Carr Lane Manufacturing Co. Datasheets for Leveling Feet, Pads, and Glides

Leveling feet, pads and glides consist of discs of varying shapes and sizes. They are used for leveling jigs, fixtures, and equipment. A leveling foot has a threaded stud for adjusting the level. A leveling pad has a recess on which a leveling stud rests.
Leveling Feet, Pads, and Glides: Learn more

Product Name Notes
Heavy-duty leveling assembly includes a radius-head screw, tapped plate, and hex nut.
Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 20° total swivel angle. Available in steel (zinc plated or black oxide finish),...
High-quality, heavy-duty leveling foot with a large-diameter Delrin® pad and integral stud. Stud and ball are one solid piece. Delrin® prevents marring, but has a lower load capacity than steel.
High-quality, heavy-duty leveling foot with a large-diameter Delrin® pad. Delrin® prevents marring, but has a lower load capacity than steel. 20° total swivel angle.
High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20° total swivel angle.
High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20° total swivel angle.
High-quality, medium-duty leveling foot with a removable pad. Pad rotates and pivots freely with a 20° total swivel angle.