Aaeon Systems Inc. Datasheets for Tablet Computers
Tablet computers are notebook computers with a liquid crystal display (LCD) on which the user can write using a special-purpose pen, or stylus.
Tablet Computers: Learn more
Product Name | Notes |
---|---|
Applications Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Features Intel Atom Z670 Processor (Formerly Lincroft) Intel SM35 Express Chipset (Formerly Whitney... | |
Powered by a NVIDIA® Tegra 2 dual-core CPU, the Award Winning RTC-700R ensures fast and smooth operation. It encompasses a DDR2 1GB SDRAM for system memory and 16GB eMMC Flash... | |
The RTC-1000 series has two models (RTC-1000A and RTC-1000D). The only difference between these two models is the processor. The RTC-1000A features the Intel Atom N270 1.6GHz processor and the... | |
The RTC-1000AS is equipped with the Intel Atom N270 1.6 GHz processor and includes one 200-pin DDR II SODIMM socket (up to 2GB). The unit offers flexible I/Os and storage... | |
The RTC-1000D is a 10.2" Rugged Tablet which is equipped with 1GB DDR2 memory (upgradable to 2GB) and a built in Intel® GMA950 graphics core. For expansion, the RTC-1000D has... | |
The RTC-1000i has an onboard DDR3 SODIMM with an optional 6GB memory. There is a 2.5" SATA Hard Disk Drive for storage and multiple I/O ports (one COM port, two... |