Rust-Oleum Corporation Datasheets for Industrial Paints
Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates.
Industrial Paints: Learn more
Product Name | Notes |
---|---|
12 oz Aerosol Can; Safety Blue; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint | |
12 oz Aerosol Can; Safety Yellow; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint | |
12 oz Aerosol; Glossy Black; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint | |
12 oz Aerosol; Glossy White; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; MultiPurpose Paint | |
12 oz, Aerosol Can; Gray Primer; Used with 1600 System Enamel Aerosol; Provides a solid base for adhesion of topcoat; Wet or dry Sandable; Use on wood, metal, masonry, etc.; | |
15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer... | |
15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer... | |
Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor | |
Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating | |
Anti-slip one-step pedestrian grade, single component anti-slip coating | |
Fast drying, low VOC, water-based acrylic copolymer, indoor/outdoor use | |
Fast drying, modified short-oil alkyd, used for vehicle refinishing & OEM's | |
Fast drying, multi-purpose, modified-alkyd enamel aerosol, indoor/outdoor | |
General purpose modified alkyd primer designed for interior or exterior use | |
High heat resistance, two coat system for exterior heat exposure conditions | |
Industrial food and beverage coating, prevents mold & mildew growth | |
Industrial performance, zero VOC, zero HAP, odorless, single component | |
Industrial performance, zero VOC, zero HAP, odorless, two component | |
Low odor, two component, polyamine cured water based epoxy coating | |
Low VOC enamel, high solids modified alkyds, designed for interior/exterior | |
Low VOC, fast dry, direct-to-metal, water based acrylic high gloss enamel | |
Low VOC, for use on clean, abrasive blasted or previously painted steel | |
Low VOC, general purpose modified alkyd enamel, for interior/exterior use | |
Low VOC, general purpose modified alkyd primer, for interior/exterior use | |
Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention | |
Modified alkyd industrial enamel, indoor/outdoor use, abrasion resistant | |
Modified silicone aluminum & colored finishes, high heat exposed surfaces | |
Multi-purpose epoxy, high solids, two component semi-gloss epoxy finish | |
Multi-purpose oil modified alkyd enamel, light abrasion resistance | |
Multi-surface sandable primer, zero VOC, zero HAP, single component | |
Rust-inhibitive two component, polyamide converted epoxy primers | |
Two component, aliphatic acrylic polyurethane finish, high gloss enamel | |
Two component, anti-slip, low VOC, bare-foot grade water based epoxy | |
Two component, polyamine converted epoxy, for potable water tanks | |
Two component, polyester polyurethane, high gloss, two available activators |