15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer
Rust-Oleum Corporation | |
---|---|
Product Category | Industrial Coatings |
Product Number | V2169838 |
Product Name | High Performance V2100 System |
Type | Coating; Enamel; Paint |
Substrate | Aluminum; Metallic; Steel |
Cure / Setting Technology | Film Drying |
Form | Aerosol |
Dispensing Method | Sprayable |