Anti-slip one-step pedestrian grade, single component anti-slip coating
Rust-Oleum Corporation | |
---|---|
Product Category | Industrial Coatings |
Product Number | AS5400 System |
Product Name | Anti-Slip Epoxy |
Type | Coating; Paint |
Chemistry | Epoxy; Resin |
Substrate | Concrete |
Cure / Setting Technology | Film Drying |
Form | Liquid |