15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum
Rust-Oleum Corporation | |
---|---|
Product Category | Industrial Coatings |
Product Number | V2187838 |
Product Name | High Performance V2100 System |
Type | Coating; Enamel; Paint |
Substrate | Aluminum; Metallic; Steel |
Cure / Setting Technology | Film Drying |
Form | Aerosol |
Dispensing Method | Sprayable |