Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention
Rust-Oleum Corporation | |
---|---|
Product Category | Industrial Coatings |
Product Number | 3700 System |
Product Name | Industrial DTM Acrylic Enamel |
Type | Enamel; Paint |
Chemistry | Acrylic; Resin |
Substrate | Aluminum; Concrete; Metallic; Steel |
Cure / Setting Technology | Film Drying |
Form | Liquid; Water |