Rust-Oleum Corporation Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| 12 oz Aerosol Can; Safety Blue; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint | |
| 12 oz Aerosol Can; Safety Yellow; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint | |
| 12 oz Aerosol; Glossy Black; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint | |
| 12 oz Aerosol; Glossy White; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; MultiPurpose Paint | |
| 12 oz, Aerosol Can; Gray Primer; Used with 1600 System Enamel Aerosol; Provides a solid base for adhesion of topcoat; Wet or dry Sandable; Use on wood, metal, masonry, etc.; | |
| 15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer... | |
| 15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
| 15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
| 15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
| 15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
| 15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
| 15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
| 15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer... | |
| Acrylic aliphatic urethane, high gloss, two component, gloss retention | |
| Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor | |
| Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating | |
| Anti-slip one-step pedestrian grade, single component anti-slip coating | |
| Clear, fast drying, oil modified, single component waterborne polyurethane | |
| Clear, unpigmented, two component, zero VOC waterborne epoxy primer. | |
| Decorative floor system, 3 component, epoxy resin polymer vinyl chip media | |
| Electrostatic dissipative floor coating, 100% solids epoxy, two component | |
| Epoxy floor coating system, long term protection, anti-skid surface | |
| Fast drying, low VOC, water-based acrylic copolymer, indoor/outdoor use | |
| Fast drying, modified short-oil alkyd, used for vehicle refinishing & OEM's | |
| Fast drying, multi-purpose, modified-alkyd enamel aerosol, indoor/outdoor | |
| General purpose modified alkyd primer designed for interior or exterior use | |
| Heavy duty industrial floor topping, 100% solids copolymer, odorless | |
| Heavy duty industrial floor topping, designed for moderate chemical service | |
| Heavy duty industrial floor topping, designed for severe chemical service | |
| Heavy duty industrial floor topping, odorless and non-porous | |
| Heavy duty industrial floor topping, three component, epoxy resin polymer | |
| Heavy duty static control floor topping, 3 component epoxy resin polymer | |
| High heat resistance, two coat system for exterior heat exposure conditions | |
| Industrial food and beverage coating, prevents mold & mildew growth | |
| Industrial performance, zero VOC, zero HAP, odorless, single component | |
| Industrial performance, zero VOC, zero HAP, odorless, two component | |
| Interior/exterior two coat system for incinerators, drying kilns, high heat | |
| Low odor, two component, polyamine cured water based epoxy coating | |
| Low VOC enamel, high solids modified alkyds, designed for interior/exterior | |
| Low VOC, fast dry, direct-to-metal, water based acrylic high gloss enamel | |
| Low VOC, for use on clean, abrasive blasted or previously painted steel | |
| Low VOC, general purpose modified alkyd enamel, for interior/exterior use | |
| Low VOC, general purpose modified alkyd primer, for interior/exterior use | |
| Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention | |
| Modified alkyd industrial enamel, indoor/outdoor use, abrasion resistant | |
| Modified silicone aluminum & colored finishes, high heat exposed surfaces | |
| Multi-purpose epoxy, high solids, two component semi-gloss epoxy finish | |
| Multi-purpose oil modified alkyd enamel, light abrasion resistance | |
| Multi-surface sandable primer, zero VOC, zero HAP, single component | |
| Rust-inhibitive two component, polyamide converted epoxy primers | |
| Single component, rust preventative, self-priming, lead & chromate free | |
| Single component, water based acrylic, adhesion promoting primer | |
| Three component polyurethane floor coating, designed for concrete floors | |
| Three component, epoxy resin polymer, brightly colored quartz aggregate | |
| Two component, aliphatic acrylic polyurethane finish, high gloss enamel | |
| Two component, anti-slip, low VOC, bare-foot grade water based epoxy | |
| Two component, high solid epoxy coating, moderate to severe environment use | |
| Two component, high solid polyamide converted epoxy, refined coal tar pitch | |
| Two component, high solids, direct to metal, aliphatic acrylic polyurethane | |
| Two component, low odor, low VOC, 100% solids epoxy floor coating | |
| Two component, polyamine converted epoxy, for potable water tanks | |
| Two component, polyester polyurethane, high gloss, two available activators | |
| Two component, water based epoxy coating, low risk of flammability |