Rust-Oleum Corporation Datasheets for Floor Coatings
Floor coatings are tough protective layers used in applications where heavy surface wear or corrosion is expected. Typical applications include warehouses, chemical plants, and manufacturing floors.
Floor Coatings: Learn more
| Product Name | Notes |
|---|---|
| Acrylic aliphatic urethane, high gloss, two component, gloss retention | |
| Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor | |
| Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating | |
| Anti-slip one-step pedestrian grade, single component anti-slip coating | |
| Clear, fast drying, oil modified, single component waterborne polyurethane | |
| Clear, unpigmented, two component, zero VOC waterborne epoxy primer. | |
| Decorative floor system, 3 component, epoxy resin polymer vinyl chip media | |
| Electrostatic dissipative floor coating, 100% solids epoxy, two component | |
| Epoxy floor coating system, long term protection, anti-skid surface | |
| General purpose modified alkyd primer designed for interior or exterior use | |
| Heavy duty industrial floor topping, 100% solids copolymer, odorless | |
| Heavy duty industrial floor topping, designed for moderate chemical service | |
| Heavy duty industrial floor topping, designed for severe chemical service | |
| Heavy duty industrial floor topping, odorless and non-porous | |
| Heavy duty industrial floor topping, three component, epoxy resin polymer | |
| Heavy duty static control floor topping, 3 component epoxy resin polymer | |
| Industrial food and beverage coating, prevents mold & mildew growth | |
| Industrial performance, zero VOC, zero HAP, odorless, two component | |
| Multi-purpose oil modified alkyd enamel, light abrasion resistance | |
| Three component polyurethane floor coating, designed for concrete floors | |
| Three component, epoxy resin polymer, brightly colored quartz aggregate | |
| Two component, anti-slip, low VOC, bare-foot grade water based epoxy | |
| Two component, low odor, low VOC, 100% solids epoxy floor coating | |
| Two component, water based epoxy coating, low risk of flammability |