General purpose modified alkyd primer designed for interior or exterior use
Rust-Oleum Corporation | |
---|---|
Product Category | Industrial Coatings |
Product Number | IC-11 |
Product Name | Alkyd Enamel |
Type | Enamel; Primer; Paint |
Chemistry | Alkyd; Resin |
Substrate | Steel |
Cure / Setting Technology | Film Drying |
Form | Liquid |