Rust-Oleum Corporation Datasheets for Architectural Coatings
Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications.
Architectural Coatings: Learn more
| Product Name | Notes |
|---|---|
| 12 oz Aerosol Can; Safety Blue; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint | |
| 12 oz Aerosol Can; Safety Yellow; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint | |
| 12 oz Aerosol; Glossy Black; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; Multipurpose Paint | |
| 12 oz Aerosol; Glossy White; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; MultiPurpose Paint | |
| 12 oz, Aerosol Can; Gray Primer; Used with 1600 System Enamel Aerosol; Provides a solid base for adhesion of topcoat; Wet or dry Sandable; Use on wood, metal, masonry, etc.; | |
| 15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer... | |
| 15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
| 15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
| 15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
| 15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
| 15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
| 15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum | |
| 15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer... | |
| Acrylic aliphatic urethane, high gloss, two component, gloss retention | |
| Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor | |
| Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating | |
| Anti-slip one-step pedestrian grade, single component anti-slip coating | |
| Clear, fast drying, oil modified, single component waterborne polyurethane | |
| Clear, unpigmented, two component, zero VOC waterborne epoxy primer. | |
| Decorative floor system, 3 component, epoxy resin polymer vinyl chip media | |
| Electrostatic dissipative floor coating, 100% solids epoxy, two component | |
| Epoxy floor coating system, long term protection, anti-skid surface | |
| Fast drying, low VOC, water-based acrylic copolymer, indoor/outdoor use | |
| Fast drying, modified short-oil alkyd, used for vehicle refinishing & OEM's | |
| Fast drying, multi-purpose, modified-alkyd enamel aerosol, indoor/outdoor | |
| General purpose modified alkyd primer designed for interior or exterior use | |
| Heavy duty industrial floor topping, 100% solids copolymer, odorless | |
| Heavy duty industrial floor topping, designed for moderate chemical service | |
| Heavy duty industrial floor topping, designed for severe chemical service | |
| Heavy duty industrial floor topping, odorless and non-porous | |
| Heavy duty industrial floor topping, three component, epoxy resin polymer | |
| Heavy duty static control floor topping, 3 component epoxy resin polymer | |
| High heat resistance, two coat system for exterior heat exposure conditions | |
| Industrial food and beverage coating, prevents mold & mildew growth | |
| Industrial performance, zero VOC, zero HAP, odorless, single component | |
| Industrial performance, zero VOC, zero HAP, odorless, two component | |
| Interior/exterior two coat system for incinerators, drying kilns, high heat | |
| Low odor, two component, polyamine cured water based epoxy coating | |
| Low VOC enamel, high solids modified alkyds, designed for interior/exterior | |
| Low VOC, fast dry, direct-to-metal, water based acrylic high gloss enamel | |
| Low VOC, for use on clean, abrasive blasted or previously painted steel | |
| Low VOC, general purpose modified alkyd enamel, for interior/exterior use | |
| Low VOC, general purpose modified alkyd primer, for interior/exterior use | |
| Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention | |
| Modified alkyd industrial enamel, indoor/outdoor use, abrasion resistant | |
| Modified silicone aluminum & colored finishes, high heat exposed surfaces | |
| Multi-purpose epoxy, high solids, two component semi-gloss epoxy finish | |
| Multi-purpose oil modified alkyd enamel, light abrasion resistance | |
| Multi-surface sandable primer, zero VOC, zero HAP, single component | |
| Three component polyurethane floor coating, designed for concrete floors | |
| Three component, epoxy resin polymer, brightly colored quartz aggregate | |
| Two component, aliphatic acrylic polyurethane finish, high gloss enamel | |
| Two component, anti-slip, low VOC, bare-foot grade water based epoxy | |
| Two component, high solid epoxy coating, moderate to severe environment use | |
| Two component, high solid polyamide converted epoxy, refined coal tar pitch | |
| Two component, high solids, direct to metal, aliphatic acrylic polyurethane | |
| Two component, low odor, low VOC, 100% solids epoxy floor coating | |
| Two component, polyester polyurethane, high gloss, two available activators | |
| Two component, water based epoxy coating, low risk of flammability |