High heat resistance, two coat system for exterior heat exposure conditions
Rust-Oleum Corporation | |
---|---|
Product Category | Industrial Coatings |
Product Number | 4285 Gray |
Product Name | Gray Zinc-Sele® |
Type | Coating; Base Coat; Paint |
Chemistry | Resin; Zinc; Metal Filled; Silicone |
Substrate | Metallic; Steel |
Cure / Setting Technology | Film Drying |
Form | Liquid |