Low VOC, general purpose modified alkyd primer, for interior/exterior use
Rust-Oleum Corporation | |
---|---|
Product Category | Industrial Coatings |
Product Number | IC-13 |
Product Name | Low VOC Alkyd Enamel |
Type | Enamel; Primer; Paint |
Chemistry | Alkyd; Resin |
Substrate | Aluminum; Metallic; Steel |
Cure / Setting Technology | Film Drying |
Form | Liquid |