12 oz Aerosol; Glossy White; 12 min to Tack-free Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; Premium brand from Rustoleum; MultiPurpose Paint
Rust-Oleum Corporation | |
---|---|
Product Category | Industrial Coatings |
Product Number | 1692830 |
Product Name | Industrial Choice 1600 System |
Type | Coating; Enamel; Paint |
Substrate | Aluminum; Metallic; Steel |
Cure / Setting Technology | Film Drying |
Form | Aerosol |