Low VOC, fast dry, direct-to-metal, water based acrylic high gloss enamel
Rust-Oleum Corporation | |
---|---|
Product Category | Industrial Coatings |
Product Number | 3100 System |
Product Name | Industrial Speedy-Dry DTM Acrylic Enamel |
Type | Enamel; Paint |
Chemistry | Acrylic; Resin |
Substrate | Aluminum; Concrete; Metallic; Steel |
Cure / Setting Technology | Film Drying |
Form | Liquid; Water |