Rust-Oleum Corporation Datasheets for Corrosion and Rust Preventive Coatings

Corrosion and rust preventive coatings cover the surface of a part and protect the underlying surface from rusting, oxidation, tarnishing, or other types of corrosion.
Corrosion and Rust Preventive Coatings: Learn more

Product Name Notes
15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer...
15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum
15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum
15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum
15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum
15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum
15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum
15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer...
Acrylic aliphatic urethane, high gloss, two component, gloss retention
Decorative floor system, 3 component, epoxy resin polymer vinyl chip media
Fast drying, low VOC, water-based acrylic copolymer, indoor/outdoor use
Heavy duty industrial floor topping, 100% solids copolymer, odorless
Heavy duty industrial floor topping, designed for moderate chemical service
Heavy duty industrial floor topping, designed for severe chemical service
Heavy duty industrial floor topping, odorless and non-porous
High heat resistance, two coat system for exterior heat exposure conditions
Industrial food and beverage coating, prevents mold & mildew growth
Industrial performance, zero VOC, zero HAP, odorless, two component
Low odor, two component, polyamine cured water based epoxy coating
Low VOC enamel, high solids modified alkyds, designed for interior/exterior
Low VOC, for use on clean, abrasive blasted or previously painted steel
Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention
Modified silicone aluminum & colored finishes, high heat exposed surfaces
Multi-purpose epoxy, high solids, two component semi-gloss epoxy finish
Rust-inhibitive two component, polyamide converted epoxy primers
Single component, rust preventative, self-priming, lead & chromate free
Single component, water based acrylic, adhesion promoting primer
Two component, high solid epoxy coating, moderate to severe environment use
Two component, high solid polyamide converted epoxy, refined coal tar pitch
Two component, high solids, direct to metal, aliphatic acrylic polyurethane
Two component, polyamine converted epoxy, for potable water tanks
Two component, polyester polyurethane, high gloss, two available activators