Rust-Oleum Corporation Datasheets for Primers and Adhesion Promoters
Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
Primers and Adhesion Promoters: Learn more
| Product Name | Notes |
|---|---|
| Clear, unpigmented, two component, zero VOC waterborne epoxy primer. | |
| Decorative floor system, 3 component, epoxy resin polymer vinyl chip media | |
| Electrostatic dissipative floor coating, 100% solids epoxy, two component | |
| General purpose modified alkyd primer designed for interior or exterior use | |
| Industrial performance, zero VOC, zero HAP, odorless, two component | |
| Low VOC, for use on clean, abrasive blasted or previously painted steel | |
| Low VOC, general purpose modified alkyd primer, for interior/exterior use | |
| Modified silicone aluminum & colored finishes, high heat exposed surfaces | |
| Multi-surface sandable primer, zero VOC, zero HAP, single component | |
| Rust-inhibitive two component, polyamide converted epoxy primers | |
| Single component, water based acrylic, adhesion promoting primer |