CARLO GAVAZZI Automation Components Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
Carlo Gavazzi is excited to introduce the new SPDE Power Supply Series, ultra-compact single-phase DIN-rail power supplies designed for electrical panels. The SPDE Series consists of three frame sizes, starting...
Carlo Gavazzi is excited to introduce the new SPDE Power Supply Series, which are very compact 2-phase (bi-phase) and 3-phase DIN-rail mount power supplies designed for electrical panels with limited...
Enclosed Switching Power Supply for AC DC and DC DC power requirements. The new SPPC family provides flexible OEM power solutions for industrial control and automation applications, which in the...
Enclosed Switching Power Supply meets your needs for AC DC and DC DC power requirements. SPPC provides the most flexible OEM system power solutions from 5V to 48V at 150W...
SPM Modular switching power supplies are specifically designed in order to satisfy both the Automation and the Building automation application requirements. The five DIN modules PS is capable of up...
SPM Modular switching power supplies are specifically designed in order to satisfy both the Automation and the Building automation application requirements. The four DIN modules PS is capable of up...
SPM Modular switching power supplies are specifically designed in order to satisfy both the Automation and the Building automation application requirements. The single DIN module PS is capable of up...
SPM Modular switching power supplies are specifically designed in order to satisfy both the Automation and the Building automation application requirements. The three DIN modules PS is capable of up...
SPMA Modular switching power supplies are specifically designed to satisfy both the industrial automation and the building automation application requirements. The four DIN modules power supplies are capable of up...
The SPDC power supplies is a range where high performance meets high quality in a compact frame. These power supplies are offered in 120W, 240W, 480W, and they have a...
The Switching power supplies SPD series are specially designed to be used in all automation application where the installation is on a DIN rail and compact dimensions and performance are...
The Switching power supplies SPD XX9603 series are suitable for those applications where high DC power is required. Besides the PFC as standard, it also features the parallel connection with...
The Switching power supplies SPDM Series are specially designed to be used in all automation application where the installation is on a DIN rail and compact dimensions and performance are...
This particular SPD is the most compact 100W power supply on the market. Relay output for “power ready” parallel function and PFC are included. Performances are unique with high efficiencies...
This SPD is the most compact 100W power supply on the market. Relay output for “power ready” parallel function and PFC are included. Performances are unique with high efficiencies and...
This SPD is the most compact 300W power supply on the market. Relay output for “power ready” parallel function and PFC are included. Performances are unique with high efficiencies and...
This SPD is the most compact 90W power supply on the market. Relay output for “power ready” function is included. Performances are unique with high efficiencies and the possibility of...
Transformerless ISGA series inverters from Carlo Gavazzi are available in 4 sizes with AC rated outputs ranging from 2.2kW up to 5.5kW. The use of advanced technology DSP control enables...