SAE International Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 30 40 50 60 61 62 63 64 65 66 67 68 69 70 71 72 73 80 90 100 110 112
Product Name Notes
Amendment 1 of AS29600.
No scope available.
Scope is unavailable.
Scope unavailable.
Technical Standard
The recommendations cover the type of flight instrumentation in use today or planned for use in the near future on transport category aircraft. Four instrument panel arrangements are shown based...
The requirements listed in Section 4 shall apply to all regularly assigned flight crew members. Due to limitations that it would place upon basic airplane design, it is not considered...
This drawing specifies parts AS27822, AS27823, AS27824, and AS27825. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it c.org/ .
This drawing specifies parts AS27830, AS27831, and AS27832. To view suppliers qualified to manufacture this part, visit https://ts200.sae-it c.org/ .
This drawing specifies parts AS28109, AS28110, AS28111, AS28112, AS28113, AS28114, AS28115, AS28116, AS28117, AS28118, AS28119, AS28120, AS28121, AS28122, AS28123, AS28124, AS28125, AS28126, AS28127, AS28128, AS28129, AS28130, AS28131, AS28132, AS28134, AS28136,...
This drawing specifies parts AS28211, AS28212, AS28213, AS28214, AS28215, AS28216, AS28217, AS28218, AS28219, AS28220, AS28221, AS28222, AS28223, AS28224, AS28225, AS28226, AS28227, AS28228, AS28229, AS28230, AS28231, AS28232, AS28234, AS28236, AS28238, AS28240,...
This drawing specifies parts AS28312, AS28313, AS28314, AS28315, AS28316, AS28317, AS28318, AS28319, AS28320, AS28321, AS28322, AS28323, AS28324, AS28325, AS28326, AS28327, AS28328, AS28329, AS28330, AS28331, AS28332, AS28334, AS28336, AS28338, AS28340, AS28342,...
This drawing specifies parts AS28414, AS28415, AS28416, AS28417, AS28418, AS28419, AS28420, AS28421, AS28422, AS28423, AS28424, AS28425, AS28426, AS28427, AS28428, AS28429, AS28430, AS28431, AS28432, AS28434, AS28436, AS28438, AS28440, AS28442, AS28444, AS28446,...
This drawing specifies parts AS28516, AS28517, AS28518, AS28519, AS28520, AS28521, AS28522, AS28523, AS28524, AS28525, AS28526, AS28527, AS28528, AS28529, AS28530, AS28531, AS28532, AS28534, AS28536, AS28538, AS28540, AS28542, AS28544, AS28546, AS28548, AS28550,...
This drawing specifies parts AS28618, AS28619, AS28620, AS28621, AS28622, AS28623, AS28624, AS28625, AS28626, AS28627, AS28628, AS28629, AS28630, AS28631, AS28632, AS28634, AS28636, AS28638, AS28640, AS28642, AS28644, AS28646, AS28648, AS28650, AS28652, AS28654,...
This drawing specifies parts AS29011, AS29012, AS29013, AS29014, AS29015, AS29016, AS29017, AS29018, AS29019, AS29020, AS29021, AS29022, AS29023, AS29024, AS29025, AS29026, AS29027, AS29028, AS29029, AS29030, AS29031, AS29032, AS29034, AS29036, AS29038, AS29040,...
This drawing specifies parts AS29813, AS29814, AS29815, AS29816, AS29817, AS29818, AS29819, AS29820, AS29821, AS29822, AS29823, AS29824, AS29825, AS29826, AS29827, AS29828, AS29829, AS29830, AS29831, AS29832, AS29834, AS29836, AS29838, AS29840, AS29842, AS29844,...
This drawing specifies parts AS29914, AS29915, AS29916, AS29917, AS29918, AS29919, AS29920, AS29921, AS29922, AS29923, AS29924, AS29925, AS29926, AS29927, AS29928, AS29929, AS29930, AS29931, AS29932, AS29934, AS29936, AS29938, AS29940, AS29942, AS29944, AS29946,...
This drawing specifies parts AS30210, AS30210, AS30211, AS30211, AS30212, AS30212, AS30213, AS30213, AS30214, AS30214, AS30215, AS30215, AS30216, AS30216, AS30217, AS30217, AS30218, AS30218, AS30219, AS30219, AS30220, AS30220, AS30221, AS30221, AS30222, AS30222,...
This drawing specifies parts AS30312, AS30313, AS30314, AS30315, AS30316, AS30317, AS30318, AS30319, AS30320, AS30321, AS30322, AS30323, AS30324, AS30325, AS30326, AS30327, AS30328, AS30329, AS30330, AS30331, AS30332, AS30334, AS30336, AS30338, AS30340, AS30342,...
This drawing specifies parts AS30410, AS30411, AS30412, AS30413, AS30414, AS30415, AS30416, AS30417, AS30418, AS30419, AS30420, AS30421, AS30422, AS30423, AS30424, AS30425, AS30426, AS30427, AS30428, AS30429, AS30430, AS30431, AS30432, AS30434, AS30436, AS30438,...
This drawing specifies parts AS30512, AS30513, AS30514, AS30515, AS30516, AS30517, AS30518, AS30519, AS30520, AS30521, AS30522, AS30523, AS30524, AS30525, AS30526, AS30527, AS30528, AS30529, AS30530, AS30531, AS30532, AS30534, AS30536, AS30538, AS30540, AS30542,...
This SAE Aerospace Standard (AS) establishes the geometric control requirements for bolts, screws, and studs where worded notes and symbolized notes are used for straightness, concentricity, squareness, and runout.
This SAE International Aerospace Standard covers requirements for micrometer adjustable, feel impulse, torque wrenches. The torque wrench is used to apply a pre-set torque to threaded fasteners and other torque...
This Society of Automotive Engineers (SAE) Aerospace Standard covers requirements for micrometer adjustable, feel impulse, torque wrenches. The torque wrench is used to apply a pre-set torque to threaded fasteners...
This specification covers aircraft reciprocating engine shielded and unshielded spark plugs.
This specification covers concentric lay stranded and rope-lay stranded round electrical conductor fabricated from copper, copper alloy or aluminum. This specification also covers thermocouple extension conductor fabricated from nickel/chromium or...
This specification covers miniature, composite, high density, threaded coupling, self locking, circular, environment resistant, electrical connectors utilizing removable crimp contacts, and associated hardware, which are capable of continuous operation within...
This specification covers miniature, composite, high density, threaded coupling, self-locking, circular, environment resistant, electrical connectors utilizing removable crimp contacts, and associated hardware, which are capable of continuous operation within a...
This specification covers reciprocating engine shielded and unshielded spark plugs.
This standard covers two basic types of ignition shielding as follows: Type I - Unfilled Type II - Filled
This standard covers two basic types of spark plugs as follows:
THIS STANDARD ESTABLISHES THE DIMENSIONAL AND VISUAL QUALITY REQUIREMENTS, LOT REQUIREMENTS AND PACKAGING AND LABELING REQUIREMENTS FOR O-RINGS MOLDED FROM AMS-R-7362 NITRILE RUBBER. IT SHALL BE USED FOR PROCUREMENT PURPOSES.
THIS STANDARD ESTABLISHES THE DIMENSIONAL AND VISUAL QUALITY REQUIREMENTS, LOT REQUIREMENTS, AND PACKAGING AND LABELING REQUIREMENTS FOR D-RINGS MOLDED FROM MIL-P-25732 ACRYLONITRILE BUTADIENE (NBR) RUBBER. IT SHALL BE USED FOR...
This standard establishes the rolled thread element tolerances for lead, half-angle, taper, and out-of-roundness for studs used in aerospace construction; it also establishes the requirements for lead threads and runout...
This standard provides a method for the application of surface finish control primarily to aircraft engine and propeller parts. ASA publication B46 may be used to supplement the information compiled...
This standard provides a method for the application of surface roughness control primarily to aircraft engine and propeller parts. ASA publication B46 may be used to supplement the information compiled...
This standard provides a method of applying surface roughness, waviness and lay control. The data included herein also covers the method of applying surface roughness symbols and related designations to...
To establish the acceptance criteria for discontinuities as revealed by magnetic particle or liquid penetrant examination of aircraft utility parts as in 1.2 .

<< Prev Next >>