IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30 31 32 33 34 35 40 50 60 63
Product Name Notes
A 15% discount of the total catalogue price is included. This pack contains the following: IEC 61131-1:2003 IEC 61131-2:2017 IEC 61131-3:2013 IEC TR 61131-4:2004 IEC 61131-5:2000 IEC 61131-6:2012 IEC 61131-7:2000...
A sectional specification applies to Capability Approval requirements for cables for digital communications in horizontal floor wiring according to IEC 61156-1 and IEC 61156-2.
A sectional specification applies to Capability Approval requirements for cables for digital communications in work area wiring according to IEC 61156-1 and IEC 61156-3.
A sectional specification applies to Capability Approval requirements for multicore and symmetrical pair cables for digital communication riser cables according to IEC 61156-1 and 61156-4.
Applicable to the assessment of performance of non-broadcast colour video cameras equipped with a single-tube or solid-state imager.
Applies to airborne radiation detection systems used in geologic mapping, in regional and local prospecting for uranium mineralizations and for locating and monitoring man-made changes in environmental radioactivity.
Applies to alternating current disconnectors, rated 52 kV and above, capable of switching bus-transfer currents. Specifies switching requirements for disconnectors used to transfer load currents from one bus system to...
Applies to alternating current earthing switches, rated 52 kV and above, capable of switching induced currents. Specifies switching requirements for earthing switches used to earth transmission lines.
Applies to calibration tapes for assessing and correcting the technical performance of equipment for DAT cassette systems.
Applies to Capability Approval requirements for cables for digital communications in horizontal floor wiring in accordance with generic specification IEC 61156-1-1 and Clause 4 of the sectional specification IEC 61156-5.
applies to capability approval requirements for cables for various communication systems as well as to analog systems, such as video, that exist or are under development and which may use...
Applies to Capability Approval requirements for cables intended to construct patch, equipment, and work area cords for digital communications in accordance with generic specification IEC 61156-1-1 and Clause 4 of...
Applies to composite insulators for use as suspension/tension line insulators. Deals with those composite insulators which include a 'core' and a 'housing'. Defines the terms used, prescribes test methods, prescribes...
Applies to contamination warning assemblies for providing monitoring of radioactive alpha and beta contamination on the surface of personnel whether they be clothed or not.
Applies to digital recorders and digital oscilloscopes used for measurements during tests with high impulse voltages and high impulse currents. Specifies the measuring characteristics and calibrations required to meet the...
Applies to electrical and pneumatic analogue chart recorders using analogue signals. Provides technical guidance for inspection and routine testing, for instance as acceptance tests or after repair.
Applies to electromechanical air break contactors for household and similar purposes provided with main contacts intended to be connected to circuits the rated voltage of which does not exceed 440...
Applies to flexible cables with covering based on ethylene propylene rubber (EPR) or on polyvinyl chloride (PVC) for portable earthing and short-circuiting equipment.
Applies to flexible cables with insulation based on ethylene propylene rubber (EPR), polyvinyl chloride (PVC) or silicone rubber (SiR) for portable earthing and short-circuiting equipment. For this type of cable...
Applies to individual and collective receiving antennas for satellite broadcast transmissions in the 11/12 GHz band. Mainly applies to paraboloidal reflector antennas, also applies to planar array antennas. However, the...
Applies to insulating blankets for the protection of workers from accidental contact with live or earthed electrical conductors, apparatus or circuits and avoidance of short circuits on a.c. and d.c.
Applies to insulating matting made of elastomer for use as a floor covering for the electrical protection of workers on a.c. and d.c. installations. The contents of the corrigendum of...
Applies to insulating matting made of elastomer for use as a floor covering for the electrical protection of workers on a.c. and d.c. installations.
Applies to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphones having the same mechanical dimensions or specifies a primary method of determining the...
Applies to laboratory standard microphones meeting the requirements of IEC 61094-1. The principles of the method are applicable to other types of microphones. In particular, microphones which fulfil the requirements...
Applies to methods of measurement for the properties of magnetic tapes used in digital audio reel-to-reel recording and reproducing systems using 6,3 mm magnetic tape for professional use.
Applies to professional use of the digital audio tape cassette system (DAT) for recording and/or reproducing digital audio signals. Defines the mechanical and electrical characteristics necessary to ensure full interchangeability...
Applies to receiving antennas for satellite broadcast transmissions in the 11/12 GHz band.
Applies to reels used in digital audio reel-to-reel recording and reproducing systems using 6,3 mm magnetic tape for professional use.
Applies to stereophonic digital audio recording on 6,3 mm wide tape with stationary heads for professional use. Defines the mechanical and electrical characteristics necessary to ensure the interchangeability of programme...
Applies to the assessment of performance of professional colour video cameras equipped with two and three tubes or solid state imagers, user for educational or industrial purposes and in other...
Applies to the conditions and methods of measurement of overall performance of receiver systems comprising an outdoor unit and a DBS tuner unit for direct reception of satellite broadcast transmissions...
Applies to the Digital Audio Tape (DAT) cassette system for consumer applications. States the requirements for the recording function with digital audio interface signals and for digital output signals on...
Applies to the digital audio tape (DAT) cassette system that records and/or plays back digital information such as PCM encoded audio and/or other data. Defines the parameters that affect the...
Applies to the outdoor unit of a receiver for the direct reception of satellite broadcast transmissions in the 12 GHz band. Defines the conditions and methods of measurement to be...
Applies to the protection of persons and animals against ELECTRIC SHOCK, giving fundamental principles and requirements which are common to electrical installations, systems and EQUIPMENT or necessary for their coordination.
Applies to the protection of persons and animals against electric shock. It is intended to give fundamental principles and requirements which are common to electrical installations, systems and equipment or...
Applies to the sound/data decoder unit of a receiver for the direct reception of satellite broadcast transmissions of digital subcarrier NTSC signals in the 12 GHz band. Defines the conditions...
Applies to the terminal markings for the main circuits of valve device stacks and assemblies and of factory assembled integrated convertor equipment. The terminal markings refer to stacks, assemblies and...
Applies to the tuner unit of a receiver for the direct reception of satellite broadcast transmissions in the 12 GHz band. Defines conditions and methods of meausrement to be applied.
Applies to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC 61094-1. Describes methods of determining...
Applies to working standard microphones. Specifies mechanical dimensions and certain electroacoustical characteristics for working standard microphones used in measuring systems for the determination of sound pressure to enable these microphones...
Applies to X-t recorders used for the measurement of voltage and current which measure and record analogue electrical quantities as a function of time. Also applies to non-interchangeable accessories and...
Collects the different typical parameters for videodisks described in IEC 60844, 60845, 60856 and 60857 and proposes a method of measurement for each.
Concerns the assessment of the performance of non-broadcast camera-recorders. Defines test patterns and measurement conditions so as to enable the comparison of the results of measurements.
Constitutes a guide to the measurement of equivalent electrical parameters of quartz crystal units. Quartz crystal units are widely used to stabilize the frequency of oscillators, as well as to...
Covers individually screened and unscreened pairs or quads in cables having less than 20 pairs/10 quads for horizontal floor wiring. The cables may be provided with a common screen over...
Covers individually unscreened 20 pairs/10 quads or more for vertical shafts or vertically between floors. When installed vertically extra length requirements may be applicable and are defined in the appropriate...
Covers individually unscreened pairs in cables for work area wiring. The cables may be provided with a common screen over the cable core. These cables are suitable for the various...
Covers test procedures for amplifier and preamplifier systems with linear pulse shaping networks for use with semiconductor, scintillation and proportional detectors in the spectrometry of ionizing radiation.
Covers the techniques for the quantification of the activity of identified radionuclides using any of a variety of ionization chambers currently available for this purpose.
Defines a language for the programming of Fuzzy Control applications used by programmable controllers.
Defines a system for classifying insulating liquids according to fire-point and net calorific value. The characteristics on which the system is based are given together with limiting values.
Defines alternative procedures for the measurement of acoustic pressure and derived intensity parameters for the sound fields generated by single ultrasonic transducers which have cylindrical or spherical active elements and...
Defines dimensions and other characteristics of equipment which are necessary to ensure the interchangeability of recorded cassettes. The requirements relate to 525 line-60 field and 625 line-50 field systems.
Defines functional levels, standard test methods and gauges for use in the examination of sockets designed for in-line electronic packages. Lays down appropriate reference dimensions of the mating device and...
Defines mechanical and operational characteristics, minimum performance characteristics and general test procedures for personnel monitoring equipment. Applies to contamination warning assemblies, meters and monitors used for the monitoring of radioactive...
Defines the conditions and methods of measurement to be applied to MAC/packet decoder units.
Defines the conditions and methods of measurements to be applied. Does not specify performance requirements.
Defines the mechanical parameters and the necessary characteristics of the compact (VHS) video cassette.
Defines the principal performance characteristics and standard methods for measuring them for household electric tumble dyrers. Applies to automatic and non-automatic tumble dryers, with or without a cold water supply...
Describes a method for measuring the oxygen index of insulating liquids. This test method is applicable to all liquids, the viscosity of which is lower than or equal to 50...
Describes a single-part hybrid connector, with a section for high-speed on a 3 mm grid and a low-speed section with power and ground connections on a 2 mm grid, for...
Describes modular two-part connectors with integrated shielded function having a grid of 1 mm × 1,5 mm in accordance with IEC 60917-1
Describes procedures for modelling the reliability of a system and for using the model in order to calculate reliability and availability measures. A standard set of symbols related to reliability...
Describes symmetrical pair/quad cables intended for working area cabling in class D, E, EA, F and FA channels (Cat 5e, Cat 6, Cat 6A, Cat 7, Cat 7A) as defined...
Describes the general data for reference tapes applicable to various video tape recorder (VTR) formats already covered by existing IEC standards.
Describes three test methods using the same apparatus for evaluating the oxidation stability of mineral insulating oils and of hydrocarbon-based insulating liquids. A method for evaluating the oxidation stability of...
Determines the layout and style for detail specifications describing multicolore and symmetrical pair(s)/quad(s) cables for digital communication in horizontal floor wiring. detail specifications based on the blank detail specification may...
Determines the layout and style for detail specifications describing multicore and symmetrical pair(s)/quad(s) cables for digital communication in riser cables. Detail specifications based on the blank detail specification may be...
Determines the layout and style for detail specifications describing multicore and symmetrical pair(s)/quad(s) cables for digital communication in work area wirin. Detail specifications based on the blank detail specification may...
determines the layout and style for detail specifications describing symmetrical pair cables with transmission characteristics up to 1 200 MHz for digital and analog communications. Detail specifications, based on the...
Establishes requirements for the declaration of the acoustic output information: 1.to be presented in technical data sheets supplied to prospective purchasers of equipment by manufacturers; 2.to be declared in the...
Establishes uniform specifications, type test requirements and quality assessment procedures for cable outlet accessories as well as rules for the preparation of detail specifications for cable outlet accessories of assessed...
Establishes uniform specifications, type test requirements for loose part contacts and gives guidance on the rules for the preparation of detail specifications for loose part contacts, where the electrical, mechanical,...
Fieldbus is a digital serial, multidrop, data bus for communication with low-level industrial control and instrumentation devices such as transducers, actuators and local controllers. The Physical Layer provides for transparent...
Gives a recommended layout of a detail specification and guidance for the information to be included.
Gives the definition, classification and general requirements for electrical insulating materials suitable for application as coatings for loaded printed wire boards (conformal coatings).
Gives the definitions, classification and general requirements for electrical insulating materials suitable for application as coatings for loaded printed wire boards (conformal coatings). This standard excludes requirements for compatibility between...
Gives the methods of test and requirements for electrical insulating materials suitable for application as coatings for loaded print wirte boards (conformal coatings).
Gives the methods of test for electrical insulating materials suitable for application as coatings for loaded printed wire boards (conformal coatings), both as uncured and after application to specific boards.
Gives the methods of test for electrical insulating materials suitable for application as coatings for loaded printed wire boards (conformal coatings). The tests are: visual assessment, properties after thermal cycling,...
Gives the property requirements for electrical insulating materials suitable for application as coatings for loaded printed wire boards (conformal coatings). Materials which conform to this specification meet established levels of...
IEC 61076-3:2008 establishes uniform specifications and technical information for rectangular connectors. Should be used in conjunction with the generic specification IEC 61076-1 for product requirements as the basis for preparation...
IEC 61076-4-001:1996 is a blank detail specification. It is a supplementary document to the sectional specification IEC 61076-4 and contains requirements for style, lay-out and minimum content of detail specifications.
IEC 61076-4-105:1995 is a detail specification. A complete connector consists of a fixed connector and a free connector. The fixed connector is mounted vertically or at a right angle to...
IEC 61076-4-113:2002 Specifies for two-part connectors having 5 rows (160 contacts) with a grid of 2,54 mm for printed boards and backplanes in bus applications.
IEC 61076-4-116:2012 establishes specifications and test requirements for a high-speed two-part connector with integrated shielding function for use as a printed board connector in industrial environments. The connectors connect a...
IEC 61076-4-116:2012+A1: 2015 establishes specifications and test requirements for a high-speed two-part connector with integrated shielding function for use as a printed board connector in industrial environments. The connectors connect...
IEC 61076-8-100:2020 describes 2-pole or 3-pole power plus 2-pole signal shielded and sealed connectors with plastic housing (hereinafter referred to as a connector) for electrical and electronic equipment, including overall...
IEC 61076-8-101:2020 describes 2-pole or 3-pole power plus 2-pole signal shielded and sealed connectors with plastic housing (hereinafter referred to as a connector) for electrical and electronic equipment, including overall...
IEC 61076-8-102:2020 describes 2-pole or 3-pole power plus 2-pole signal shielded and sealed connectors with plastic housing (hereinafter referred to as a connector) for electrical and electronic equipment, including overall...
IEC 61076-8-103:2023 describes free and fixed 2-pole power (1P+N) plus PE circular connectors with 20 A rated current, rated voltage up to and including 300 V AC, IP65/IP67 metal housing...
IEC 61076-8-104:2023 describes free and fixed 2-pole circular power connectors with 40 A rated current, rated voltage up to and including 50 V AC/DC, and push-pull locking IP65/IP67 metal housings...
IEC 61076-8-105:2023 applies to free and fixed 2-pole snap locking rectangular power connectors with plastic housing with rated current 63 A and rated voltage up to 400 V. It includes...
IEC 61076-8-106: 2023 applies to free and fixed, 2-pole push-pull and snap locking power rectangular connectors with fuses, with rated voltage of 400 V DC and rated current of 16...
IEC 61076-8-107:2023 describes free and fixed rectangular connectors with: - 2P power plus 2P signal contacts; - plastic housing with locking lever and four possible codings; - 200 A rated...
IEC 61076-8-108:2023 describes free and fixed rectangular connectors with: - 2P power plus 2P signal contacts; - plastic housing with locking lever and four possible codings; - 250 A rated...
IEC 61076-8-109:2023 describes free and fixed rectangular connectors with: - 2P power plus 2P signal contacts; - plastic housing with locking lever and four possible codings; - 130 A rated...
IEC 61078:2016 this International Standard describes: - the requirements to apply when reliability block diagrams (RBDs) are used in dependability analysis; - the procedures for modelling the dependability of a...
IEC 61082-1:2006 provides general rules and guidelines for the presentation of information in documents, and specific rules for diagrams, drawings and tables used in electrotechnology. It has the status of...
IEC 61082-1:2014 establishes general rules and guidelines for the presentation of information in documents, and specific rules for diagrams, drawings and tables used in electrotechnology. This third edition cancels and...
IEC 61082-1:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61083-1:2021 is applicable to digital recorders, including digital oscilloscopes, used for measurements during tests with high impulse voltages and high impulse currents. It specifies the measuring characteristics and calibrations...
IEC 61083-2:2013 applies to software used for evaluation of impulse parameters from recorded impulse voltages and currents. It provides test waveforms and reference values for the software required to meet...
IEC 61083-3:2020 is applicable to digital recording instruments used for measurements during tests with high alternating and direct voltages and currents. It specifies the measuring characteristics and calibrations required to...
IEC 61084-1:2017 specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation, of insulated...
IEC 61084-1:2017+AMD1:20 24 CSV specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation,...
IEC 61084-2-1:2017 specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation, of insulated...
IEC 61084-2-1:2017+AMD1: 2024 CSV specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation,...
IEC 61084-2-2:2017 specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation, of insulated...
IEC 61084-2-2:2017+AMD1: 2024 CSV specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation,...
IEC 61084-2-3:2017 specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation, of insulated...
IEC 61084-2-3:2017+AMD1: 2024 CSV specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation,...
IEC 61084-2-4:2017 specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation, of insulated...
IEC 61084-2-4:2017+AMD1: 2024 CSV specifies requirements and tests for cable trunking systems (CTS) and cable ducting systems (CDS) intended for the accommodation, and where necessary for the electrically protective separation,...
IEC 61094-2:2009 is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same mechanical dimensions and specifies a primary method...
IEC 61094-2:2009+A1:2022 is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same mechanical dimensions and specifies a primary method...
IEC 61094-3:2016 specifies a primary method of determining the complex free-field sensitivity of laboratory standard microphones so as to establish a reproducible and accurate basis for the measurement of sound...
IEC 61094-5:2016 is applicable to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC 61094-1. This...
IEC 61094-8:2012 applicable to working standard microphones meeting the requirements of IEC 61094-4. It describes methods of determining the free-field sensitivity by comparison with a laboratory standard microphone or working...
IEC 61095:2009 applies to electromechanical air break contactors for household and similar purposes provided with main contacts intended to be connected to circuits the rated voltage of which does not...
IEC 61095:2023 applies to electromechanical air break contactors for household and similar purposes provided with main contacts intended to be connected to circuits the rated voltage of which does not...
IEC 61095:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61097-12:1996 specifies the minimum performance requirements, technical characteri stics and methods of testing of survival craft portable two-way radiotelephone apparatus as required by the 1988 amendments to the 1974...
IEC 61097-12:1996+A1:201 7 specifies the minimum performance requirements, technical characteri stics and methods of testing of survival craft portable two-way radiotelephone apparatus as required by the 1988 amendments to the...
IEC 61097-12:1996+AMD1:2 017+AMD2:2023 specifies the minimum performance requirements, technical characteri stics and methods of testing of survival craft portable two-way radiotelephone apparatus as required by the 1988 amendments to the...
IEC 61097-14:2010 specifies the minimum performance requirements, technical characteristics and methods of testing, and required test results, for Automatic Identification Systems (AIS) search and rescue transmitters (AIS-SART) which may be...
IEC 61097-15:2012(E) specifies the minimum operational and performance requirements, technical characteristics, methods of testing and required test results for Inmarsat FB500 ship earth stations (SES), capable of transmitting and receiving...
IEC 61097-16:2019 specifies the minimum operational and performance requirements, methods of testing and required test results for any ship earth stations intended for operation in mobile-satellite systems and services which...
IEC 61097-1:2007 specifies the performance standards and type testing of marine radar transponders used in search and rescue operations at sea (SART), as required by Regulation 6.2.2 of Chapter III,...
IEC 61097-2:2021(E) specifies the minimum performance requirements, technical characteristics and type-testing requirements of the emergency position-indicating radio beacon used in the Cospas-Sarsat satellite system (EPIRB), as required by the International...
IEC 61097-3:2017 specifies the performance requirements, technical characteristics, operational requirements and methods of testing of shipborne DSC equipment for use with MF, MF/HF and VHF installations in the GMDSS, including...
IEC 61097-4:2012(E) specifies the performance requirements and methods of testing for Inmarsat-C ship earth stations (SES) capable of transmitting and receiving direct-printing communications, and for enhanced group call (EGC) receivers,...
IEC 61097-4:2012+A1:2016 (E) specifies the performance requirements and methods of testing for Inmarsat-C ship earth stations (SES) capable of transmitting and receiving direct-printing communications, and for enhanced group call (EGC)...
IEC 61097-4:2012+A1:2016 +A2:2019 specifies the performance requirements and methods of testing for Inmarsat-C ship earth stations (SES) capable of transmitting and receiving direct-printing communications, and for enhanced group call (EGC)...
IEC 61097-4:2024 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 61097-4:2024 specifies the performance requirements and methods of testing for Inmarsat-C ship earth stations (SES) capable of transmitting and receiving direct-printing communications, and for enhanced group call (EGC) receivers,...
IEC 61097-6:2005+A1:2011 (E) Specifies the minimum performance requirements, technical characteristics and type-testing requirements for narrowband telegraph equipment for the reception of navigational and meteorological information as required by the International...
IEC 61097-6:2005+A1:2011 +A2:2019 Specifies the minimum performance requirements, technical characteristics and type-testing requirements for narrowband telegraph equipment for the reception of navigational and meteorological information as required by the International...
IEC 61097-7:2011+A1:2018 specifies the minimum performance requirements, technical characteristics and methods of testing with required test results for VHF radio installations capable of voice communication and digital selective calling as...
IEC 61098:2023 applies to contamination monitors that include warning assembles and meters used for the monitoring of radioactive contamination on the surface of personnel whether they be clothed or not.
IEC 61099:2010 covers the specification and test methods for unused synthetic organic esters. It applies to synthetic organic esters, delivered to the agreed point and time of delivery intended, for...
IEC 61108-1:2003 Specifies the minimum performance standards, methods of testing and required test results for GPS shipborne receiver equipment, based on the relevant IMO Resolution, which uses the signals from...
IEC 61108-3:2010 specifies the minimum performance standards, methods of testing and required test results for Galileo shipborne receiver equipment, based on IMO resolution MSC.233(82), which uses the signals from the...
IEC 61108-4:2004 specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards not inferior to those adopted by the IMO in resolution...
IEC 61108-5:2020 specifies the minimum performance requirements, methods of testing and required test results for BDS shipborne receiver equipment, based on IMO resolution MSC.379(93), which uses the signals from the...
IEC 61108-6:2023 specifies the minimum performance requirements, methods of testing and required test results for the Indian regional satellite system (IRNSS) shipborne receiver equipment, based on IMO resolution MSC.449(99), which...
IEC 61108-7:2024 specifies the minimum performance standards, methods of testing and required test results for Satellite based augmentation system (SBAS) shipborne receiver equipment, which uses L1 signals from GPS and...
IEC 61109:2008 applies to composite suspension/tension insulators consisting of a load-bearing cylindrical insulating solid core consisting of fibres - usually glass - in a resin-based matrix, a housing (outside the...
IEC 61111:2009 is applicable to electrical insulating matting made of elastomer for use as a floor covering for the electrical protection of workers on electrical installations. This second edition cancels...
IEC 61112:2009 is applicable to electrical insulating blankets for the protection of workers from accidental contact with live or earthed electrical conductors, apparatus or circuits and avoidance of short circuits...
IEC 61116:1992 provides the future purchaser with information allowing him to prepare the required documents, from the call for tenders up to acceptance tests and operation of electromechanical equipment. Applies...
IEC 61121 Corrigendum 1 Ed.3 - Tumble dryers for household use - Methods for measuring the performance.
IEC 61121:2012 is applicable to household electric tumble dryers of the automatic and non-automatic type, with or without a cold water supply and incorporating a heating device. This excludes tumble...
IEC 61123:2019 is intended to define a procedure to verify if a reliability of an item/system complies with the stated requirements. The requirement is assumed to be specified as the...
IEC 61124:2012 gives a number of optimized test plans, the corresponding operating characteristic curves and expected test times. In addition the algorithms for designing test plans using a spreadsheet program...
IEC 61124:2023 gives a number of optimized test plans, the corresponding border lines and characteristics. In addition, the algorithms for designing test plans using a spreadsheet program are also given,...
IEC 61125:2018 describes a test method for evaluating the oxidation stability of insulating liquids in the delivered state under accelerated conditions regardless of whether or not antioxidant additives are present.
IEC 61131-10:2019 specifies an XML-based exchange format for the export and import of IEC 61131-3 projects. A complete IEC 61131-3 project implemented in an IEC 61131-3 environment can be transferred...
IEC 61131-1:2003 applies to programmable controllers (PLC) and their associated peri-pherals such as programming and debugging tools (PADTs), human-machine interfaces (HMIs), etc., which have as their intended use the control...
IEC 61131-2:2007 specifies requirements and related tests for programmable controllers (PLCs) and their associated peripherals (for example, programming and debugging tools (PADTs), human-machine interfaces (HMIs), etc.) which have as their...
IEC 61131-2:2017 specifies functional and electromagnetic compatibility requirements and related verification tests for any product where the primary purpose is performing the function of industrial control equipment, including PLC and/or...
IEC 61131-3:2003 specifies syntax and semantics of programming languages for programmable controllers as defined in part 1 of IEC 61131. This second edition of IEC 61131-3 cancels and replaces the...
IEC 61131-3:2013 specifies the syntax and semantics of a unified suite of programming languages for programmable controllers (PCs). This suite consists of two textual languages, Instruction List (IL) and Structured...
IEC 61131-5:2000 specifies communication aspects of a programmable controller. It specifies from the viewpoint of a PC how any device can communicate with a PC as a server and how...
IEC 61131-6:2012 specifies requirements for programmable controllers (PLCs) and their associated peripherals, as defined in Part 1, which are intended to be used as the logic subsystem of an electrical/electroni...
IEC 61131-9:2013 specifies a single-drop digital communication interface technology for small sensors and actuators SDCI (commonly known as IO-Link), which extends the traditional digital input and digital output interfaces as...
IEC 61131-9:2022 specifies a single-drop digital communication interface technology for small sensors and actuators SDCI (commonly known as IO-Link™ ), which extends the traditional digital input and digital output interfaces...
IEC 61133:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61133:2016 specifies general criteria to demonstrate by testing that newly constructed complete railway vehicles conform with standards or other normative documents. This International Standard, as a whole or in...
IEC 61139-2:2022 specifies the extensions to SDCI in IEC 61131-9 for functional safety. This comprises: • a standardized OSSDe interface for redundant switching signals based on IEC 61131-2, • minor...
IEC 61139-3:2023 specifies a wireless single-drop digital communication interface (SDCI wireless). This is an extension to the single-drop digital communication interface (SDCI) technology that is specified in IEC 61131-9. This...
IEC 61140:2001+A1:2004 applies to the protection of persons and animals against electric shock. It is intended to give fundamental principles and requirements which are common to electrical installations, systems and...
IEC 61140:2016 applies to the protection of persons and livestock against electric shock. The intent is to give fundamental principles and requirements which are common to electrical installations, systems and...
IEC 61140:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61148:2011 is applicable to the terminal markings for the main circuits of valve device stacks and assemblies, and of integrated conversion equipment. The terminal markings refer to stacks, assemblies...
IEC 61156-1 is applicable to communication systems such as ISDN, local area networks and data communication systems and specifies the definitions, requirements and test methods of multicore, symmetrical pair and...
IEC 61156-1-4:2018 specifies a method to assess the thermal behaviour of cables arranged in bundles, for digital communications. A method is described to determine the temperature increase in cable bundles...
IEC 61156-10:2016(E) describes cables primarily intended for work area cords as defined in ISO/IEC 11801 and in ISO/IEC TR 11801-9901 which is planned to be included in the next edition...
IEC 61156-11:2019 describes cables intended to be used for transmission of 1 Gbps over a single twisted pair for office, home and industrial application. An example of existing application is...
IEC 61156-11:2023 describes cables intended to be used for single balanced pair (office, home, industrial) applications according to ISO/IEC 11801-1. An example of existing application is 1000BASE-T1, see ISO/IEC TR...
IEC 61156-11:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61156-12:2021 describes cables intended to be used for transmission of 1 Gbit/s over a single twisted pair for office, home and industrial application. An example of an existing application...
IEC 61156-13:2023 describes cables intended to be used for transmission of 10 Mbit/s over a single twisted pair and distances of up to 1 km. The transmission characteristics of these...
IEC 61156-15:2024 refers to cables as described in IEC 61156-5:2020 or cables containing element(s) from cables as described in IEC 61156-5 which are required to maintain both circuit integrity and...
IEC 61156-1:2009, consolidated version, consists of the third edition (2007) and its amendment 1 (2009). The technical content is therefore identical to the base edition and its amendment and has...
IEC 61156-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61156-1:2023 specifies the definitions, requirements and test methods of multicore, symmetrical pair and quad cables. This document is applicable to communication systems such as local area networks (LANs) and...
IEC 61156-2-1:2010(E) is a blank detail specification. It relates to multicore and symmetrical pair/quad cables for digital communications in horizontal floor wiring. This third edition cancels and replaces the second...
IEC 61156-2:2010(E) defines individually screened or unscreened pair/quad cables, with or without overall common screen for horizontal floor wiring. These cables are suitable for the various communication systems for which...
IEC 61156-3-1:2009(E) determines the layout and style for detail specifications describing multicore and symmetrical pair(s)/quad(s) cables for digital communication in work area wiring. Detail specifications based on the blank detail...
IEC 61156-3:2008(E) defines individually screened, common overall core screen and unscreened pairs or quads in cables for work area wiring. These cables are suitable for the various communication systems for...
IEC 61156-4-1:2009(E) relates to multicore and symmetrical pair/quad cables for digital communications in riser application. This blank detail specification determines the layout and style for detail specifications describing multicore and...
IEC 61156-4:2009(E) is a sectional specification and relates to IEC 61156-1:2002. The cables are specifically intended for riser wiring up to category 5 (class D) as defined and specified in...
IEC 61156-5-1:2009(E) describes symmetrical pair/quad cables intended primarily for horizontal floor cabling as defined in ISO/IEC 11801 and ISO/IEC 24702. It includes additional recommended environmental characteristics and severities which are...
IEC 61156-5:2009(E) describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads. The transmission characteristics...
IEC 61156-5:2009+A1:2012 (E) describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers individually screened, common screened and unscreened pairs or quads. The transmission...
IEC 61156-5:2020 describes the cables intended primarily for horizontal floor wiring as defined in ISO/IEC 11801. It covers cable designs comprising individually screened, common screened and unscreened pairs or quads.
IEC 61156-5:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61156-6-1:2009(E) describes symmetrical pair/quad cables intended primarily for horizontal floor cabling as defined in ISO/IEC 11801 and ISO/IEC 24702. It includes additional recommended environmental characteristics and severities which are...
IEC 61156-6:2010(E) referes to IEC 61156-1. The cables described herein are intended primarily for work area wiring as defined in ISO/IEC 11801 and ISO/IEC 24702. It covers individually screened, common...
IEC 61156-6:2010+A1:2012 (E) referes to IEC 61156-1. The cables described herein are intended primarily for work area wiring as defined in ISO/IEC 11801 and ISO/IEC 24702. It covers individually screened,...
IEC 61156-6:2020 describes the cables intended primarily for working area wiring as defined in ISO/IEC 11801 (all parts). It covers cable designs comprising individually screened, common screened and unscreened pairs...
IEC 61156-6:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61156-7:2003+A1:2012 provides the cable characteristics required by system developers to evaluate new systems as well as to enhance present systems. This consolidated version consists of the first edition (2003)...
IEC 61156-7:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61156-7:2023 specifies cables that can be used for various communication systems as well as for analogue systems, such as video, that exist or are under development and which may...
IEC 61156-8:2009(E) relates to IEC 61156-1 and IEC 61156-7. The cables described herein are specified up to 1 200 MHz and are specifically designed to build patch, equipment, and work...
IEC 61156-8:2009+A1:2013 (E) relates to IEC 61156-1 and IEC 61156-7. The cables described herein are specified up to 1 200 MHz and are specifically designed to build patch, equipment, and...
IEC 61156-8:2023 relates to IEC 61156-1 and IEC 61156-7. The cables described herein are specified up to 1 200 MHz and are specifically designed to build work area cords. It...
IEC 61156-8:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61156-9:2016(E) describes cables primarily intended for the fixed part of channels as defined in ISO/IEC 11801 and in ISO/IEC TR 11801-9901 which is planned to be included in the...
IEC 61157:2007 specifies a standard means and format for the reporting of the acoustic output of medical diagnostic ultrasonic equipment. The numerical values for reporting purposes represent the average values...
IEC 61157:2007+A1:2013 specifies a standard means and format for the reporting of the acoustic output of medical diagnostic ultrasonic equipment. The numerical values for reporting purposes represent the average values...
IEC 61158-1:2014 specifies the generic concept of fieldbuses. It also presents an overview and guidance for the IEC 61158 series by: - explaining the structure and content of the IEC...
IEC 61158-1:2019 specifies the generic concept of fieldbuses. This document presents an overview and guidance for the IEC 61158 series explaining the structure and content of the IEC 61158 series,...
IEC 61158-1:2023 specifies the generic concept of fieldbuses. This document also presents an overview and guidance for the IEC 61158 eries by: explaining the structure and content of the IEC...
IEC 61158-2:2007 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of data integrity before data-link Layer error...
IEC 61158-2:2010 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of: a) data integrity before data-link layer...
IEC 61158-2:2014 specifies the requirements for fieldbus component parts. It also specifies the media and network configuration requirements necessary to ensure agreed levels of data integrity before data-link layer error...
IEC 61158-2:2023 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer"...
IEC 61158-3-11:2007 defines in an abstract way the externally visible service provided by the Type 11 fieldbus data-link layer in terms of: - the primitive actions and events of the...
IEC 61158-3-12:2007 provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent the presence of a time-window, within which...
IEC 61158-3-12:2010 provides common elements for basic time-critical messaging communications between devices in an automation environment. It defines in an abstract way the externally visible service provided by the Type...
IEC 61158-3-12:2014 defines the services provided to the Type 12 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-12:2019 defines the services provided to the Type 12 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-13:2014 defines the services provided to the Type 13 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-14:2007 defines the services provided to the Type 14 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-14:2010 provides common elements for basic time-critical messaging communications between devices in an automation environment. It defines in an abstract way the externally visible service provided by the Type...
IEC 61158-3-14:2014 defines the services provided to the Type 14 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-16:2007 defines in an abstract way the externally visible service provided by the Type 16 fieldbus data-link layer in terms of: - the primitive actions and events of the...
IEC 61158-3-17:2007 defines in an abstract way the externally visible service provided by the Type 17 fieldbus data-link layer in terms of: - the primitive actions and events of the...
IEC 61158-3-18:2007 defines in an abstract way the externally visible service provided by the Type 18 fieldbus data-link layer in terms of: - the primitive actions and events of the...
IEC 61158-3-19:2007 It provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent the presence of a time-window, within...
IEC 61158-3-19:2010 defines in an abstract way the externally visible service provided by the Type 19 fieldbus data-link layer in terms of the primitive actions and events of the service;
IEC 61158-3-19:2010(E) specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-3-19:2014 defines the services provided to the Type 19 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-19:2019 defines the services provided to the Type 19 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-1:2014 defines the services provided to the Type 1 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-20:2014 defines the services provided to the Type 20 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-21:2010 defines in an abstract way the externally visible service provided by the Type 21 fieldbus data-link layer in terms of the primitive actions and events of the service;
IEC 61158-3-21:2019 defines in an abstract way the externally visible service provided by the Type 21 fieldbus data-link layer in terms of the primitive actions and events of the service;
IEC 61158-3-22:2010 defines in an abstract way the externally visible service provided by the Type 22 fieldbus data-link layer in terms of the primitive actions and events of the service;
IEC 61158-3-22:2014 defines the services provided to the Type 22 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-24:2014 defines the services provided to the Type 24 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-24:2023 provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent the presence of a time-window, within which...
IEC 61158-3-25:2019 defines the services provided to the Type 25 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-28:2023 describes basic packet communication services and models in an automation control industrial field environment. The Type 28 data-link layer provides time-critical and non-time-critical communication services. Time-critical refers to...
IEC 61158-3-2:2007 defines in an abstract way the externally visible service provided by the Type 2 fieldbus data-link layer in terms of: - the primitive actions and events of the...
IEC 61158-3-2:2014 defines the services provided to the Type 2 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-2:2014+A1:20 19 defines the services provided to the Type 2 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems...
IEC 61158-3-2:2023 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer"...
IEC 61158-3-3:2014 defines the services provided to the Type 3 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-4:2014 defines the services provided to the Type 4 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-4:2019 defines the services provided to the Type 4 fieldbus application layer at the boundary between the application and data-link layers of the fieldbus reference model and systems management...
IEC 61158-3-4:2023 provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent the presence of a time-window, within which...
IEC 61158-3-7:2007 defines in an abstract way the externally visible service provided by the Type 7 fieldbus data-link layer in terms of: - the primitive actions and events of the...
IEC 61158-3-8:2007 defines in an abstract way the externally visible service provided by the Type 8 fieldbus data-link layer in terms of: - the primitive actions and events of the...
IEC 61158-4-11:2010(E) specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-11:2014 specifies procedures for: the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-12:2007 It provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all participating data-link entities in a synchronously-starti ng cyclic manner,...
IEC 61158-4-12:2010 specifies procedures for the transfer of data and control information from one data-link user entity to one or more user entity; the structure of the DLPDUs used for...
IEC 61158-4-12:2014 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-12:2019 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-13:2007 provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all participating data-link entities in a synchronously-starti ng cyclic manner, according...
IEC 61158-4-13:2014 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-14:2007 specifies - procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming...
IEC 61158-4-14:2010 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-14:2014 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-16:2007, defines the data-link layer which provides basic time-critical messaging communications between devices in an automation environment. It defines procedures for the timely transfer of data and control information...
IEC 61158-4-17:2007, defines the data-link layer which provides basic time-critical messaging communications between devices in an automation environment. It defines procedures for the timely transfer of data and control information...
IEC 61158-4-18:2007 defines the protocol that provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all participating data-link entities in a synchronously-starti...
IEC 61158-4-18:2010 specifies the protocol which provides communication opportunities to all participating data-link entities in a synchronously-starti ng cyclic manner, according to a pre-established schedule, and in a cyclic or...
IEC 61158-4-19:2007 defines the protocol that provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all participating data-link entities in a synchronously-starti...
IEC 61158-4-19:2014 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-19:2019 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-1:2007 The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides the data-link service by making use of the services available from...
IEC 61158-4-1:2014 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-20:2014 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-21:2010 describes procedures for the timely transfer of data and control information from one data link user entity to a peer user entity, and among the data link entities...
IEC 61158-4-21:2019 describes procedures for the timely transfer of data and control information from one data link user entity to a peer user entity, and among the data link entities...
IEC 61158-4-21:2023 describes: procedures for the timely transfer of data and control information from one data link user entity to a peer user entity, and among the data link entities...
IEC 61158-4-22:2010 describes procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-22:2014 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-24:2014 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-24:2019 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-24:2023 provides procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-25:2019 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-2:2007 describes the protocol that provides communication opportunities to all participating data-link entities, sequentially and in a cyclic synchronous manner. Foreground scheduled access is available for time-critical activities together...
IEC 61158-4-2:2010 provides communication opportunities to all participating data-link entities, sequentially and in a cyclic synchronous manner. Foreground scheduled access is available for time-critical activities together with background unscheduled access...
IEC 61158-4-2:2014 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-2:2019 specifies procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the...
IEC 61158-4-2:2023 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the "three-layer"...
Is a guide to indoor cables which specifies the definitions and requirements of multicore, symmetrical pair and quad cables used in digital communication systems such as ISDN, local area networks...
Is applicable to the processing of records taken by digital recorders used for measurements during tests with high-voltage impulses and high current impulses as specified in IEC 60. It specifies...
It covers individually screened, common screened and unscreened pairs or quads. The transmission characteristics and the frequency range of the cables are specified at 20 °C. The cables covered by...
It describes symmetrical pair/quad cables intended for horizontal floor cabling in class D, E, EA, F and FA channels (Cat 5e, Cat 6, Cat 6A, Cat 7, Cat 7A) as...
It provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to all participating data-link entities in a synchronously-starti ng cyclic manner, according to...
It provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent the presence of a time-window, within which one...
Limited to automatic functions relating to light input from teh lens and to the electronic output from videio cameras and the video camera portions of camera recorders. Defines test patterns,...
Lists and defines the characteristics affecting the performance of CD players, establishes conditions and methods of measurement of those characteristics and standardizes the presentation of results.
Please note that this part is also available as part of a special CD-ROM containing IEC 61158-2 (with 2 amendments), IEC 61158-3, IEC 61158-4, IEC 61158-5 and IEC 61158-6 for...
Provides alternative methods for specifying ratings for semiconductor power convertors for adjustable speed electric drive systems, particularly for d.c. motor drives. It has been established with respect to, but is...
Provides dimensional requirements, application information and tests for metric cable sealing of heavy-duty rectangular or circular connector hoods. Cable outlets in the sense of this detail specification comprise all the...
Provides general rules and guidelines for the preparation of documents used in electrotechnology, and specific rules and guidelines for certain document kinds.
Provides guidelines for the preparation of maximum lamp outlines for the specific bulb shapes and caps noted. Is primarily for the use of lamp standardizing committees.
Provides rules for connection diagrams, tables and lists. Replaces IEC 113-5 and -6.
Provides rules for function-oriented diagrams such as overview diagrams, function diagrams and circuit diagrams. Many examples are described. Cancels and replaces IEC 60113-4 and parts of IEC 60113-7 and 8.
Provides rules for location and installation documents mainly used for installation work. Covers different systems and objects such as arrangements or installation drawings for site, buildings and equipment, installation drawings...
Provides technical requirements for still video floppy disk systems which use a magnetic disk in a jacket, known as a still video floppy disk.
provides the cable characteristics required by system developers to evaluate new systems as well as to enhance present systems
Relates to contamination warning assemblies for providing monitoring of radioactive contamination on the surface of personnel, whether they be clothed or not.
Should be used in conjunction with IEC 61120-1 and IEC 61120-2.
Should be used in conjunction with IEC 61120-1 and IEC 61120-3.
Specifies a method of absolute calibration of hydrophones based on the planar scanning technique in the frequency range 0,5 MHz to 15 MHz.
Specifies characteristics of synthetic organic esters intended for use as insulating liquids in transformers and other electrical equipment. Gives general guidance on their properties, safety, storage and disposal, and requirements...
Specifies diameters for metal-sheathed thermometer elements and tolerances on these diameters.
Specifies general criteria to demonstrate by testing that newly constructed complete railway vehicles conform with standards or other normative documents. Applies to all railway vehicles except special purpose vehicles such...
Specifies hardware and protocol specifications for local systems. Deals with direct local systems, in which the hand held unit is connected to one tariff device only at a time. Connection...
Specifies mechanical dimensions and certain electroacoustic characteristics for condenser microphones used as laboratory standards for the realization of the unit of sound pressure and for sound pressure measurements of the...
Specifies mechanical dimensions and certain electroacoustic characteristics for condenser microphones used as laboratory standards for the realization of the unit of sound pressure. The specifications are intended to ensure that...
Specifies methods for the testing of rail vehicles (locomotives and motor coaches) guided mechanically and supported by wheels in which motive power is either by rotating electric motors or by...
Specifies minimum performance standards, methods of testing and required test results for GLONASS shipborne receiver equipment, based upon the IMO Resolution MSC.53(66), which uses the signals from the Russian Ministry...
Specifies particular requirements for X-t recorders. Should be read in conjunction with IEC 61143-1 and IEC 60051-9. IEC 61143-1 and IEC 61143-2 cancel and replace IEC 60484 (1974).
Specifies procedures for applying and preparing compliance test plans for success ratio or failure ratio. The procedures are based on the assumption that each trial is statistically independent. Supersedes IEC...
Specifies procedures to test whether an observed value of: - failure rate; - failure intensity; - mean time to failure; - mean operating time between failures; complies with a given...
Specifies requirements and related tests for programmable controllers (PLC) and their associated peripherals (for example, programming and debugging tools (PADTs), human-machine interfaces (HMIs), etc.) which have as their intended use...
Specifies requirements for cable trunking and cable ducting systems intended for the accommodation and, where necessary, for their segregation, of conductors, cables or cords and/or other electrical equipment in electrical...
Specifies requirements for cable trunking and ducting systems intended for mounting on walls or ceilings. The cable trunking and ducting systems accommodate and, where necessary, segregate conductors, cables or cords...
Specifies requirements for service poles intended for the accommodation, and where necessary for the segregation, of conductors, cables or cords and/or other electrical equipment in electrical installations.
Specifies system parameters and applies to the pre-recorded optical reflective disc system called 'compact disc video (CD video)' containing digital audio and 'Laser Vision' video information. In the case of...
Specifies tests and requirements for sealed nickel-cadmium rechargeable monobloc batteries in button cell design, suitable for use in any orientation. The contents of the corrigendum of March 1992 have been...
Specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors. Supersedes IEC 60207, 60208, 60209 and 60210.
Specifies the measurement methods and minimum requirements applicable to DAT tapes.
Specifies the methods of use of calibrated piezoelectric hydrophones for the measurement in liquids of acoustic fields generated by ultrasonic medical equipment operating in the frequency range 0,5 MHz to...
Specifies the minimum operational and performance requirements and methods of testing for transmitters and receivers capable of voice communication, digital selective calling and narrow band direct printing telegraphy for the...
Specifies the minimum operational and performance requirements, technical characteristics, methods of testing and required test results for INMARSAT F77 ship earth stations (SES), capable of transmitting and receiving distress and...
Specifies the minimum operational and performance requirements, technical characteristics, methods of testing and required test results for Inmarsat-B maritime class 1 ship earth stations, capable of transmitting and receiving distress...
Specifies the minimum operational and performance requirements, technical characteristics, methods of testing and required test results of the satellite emergency position indicating radio beacon used in the Inmarsat-E satellite system.
Specifies the minimum performance requirements, technical characteristics and methods of testing with required test results for VHF radio installations capable of voice communication and digital selective calling as required by...
Specifies the minimum performance requirements, technical characteristics and type-testing requirements for narrowband direct-printing telegraph equipment for the reception of navigational and meteorological information.
Specifies the minimum performance requirements, technical characteristics and type-testing requirements for narrowband telegraph equipment for the reception of navigational and meteorological information as required by the International Convention for Safety...
Specifies the minimum performance requirements, technical characteristics and type-testing requirements of the satellite emergency position indicating radio beacon used in the COSPAS-SARSAT satellite system.
Specifies the minimum performance requirements, technical characteristics and type-testing requirements of the satellite emergency position-indicating radio beacon used in the COSPAS-SARSAT satellite system (satellite EPIRB), as required by the International...
Specifies the minimum performance standards and methods of testing of shipborne receivers for the Omega system and the differential Omega system. Associated with IEC 60945.
Specifies the minimum performance standards, methods of testing and required test results for GPS shipborne receiver equipment, based upon IMO Resolution A.819(19), which uses the signals from the USA Department...
Specifies the minimum requirements for shipborne receivers intended to be connected to an external installation, including a decoder for digital selective calling (DSC), and used as receivers for watchkeeping on...
Specifies the performance requirements and methods of testing for INMARSAT-C ship earth stations capable of transmitting and receiving direct-printing communications, and for enhanced group call equipment, for use in the...
Specifies the performance requirements, technical characteristics, operational requirements and methods of testing of shipborne DSC equipment for use with MF, MF/HF and VHF installations and methods of testing of shipborne...
Specifies the performance standards and type testing of marine radar transponders used in search and rescue operations at sea (SART), as required by the relevant regulations of the international SOLAS...
Specifies the tests which should be carried out to determine the functional performance of sample handling systems. In addition, specifies the information to be provided by the manufacturers and users...
Standard
States and defines the principal performance characteristics of household electric tumbler dryers of interest to users and describes the standard method for measuring these characteristics. Applies to household electric tumbler...
The contents of the corrigenda of April 2003 and September 2003 have been included in this copy. This consolidated version consists of the third edition (2002) and its amendment 1...
This blank detail specification describes symmetrical pair/quad cables intended to be used in digital communication systems such as ISDN, local area networks and data communication systems in horizontal floor wiring,...
This blank detail specification describes symmetrical pair/quad cables intended to construct patch, equipment, and work area cords in digital communication systems such as ISDN, local area networks and data communication...
This International Standard describes procedures for modelling the dependability of a system and for using the model in order to calculate reliability and availability measures. The RBD modelling technique is...
This International Standard gives a number of optimized test plans, the corresponding operating characteristic curves and expected test times. In addition the algorithms for designing test plans using a spreadsheet...
This part of IEC 61084 specifies requirements for cable trunking systems and cable ducting systems intended for the accommodation, and where necessary for the segregation, of conductors, cables or cords...
This part of IEC 61094 - gives guidelines for the design of actuators for microphones equipped with electrically conductive diaphragms; - gives methods for the validation of electrostatic actuators; -...
This part of IEC 61158 is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined...
This publication also bears the number QC 480301XX0001 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
This publication also bears the number QC 480301XX0002 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). The contents of the corrigendum of November...
This publication also bears the number QC 480301XX0003 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
This publication also bears the number QC 480301XX0004 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
This publication also bears the number QC 480301XX0005 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
This publication also bears the number QC 480301XX0008 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
This publication also bears the number QC 480301XX0009 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
This publication also bears the number QC 480301XX0011 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
This publication also bears the number QC 480301XX0012 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
This sectional specification relates to IEC 61156-1: Multicore and symmetrical pair/quad cables for digital communications Part 1: Generic specification. The cables described herein are specifically intended for horizontal floor wiring...
This sectional specification relates to IEC 61156-1: Multicore and symmetrical pair/quad cables for digital communications Part 1: Generic specification. The cables described herein are specifically intended to construct patch, equipment,...
Which is a generic specification applies to Capability Approval requirements for multicore and symmetrical pair/quad cables for digital communications as specified in IEC 61156-1 series.

<< Prev Next >>