IEC - International Electrotechnical Commission Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 40 50 60 63
Product Name Notes
Applicable to independent and built-in single-phase transformers with separate input and output windings, for use on a.c. supply up to 1000 V at 50 Hz or 60 Hz, to supply...
Applicable to the design and installation of Lightning Protection Systems (SPS) for common structures up to 60 m high, in accordance with IEC 61024-1. Provides guidelines on how to use...
Applies only to electrically powered laboratory equipment for the heating of materials but excludes equipment for the heating and ventilation of laboratories and sterilizing equipment. Has the status of a...
Applies only to newly manufactured indoor or outdoor static watt-hour meters of accuracy classes 1 and 2, for the measurement of alternating-current electrical active energy of a frequency in the...
Applies to aerial devices (mobile elevating work platforms (MEWP)), with or without the possibility of an additional jib, as a minimum with an insulating upper boom (extending structure) used for...
Applies to all portable assemblies designed to measure the ambient dose equivalent rate due to neutron radiation of energy up to 16 MeV. Lays down performance requirements and methods for...
Applies to autoclaves and sterilizers, including those with an automatic loading and unloading system, which incorporate a chamber using toxic gas intended for the treatment of medical materials, and for...
Applies to automatic and semi-automatic laboratory equipment for analysis and other purposes. Automatic and semi-automatic laboratory equipment consists of instruments or systems for measuring or modifying characteristics of samples, performing...
Applies to battery-operated electric fence energizers not for connection to the supply mains. Examples of such appliances are electric fence energizers -operated by non-rechargeable batteries either incorporated or separate; -operated...
Applies to battery-operated electric fence energizers suitable for connection to the supply mains. Also applies to mains-operated electric fence energizers incorporating batteries to supply the energizer if the mains supply...
Applies to bench grinders with a wheel diameter not exceeding 200 mm and a peripheral speed not exceeding 50 m/s.
Applies to capacitors intended to be used in power electronic equipment, particularly for : -semiconductor switching and protection, -filtering and energy storage. The rated voltage of capacitors is limited to...
Applies to change-over selectors for appliances actuated by hand, by foot or by other human activity for use in, on, or with appliances and other equipment for household and similar...
Applies to combined mitre-bench saws intended for cutting non-ferrous metals such as aluminium, wood or similar materials. The blade diameter does not exceed 350 mm.
Applies to cord switches for appliances actuated by hand, by foot or by other human activity for use in, on or with appliances and other equipment for household and similar...
Applies to electrical equipment and systems in the field of audio, video, television and audiovisual engineering, particularly where such equipment may be operated by persons who are not necessarily technically...
Applies to electrically operated laboratory equipment and its accessories for mechanical mixing and stirring, where mechanical energy influences the shape or size or homogeneity of materials and their accessories. The...
Applies to electrically powered laboratory atomic spectrometers with thermal atomization, including atomic absorption spectrometers, emission flame photometers, atomic fluorescence spectrophotometers, inductively coupled plasma spectrometers, microwave coupled plasma spectrometers, and mass...
Applies to electrically powered laboratory centrifuges but excludes other rotating electrical machinery and the use in explosive atmospheres.
Applies to equipment intended for in vitro diagnostic (IVD) medical purposes. This is used for the examination of specimens, including blood and tissue samples, derived from the human body. The...
Applies to fibre optic splice hardware (alignment parts, protection parts, etc.) for optical fibres and cables. It includes fibre optic splice hardware requirements and quality assessment procedures.
Applies to hand-held and hand-manipulated CURRENT CLAMPS. These CURRENT CLAMPS are for use in the measurement of current without interruption of the current path of the circuit in which it...
Applies to independently mounted switches for appliances actuated by hand, by foot or by other human activity for use with appliances and other equipment for household and similar purposes, with...
Applies to instruments which detect sound intensity by pairs of spatially separated pressure sensing microphones and specifies performance requirements for instruments used for the measurement of sound intensity, and their...
Applies to magnetic recording of one digital video and four digital audio signals using 19 mm tape cassettes. Is valid for TV signals in digital component form, generated according to...
Applies to mains-operated electric fence energizers which are not designed for connection to other sources of energy.
Applies to pneumatic and electric industrial-process instruments using measured values that are continuous signals. Specifies uniform methods of tests for the evaluation of the performance.
Applies to portable or installed integrating assemblies intended to measure environmental air kerma due to X or gamma radiation of energy between 50 keV and 1,5 MeV by integration of...
Applies to portable, transportable or installed assemblies intended to measure environmental air kerma rates from 30 nGy h-1 to 10 µGy h-1 due to X or gamma radiation of energy...
Applies to radial arm saws intended for cutting wood or similar materials with a blade diameter not exceeding 260 mm.
Applies to residual current operated circuit-breakers functionally independent of, or functionally dependent on, line voltage for household and similar uses, not incorporating overcurrent protection, for rated voltages not exceeding 440...
Applies to residual current operated circuit-breakers functionally independent of, or functionally dependent on, line voltage, for household and similar uses, not incorporating overcurrent protection, for rated voltages not exceeding 440...
Applies to sterilizers, including those having an automatic loading and unloading system, with one ore more chambers operating at approximately atmospheric pressure and using hot air or hot inertgas intended...
Applies to switches for appliances actuated by hand, by foot or by other human activity for use in, on or with appliances and other equipment for household and similar purposes,...
Applies to tapes woven on conventional or shuttleless looms from continuous filament polyester fibres. This sheet gives specific requirements for the number of warp ends, the number of picks, the...
Applies to the following hand-held and hand-manipulated probe assemblies: -low-voltage and high-voltage, non-attenuating probe assemblies (type A) -high-voltage attenuating or divider probe assemblies (type B) -low-voltage attenuating or divider probe...
Applies to the sub-family of in-line package switches within the family of electromechanical switches of assessed quality. Its object is to: a)prescribe preferred ratings and characteristics; b)select the appropriate quality...
Applies to the sub-family of rotary switches within the family of electromechanical switches of assessed quality. The object is to : a)prescribe preferred ratings and characteristics; b)select the appropriate quality...
Applies to thermoluminescence dosimetry (TLD) systems that are used for measuring the personal dose equivalents Hp(10) or Hp(0,07) or the ambient dose equivalent H*(10) for external photon or beta radiation...
Applies to transportable band saws having a length of saw band not more than 2 500 mm and band wheels having a diameter of not more than 315 mm.
Applies to transportable circular saws intended for cutting wood and similar materials with a blade diameter not exceeding 260 mm.
Applies to transportable diamond drills with water supply having a drill bit diameter of not more than 250 mm.
Applies to transportable diamond saws with water supply and with a saw blade diameter of not more than 250 mm.
Applies to transportable mitre saws intended for cutting non ferrous metals such as aluminium, wood and similar materials with a blade diameter not exceeding 400 mm. Tools comibining the function...
Applies to transportable planers and thicknessers with a maximum planing width of 260 mm.
Applies to transportable single spindle vertical moulders with a maximum cutter block diameter of 180 mm.
Applies to washer disinfectors and other equipment used for washing and disinfection. This is for the treatment of soiled items used in the medical, veterinary, pharmaceutical and laboratory fields. For...
Applies to X-Y recorders used for recording analogue electrical signals of another electrical quantity or a non-electrical quantity. Applies also to accessories which are not covered by a separate standard.
Assessment methodology detailed in IEC 61069-2 is applied to obtain the assessment programme of the non-task-related properties. Each of the properties is analyes, and the criteria to be taken into...
Concerns the measurement of overall characteristics of the FM audio recorded using slanted tracks similar to those used for recording of the video information. The main characteristics of such a...
Contains information on the classification of structures according to the consequential effects of a lightning stroke. Gives procedures for the selection of a lightning protection system. Is to be used...
Contains recommendations for the conduct of tests of speed control systems of steam turbines. Applies primarily to constant speed steam turbines but may be applied where appropriate for other types...
Covers instruments designed primarily for the measurement of modulus of acoustic impedance/ admittance in the human external acoustic meatus using a probe tone of 226 Hz. Defines the characteristics to...
Covers mechanical and environmental requirements, and electrical transmission requirements for frequencies up to 1 000 MHz. The connectors described in this standard can be used as category 7 connectors in...
Covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in the IEC 60603-7 series to IP65 and IP67 ratings according to IEC 60529, for...
Covers the general requirements and the minimum quality assessment procedure for fusion splices. All dimensional and optical performance requirements are to be defined in the appropriate detail specification. Blank detail...
Covers the general requirements and the minimum quality assessment procedure for splice organizers and closures. All dimensional, mechanical and environmental requirements are to be defined in the detail specification.
Covers the general requirements and the minimum quality assessment procedures for fusion splices. These procedures are intended to assess the ability of the splice protection part to avoid degradation of...
Covers the method to be used to systematically assess the performance of industrial-process measurement and control systems. The contents of the corrigendum of December 1997 have been included in this...
Deals with general safety requirements of transportable motor-operated electric tools. It applies in conjunction with a part 2 for a particular type of tool. Examples of these tools are circular...
Deals with the assessment of the performance of non-broadcast video tape recorders of the so-called colour-under type for domestic use. Defines test signals, measurement set-ups and measurement conditions so as...
Deals with the safety of hand-held and hand-manipulated probe assemblies. They are for use in the interface between an electrical phenomenon and test or measurement equipment. Three main types are...
Defines basic principles, provides the steps necessary to perform an analysis, identifies appropriate assumptions, events and failure modes, and provides identification rules and symbols.
Defines standard routines for software access to a FASTBUS system, a standardized modular high-speed data acquisition and control system defined in IEC 60935. The object is to provide standard routines...
Defines the detailed classification of family N (insulating liquids) which belong to class L (lubricants, industrial oils and related products) in accordance with ISO 8681 and ISO 6743-0.
Defines the electrical and mechanical characteristics of FM audio recording which provides for the interchangeability of recorded cassettes. The requirements given relate to 525 lines-60 field systems. Applies to frequency...
Defines the electrical and mechanical characteristics of FM audio recording which provides for the interchangeability of recorded cassettes. The requirements given relate to 625 lines-50 field systems. Applies to frequency...
Defines the electrical and mechanical characteristics of FM audio recording which will provide for the interchangeability of recorded cassettes using the VHS system defined in IEC 60774. Applies to 525...
Describes a method for assessing the changes in activity of pour point depressant additives in inhibited and uninhibited mineral insulating oils when aged in the presence of insulating kraft paper.
Describes a method for the measurement of noise emitted by steam turbines including driven machinery operating under steady state conditions. The results are expressed in sound power levels and in...
Describes circular connectors for use in industrial control circuits devices like switchgear and controlgear. These connectors consist of fixed and free connectors either rewireable or non-rewireable, M8 with screw-locking or...
Describes fault tree analysis and provides guidance on its application to perform an analysis, identifies appropriate assumptions, events and failure modes, and provides identification rules and symbols.
Describes in detail the method to be used to systematically assess the functionality of an industrial-process measurement and control system.
Describes in detail the method to systematically assess the dependability of industrial-process measurement and control systems. Uses the assessment methodology given in IEC 61069-2.
Describes measuring methods and test procedures for inductors and transformers for use in electronic and telecommunication equipment that may be involved in any specifications for such components, in particular those...
Describes the measurement methods to evaluate the chrominance performance in SECAM non-broadcast video tape recorders. Because of the frequency modulation used in the SECAM system, special methods of measurement are...
Describes three test methods to determine the bond strength of impregnating agents such as solvent-based varnishes and solventless resins. The three test methods most commonly used are: Twisted coil test,...
Details the assessment methodology of industrial-process measurement and control systems. Describes the method for analyzing the objectives given for the assessment, the method for weighing the relative importance of the...
Draws attention to some of the fundamental questions, which should be considered by the user before he places an order for a SAW resonator for a new application.
Establishes standard terms, inspection procedures and methods of test for qualification and capability approval.
Establishes uniform specifications and technical information for connectors. Is applicable to a family of connectors for use in electronic and electrical equipment; does not cover connectors designed for use at...
Establishes uniform specifications, testing requirements and quality assessment procedures for a family of connectors with the following characteristics: shielded, rectangular-shaped mating interface, 1,25 mm pitch spacing of contacts on a...
Establishes uniform specifications, type testing requirements and quality assessment procedures for 8-way connectors, with up to 4 pairs, for frequencies up to 600 MHz minimum, and intended to be used...
Establishes uniform specifications, type testing requirements and quality assessment procedures for a subfamily of circular connectors. Should be used in conjunction with IEC 61076-2. Applies to a range of circular...
Establishes uniform specifications, type testing requirements and quality assessment procedures for circular connectors. Gives guidance for the preparation of detail specifications for circular connectors of assessed quality, used in electronic...
Gives guidelines for the exposure and removal of weaknesses in hardware and software items for the purpose of reliability growth. Applies when the specification calls for a reliability growth programme...
Gives methods of test for the materials defined in IEC 61061-1. This consolidated version consists of the first edition (1992) and its amendment 1 (2001). Therefore, no need to order...
Gives methods of test for the materials defined in IEC 61061-1.
Gives methods of test for the materials defined in IEC 61067-1.
Gives methods of test to demonstrate compliance with the general requirements of Part 1 and the specific requirements of Part 3 of the standard.
Gives the definitions required for the understanding of all three parts of IEC 61061, the designation of the material types and the general requirements applicable to non-impregnated densified laminated wood...
Gives the definitions required for the understanding of all three parts, the designation of the material types and the general requirements applicable to non-impregnated densified laminated wood for electrical purposes.
Gives the particular requirements for conduit fittings of insulating material and is to be used in conjunction with IEC 61035-1.
Gives the particular requirements for metal conduit fittings and is to be used in conjunction with IEC 61035-1.
IEC 61000-6-3:2020 is a generic EMC emission standard applicable only if no relevant dedicated product or product family EMC emission standard has been published. This part of IEC 61000 for...
IEC 61000-6-4:2006+A1:20 10 This part of IEC 61000 for EMC emission requirements applies to electrical and electronic apparatus intended for use in industrial environments as described below. Emission requirements in...
IEC 61000-6-4:2018 for emission requirements applies to electrical and electronic equipment intended for use within the environment existing at industrial (see 3.1.12) locations. This document does not apply to equipment...
IEC 61000-6-4:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61000-6-5:2015 specifies EMC immunity requirements which apply to electrical and electronic equipment intended for use in power stations and substations. Immunity requirements for electromagnetic phenomena with spectral contributions in...
IEC 61000-6-7:2014 is intended to be used by suppliers when making claims for the immunity of equipment intended for use in safety-related systems against electromagnetic disturbances. This standard should also...
IEC 61000-6-8: 2020 is a generic EMC emission standard and is applicable only if no relevant dedicated product or product family EMC emission standard has been published. This part of...
IEC 61003-1:2004 is applicable to pneumatic and electric industrial-process instruments using measured values that are continuous signals in accordance with IEC 60382, or IEC 60381-1. It is intended to specify...
IEC 61003-1:2016 is applicable to pneumatic and electric industrial-process instruments or control device using measured values that are continuous signals either a mechanical (position, force, etc.) or a standard electric...
IEC 61003-2:2009 gives guidelines for inspection and routine testing of electrical and pneumatic instruments with two- or multi-state output, for instance, for acceptance tests or after repair. For a full...
IEC 61003-2:2016 gives guidelines for inspection and routine testing of electrical and pneumatic instruments with two- or multi-position output, for instance, for acceptance tests or after repair. It is applicable...
IEC 61005:2014 specifies requirements for the performance characteristics of neutron ambient dose equivalent (rate) meters, and prescribes the methods of testing in order to determine compliance with this standard. This...
IEC 61007:2020 describes a number of tests for use in determining the significant parameters and performance characteristics of transformers and inductors for use in electronics and telecommunication equipment. These test...
IEC 61008-1:2010 applies to residual current operated circuit-breakers functionally independent of, or functionally dependent on, line voltage, for household and similar uses, not incorporating overcurrent protection (hereafter referred to as...
IEC 61008-1:2010+A1:2012 applies to residual current operated circuit-breakers functionally independent of, or functionally dependent on, line voltage, for household and similar uses, not incorporating overcurrent protection (hereafter referred to as...
IEC 61008-1:2010+A1:2012 +A2:2013 applies to residual current operated circuit-breakers functionally independent of, or functionally dependent on, line voltage, for household and similar uses, not incorporating overcurrent protection (hereafter referred to...
IEC 61008-1:2024 gives general requirements and tests for residual current operated circuit-breakers without integral overcurrent protection for household and similar uses (hereafter referred to as RCCBs), for rated operational voltages...
IEC 61008-2-1:2024 applies to residual current operated circuit-breakers, without integral overcurrent protection, for household and similar uses (hereafter referred to as RCCBs), classified according to IEC 61008-1:2024, 4.1.1. RCCBs according...
IEC 61008-2-2:2024 applies to residual current operated circuit-breakers, without integral overcurrent protection, for household and similar uses (hereafter referred to as RCCBs), classified according to IEC 61008-1:2024, 4.1.2, 4.1.3, 4.1.4,...
IEC 61009-1:2010 applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and similar uses (hereafter referred to...
IEC 61009-1:2010+A1:2012 applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and similar uses (hereafter referred to...
IEC 61009-1:2010+A1:2012 +A2:2013 applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and similar uses (hereafter referred...
IEC 61009-1:2024 gives general requirements and tests for residual current operated circuit‑breakers with integral overcurrent protection for household and similar uses (hereafter referred to as RCBOs), for rated operational voltages...
IEC 61009-2-1:2024 applies to residual current operated circuit-breakers with integral overcurrent protection for household and similar uses (hereafter referred to as RCBOs), classified according to IEC 61009-1:2024, 4.1.1. RCBOs according...
IEC 61009-2-2:2024 applies to residual current operated circuit-breakers, with integral overcurrent protection, for household and similar uses (hereafter referred to as RCBOs), classified according to IEC 61009-1:2024, 4.1.2, 4.1.3, 4.1.4,...
IEC 61010-031:2008 applies to hand-held and hand-manipulated PROBE ASSEMBLIES of the types described below, and related accessories which are intended for professional, industrial process, and educational use. These PROBE ASSEMBLIES...
IEC 61010-031:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-031:2015 specifies safety requirements for hand-held and hand-manipulated probe assemblies of the types described below, and their related accessories. These probe assemblies are for direct electrical connection between a...
IEC 61010-031:2015+A1:20 18 specifies safety requirements for hand-held and hand-manipulated probe assemblies of the types described below, and their related accessories. These probe assemblies are for direct electrical connection between...
IEC 61010-031:2022 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 61010-031:2022 specifies safety requirements for hand-held and hand-manipulated probe assemblies for electrical test and measurement, and their related accessories. These probe assemblies are for non-contact or direct electrical connection...
IEC 61010-1:2010 specifies general safety requirements for the following types of electrical equipment and their accessories, wherever they are intended to be used. a) Electrical test and measurement equipment b)...
IEC 61010-1:2010+A1:2016 specifies general safety requirements for the following types of electrical equipment and their accessories, wherever they are intended to be used. a) Electrical test and measurement equipment b)...
IEC 61010-2-010:2014 specifies safety requirements for electrically powered laboratory equipment for the heating of materials, where the heating of materials is one of the functions of the equipment. This third...
IEC 61010-2-010:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-010:2019 specifies particular safety requirements for the following types a) to c) of electrical equipment and their accessories, wherever they are intended to be used, whenever the heating of...
IEC 61010-2-011:2016 specifies particular safety requirements for the following types a) to c) of electrical equipment and their accessories, wherever they are intended to be used, whenever that equipment incorporates...
IEC 61010-2-011:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-011:2019 specifies particular safety requirements for the following types a) to c) of electrical equipment and their accessories, wherever they are intended to be used, whenever that equipment incorporates...
IEC 61010-2-012:2016 specifies safety requirements for electrical equipment and their accessories within the categories a) through c), wherever they are intended to be used, whenever that equipment incorporates one or...
IEC 61010-2-012:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-012:2019 specifies safety requirements for electrical equipment and its accessories within the categories a) through c), wherever it is intended to be used, whenever that equipment incorporates one or...
IEC 61010-2-020:2016 is applicable to electrically powered LABORATORY CENTRIFUGES. This third edition cancels and replaces the second edition published in 2006. It constitutes a technical revision and includes the following...
IEC 61010-2-020:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-030:2010 specifies safety requirements for testing and measuring circuits which are connected for test or measurement purposes to devices or circuits outside the measurement equipment itself. These include measurement...
IEC 61010-2-030:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-030:2017 This group safety publication is primarily intended to be used as a product safety standard for the products mentioned in the scope, but shall also be used by...
IEC 61010-2-030:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 61010-2-030:2023 specifies safety requirements for equipment having testing or measuring circuits which are connected for test or measurement purposes to devices or circuits outside the measurement equipment itself. These...
IEC 61010-2-032:2012 specifies safety requirements for HAND-HELD and hand-manipulated current sensors described below. These current sensors are for measuring, detecting or injecting current, or indicating current waveforms on circuits without...
IEC 61010-2-032:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-032:2019 specifies safety requirements for hand-held and hand-manipulated current sensors described below. These current sensors are for measuring, detecting or injecting current, or indicating current waveforms on circuits without...
IEC 61010-2-032:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 61010-2-032:2023 specifies safety requirements for hand-held and hand-manipulated current sensors intended for measuring, detecting or injecting current, or indicating current waveforms on circuits without physically opening the current path...
IEC 61010-2-033:2012 specifies safety requirements for METERS. The METERS that have a primary purpose of measuring voltage on a live MAINS CIRCUIT are within the scope of this standard. They...
IEC 61010-2-033:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-033:2019 specifies safety requirements for hand-held multimeters for domestic and professional use, capable of measuring mains. Hand-held multimeters are multi-range multifunction measuring instruments intended to measure voltage and other...
IEC 61010-2-033:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 61010-2-033:2023 specifies safety requirements for hand-held multimeters and other meters for domestic and professional use, capable of measuring mains. Hand-held multimeters are multi-range multifunction measuring instruments intended to measure...
IEC 61010-2-034:2017 This group safety publication is primarily intended to be used as a product safety standard for the products mentioned in the scope, but shall also be used by...
IEC 61010-2-034:2023 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 61010-2-034:2023 specifies safety requirements to equipment for measuring insulation resistance and to equipment for testing electric strength which have an output voltage exceeding 50 V a.c. or 120 V...
IEC 61010-2-040:2015 specifies safety requirements for electrical equipment intended for sterilization, washing, and disinfection of medical materials in the medical, veterinary, pharmaceutical and laboratory fields, when used under the environmental...
IEC 61010-2-040:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-040:2020 specifies safety requirements for electrical equipment intended for sterilization, washing, and disinfection of medical materials in the medical, veterinary, pharmaceutical and laboratory fields, when used under the environmental...
IEC 61010-2-051:2015 is applicable to electrically operated laboratory equipment and its accessories for mechanical mixing and stirring, where mechanical energy influences the shape or size or homogeneity of materials and...
IEC 61010-2-051:2018 is applicable to electrically operated laboratory equipment and its accessories for mechanical mixing and stirring, where mechanical energy influences the shape or size or homogeneity of materials and...
IEC 61010-2-051:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-061:2015 applies to electrically powered laboratory atomic spectrometers with thermal atomization. It has the status of a group safety publication in accordance with IEC Guide 104. This third edition...
IEC 61010-2-061:2018 applies to electrically powered laboratory atomic spectro­meters with thermal atomization. It has the status of a group safety publication in accordance with IEC Guide 104. This fourth edition...
IEC 61010-2-061:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-081:2001+A1: 2003 applies to automatic and semi-automatic laboratory equipment for analysis and other purposes. Automatic and semi-automatic laboratory equipment consists of instruments or systems for measuring or modifying one...
IEC 61010-2-081:2015 applies to automatic and semi-automatic laboratory equipment for analysis and other purposes. Automatic and semi-automatic laboratory equipment consists of instruments or systems for measuring or modifying one or...
IEC 61010-2-081:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-081:2019 applies to automatic and semi-automatic laboratory equipment for analysis and other purposes. Automatic and semi-automatic laboratory equipment consists of instruments or systems for measuring or modifying one or...
IEC 61010-2-081:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-091:2012 specifies particular safety requirements for CABINET X-RAY SYSTEMS. A CABINET X-RAY SYSTEM is a system that contains an X-ray tube installed in a cabinet which, independently of existing...
IEC 61010-2-091:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-091:2019 specifies particular safety requirements for cabinet X-ray systems, which fall under any of categories a), b) or c) below. a) Electrical test and measurement equipment This is equipment...
IEC 61010-2-101:2015 applies to equipment intended for in vitro diagnostic (IVD) medical purposes, including self-test IVD medical purposes. It has the status of a group safety function, as specified in...
IEC 61010-2-101:2015 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-101:2018 applies to equipment intended for in vitro diagnostic (IVD) medical purposes, including self-test IVD medical purposes. It has the status of a group safety publication, as specified in...
IEC 61010-2-101:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-130:2021 specifies particular safety requirements for the following types of equipment a), b) or c) and their accessories intended to be used in educational establishments by children under the...
IEC 61010-2-201:2013 specifies the complete safety requirements for control equipment (e.g. programmable controller (PLC)), the components of Distributed Control Systems, I/O devices, Human Machine Interface (HMI)). Safety terms of general...
IEC 61010-2-201:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61010-2-201:2017 specifies safety requirements and related verification tests for any product performing the function of control equipment and/or their associated peripherals. In addition, these products have as their intended...
IEC 61010-2-201:2024 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
IEC 61010-2-201:2024 supplements or modifies the corresponding clauses in IEC 61010-1 so as to convert that publication into the IEC standard: Particular requirements for control equipment. This document is to...
IEC 61010-2-202:2016 specifies the safety requirements for electric ACTUATORs and SOLENOIDs, as applied to valves, intended to be installed in an industrial process or discrete control environment. This publication is...
IEC 61010-2-202:2020 constitutes Part 2-202 of a planned series of standards on industrial-process measurement, control and automation equipment. Safety terms of general use are defined in IEC 61010-1. More specific...
IEC 61010-2-202:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61017:2016 is applicable to transportable, mobile or installed assemblies intended to measure environmental air kerma rates or air absorbed dose rates from 30 nGy⋅h-1 to 30μGy⋅h-1 or...
IEC 61019-1:2004 specifies the methods of test and general requirements for SAW resonators using either capability approval or qualification approval procedures of the IECQ system. This first edition of IEC...
IEC 61019-2:2005 gives practical guidance to the use of surface acoustic wave (SAW) resonators which are used in telecommunications, radio equipments and consumer products. It is to be used in...
IEC 61020-1:2009 provides consistency in detail specifications for electromechanical switches by specifying the terminology, symbols, test methods and other necessary information. Switches covered by this specification: - are devices which...
IEC 61020-1:2019 specifies the terminology, symbols, test methods and other necessary information to provide consistency in detail specifications for electromechanical switches. This document relates to electromechanical switches intended for use...
IEC 61023:2007 Specifies the minimum performance requirements, methods of testing and required test results of devices to indicate speed and distance - speed and distance measuring equipment (SDME) required by...
IEC 61029-2-12:2010 applies to machines for creating external threads that either rotate the work piece or the cutting head.
IEC 61031:2020 applies to the design, location and application of installed equipment for monitoring local gamma radiation dose rates within nuclear facilities during normal operation and anticipated operational occurrences. High...
IEC 61034-1:2005+A1:2013 Provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few...
IEC 61034-1:2005+A1:2013 +A2:2019 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a...
IEC 61034-2:2005+A1:2013 Provides details of the test procedure to be employed for the measurement of the density of smoke emitted from cables burning under defined conditions. It describes the means...
IEC 61034-2:2005+A1:2013 +A2:2019 provides details of the test procedure to be employed for the measurement of the density of smoke emitted from cables burning under defined conditions. It describes the...
IEC 61039:2008 establishes the detailed classification of the N family (insulating liquids) that belongs to class L (lubricants, industrial oils and related products) in accordance with ISO 8681 and ISO...
IEC 61048:2006+A1:2015 This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 µF,...
IEC 61051-1:2007 is applicable to varistors with symmetrical voltage current characteristics for use in electronic equipment. This second edition cancels and replaces the first edition published in 1991 and constitutes...
IEC 61051-1:2018 is a generic specification and is applicable to varistors with symmetrical voltage-current characteristics for use in electronic equipment. It establishes standard terms, inspection procedures and methods of test...
IEC 61051-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61051-2:2021 is a sectional specification and is applicable to metal oxide varistors with symmetrical voltage-current characteristics for use in electronic equipment connected to any AC or DC supply system.
IEC 61056-1:2012 specifies the general requirements, functional characteristics and methods of test for all general purpose lead-acid cells and batteries of the valve-regulated type: - for either cyclic or float...
IEC 61056-2:2012 specifies the dimensions, terminals and marking for all general purpose lead-acid cells and batteries of the valve regulated type: - for either cyclic or float charge application; -...
IEC 61057:2017 is applicable to insulating aerial devices for mounting on a chassis, to be used for live working on electrical installations at nominal voltages above 1 000V r.m.s.
IEC 61058-1-1:2016 applies to mechanical switching devices and and shall be used in conjunction with the requirements of IEC 61058-1. This publication is to be read in conjunction with IEC...
IEC 61058-1-2:2016 applies to electronic switching devices and This publication is to be read in conjunction with IEC 61058-1:2000
IEC 61058-1.Ed 3.2 : 2008 applies to switches (mechanical or electronic) for appliances actuated by hand, by foot or by other human activity, to operate or control electrical appliances and...
IEC 61058-1:2016 applies to switches for appliances. The switches are intended to control electrical appliances and other equipment for household or similar purposes with a rated voltage not exceeding 480...
IEC 61058-1:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61058-2-1:2010 applies to cord switches (mechanical or electronic) for appliances actuated by hand, by foot or by other human activity, to operate or control electrical appliances and other equipment...
IEC 61058-2-1:2018 applies to cord switches (mechanical or electronic) for appliances actuated by hand, by foot or by other human activity, to operate or control electrical appliances and other equipment...
IEC 61058-2-4:2018 applies to independently mounted switches for appliances (mechanical or electronic) actuated by hand, by foot or by other human activity, to operate or control electrical appliances and other...
IEC 61058-2-4:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61058-2-5:2010 applies to change-over selectors (mechanical or electronic) for appliances actuated by hand, by foot or by other human activity, to operate or control electrical appliances and other equipment...
IEC 61058-2-5:2018 applies to change-over selectors (mechanical or electronic) for appliances actuated by hand, by foot or by other human activity, to operate or control electrical appliances and other equipment...
IEC 61058-2-5:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61058-2-6:2016 is a subset based on IEC 61058-1. The clauses outlined below are intended to address the specific requirements for switches incorporated into or integrated with electric motor-operated hand-held...
IEC 61058-2-6:2018 is a subset based on IEC 61058-1. The clauses outlined below are intended to address the specific requirements for switches incorporated into or integrated with electric motor-operated hand-held...
IEC 61058-2-6:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61061-1:2006 includes the definitions required for the understanding of all three parts of the standard, the designation of the material types and the general requirements applicable to non-impregnated densified...
IEC 61069-1:2016 defines the terminology and outlines basic concepts in the assessment of a basic process control system (BPCS) and a basic discrete control system (BDCS). These two general system...
IEC 61069-2:2016 specifies the methodology in the assessment of a basic control system (BCS) based on the basic concepts of IEC 61069-1. It describes the method for analysing, weighing the...
IEC 61069-3:2016 specifies the detailed method of the assessment of functionality of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2,...
IEC 61069-4:2016 specifies the detailed method of the assessment of performance of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2,...
IEC 61069-5:2016 specifies the detailed method of the assessment of dependability of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2,...
IEC 61069-6:1998 covers the assessment of the operability of industrial process measurement and control systems. The assessment methodology detailed in IEC 61069-2 is applied to obtain the operability assessment programme.
IEC 61069-6:2016 specifies the detailed method of the assessment of operability of basic control system (BCS), based on the basic concepts of IEC 61069-1 and methodology of IEC 61069-2; defines...
IEC 61069-7:2016 specifies the detailed method of the assessment of system safety of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of IEC...
IEC 61069-8:2016 specifies the detailed method of the assessment of other system properties of a basic control system (BCS) based on the basic concepts of IEC 61069-1 and methodology of...
IEC 61071:2017 applies to capacitors for power electronics applications. The operating frequency of the systems in which these capacitors are used is usually up to 15 kHz, while the pulse...
IEC 61071:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy...
IEC 61073-1:2009 applies to fibre optic splice hardware (mechanical splices and fusion splice protections) for optical fibres and cables. It includes: - fibre optic splice hardware requirements; - quality assessment...
IEC 61076-1:2006+A1:2019 establishes uniform specifications and technical information for connectors. It is applicable to a family of connectors for use in electronic and electrical equipment; and does not cover connectors...
IEC 61076-2-001:2011 This blank detail product specification is a supplementary document to the sectional product specification IEC 61076-2 and contains requirements for style, layout and content of detail product specifications...
IEC 61076-2-010:2021 specifies circular connectors with a push-pull locking mechanism of a size derived from, and thus being compatible with M12 screw-locking connectors (free connectors with screw-locking according to IEC...
IEC 61076-2-011:2021 describes the bayonet coupling interface of circular connectors that are typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable...
IEC 61076-2-012:2020 specifies circular connectors with an inner push‑pull locking mechanism of a size derived from and thus being compatible with M12 screw‑locking connectors and with mating interfaces according to...
IEC 61076-2-101:2008 describes circular connectors M12 typically used for industrial process measurement and control. These connectors consist of fixed and free connectors with screw-locking. Male connectors have round contacts of...
IEC 61076-2-101:2012 describes M12 circular connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or non-rewireable, with screw-locking. The connectors...
IEC 61076-2-101:2024 describes M12 screw-locking circular connectors with 2-way up to 17‑way, for data transmission with frequencies up to 100 MHz and signal and power transmission at up to 250...
IEC 61076-2-104:2008 describes circular connectors M8 screw-locking or with nominal diameter 8 mm snap-locking, typically used for industrial process measurement and control. These connectors consist of fixed and free connectors...
IEC 61076-2-104:2014 describes circular connectors M8 screw-locking or with nominal diameter 8 mm snap-locking, typically used for industrial process measurement and control. These connectors consist of fixed and free connectors...
IEC 61076-2-105:2008 describes circular connectors with M5 screw-locking, typically used for industrial process measurement and control. These connectors consist of fixed non-rewireable or rewireable and free connectors non-rewireable.
IEC 61076-2-106:2011 describes circular connectors with IP40 or IP65/67 protection degree, typically used for industrial process measurement and control. These connectors consist of fixed and free connectors, either rewireable or...
IEC 61076-2-107:2010 describes circular M12 connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors with screw-locking as well as adaptors. The connectors...
IEC 61076-2-109:2014 describes circular connectors with IP 65/IP 67 degree of protection and suitable for data transmission with frequencies up to 500 MHz. Applications include, but are not limited to,...
IEC 61076-2-111:2017 specifies 4 to 6-way circular connectors with M12 screw-locking with current ratings up to 16 A and voltage ratings of 63 V or 630 V, that are typically...
IEC 61076-2-113:2017 describes M12 circular connectors with two data pairs and power contacts with current ratings up to 12 A, that are typically used for data and power applications in...
IEC 61076-2-114:2020 describes circular connectors with M8 screw locking typically used for data and power transmissions in industrial applications. These connectors consist of fixed and free connectors that are either...
IEC 61076-2-115:2023 describes free and fixed 12P shielded circular connectors with 2 A rated current, rated voltage up to and including 50 V AC/DC, IP65/IP67 metal housing with push-pull locking...
IEC 61076-2-116:2022 specifies circular connectors size 15 with bayonet-locking, with up to 3 power contacts with rated insulation voltage up to 630 V AC/DC and rated current up to 20...
IEC 61076-2:2011 establishes uniform specifications and technical information for circular connectors. It should be used in conjunction with the generic specification IEC 61076-1:2006 for product requirements and with IEC 62197-1...
IEC 61076-3-001:2008 is a blank detail product specification and as such a supplementary document to the sectional product specification IEC 61076-3; it contains requirements for style, layout and content of...
IEC 61076-3-100:1999 applies to a range of shielded two-part connectors with trapezoidal-shaped shells and non-removable ribbon contacts on 1,27 mm double rows. The fixed connectors are provided with a post...
IEC 61076-3-104:2006 Establishes uniform specifications, type testing requirements and quality assessment procedures for 8-way, shielded free and fixed connectors for data transmissions with frequencies up to 1 000 MHz, and...
IEC 61076-3-104:2017 establishes uniform specifications, type testing requirements for 8 way, shielded free and fixed connectors for data transmissions with frequencies up to 2 000 MHz, and used as category...
IEC 61076-3-106:2023 constitutes a detail product specification for 8-way connectors for data transmission with frequencies up to 600 MHz. It covers protective housings for upgrading existing 8-way shielded and unshielded...
IEC 61076-3-110:2012 This detail specification covers mechanical and environmental requirements, and electrical transmission requirements for frequencies up to 1 000 MHz. These connectors can be used as category 7A connectors...
IEC 61076-3-110:2016 This detail specification covers mechanical, electrical and environmental requirements and electrical transmission requirements for frequencies up to 3 000 MHz. These connector's transmission requirements are specifically intended for...
IEC 61076-3-114:2009 covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC 60603-7-3, IEC 60603-7-4, IEC 60603-7-5, and IEC 60603-7-7 to...
IEC 61076-3-115:2009 covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC 60603-7-3, IEC 60603-7-4, IEC 60603-7-5, and IEC 60603-7-7 to...
IEC 61076-3-116:2008 covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC 60603-7-3, IEC 60603-7-4, IEC 60603-7-5, and IEC 60603-7-7 to...
IEC 61076-3-117:2009 covers rectangular protective housings with push-pull coupling for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC 60603-7-3, IEC 60603-7-4, IEC 60603-7-41,...
IEC 61076-3-118:2010 establishes specifications and test requirements for a connector with four contacts plus PE contact, for use in industrial environments. This standard also specifies free and fixed connectors, with...
IEC 61076-3-119:2017 establishes specifications and test requirements for 10-way shielded and unshielded rectangular, free and fixed connectors, with push-pull coupling, for data transmission with frequencies up to 100 MHz and...
IEC 61076-3-120:2016 describes a 2 pole 30 A rectangular power connector with snap locking (hereinafter shortly referred to as connector), including overall dimensions, interface dimensions, technical characteristics, performance requirements and...
IEC 61076-3-122:2017 covers 8-way, shielded, free and fixed rectangular connectors for I/O and Gigabit Ethernet applications, suitable for use in harsh environments, and is intended to specify the common dimensions,...
IEC 61076-3-122:2021 covers 8-way, shielded, free and fixed rectangular connectors for I/O and data transmission with frequencies up to 500 MHz. It is intended to specify the common dimensions, mechanical,...
IEC 61076-3-123:2019. covers hybrid rectangular connectors with a 3 poles 16 A electric portion for power supply and a duplex fibre optic connector type LC portion for data transmission. These...
IEC 61076-3-124:2019 covers 10-way, shielded, free and fixed rectangular connectors for data transmission with frequencies up to 500 MHz and specifies the common dimensions, mechanical, electrical and transmission characteristics and...
IEC 61076-3-126:2023 covers 5-pole rectangular connectors for electric power supply up to 16 A per pole. These connectors consist of fixed and free connectors, both either rewirable or non-rewirable. This...
Includes definitions, requirements and tests covering all types of RCBOs for rated voltages not exceeding 440 V a.c., rated currents not exceeding 125 A and rated short-circuit capacities not exceeding...
Introduction of the following appendices: J (Burning test), K (Glow-wire test), L (Bad-correction test with heaters), M (Needle-flame test), N (Proof tracking test) and P (Severity of the duty conditions...
Is applicable to lead-acid batteries of the valve regulated type for cyclic and standby application with the rated capacity not exceeding 25 Ah.
Is applicable to test conditions for surface acoustic wave resonators and contains details of measurement methods and tests.
It applies to the sub-family of lever (toggle) switches within the family of electromechanical switches of assessed quality. Its object is to: a)prescribe preferred ratings and characteristics; b)select the appropriate...
It applies to the sub-family of pushbutton switches within the family of electromechanical switches of assessed quality. Its object is to: a)prescribe preferred ratings and characteristics; b)select the appropriate quality...
It applies to the sub-family of sensitive switches within the family of electromechanical switches of assessed quality. Its object is to: a)prescribe preferred ratings and characteristics; b)select the appropriate quality...
It supplements the sectional specification IEC 61020-4 and contains requirements for style, lay-out and minimum content of detail specifications.
It supplements the sectional specification IEC 61020-6 and contains requirements for style, layout and minimum content of detail specifications. This publication supersedes IEC 60163-1
Lays down requirements for connectors based on IEEE standard 1394a-2000 and applicable for high performance serial bus used for consumer audio/video equipment. These connectors consist of fixed and free connectors...
Loose-leaf booklet containing standard outlines and lead connections of surface acoustic wave (SAW) resonators. Six sheets are included and supplements will be issued as new outlines are developed.
Prescribes preferred ratings and characteristics, appropriate capability approval procedures, tests and measuring methods.
Provides basic performance and design requirements for beta and/or photon high-range dose and dose rate measuring instruments used for prompt assessment of radiological emergencies. Specifies the general characteristics, operating characteristics,...
Provides details of the test apparatus to be used for measuring smoke emission when electric cables are burned under defined conditions. Has the status of a group safety publication in...
Provides details of the test apparatus to be used for measuring smoke emission when electric cables are burned under defined conditions. Has the status of a technical report.
Provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few cables burnt...
Provides details of the test procedure to be employed for the measurement of the density of smoke emitted from cables burning under defined conditions. It describes the means of preparing...
Provides guidelines for the design principles, the location, the application, the calibration, the operation, and the testing of installed equipment for continuously monitoring local gamma radiation dose rates in nuclear...
Provides methods and procedures for the assessment of industrial-process measurement and control systems. Is intended for users and manufacturers, and also those carrying out assessments as an independent party.
Provides performance criteria and tests for determining the performance of thermoluminescence dosimetry (TLD) systems, dosemeters, detectors or readers used for personal dosimetry involving photons with energies between 15 keV and...
Relates to surface acoustic wave (SAW) resonators for oscillator use. Provides general information and methods concerning measurements and tests common to many types of SAW resonators. Establishes uniform conditions for...
Replacement: Applies to AUTOCLAVES, including those with an automatic loading and unloading system, which incorporate a PRESSURE VESSEL, using steam within the absolute pressure range from 0 to 500 kPa,...
Specifies details and dimensions of test probes intended to verify the protection provided by enclosures with regard to: - protection of persons against access to hazardous parts inside the enclosure;
Specifies general and safety requirements for electronic step-down convertors for use on d.c. supplies up to 250 V or a.c. supplies up to 1 000 V at 50 Hz or...
Specifies general requirements and the main characteristics together with the corresponding test methods.
Specifies general safety requirements for electrical equipment intended for professional, industrial process, and educational use, including equipment and computing devices for: -measurement and test; -control; -laboratory use; -accessories intended for...
Specifies general safety requirements for electrical equipment intended for professional, industrial process, and educational use. It applies to 4 main groups of equipment: (a) Electrical test and measurement equipment such...
Specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz...
Specifies procedures for test methods for the determination of the glass transition temperature of solid electrical insulating materials. They are applicable to amorphous materials or to partially crystalline materials containing...
Specifies requirements and gives guidelines for the exposure and removal of weaknesses in hardware and software items for the purpose of reliability growth. Applies when the product specification calls for...
Specifies requirements for aluminium alloy conduit fittings for use with aluminium alloy conduits complying with IEC 614-2-7.
Specifies requirements for conduit fittings for use with conduits for the protection of conductors and/or cables, and type tests for the quality of joints of conduit fittings to conduit.
Specifies requirements for conduit fittings for use with flexible conduits of metal, insulating or composite materials and with pliable conduits of metal or composite materials.
Specifies requirements for loomstate, continuous filament tapes woven on conventional or shuttleless looms from either glass fibres or a combination of glass and polyester fibres. The ranges of nominal sizes...
Specifies requirements for tapes woven on shuttleless looms for continuous filament polyester fibres. Nominal thickness of 0,13 mm and 0,25 mm and nominal widths of 15 mm, 20 mm and...
Specifies requirements for the performance characteristics of neutron ambient dose equivalent (rate) meters, and prescribes the methods of testing in order to determine compliance with this standard. Specifies general characteristics,...
Specifies requirements for the type test of indoor self-contained static ripple control receivers for the reception and interpretation of pulses of a single audio frequency superimposed on the voltage of...
Specifies requirements for the type test of indoor self-contained time switches that are used to control electrical loads, multi-tariff registers and maximum demand devices. Does not apply to time switches...
Specifies requirements for the type test of indoor self-contained time switches, which are used to control electrical loads, multi-tariff registers and maximum demand devices. Does not apply to time switches...
Specifies techniques for availability performance testing of frequently maintained items when the availability performance measure used is either steady-state availability or steady-state unavailability. Applies to compliance testing of the steady-state...
Specifies the dimensions, with their associated tolerances, of a range of laminated core packages using YEE 2 laminations, both in their standard configuration and for assemblies using two larger E...
Specifies the electrical characteristics of laminated core packages using YEE 2 laminations according to IEC 60740. It also gives the marking and packaging requirements.
Specifies the general requirements for methods of measurement for high-band video tape recorders, including those equipped with Y/C video connector(s) (NTSC/PAL).
Specifies the general requirements for the calibration tape which is used for measurement of signal characteristics of the playback systems of non-broadcast video tape recorders (NTSC/PAL/SECAM). Appliles particularly to the...
Specifies the minimum performance requirements, methods of testing and required test results of devices intended to indicate speed and distance (SDME), as required by the International Convention for the Safety...
Specifies the minimum performance standards and type testing of shipborne receivers for Loran-C systems and is associated with IEC 60945 and IEC 61023. The objective of the standard is to...
Specifies the performance and type testing of Marine Speed and distance Measuring Equipment (SDME) required by Regulation 12 of Chapter V of the International Convention for the Safety of Life...
Specifies the requirements for both self-healing and non-self- healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 F, having a rated voltage...
Specifies the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 F, having a rated voltage not...
Specifies the requirements for individual types of rings of non-impregnated densified laminated wood produced from beech veneer defined in IEC 61061-1.
Specifies the requirements for individual types of sheets of non-impregnated densified laminated wood produced from beech veneer defined in IEC 61061-1.
Standard
Supplementary document to the sectional specification which contains requirements for style and layout and minimum content of detail specifications.
Supplements the sectional specification IEC 61020-2 and contains requirements for style, lay-out and minimum content of detail specifications.
Supplements the sectional specification IEC 61020-3 and contains requirements for style, lay-out and minimum content of detail specifications.
Supplements the sectional specification IEC 61020-5 and contains requirements for style, layout and minimum content of detail specifications. This publication supersedes IEC 60341-1, 60341-1A, 60341-2, 60341-3.
The audio-video cluster (TV set, VCR, etc.) needed a practical bus for interconnecting devices and exchanging messages. D2B was developed for this purpose. Gives the modes of transmission, the communication...
The contents of the corrigendum of April 2010 have been included in this copy.
The contents of the corrigendum of January 2014 have been included in this copy.
The contents of the corrigendum of March 2019 have been included in this copy.
The contents of the corrigendum of May 2016 have been included in this copy.
The treatment of safety in this standard is confined to hazards that can be present within the industrial-process measurement and control system itself. Considerations of hazards that can be introduced...
These methods are applicable to amorphous materials or to partially crystalline materials containing amorphous regions which are stable and do not undergo decomposition or sublimation in the glass transition region.
This group safety publication is primarily intended to be used as a product safety standard for the products mentioned in the scope, but shall also be used by technical committees...
This International Standard applies to capacitors for power electronics applications. The operating frequency of the systems in which these capacitors are used is usually up to 15kHz, while the pulse...
This International Standard applies to residual current operated circuit breakers with integral overcurrent protection functionally independent of, or functionally dependent on, line voltage for household and similar uses (hereafter referred...
This International Standard applies to residual current operated circuit-breakers functionally independent of, or functionally dependent on, line voltage, for household and similar uses, not incorporating overcurrent protection (hereafter referred to...
This International Standard specifies performance requirements for electronic step-down convertors for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz...
This International Standard specifies safety requirements for electrical equipment intended for sterilization, washing, and disinfection of medical materials in the medical, veterinary, pharmaceutical and laboratory fields, when used under the...
This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 µF, having a...
This Part 2 is applicable to electrically powered LABORATORY CENTRIFUGES.
This part of IEC 61000 for EMC emission requirements applies to electrical and electronic apparatus intended for use in industrial environments as described below. Emission requirements in the frequency range...
This part of IEC 61000 sets high-altitude electromagnetic pulse (HEMP) immunity requirements for electrical and electronic equipment intended for use indoors. The indoor HEMP environment depends on the electromagnetic shielding...
This part of IEC 61010 applies only to electrically powered laboratory equipment for the heating of materials, where the heating of materials is the only function or is one of...
This part of IEC 61010 applies to electrically powered laboratory atomic spectrometers with thermal atomization.
This part of IEC 61010 is applicable to electrically operated laboratory equipment and its accessories for mechanical mixing and stirring, where mechanical energy influences the shape or size or homogeneity...
This publication also bears the number QC 480101 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
This publication also bears the number QC 480101XX0003 which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ).
This standard applies to cutting-off grinders for cutting metal. The diameter of the plain abrasive cutting-off wheel is less than 406 mm.
This standard for emission requirements applies to electrical and electronic apparatus intended for use in the industrial locations (both indoor and outdoor, or in proximity to industrial power installations) for...
This standard is applicable to the design and installation of Lightning Protection Systems (LPS) for common structures up to 60 m high.
This standard lays down definitions and minimum requirements, as well as suitable test procedures, for the characteristics and manufacturing standards for detectors, instruments and equipment for the measurement of power...
This standard specifies the electrical characteristics of a U-weighting filter mainly for use with sound level meters meeting the requirements of IEC 651 for the measurement of audible sound in...
This Technical Report covers the 'opportunity-chargin g' of lead-acid traction batteries, i.e., the use of free time during a working period to top up the charge and thus extend the...
Type 1 tapes are woven on conventional looms with glass fibres, type 2 tapes are woven on shuttle-less looms with glass fibres, type 3 tapes are woven on shuttle-less looms...

<< Prev Next >>