CSA Group Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
| Product Name | Notes |
|---|---|
| Adds an Appendix A: Standardized schematic diagrams and pin identifications for fixed resistor networks. | |
| Amends Clauses 2 and 3. | |
| Amends the preferred combinations of temperature, air pressure and duration. | |
| Applicable to insert earphones which can be fitted to an earmould inserted into the ear canal. Defines those dimensions which are essential in order to ensure interchangeability of insert earphones... | |
| Applicable to newly manufactured induction type var-hour meters for the measurement of reactive energy of frequency between 40 Hz and 60 Hz, of an accuracy class of 3.0 for ordinary... | |
| Applicable to the following on-site test voltages and in service stresses, which are in relation to IEC 60060-1: direct voltage;alternating voltage; lightning impulse voltage of aperiodic or oscillating shape: switching... | |
| Applies to a time code according to IEC 60461, located on a track between two audio tracks of a 6.3 mm wide professional twin track magnetic tape. Describes an address... | |
| Applies to accumulator (storage) batteries in permanent installations. Does not apply to portable batteries. | |
| Applies to all transformers used for power lighting and static convertors and, where appropriate, starting transformers, static balancers, saturable reactors and transductors. | |
| Applies to all types of semiconductor inverters of the self-commutated type and semiconductor convertors which contain at least one part of a self-commutated type, including direct a.c. convertors and d.c. | |
| Applies to broadcast television receivers designed for the reception of multichannel sound using subcarriers. Is applicable to both the FM-FM and BTSC systems described in CCIR Report 795. This consolidated... | |
| Applies to broadcast television receivers designed for the reception of multichannel sound using subcarriers. Is applicable to both the FM-FM and BTSC systems described in CCIR Report 795. | |
| Applies to cassette recording and reproducing systems. Gives mechanical requirements and dimensions, including track allocation. Should be used in conjunction with IEC 60094-1. Supersedes IEC 60094A. | |
| Applies to electronic components and other parts mounted on printed circuit boards which may be subjected to cleaning operations. Also gives information on test solvents and test temperatures. It has... | |
| Applies to fixed low-power non-wirewound resistors. The blank detail specification is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content of detail specifications. | |
| Applies to fixed resistor networks in which not all resistors are individually measurable. The blank detail specification is a supplementary document to the sectional specification and contains requirements for style,... | |
| Applies to fixed resistor networks in which not all resistors are individually measurable. The resistors may be individually isolated or interconnected in any circuit configuration. | |
| Applies to fixed resistor networks with individually measurable resistors. The blank detail specification is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content... | |
| Applies to heat-dissipating and non-heat-dissipating specimens and is a test to determine the ability of components, equipment and other articles to be stored and used under a simultaneous combination of... | |
| Applies to heat-dissipating and non-heat-dissipating specimens and is a the test is to determine the ability of components, equipment and other articles to be stored and used under a simultaneous... | |
| Applies to high-voltage/low-vol tage self-protected liquid-filled and naturally cooled transformers for rated power 50 kVA to 1 000 kVA for indoor or outdoor use having a primary winding (high-voltage) with... | |
| Applies to multi-electrode tubes, with the exception of cathode-ray tubes. Describes the system used for numbering the electrodes of the same type multi-electrode tubes and for assigning designations to the... | |
| Applies to non-perforated magnetic tape used for professional and domestic analogue sound recording and reproduction. Lists and defines the characteristics, methods of measurement and equipment necessary to determine the electrical... | |
| Applies to non-perforated magnetic tape used for professional and domestic analogue sound recording and reproduction. Lists and defines the methods of measurement and equipment necessary to determine the mechanical characteristics... | |
| Applies to plugs and connector systems for hearing aids and specifies the dimensions and their tolerances for ensuring interchangeability. | |
| Applies to professional and domestic reproducing equipment for analogue audio disk records comprising the reproducing pickup and drive systems for the record. Specifies the parameters which are necessary to ensure... | |
| Applies to recording and reproducing equipment for sound on magnetic tape (reel-to-reel, cassette and cartridge) for both professional and domestic applications. Lists and defines parameters affecting the performance of recording... | |
| Applies to reel-to-reel tape systems. Should be used with IEC 60094-1. Gives requirements for reels and hubs as well as allocation of tracks. | |
| Applies to static convertors using semiconductor rectifying elements, such as diodes, reverse blocking triode thyristors, etc. Applies to a.c./d.c., d.c./a.c., d.c./d.c. and a.c./a.c. conversions. | |
| Applies to string insulator units of the cap and pin and long rod types and their associated metal fittings for overhead lines. Includes six standard sizes designated by the nominal... | |
| Applies to switchgear and controlgear assemblies and components with rated voltages up to and including 1 kV a.c. or 1.2 kV d.c. | |
| Applies to television receivers designed for the reception of television broadcast transmissions with multichannel sound using the two-carrier FM system. This consolidated version consists of the first edition (1988) and... | |
| Applies to television receivers designed for the reception of television broadcast transmissions with multichannel sound using the two-carrier FM system. | |
| Applies to television receivers designed for the reception of television broadcasts using the two-channel digital sound system. The sound coding-system is based on NICAM 728 and is transmitted by a... | |
| Applies to tests on internal gas-pressure cables and accessories intended to be used in systems with a nominal voltage not exceeding 275 kV between phases, and in which, during normal... | |
| Applies to tests on radial field, oil-filled, paper-insulated, metal-sheathed cables and their accessories, which operate with a minimum static pressure of between 20 kPa (0.2 bar) and 300 kPa (3.0... | |
| Applies to tests on radial-field, impregnated-paper insulated cables and their accessories intended to be used on systems with a nominal voltage not exceeding 275 kV between phases, and which, during... | |
| Applies to the brushes and brush-holders for electrical machines with cylindrical commutators and slip-rings. This publication supersedes IEC 60467 (1974). | |
| Applies to the construction and use of sphere-gaps for measuring the peak value of alternating, direct and both full standard and longer tail impulse voltages. Peak values of the disruptive... | |
| Applies to the dimensional, mechanical and electrical requirements for non-perforated blank and pre-recorded magnetic tape and for the associated recording and reproducing systems such as reel-to-reel, cassette and cartridge. Gives... | |
| Applies to the following types of reactors: shunt reactors; series reactors including current-limiting reactors, neutral-earthing reactors, power flow control reactors, motor starting reactors, arc-furnace series reactors; filter (tuning) reactors; capacitor... | |
| Applies to the installation of electrical equipment in ships and its testing. | |
| Applies to the measurement of the direct interelectrode capacitances of electronic tubes of the following types: receiving tubes, cathode-ray tubes, gas tube and gas-filled valves, phototubes, photocells and multiplier types,... | |
| Applies to tungsten filament incandescent lamps for general lighting services (GLS) which comply with the safety requirements in IEC 60432-1. | |
| Comprises some 950 terms and definitions to promote international standardization in the use of quantities, units, symbols and terminology in the field of lighting. Is also CIE Publication 17.4: International... | |
| Concerns rotating electrical machines rated at 750 W or more and excitation machines. Includes relevant requirements for prime-movers' driving generators. | |
| Covers a range of rectangular multipole connectors with blade contacts, with either solder type terminations or solderless terminations of the wrap type. Specifies IEC type designation, dimensions, gauges and ratings... | |
| Covers most industrial rotating electrical machines within the dimension range: Foot-mounted: shaft heights 56 mm to 400 mm. Flange-mounted: pitch circle diameter of flange 55 mm to 1080 mm. Gives... | |
| Deals with electrical installations such as those of residential, industrial or commercial premises. It has the status of a horizontal standard in accordance with IEC Guide 108. | |
| Deals with heating and cooking appliances used in ships. | |
| Deals with the general methods of measurement of the audio channels of television receivers for monophonic and multichannel sound systems. Deals with the determination of performance and permits the comparison... | |
| Deals with the standard conditions and methods of measurement on high definition television (HDTV) displays. Deals with the determination of performance and permits comparision of equipment by listing characteristics useful... | |
| Deals with the standard conditions and methods of measurement on television receivers that conform to the terrestrial broadcast television standards specified by the ITU-R. Such receivers may be used for... | |
| Defines a method of expressing the input/output ratio as an acousto-mechanical sensitivity level measured on a mechanical coupler according to the second edition of IEC 60373. Provides a suitable basis... | |
| Defines an address code to be recorded on commercial cassette tape records and compact cassettes. When used with suitable reproducing equipment, automatic selection of the recorded items and subsequent reproduction... | |
| Defines terms used in the environmental testing of electrotechnical products such as components, sub-assemblies, assemblies and equipments. The environmental conditions include shock and vibration, climatic (temperature, humidity and air pressure),... | |
| Demonstrates how to estimate the uncertainty of steady-state temperature and humidity conditions in temperature and humidity chambers. Since this is inextricably linked to the methods of measurement, these are also... | |
| Describes methods for a test which simulates the acoustical effects of a median adult wearer on the performance of a hearing aid. Establishes certain guidelines for simulated in situ measurements... | |
| Describes rating systems in use for electronic tubes and analogous semiconductor devices. Its object is to bring about a greater understanding of these systems, especially in the division of responsibility... | |
| Determines the ability of components, equipment and other articles to be stored, transported or used under low air pressure conditions. It has the status of a horizontal standard in accordance... | |
| Draws attention to some of the more fundamental questions which should be considered by the user before placing an order for a unit for a new application, and in so... | |
| Establishes general rules for assigning particular meanings to certain visual, acoustsic and tactile indications. It has the status of a Basic Safety Publication in accordance with IEC Guide 104. | |
| frequency output power and distortion | |
| Gives a method of test which provides a standard procedure to determine the ability of components, equipment and other articles, hereinafter referred to as specimens, to withstand specified severities of... | |
| Gives additional or amended rules for high voltage fuses as a supplement to those given by IEC 60077-2. States specifically the characteristics of the fuses, their service conditions, the tests... | |
| Gives conditions, categories and frequency of tests, routine tests, special tests, type tests and tests after installation. This consolidated version consists of the fifth edition (1997) and its amendment 1... | |
| Gives conditions, categories and frequency of tests, routine tests, special tests, type tests and tests after installation. | |
| Gives definitions and general requirements common to all apparatus and installations in ships. The contents of the corrigendum of November 1996 have been included in this copy. This consolidated version... | |
| Gives definitions and general requirements common to all apparatus and installations in ships. | |
| Gives dimensions and tolerances for electronic tube and valve bases, holders and caps, together with the relevant gauges and gauging procedure, to ensure interchangeability. Also includes recommended practice for the... | |
| Gives guidance and explanatory comments on the existing procedures for lightning and switching impulse testing of power transformers to supplement the requirements of IEC 60076-3. Also generally applicable to the... | |
| Gives guidance on the effect of hydrogen sulphide on electrical contacts and the significance of the test in IEC 68-2-43 on the behaviour of contacts exposed to such atmospheres. | |
| Gives methods of measurement for television broadcast receivers under conditions in which the signal presented to the receiver is not in accordance with the specifications for broadcast signals adopted by... | |
| Gives recommendations for the measurement of the performance characteristics of air-conduction hearing aids of a particular model for production, supply and delivery quality assurance purposes. The manufacturer will normally assign... | |
| Gives rules for AC circuit-breakers, the main contacts of which are to be connected to AC overhead contact lines; the nominal voltage of these circuits is in accordance with IEC... | |
| Gives technical requirements for tubular fluorescent lamps with preheated cathodes for general lighting service, operated with or without a starter from a.c. mains, also describes tests for the lamps with... | |
| Gives test methods for direct acting indicating analogue electrical measuring instruments and their accessories, but no requirements since these are contained in IEC 60051-1 to IEC 60051-8. | |
| Gives the general terminology used in industrial electroheat, as well as terms pertaining to specific applications and associated technologies. Includes terms related to electrode, laser and ultrasonic heating. It has... | |
| Gives the main system design features of electrical installations in ships. | |
| Identifies the requirements for power transformers to sustain without damage the effects of overcurrents originated by external short circuits. Describes the calculation procedures used to demonstrate the thermal ability of... | |
| IEC 60050-811:2017 gives the general terminology relating to electric traction used in electrical equipment and systems for railways, as well as general terms pertaining to specific applications and associated technologies. | |
| IEC 60050-815:2015 gives the terms and definitions for the wide area of superconductivity-re lated technologies, from the physics to their applications representing the present state-of-the-art. The second edition reviews and... | |
| IEC 60050-821:2017 gives the general terminology relating to signalling and security apparatus for railways, as well as general terms pertaining to specific applications and associated technologies. This new edition reviews... | |
| IEC 60050-851:2008, which is a part of the IEV, defines terms specifically relevant to electric welding. This second edition cancels and replaces the first edition published in 1991. This edition... | |
| IEC 60050-871:2018 gives the general terminology used in active assisted living, as well as general terms pertaining to specific applications and associated technologies. It has the status of a horizontal... | |
| IEC 60050-901:2013 gives the general terminology used in the field of standardization, as well as general terms pertaining to specific applications and associated technologies. It has the status of a... | |
| IEC 60050-902:2013 gives the general terminology used in the field of conformity assessment, as well as general terms pertaining to specific applications and associated technologies. It has the status of... | |
| IEC 60050-903:2013 gives the general terminology used in risk assessment. It has the status of a horizontal standard in accordance with IEC Guide 108. | |
| IEC 60050-904:2015 gives the general terminology used in the field of environmental standardization for electrical and electronic products and systems. It has the status of a horizontal standard in accordance... | |
| IEC 60051-1:2016 specifies definitions and general requirements for direct acting indicating analogue electrical measuring instruments and their accessories. This sixth edition cancels and replaces the fifth edition published in 1997. | |
| IEC 60051-2:2018 applies to direct acting indicating ammeters and voltmeters having an analogue display. It also applies to: • direct acting indicating ammeters and voltmeters whose scale marks do not... | |
| IEC 60051-3:2018 applies to direct acting indicating wattmeters and varmeters having an analogue display. IEC 60051-3:2018 also applies to: • non-interchangeable accessories (as defined in 3.1.23 of IEC 60051-1:2016) used... | |
| IEC 60051-4:2018 applies to direct acting indicating analogue frequency meters of the following types: • pointer-type frequency meters (as defined in 3.2.11 of IEC 60051-1:2016); • vibrating-reed frequency meters (as... | |
| IEC 60051-5:2017 applies to direct acting indicating phase meters, power factor meters and synchroscopes having an analogue display. This document also applies to non-interchangeable accessories (as defined in 3.1.23 of... | |
| IEC 60051-6:2017 applies to direct acting indicating analogue electrical measuring ohmmeters (impedance meters) and conductance meters. This document also applies to some non-interchangeable accessories of ohmmeters (impedance meters) and conductance... | |
| IEC 60051-7:2017 applies to multi-function analogue instruments. This document also applies to non-interchangeable accessories (as defined in 3.1.23 of IEC 60051-1:2016) used with multi-function analogue instruments. This fifth edition cancels... | |
| IEC 60051-8:2017 applies to accessories as defined in 3.1.20 of IEC 60051-1:2016. This fifth edition cancels and replaces the fourth edition published in 1984. This edition constitutes a technical revision. | |
| IEC 60059:1999 standard specifies standard current ratings for electrical devices, apparatus, instruments. This standard does not apply to current ratings of components and parts used within electrical devices or items... | |
| IEC 60059:1999+A1:2009 is a consolidated version and consists of the second edition (1999) and and its amendment 1 (2009). The technical content is therefore identical to the base edition and... | |
| IEC 60060-1:2010 applies to dielectric tests with alternating voltage; dielectric tests with direct voltage; dielectric tests with impulse voltage and dielectric tests with combinations of the above. This document is... | |
| IEC 60060-2:2010 is applicable to complete measuring systems, and to their components, used for the measurement of high voltages during laboratory and factory tests with direct voltage, alternating voltage and... | |
| IEC 60062:2016 specifies designation and marking codes for capacitors and resistors. It provides coding methods for the resistance or capacitance value and its tolerance, including colour coding for resistors. It... | |
| IEC 60063:2015 provides series of preferred values for the resistance of resistors and for the capacitance of capacitors. The definition of such series with a defined numeric resolution is a... | |
| IEC 60065:2014 applies to electronic apparatus designed to be fed from the mains, from a supply apparatus, from batteries or from remote power feeding and intended for reception, generation, recording... | |
| IEC 60068-1:2013 includes a series of methods for environmental testing along with their appropriate severities, and prescribes various atmospheric conditions for measurements and tests designed to assess the ability of... | |
| IEC 60068-2-10:2005 Provides a test method for determining the extent to which electrotechnical products support mould growth and how any mould growth may affect the performance and other relevant properties... | |
| IEC 60068-2-10:2005+A1:2 018 provides a test method for determining the extent to which electrotechnical products support mould growth and how any mould growth may affect the performance and other relevant... | |
| IEC 60068-2-11:1981 Compares resistance to deterioration from salt mist between specimens of similar construction. May be used to evaluate the quality and the uniformity of protective coatings. It has the... | |
| IEC 60068-2-14:2009 provides a test to determine the ability of components, equipment or other articles to withstand rapid changes of ambient temperature. The exposure times adequate to accomplish this will... | |
| IEC 60068-2-18:2017 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60068-2-1:2007 Deals with cold tests applicable to both non heat-dissipating and heat-dissipating specimens. For non heat-dissipating specimens, Tests Ab and Ad do not deviate essentially from earlier issues. Test... | |
| IEC 60068-2-20:2008 outlines Test T, applicable to devices with leads. Soldering tests for surface mounting devices (SMD) are described in IEC 60068-2-58. This standard provides procedures for determining the solderability... | |
| IEC 60068-2-21:2006 is applicable to all electrical and electronic components whose terminations or integral mounting devices are liable to be submitted to stresses during normal assembly or handling operations. This... | |
| IEC 60068-2-27:2008 provides a standard procedure for determining the ability of a specimen to withstand specified severities of non-repetitive or repetitive shocks. The purpose of this test is to reveal... | |
| IEC 60068-2-2:2007 Deals with dry heat tests applicable both to heat-dissipating and non heat-dissipating specimens. For non heat-dissipating specimens, Tests Bb and Bd do not deviate essentially from earlier issues. | |
| IEC 60068-2-30:2005 Determines the suitability of components, equipment or other articles for use, transportation and storage under conditions of high humidity - combined with cyclic temperature changes and, in general,... | |
| IEC 60068-2-31:2008 deals with a test procedure for simulating the effects of rough handling shocks, primarily in equipment-type specimens, the effects of knocks, jolts and falls which may be received... | |
| IEC 60068-2-38:2009 provides a composite test procedure, primarily intended for component type specimens, to determine, in an accelerated manner, the resistance of specimens to the deteriorative effects of high temperature/humidity... | |
| IEC 60068-2-39:2015 provides a description of test methods and guidance for testing of equipment or components under combined temperature or temperature and humidity with low air pressure tests. This second... | |
| IEC 60068-2-52:2017 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60068-2-53:2010 provides a description of test methods and guidance for testing equipment or components under combined climatic and dynamic conditions. The purpose of combined testing is to investigate to... | |
| IEC 60068-2-55:2013 provides a standard procedure for determining the ability of a specimen to withstand specified severities of bounce, e. g. when transported as loose cargo on wheeled vehicles. This... | |
| IEC 60068-2-57:2013 provides a standard procedure for determining, by the time-history and sine-beat methods, the ability of a specimen to withstand specified severities of transient vibration. This third edition cancels... | |
| IEC 60068-2-58:2015 outlines test Td, applicable to surface mounting devices (SMD). This standard provides procedures for determining the solderability and resistance to soldering heat of devices in applications using solder... | |
| IEC 60068-2-58:2015+A1:2 017 outlines test Td, applicable to surface mounting devices (SMD). This standard provides procedures for determining the solderability and resistance to soldering heat of devices in applications using... | |
| IEC 60068-2-5:2018 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60068-2-60:2015 is available as IEC 60068-2-60:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60068-2-60:2015 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60068-2-64:2008 demonstrates the adequacy of specimens to resist dynamic loads without unacceptable degradation of its functional and/or structural integrity when subjected to the specified random vibration test requirements. Broadband... | |
| IEC 60068-2-65:2013 provides standard procedures and guidance for conducting acoustic tests in order to determine the ability of a specimen to withstand vibration caused by a specified sound-pressure level environment... | |
| IEC 60068-2-66:1994 Provides a standard test procedure for the prupose of evaluating, in an accelerated manner, the resistance of small electrotechnical products, primarily non-hermetically sealed components, to the deteriorative effect... | |
| IEC 60068-2-67:1995 Provides a standard test procedure for the purpose of evaluating, in an accelerated manner, the resistance of small electrotechnical products, primarily non-hermetically sealed components, to the deteriorative effect... | |
| IEC 60068-2-69:2017 outlines test Te/Tc, the solder bath wetting balance method and the solder globule wetting balance method to determine, quantitatively, the solderability of the terminations. Data obtained by these... | |
| IEC 60068-2-70:1995 Is intended to provide a standard method to determine the resistance of markings and letterings on flat or curved surfaces against abrasion as it may occur by manually... | |
| IEC 60068-2-74:1999 Gives a method of test which provides a standard procedure to determine the ability of components, equipments or their constituent materials to withstand accidental contact with fluids, without... | |
| IEC 60068-2-74:1999+A1:2 018 gives a method of test which provides a standard procedure to determine the ability of components, equipments or their constituent materials to withstand accidental contact with fluids,... | |
| IEC 60068-2-75:2014 provides three standardized and coordinated test methods for determining the ability of a specimen to withstand specified severities of impact. It is used, in particular, to demonstrate an... | |
| IEC 60068-2-78:2012 is available as IEC 60068-2-78:2012 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60068-2-78:2012 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60068-2-7:1983 Applies to the structural suitability and the satisfactory performance of components and equipment when subjected to forces produced by steady acceleration. It has the status of a horizontal... | |
| IEC 60068-2-80:2005 Intended for general application for testing specimens when simulation is required of vibration excitation of a complex and mixed nature. The purpose of the test is to demonstrate... | |
| IEC 60068-2-82:2007 specifies whisker tests for electric or electronic components representing the finished stage, with tin or tin-alloy finish. However, the standard does not specify tests for whiskers that may... | |
| IEC 60068-2-83:2011 provides methods for comparative investigation of the wettability of the metallic terminations or metallized terminations of SMDs with solder pastes. Data obtained by these methods are not intended... | |
| IEC 60068-3-13:2016 provides background information and guidance for writers and users of specifications for electric and electronic components, containing references to the test standards IEC 60068-2-20, IEC 60068-2-58, IEC 60068-2-69,... | |
| IEC 60068-3-1:2011 provides guidance regarding the performance of cold and dry heat tests. This second edition cancels and replaces the first edition, published in 1974, and constitutes a technical revision. | |
| IEC 60068-3-3:1991 Guidance is included in each of the three test methods referred to in this standard but it is specific to the test method. The guidance in this standard... | |
| IEC 60068-3-4:2001 Provides the necessary information to assist in preparing relevant specifications, such as standards for components or equipment, in order to select appropriate tests and test severities for specific... | |
| IEC 60068-3-5:2018 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60068-3-6:2018 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60071-1:2006 applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the... | |
| IEC 60071-1:2006+A1:2010 applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the... | |
| IEC 60071-2:2018 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60071-5:2014 provides guidance on the procedures for insulation co-ordination of high-voltage direct current (HVDC) converter stations, without prescribing standardized insulation levels. This standard applies only for HVDC applications in... | |
| IEC 60076-10-1:2016 provides supporting information to help both manufacturers and purchasers to apply the measurement techniques described in IEC 60076-10. Besides the introduction of some basic acoustics, the sources and... | |
| IEC 60076-10:2016 defines sound pressure and sound intensity measurement methods from which sound power levels of transformers, reactors and their associated cooling devices are determined. The methods are applicable to... | |
| IEC 60076-11:2018 est disponible sous forme de IEC 60076-11:2018 RLV qui contient la Norme internationale et sa version Redline, illustrant les modifications du contenu technique depuis l'édition précédente.L'IEC 60076-11:2018 applique... | |
| IEC 60076-11:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is not an official document, it is available in English only and provides... | |
| IEC 60076-12:2008 is applicable to dry-type transformers according to the scope of IEC 60076-11. It provides the means to estimate ageing rate and consumption of lifetime of the transformer insulation... | |
| IEC 60076-14:2013 applies to liquid-immersed power transformers employing either high-temperature insulation or combinations of high-temperature and conventional insulation, operating at temperatures above conventional limits. It is applicable to: - power... | |
| IEC 60076-15:2015 applies to three-phase and single-phase gas-filled power transformers (including auto-transformers) with the exception of certain categories of small and special transformers such as: - single-phase transformers with rated... | |
| IEC 60076-16:2011 applies to dry-type and liquid-immersed transformers for rated power 100 kVA up to 10 000 kVA for wind turbine applications having a winding with highest voltage for equipment... | |
| IEC 60076-18:2012 covers the measurement technique and measuring equipment to be used when a frequency response measurement is required either on-site or in the factory either when the test object... | |
| IEC 60076-1:2011 applies to three-phase and single-phase power transformers (including auto-transformers) with the exception of certain categories of small and special transformers. For those categories of power transformers and reactors... | |
| IEC 60076-21:2011/IEEE Std C57.15:2009 - Description of design types, tables of 50 Hz and 60 Hz ratings, supplementary ratings, construction, and available accessories are provided. Methods for performing routine and... | |
| IEC 60076-21:2018 describes electrical, mechanical and test requirements of liquid-immersed, single- and three-phase, 50 Hz and 60 Hz, self and forced-air cooled, distribution, overhead and substation, step-voltage regulators, 1 000... | |
| IEC 60076-2:2011 applies to liquid-immersed transformers, identifies power transformers according to their cooling methods, defines temperature rise limits and gives the methods for temperature rise tests. This new edition includes... | |
| IEC 60076-3:2013 specifies the insulation requirements and the corresponding insulation tests with reference to specific windings and their terminals. This International Standard applies to power transformers as defined by IEC... | |
| IEC 60076-3:2013+A1:2018 specifies the insulation requirements and the corresponding insulation tests with reference to specific windings and their terminals. This International Standard applies to power transformers as defined by IEC... | |
| IEC 60076-7:2018 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60077-1:2017 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60077-2:2017 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60079-0:2017 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60079-10-1:2015 is concerned with the classification of areas where flammable gas or vapour hazards may arise and may then be used as a basis to support the proper selection... | |
| IEC 60079-10-1:2015 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60079-10-2:2015 is available as IEC 60079-10-2:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60079-10-2:2015 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60079-11:2011 is available as IEC 60079-11:2011 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60079-11:2011 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60079-13:2017(E) gives requirements for the design, construction, assessment, verification and marking of rooms used to protect internal equipment by pressurization or artificial ventilation or both as applicable when located... | |
| IEC 60079-14:2013 contains the specific requirements for the design, selection, erection and initial inspection of electrical installations in, or associated with, explosive atmospheres. Where the equipment is required to meet... | |
| IEC 60079-15:2017 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60079-17:2013 applies to users and covers factors directly related to the inspection and maintenance of electrical installations within hazardous areas only, where the hazard may be caused by flammable... | |
| IEC 60079-18:2014 is available as IEC 60079-18:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60079-18:2014 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60079-18:2014+A1:201 7 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of protection encapsulation "m"... | |
| IEC 60079-19:2010 gives instructions, principally of a technical nature, on the repair, overhaul, reclamation and modification of equipment designed for use in explosive atmospheres; it is not applicable to maintenance,... | |
| IEC 60079-19:2010+A1:201 5 gives instructions, principally of a technical nature, on the repair, overhaul, reclamation and modification of equipment designed for use in explosive atmospheres; it is not applicable to... | |
| IEC 60079-1:2014 is available as IEC 60079-1:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60079-1:2014 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60079-25:2010 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in part, in locations... | |
| IEC 60079-26:2014 is available as IEC 60079-26:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60079-26:2014 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60079-28:2015 is available as IEC 60079-28:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60079-28:2015 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60079-29-1:2016 specifies general requirements for construction, testing and performance, and describes the test methods that apply to portable, transportable and fixed equipment for the detection and measurement of flammable... | |
| IEC 60079-29-2:2015 is available as IEC 60079-29-2:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60079-29-2:2015 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60079-29-3:2014 gives guidance for the design and implementation of a fixed gas detection system, including associated and/or peripheral gas detection equipment, for the detection of flammable gases/vapours and oxygen... | |
| IEC 60079-29-4:2009 specifies performance requirements of equipment for the detection and measuring of flammable gases or vapours in ambient air by measuring the spectral absorption by the gases or vapours... | |
| IEC 60079-2:2014 is available as IEC 60079-2:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60079-2:2014 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60079-31:2013 is applicable to electrical equipment protected by enclosure and surface temperature limitation for use in explosive dust atmospheres. It specifies requirements for design, construction and testing of electrical... | |
| IEC 60079-32-2:2015 describes test methods concerning the equipment, product and process properties necessary to avoid ignition and electrostatic shock hazards arising from static electricity. It is intended for use in... | |
| IEC 60079-33:2012 gives the specific methodology for the assessment and testing, and requirements for marking of electrical equipment, parts of electrical equipment and Ex components with special protection "s". This... | |
| IEC 60079-35-1:2011 specifies requirements for the construction, testing and marking of caplights, including caplights with a point of connection for other equipment, for use in mines susceptible to firedamp (Group... | |
| IEC 60079-35-2:2011 details those performance and other safety features of caplights, including those with a point of connection for another equipment, not covered in IEC 60079-35-1, but which are important... | |
| IEC 60079-5:2015 is available as IEC 60079-5:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60079-5:2015 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60079-6:2015 specifies the requirements for the design, construction, testing and marking of Ex Equipment and Ex Components with type of protection liquid immersion "o" intended for use in explosive... | |
| IEC 60079-7:2015 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for use in explosive... | |
| IEC 60079-7:2015+A1:2017 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for use in explosive... | |
| IEC 60085:2007 now distinguishes between thermal classes for electrical insulation systems and electrical insulating materials. It establishes the criteria for evaluating the thermal endurance of either electrical insulating materials (EIM)... | |
| IEC 60086-1:2015 is available as IEC 60086-1:2015 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60086-1:2015 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60086-2:2015 is applicable to primary batteries based on standardized electrochemical systems. It specifies the physical dimensions, the discharge test conditions and discharge performance requirements. This thirteenth edition cancels and... | |
| IEC 60086-3:2016 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60086-3:2016 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting battery electrical characteristics... | |
| IEC 60086-4:2014 specifies tests and requirements for primary lithium batteries to ensure their safe operation under intended use and reasonably foreseeable misuse. This fourth edition cancels and replaces the third... | |
| IEC 60086-5:2016 is available as IEC 60086-5:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60086-5:2016 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60092-101:2018 is applicable to electrical installations for use in ships. The 60092 series form a code of practical interpretation and amplification of the requirements of the International Convention for... | |
| IEC 60092-202:2016 is available as IEC 60092-202:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60092-202:2016 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60092-306:2009(E) applies to luminaires and lighting accessories for use in ships. It applies primarily to luminaires for illumination purposes. NOTE - Boats, submarines (except naval submarines), watercraft and floating... | |
| IEC 60092-350:2014 provides the general constructional requirements and test methods for use in the manufacture of electric power, control and instrumentation cables with copper conductors intended for fixed electrical systems... | |
| IEC 60092-353:2016 is available as IEC 60092-353:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60092-353:2016 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60092-354:2014 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2) kV,... | |
| IEC 60092-360:2014 specifies the requirements for electrical, mechanical and particular characteristics of insulating and sheathing materials intended for use in shipboard and fixed and mobile offshore unit power, control, instrumentation... | |
| IEC 60092-376:2017 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60092-501:2013(E) specifies requirements for all electric propulsion plants and gives the specifications, system design, installation and testing of at least: - generators and their prime movers; - switchboards; -... | |
| IEC 60092-504:2016 is available as IEC 60092-504:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC... | |
| IEC 60092-504:2016 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60092-507:2014 specifies requirements for the design, construction and installation of electrical systems in small vessels, which have a length of up to 50 m, or which have a gross... | |
| IEC 60092-509:2011(E) is applicable to all operation of and work activity on electrical generation, conversion and distribution systems and electrical equipment in ships, including all a.c and d.c. voltages. This... | |
| IEC 60095-1:2018 is available as IEC 60095-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 60095-1:2018... | |
| IEC 60095-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is not an official document, it is available in English only and provides... | |
| IEC 60095-2:2009 is applicable to lead-acid batteries used for starting, lighting and ignition of passenger cars and light vehicles with a nominal voltage of 12 V. All batteries in accordance... | |
| IEC 60096-0-1:2012 provides guidance for the design of radio frequency coaxial cables with braid, metallic tapes or tubular outer conductors. This third edition cancels and replaces the second edition published... | |
| IEC 60096-0-1:2012+A1:20 17 provides guidance for the design of radio frequency coaxial cables with braid, metallic tapes or tubular outer conductors. This third edition cancels and replaces the second edition... | |
| IEC 60099-4:2014 applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit voltage surges on a.c. power circuits with Us above 1 kV. This third edition... | |
| IEC 60099-5:2018 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60099-8:2017 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60099-9:2014 applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit overvoltages in HVDC converter stations of two terminal, multiterminal and back-to-back type up to... | |
| IEC 60112:2003+A1:2009 Specifies the method of test for the determination of the proof and comparative tracking indices of solidinsulating materials on pieces taken from parts of equipment and on plaques... | |
| IEC 60115-1:2008 is a generic specification and is applicable to fixed resistors for use in electronic equipment. It establishes standard terms, inspection procedures and methods of test for use in... | |
| IEC 60115-2:2014 is applicable to leaded fixed low-power film resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes) and styles (different dimensions)... | |
| IEC 60115-8-1:2014 is applicable to the drafting of detail specifications for fixed surface mount (SMD) low-power film resistors in rectangular chip shape (styles RR) or in cylindrical MELF shape (styles... | |
| IEC 60115-8:2009 is applicable to fixed surface mount resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes) and styles (different dimensions). They... | |
| IEC 60115-9-1:2003 is a supplementary document to the sectional specification and contains requirements for style, layout and minimum content of detail specifications. | |
| IEC 60118-0:2015 gives recommendations for the measurement of the performance characteristics of air conduction hearing aids based on a free field technique and measured with an acoustic coupler. This third... | |
| IEC 60118-13:2016 covers relevant EMC phenomena for hearing aids. Hearing aid immunity to high frequency fields originating from digital wireless devices such as mobile phones was originally identified as the... | |
| IEC 60118-15:2012 specifies a test signal designed to represent normal speech, the International Speech Test Signal (ISTS), together with the procedures and the requirements for measuring the characteristics of signal... | |
| IEC 60118-4:2014 is applicable to audio-frequency induction-loop systems producing an alternating magnetic field at audio frequencies and intended to provide an input signal for hearing aids operating with an induction... | |
| IEC 60118-4:2014+A1:2017 is applicable to audio-frequency induction-loop systems producing an alternating magnetic field at audio frequencies and intended to provide an input signal for hearing aids operating with an induction... | |
| IEC 60122-1:2002+A1:2017 specifies the methods of test and general requirements for quartz crystal units of assessed quality using either capability approval or qualification approval procedures. This consolidated version consists of... | |
| IEC 60122-3:2010 specifies the outline drawing for quartz crystal units with lead enclosures. The main changes with respect to the previous edition are as follows: 12 of the 48 enclosure... | |
| IEC 60127-1:2006+A1:2011 +A2:2015 covers the general requirements and tests applicable to all types of miniature fuse-links (e.g. cartridge fuse-links, sub-miniature fuse-links and universal modular fuse-links) for the protection of electric... | |
| IEC 60127-2:2014 relates to special requirements applicable to cartridge fuse-links for miniature fuses with dimensions measuring 5 mm x 20 mm and 6,3 mm x 32 mm for the protection... | |
| IEC 60127-3:2015 is applicable to sub-miniature fuse-links adapted to printed circuits and used for the protection of electric appliances, electronic equipment and component parts thereof, normally intended to be used... | |
| IEC 60127-4:2005+A1:2008 +A2:2012 relates to universal modular fuse-links (UMF) for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment, and component parts thereof, normally... | |
| IEC 60127-5:2016 gives a guide for tests for assessing the quality of miniature fuse-links other than type tests, for the case where there is no complete agreement between the user... | |
| IEC 60127-6:2014 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and... | |
| IEC 60127-7:2015 covers requirements for miniature fuse-links for special applications. This part of IEC 60127 is applicable to fuse-links with a rated voltage not exceeding 1 000 V, a rated... | |
| IEC 60127-8:2018(E) relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used for the... | |
| IEC 60130-1:1988 deals with terminology, classification into groups, values of rated voltage and of rated current, type designation, type tests, standard conditions for testing, visual inspection, clearances and creepage distances,... | |
| IEC 60137:2017 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way... | |
| IEC 60139-9:2011 relates to circular connectors for radio and associated sound equipment. This fourth edition cancels and replaces the third edition of IEC 60130-9, published in 2000, and constitutes a... | |
| IEC 60139:2000 gives guidance on the preparation of outline drawings of cathode-ray tubes (CRTs), tube components, tube sub-assemblies and ancillary components with the object of encouraging the same practice when... | |
| IEC 60143-1:2015 applies both to capacitor units and capacitor banks intended to be used connected in series with an a.c. transmission or distribution line or circuit forming part of an... | |
| IEC 60143-2:2012 covers protective equipment for series capacitor banks, with a size larger than 10 Mvar per phase. Protective equipment is defined as the main circuit apparatus and ancillary equipment,... | |
| IEC 60143-3:2015 applies to internal fuses designed to isolate faulty capacitor elements, to allow operation of the remaining parts of that capacitor unit and the bank in which the capacitor... | |
| IEC 60143-4:2010 specifies testing of thyristor controlled series capacitor (TCSC) installations used in series with transmission lines. This standard also addresses issues that consider ratings for TCSC thyristor valve assemblies,... | |
| IEC 60146-1-1:2009 specifies the requirements for the performance of all semiconductor power converters and semiconductor power switches using controllable and/or non-controllable electronic valve devices. It is primarily intended to specify... | |
| In addition to the general requirements of IEC 60077-2, it gives the rules for circuit-breakers, the main contacts of which are to be connected to d.c. power and/or auxiliary circuits. | |
| Includes a number of tests which use different conditioning procedures appropriate for different application. It has the status of a horizontal standard in accordance with IEC Guide 104. | |
| Incorporates Amendment No. 1 (1980) | |
| Is a connector detail specification for a battery interconnection system for portable computers, cellular telephones and other electronic devices requiring power not to exceed 50 V d.c. SELV (safety extra... | |
| Is a supplementary document to the sectional specification. Defines mounting, dimension, ratings and characteristics for fixed power wirewound resistors with solderable axial wire leads - stability class 5% - Assessment... | |
| Is applicable both to indoor capacitor units and indoor capacitor banks intended to be used, particularly, for power factor correction in induction heating, melting, stirring or casting installations, and similar... | |
| Is applicable to aluminium-magnesium- silicon alloy wires of two types having different mechanical and electrical properties for the manufacture of stranded conductors for overhead power transmission purposes. It specifies the... | |
| It has the status of a horizontal standard in accordance with IEC Guide 108. | |
| It is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Applies to fixed power resistors, assessment level E. | |
| It is a supplementary document to the sectional specification and contains requirements for style and layout and minimum content of detail specifications. Applies to fixed precision resistors, assessment level E. | |
| Lays down the electrical resistivity, tensile strength and elongation of commercial annealed aluminium electrical conductor wire having a diameter greater than 1 mm (0.0394 in). | |
| May be used as an acceptance test in type approval of components or equipment from a supplier or to compare materials, processes or designs. | |
| NEW! IEC 60068-2-18:2017 is available as IEC 60068-2-18:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC... | |
| NEW! IEC 60068-2-52:2017 is available as IEC 60068-2-52:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC... | |
| NEW! IEC 60068-2-5:2018 is available as IEC 60068-2-5:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. | |
| NEW! IEC 60068-3-5:2018 is available as IEC 60068-3-5:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC... | |
| NEW! IEC 60068-3-6:2018 is available as IEC 60068-3-6:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC... | |
| NEW! IEC 60076-7:2018 is available as IEC 60076-7:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. | |
| NEW! IEC 60077-1:2017 is available as IEC 60077-1:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC... | |
| NEW! IEC 60077-2:2017 is available as IEC 60077-2:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC... | |
| NEW! IEC 60079-0:2017 is available as IEC 60079-0:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. | |
| NEW! IEC 60079-15:2017 is available as IEC 60079-15:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC... | |
| NEW! IEC 60092-376:2017 is available as IEC 60092-376:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC... | |
| NEW! IEC 60099-5:2018 is available as IEC 60099-5:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC... | |
| NEW! IEC 60099-8:2017 is available as IEC 60099-8:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC... | |
| NEW! IEC 60137:2017 is available as IEC 60137:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. | |
| prescribes preferred ratings and characteristics and selects from IEC 60115-1, the appropriate Quality Assessment procedures, tests and measuring methods and gives general performance requirements for this type of resistor. | |
| Prescribes the electrical properties of commercial-purity aluminium for busbars, regardless of the cross-sectional shape of the bar. | |
| Provides a uniform and reproducible method of confirming that temperature test chambers conform to the requirements specified in climatic test procedures of IEC 60068-2-1 and IEC 60068-2-2, when loaded with... | |
| Provides accelerated means to assess the corrosive effects of atmospheres polluted with sulphur dioxide on contacts and connections. | |
| Provides accelerated means to assess the effects of the tarnishing of silver and silver alloys used for contacts and connections. | |
| Provides guidance for selecting amongst the IEC 60068-2 stationary vibration test methods Fc sinusoidal, Fh random and F(x) Mixed mode vibration. The different steady-state test methods and their aims are... | |
| Provides information to users about certain fundamental service characteristics of different transformer connections and magnetic circuit designs; system fault currents; parallel operation of transformers, calculation of voltage drop or rise... | |
| Provides methods for mounting products, whether packaged or unpackaged, as well as mounting requirements for equipment and other articles, for the series of dynamic tests in IEC 60068-2, that is... | |
| Provides test methods applicable to surface mounting devices made of glass or sintered materials such as capacitors, resistors and inductors incorporating ferrites. Two test methods exist: body strength and impact... | |
| Relates to all kinds of rotating electrical machines with a horizontal shaft, and any one of three specific types of foot mounting - i.e. machines with feet down, machines with... | |
| Relates to connectors suitable for coupling an external power supply with a maximum voltage of 34 V d.c. to portable entertainment equipment. Covers two types of free connectors with central... | |
| Relates to miniature fuses for the protection of electric appliances, electronic equipment and component parts thereof, normally intended to be used indoors, as specified in IEC 60127-2, 60127-3 and 60127-4. | |
| Relates to two series of link and test connectors viz. a series of the conventional wiring types and a series to be soldered directly on a printed board according to... | |
| Replaces IEC 60050(65) (1964). It has the status of a horizontal standard in accordance with IEC Guide 108. | |
| S'applique aux réseaux de résistances fixes à résistances mesurables individuellement. Les résistances peuvent être isolées ou interconnectées dans toute configuration de circuit qui permet la mesure de chacune d'entre elles. | |
| S'applique aux résistances fixes de dissipation supérieure à 1 W et inférieure à 1 000 W, pourvues d'un revêtement protecteur. Prescrit les valeurs préférentielles de caractéristiques. Choisit, dans la CEI... | |
| S'applique aux résistances fixes de précision, destinées aux équipements électroniques. Prescrit les valeurs préférentielles des caractéristiques, choisit, dans la CEI 115-1, les procédures d'assurance de la qualité et les méthodes... | |
| Specifies a 'climatic sequence' for products, primarily components, that is based on clause 7 of IEC 68-1. Includes guidance for specification writers and those performing the test. | |
| Specifies characteristics wherein convertor transformers differ from ordinary power transformers. In all other respects, the rules specified in IEC 60076 shall apply. | |
| Specifies general and construction requirements for impregnated paper-insulated load-sheathed cables with copper or aluminium conductors from 0.6/1 kV to 18/30 kV. Tables for 21 different types of cable construction are... | |
| Specifies routine, special and type tests on single-core, radial field, oil-impregnated paper-insulated cables with skid wires intended for installations in a pipe filled with oil under pressure and their accessories. | |
| Specifies test methods to determine the effects of dust and sand suspended in air, on electechnical products. It has the status of a horizontal standard in accordance with IEC Guide... | |
| Specifies tests using a synthesized shock response spectrum (SRS). It is intended for general application to specimens when simulation of transient excitation of a complex nature is required. It has... | |
| Specifies the electrical and mechanical requirements for a digital interface device to allow a general-purpose control device such as a desktop computer to be connected to hearing aids, for the... | |
| Specifies the method of test for the determination of the proof and comparative tracking indices of solid insulating materials on pieces taken from parts of equipment and on plaques of... | |
| Specifies the methods of test and general requirements for quartz crystal units of assessed quality using either capability approval or qualification approval procedures. | |
| Specifies the minimum requirements for calibration tapes for making adjustment and comparative assessments of the reproducing performance of both professional and domestic magnetic tape recording/reproducin g equipment. Applies to both... | |
| Specifies volume resistivity, tensile strength, 0.2 per cent proof stress and elongation after fracture for heat-treated aluminium alloy busbar material of the AI-Mg-Si type. The contents of the corrigendum of... | |
| Subscribe to IEC 60061 Database to access the full and updated content of the series. | |
| Subscribe to IEC 60061 Database to access the full and updated content of the series. Consolidated edition incorporating the sheets of the first edition (1990) plus supplements A, B, C... | |
| Subscribe to IEC 60061 Database to access the full and updated content of the series. Consolidated edition incorporating the sheets of the third edition (1969) plus supplements A, B, C,... | |
| Subscribe to IEC 60061 Database to access the full and updated content of the series. Consolidated edition incorporating the sheets of the third edition (1969), plus supplements A, B, C,... | |
| Subscribe to IEC 60061 Database to access the full and updated content of the series. IEC 60061 Lamp caps and holders together with gauges for the control of interchange ablility... | |
| The contents of the corrigendum of November 1996 have been included in this copy. | |
| The contents of the corrigendum of November 2017 have been included in this copy. | |
| This guide addresses some of the special problems encountered in specifying and using quartz crystal units for frequency control with the integrated circuit oscillators commonly incorporated on microprocessor silicon devices. | |
| This International Standard applies to tungsten filament incandescent lamps for general lighting This consolidated version consists of the sixth edition (1993), its amendment 1 (2000), its amendment 2 (2002) and... | |
| This part of IEC 60092 is applicable to a.c. supply systems with voltages from 1 kV up to and including 15 kV. | |
| This part of IEC 60092 summarizes the present IMO electrical requirements and gives in a single publication details of suitable measures regarding the explosion protection of electrical equipment, where such... | |
| This part of IEC 60095 is applicable to lead-acid batteries used for starting, lighting and ignition of heavy trucks, commercial vehicles, busses and agricultural trucks. This second edition cancels and... | |
| This part of IEC 60095 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines,... | |
| This part of IEC 60127 covers the general requirements and tests applicable to all types of miniature fuse-links (e.g. cartridge fuse-links, sub-miniature fuse-links and universal modular fuse-links) for the protection... | |
| This part of IEC 60127 relates to universal modular fuse-links (UMF) for printed circuits and other substrate systems, used for the protection of electric appliances, electronic equipment, and component parts... | |
| This standard basically applies to all metal-oxide surge arresters with gaps and housed in either porcelain or polymeric housings. This standard also specifies requirements and tests for metal-oxide surge arresters... | |
| This standard provides the basic requirements for the choice and installation of cables intended for fixed electrical systems on board ships at voltages (U) up to and including 15 kV. |
| << Prev | Next >> |