IEC 60079-29-3:2014 gives guidance for the design and implementation of a fixed gas detection system, including associated and/or peripheral gas detection equipment, for the detection of flammable gases/vapours and oxygen when used in a safety-related application in accordance with IEC 61508 and IEC 61511. This International standard also applies to the detection of toxic gases. Other parts of this international standard and pertinent local, national and international standards separately specify the performance requirements of a gas detector and a gas detection control unit (logic solver). These standards are commonly known as Metrological Performance Standards and are concerned with the accuracy of the measured value, the overall system performance, but not the device or system integrity with respect to the safety function. This international standard applies to the integrity of the safety function. Keywords: fixed gas detection system, flammable gases/vapours and Oxygen, detection of toxic gases
This publication is to be read in conjunction with IEC 60079-0:2011, IEC 60079-29-1:2007, IEC 60079-29-2:2007 and IEC 60079-29-4:2009
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60079-29-3:2014 |
| Product Name | Explosive atmospheres - Part 29-3: Gas detectors - Guidance on functional safety of fixed gas detection systems |