CSA Group Insulation co-ordination - Part 1: Definitions, principles and rules IEC 60071-1:2006+AMD1:2010 CSV

Description
IEC 60071-1:2006+A1:2010 applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the phase-to-earth, phase-to-phase and longitudinal insulation of the equipment and the installations of these systems. It also gives the lists of the standard withstand voltages from which the rated withstand voltages should be selected. This standard recommends that the selected withstand voltages should be associated with the highest voltage for equipment. This association is for insulation co-ordination purposes only. The requirements for human safety are not covered by this standard. Although the principles of this standard also apply to transmission line insulation, the values of their withstand voltages may be different from the standard rated withstand voltages. The apparatus committees are responsible for specifying the rated withstand voltages and the test procedures suitable for the relevant equipment taking into consideration the recommendations of this standard. NOTE In IEC 60071-2, Application Guide, all rules for insulation co ordination given in this standard are justified in detail, in particular the association of the standard rated withstand voltages with the highest voltage for equipment. When more than one set of standard rated withstand voltages is associated with the same highest voltage for equipment, guidance is provided for the selection of the most suitable set. It has the status of a horizontal standard in accordance with IEC Guide 108. This consolidated version consists of the eigth edition (2006) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.
Description
IEC 60071-1:2006+A1:2010 applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the phase-to-earth, phase-to-phase and longitudinal insulation of the equipment and the installations of these systems. It also gives the lists of the standard withstand voltages from which the rated withstand voltages should be selected. This standard recommends that the selected withstand voltages should be associated with the highest voltage for equipment. This association is for insulation co-ordination purposes only. The requirements for human safety are not covered by this standard. Although the principles of this standard also apply to transmission line insulation, the values of their withstand voltages may be different from the standard rated withstand voltages. The apparatus committees are responsible for specifying the rated withstand voltages and the test procedures suitable for the relevant equipment taking into consideration the recommendations of this standard. NOTE In IEC 60071-2, Application Guide, all rules for insulation co ordination given in this standard are justified in detail, in particular the association of the standard rated withstand voltages with the highest voltage for equipment. When more than one set of standard rated withstand voltages is associated with the same highest voltage for equipment, guidance is provided for the selection of the most suitable set. It has the status of a horizontal standard in accordance with IEC Guide 108. This consolidated version consists of the eigth edition (2006) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Insulation co-ordination - Part 1: Definitions, principles and rules - IEC 60071-1:2006+AMD1:2010 CSV - CSA Group
Toronto, Ontario, Canada
Insulation co-ordination - Part 1: Definitions, principles and rules
IEC 60071-1:2006+AMD1:2010 CSV
Insulation co-ordination - Part 1: Definitions, principles and rules IEC 60071-1:2006+AMD1:2010 CSV
IEC 60071-1:2006+A1:2010 applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the phase-to-earth, phase-to-phase and longitudinal insulation of the equipment and the installations of these systems. It also gives the lists of the standard withstand voltages from which the rated withstand voltages should be selected. This standard recommends that the selected withstand voltages should be associated with the highest voltage for equipment. This association is for insulation co-ordination purposes only. The requirements for human safety are not covered by this standard. Although the principles of this standard also apply to transmission line insulation, the values of their withstand voltages may be different from the standard rated withstand voltages. The apparatus committees are responsible for specifying the rated withstand voltages and the test procedures suitable for the relevant equipment taking into consideration the recommendations of this standard. NOTE In IEC 60071-2, Application Guide, all rules for insulation co ordination given in this standard are justified in detail, in particular the association of the standard rated withstand voltages with the highest voltage for equipment. When more than one set of standard rated withstand voltages is associated with the same highest voltage for equipment, guidance is provided for the selection of the most suitable set. It has the status of a horizontal standard in accordance with IEC Guide 108. This consolidated version consists of the eigth edition (2006) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.

IEC 60071-1:2006+A1:2010 applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the phase-to-earth, phase-to-phase and longitudinal insulation of the equipment and the installations of these systems. It also gives the lists of the standard withstand voltages from which the rated withstand voltages should be selected. This standard recommends that the selected withstand voltages should be associated with the highest voltage for equipment. This association is for insulation co-ordination purposes only. The requirements for human safety are not covered by this standard. Although the principles of this standard also apply to transmission line insulation, the values of their withstand voltages may be different from the standard rated withstand voltages. The apparatus committees are responsible for specifying the rated withstand voltages and the test procedures suitable for the relevant equipment taking into consideration the recommendations of this standard. NOTE In IEC 60071-2, Application Guide, all rules for insulation co ordination given in this standard are justified in detail, in particular the association of the standard rated withstand voltages with the highest voltage for equipment. When more than one set of standard rated withstand voltages is associated with the same highest voltage for equipment, guidance is provided for the selection of the most suitable set. It has the status of a horizontal standard in accordance with IEC Guide 108. This consolidated version consists of the eigth edition (2006) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 60071-1:2006+AMD1:2010 CSV
Product Name Insulation co-ordination - Part 1: Definitions, principles and rules
Unlock Full Specs
to access all available technical data

Similar Products