IEC 60076-15:2015 applies to three-phase and single-phase gas-filled power transformers (including auto-transformers) with the exception of certain categories of small and special transformers such as:
- single-phase transformers with rated power less than 1 kVA and three-phase transformers less than 5 kVA;
- transformers, which have no windings with rated voltage higher than 1 000 V;
- instrument transformers;
- traction transformers mounted on rolling stock;
- starting transformers;
- testing transformers;
- welding transformers. This second edition of IEC 60076-15 cancels and replaces the first edition published in 2008 and constitutes a technical revision. The following main technical changes from the first edition are:
- Modified in accordance with the related revised standards of IEC 60076-1, IEC 60076-2, IEC 60076-3 and related items of SF6 gas in the revised standard of "High-voltage switchgear and controlgear;
- Added the clause "minimum power under alternative cooling modes";
- Added the clause "safety, environmental and other requirements";
- Added the clause "d.c. currents in neutral circuits";
- Added the clause "electromagnetic compatibility (EMC)";
- Added the clause "high frequency switching transients".
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60076-15:2015 |
| Product Name | Power transformers - Part 15: Gas-filled power transformers |