Relates to all kinds of rotating electrical machines with a horizontal shaft, and any one of three specific types of foot mounting - i.e. machines with feet down, machines with feet up, and machines for which the bed-plate is an integral part - and with mounting flange for which the shaft height in the feet down version is between 355 mm and 1 000 mm and pitch circle diameter of fixing holes between 1 180 and 2 360 mm.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60072-2:1990 |
| Product Name | Dimensions and output series for rotating electrical machines - Part 2: Frame numbers 355 to 1000 and flange numbers 1180 to 2360 |