IEC 60092-354:2014 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following:
3,6/6 (7,2) kV, 6/10 (12) kV, 8,7/15 (17,5) kV, 12/20 (24) kV, 18/30 (36) kV. The cables are intended for fixed installations. The object of this standard is:
- to standardize cables whose safety and reliability are ensured when they are installed in accordance with the requirements of IEC 60092-352 or IEC 61892-4;
- to lay down standard manufacturing requirements and characteristics of such cables directly or indirectly bearing on safety;
- to specify test methods for checking conformity with those requirements.
This edition includes the following significant technical changes with respect to the previous edition:
a) Modification of construction requirements in line with IEC 60092-350. There has been some redistribution of test methods between IEC 60092-350 and this new standard to remove all tests carried out on complete cables.
b) Requirements for enhanced cold properties, oil resistance and resistance to drilling fluids have been aligned to IEC 60092-350.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60092-354:2014 |
| Product Name | Electrical installations in ships - Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (U m = 7,2 kV) up to 30 kV (U m = 36 kV) |