IEC 60092-353:2016 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its previous edition. The Redline version is not an official IEC Standard, only the current version of the standard is to be considered the official document.
IEC 60092-353:2016 is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV or 1,8/3 (3,6) kV intended for fixed installations. Cables designed to maintain circuit integrity during fire are included. The various types of power cables are given in 5.1. The constructional requirements and test methods are aligned with those
indicated in IEC 60092-350, unless otherwise specified in this document. The object of this document is:
- to standardize cables whose safety and reliability is ensured when they are installed in accordance with the requirements of IEC 60092-352 or IEC 61892-4,
- to lay down standard manufacturing requirements and characteristics of such cables directly or indirectly bearing on safety, and
- to specify test methods for checking conformity with those requirements.
This edition includes the following significant technical changes with respect to the previous edition:
- updated references to IEC 60092-350 for general construction and test methods and IEC 60092-360 for insulating and sheathing materials.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60092-353:2016 RLV |
| Product Name | Electrical installations in ships - Part 353: Power cables for rated voltages 1 kV and 3 kV |