IEC 60099-9:2014 applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit overvoltages in HVDC converter stations of two terminal, multiterminal and back-to-back type up to and including an operating voltage of 1 100 kV. The standard applies in general to porcelain-housed and polymer-housed type arresters but also to gas-insulated metal enclosed arresters (GIS-arresters) solely used as d.c. bus and d.c. line/cable arresters. Arresters for voltage source converters are not covered. Arresters applied on the a.c. systems at the converter station and subjected to power-frequency voltage of 50 or 60 Hz principally without harmonics are tested as per IEC 60099-4. The arresters on a.c.-filters are tested according to this standard. Keywords: testing of gapless metal-oxide surge arrestors for HVDC converter stations
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60099-9:2014 |
| Product Name | Surge arresters - Part 9: Metal-oxide surge arresters without gaps for HVDC converter stations |