CSA Group Explosive atmospheres - Part 7: Equipment protection by increased safety "e" IEC 60079-7:2015+AMD1:2017 CSV

Description
IEC 60079-7:2015+A1:2017 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for use in explosive gas atmospheres. Electrical equipment and Ex Components of type of protection increased safety "e" are either: - level of Protection "eb" (EPL "Mb" or "Gb"); or - level of Protection "ec" (EPL "Gc"). Level of Protection "eb" applies to equipment or Ex Components, including their connections, conductors, windings, lamps, and batteries; but not including semiconductors or electrolytic capacitors. Level of Protection "ec" applies to equipment or Ex Components, including their connections, conductors, windings, lamps, and batteries; and also including semiconductors and electrolytic capacitors. The requirements of this standard apply to both Levels of Protection unless otherwise stated. For Level of Protection "eb", this standard applies to electrical equipment where the rated voltage does not exceed 11 kV r.m.s., a.c. or d.c. For Level of Protection "ec", this standard applies to electrical equipment where the rated voltage does not exceed 15 kV r.m.s., a.c. or d.c. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence. This fifth edition cancels and replaces the fourth edition published in 2006, and constitutes a technical revision. Refer to the Foreword of the document for a complete listing of the technical changes between edition 5.0 and previous edition of the document. The contents of the Interpretation sheet 1 of September 2016 have been included in this copy. This consolidated version consists of the fifth edition (2015) and its amendment 1 (2017). Therefore, no need to order amendment in addition to this publication.
Description
IEC 60079-7:2015+A1:2017 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for use in explosive gas atmospheres. Electrical equipment and Ex Components of type of protection increased safety "e" are either: - level of Protection "eb" (EPL "Mb" or "Gb"); or - level of Protection "ec" (EPL "Gc"). Level of Protection "eb" applies to equipment or Ex Components, including their connections, conductors, windings, lamps, and batteries; but not including semiconductors or electrolytic capacitors. Level of Protection "ec" applies to equipment or Ex Components, including their connections, conductors, windings, lamps, and batteries; and also including semiconductors and electrolytic capacitors. The requirements of this standard apply to both Levels of Protection unless otherwise stated. For Level of Protection "eb", this standard applies to electrical equipment where the rated voltage does not exceed 11 kV r.m.s., a.c. or d.c. For Level of Protection "ec", this standard applies to electrical equipment where the rated voltage does not exceed 15 kV r.m.s., a.c. or d.c. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence. This fifth edition cancels and replaces the fourth edition published in 2006, and constitutes a technical revision. Refer to the Foreword of the document for a complete listing of the technical changes between edition 5.0 and previous edition of the document. The contents of the Interpretation sheet 1 of September 2016 have been included in this copy. This consolidated version consists of the fifth edition (2015) and its amendment 1 (2017). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Explosive atmospheres - Part 7: Equipment protection by increased safety
Toronto, Ontario, Canada
Explosive atmospheres - Part 7: Equipment protection by increased safety "e"
IEC 60079-7:2015+AMD1:2017 CSV
Explosive atmospheres - Part 7: Equipment protection by increased safety "e" IEC 60079-7:2015+AMD1:2017 CSV
IEC 60079-7:2015+A1:2017 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for use in explosive gas atmospheres. Electrical equipment and Ex Components of type of protection increased safety "e" are either: - level of Protection "eb" (EPL "Mb" or "Gb"); or - level of Protection "ec" (EPL "Gc"). Level of Protection "eb" applies to equipment or Ex Components, including their connections, conductors, windings, lamps, and batteries; but not including semiconductors or electrolytic capacitors. Level of Protection "ec" applies to equipment or Ex Components, including their connections, conductors, windings, lamps, and batteries; and also including semiconductors and electrolytic capacitors. The requirements of this standard apply to both Levels of Protection unless otherwise stated. For Level of Protection "eb", this standard applies to electrical equipment where the rated voltage does not exceed 11 kV r.m.s., a.c. or d.c. For Level of Protection "ec", this standard applies to electrical equipment where the rated voltage does not exceed 15 kV r.m.s., a.c. or d.c. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence. This fifth edition cancels and replaces the fourth edition published in 2006, and constitutes a technical revision. Refer to the Foreword of the document for a complete listing of the technical changes between edition 5.0 and previous edition of the document. The contents of the Interpretation sheet 1 of September 2016 have been included in this copy. This consolidated version consists of the fifth edition (2015) and its amendment 1 (2017). Therefore, no need to order amendment in addition to this publication.

IEC 60079-7:2015+A1:2017 specifies the requirements for the design, construction, testing and marking of electrical equipment and Ex Components with type of protection increased safety "e" intended for use in explosive gas atmospheres. Electrical equipment and Ex Components of type of protection increased safety "e" are either:
- level of Protection "eb" (EPL "Mb" or "Gb"); or
- level of Protection "ec" (EPL "Gc"). Level of Protection "eb" applies to equipment or Ex Components, including their connections, conductors, windings, lamps, and batteries; but not including semiconductors or electrolytic capacitors. Level of Protection "ec" applies to equipment or Ex Components, including their connections, conductors, windings, lamps, and batteries; and also including semiconductors and electrolytic capacitors. The requirements of this standard apply to both Levels of Protection unless otherwise stated. For Level of Protection "eb", this standard applies to electrical equipment where the rated voltage does not exceed 11 kV r.m.s., a.c. or d.c. For Level of Protection "ec", this standard applies to electrical equipment where the rated voltage does not exceed 15 kV r.m.s., a.c. or d.c. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence. This fifth edition cancels and replaces the fourth edition published in 2006, and constitutes a technical revision. Refer to the Foreword of the document for a complete listing of the technical changes between edition 5.0 and previous edition of the document. The contents of the Interpretation sheet 1 of September 2016 have been included in this copy. This consolidated version consists of the fifth edition (2015) and its amendment 1 (2017). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 60079-7:2015+AMD1:2017 CSV
Product Name Explosive atmospheres - Part 7: Equipment protection by increased safety "e"
Unlock Full Specs
to access all available technical data

Similar Products