CSA Group Miniature fuses - Part 7: Miniature fuse-links for special applications IEC 60127-7:2015

Description
IEC 60127-7:2015 covers requirements for miniature fuse-links for special applications. This part of IEC 60127 is applicable to fuse-links with a rated voltage not exceeding 1 000 V, a rated current not exceeding 20 A and a rated breaking capacity not exceeding 50 kA. It does not apply to fuses completely covered by the subsequent parts of IEC 60269-1. It does not apply to miniature fuse-links for appliances intended to be used under special conditions, such as in corrosive or explosive atmospheres. This part of IEC 60127 applies in addition to the requirements of IEC 60127-1. Miniature fuse-links for special applications are not intended to be replaced by the end-user of an electrical/electroni c appliance. The object of this part of IEC 60127 is to establish uniform test methods for miniature fuse-links for special applications, so as to allow verification of the values (for example melting time and breaking capacity values) specified by the manufacturer. This second edition cancels and replaces the first edition published in 2013. This edition includes the following significant technical changes with respect to the previous edition: - defining a test board for surface mount fuse-links, Figure 2; - defining test schedules for homogenous series. This publication is to be read in conjunction with IEC 60127-1:2006. Keywords: fuse-links with a rated voltage not exceeding 1 000 V, a rated current not exceeding 20 A and a rated breaking capacity not exceeding 50 kA.
Description
IEC 60127-7:2015 covers requirements for miniature fuse-links for special applications. This part of IEC 60127 is applicable to fuse-links with a rated voltage not exceeding 1 000 V, a rated current not exceeding 20 A and a rated breaking capacity not exceeding 50 kA. It does not apply to fuses completely covered by the subsequent parts of IEC 60269-1. It does not apply to miniature fuse-links for appliances intended to be used under special conditions, such as in corrosive or explosive atmospheres. This part of IEC 60127 applies in addition to the requirements of IEC 60127-1. Miniature fuse-links for special applications are not intended to be replaced by the end-user of an electrical/electroni c appliance. The object of this part of IEC 60127 is to establish uniform test methods for miniature fuse-links for special applications, so as to allow verification of the values (for example melting time and breaking capacity values) specified by the manufacturer. This second edition cancels and replaces the first edition published in 2013. This edition includes the following significant technical changes with respect to the previous edition: - defining a test board for surface mount fuse-links, Figure 2; - defining test schedules for homogenous series. This publication is to be read in conjunction with IEC 60127-1:2006. Keywords: fuse-links with a rated voltage not exceeding 1 000 V, a rated current not exceeding 20 A and a rated breaking capacity not exceeding 50 kA.

Suppliers

Company
Product
Description
Supplier Links
Miniature fuses - Part 7: Miniature fuse-links for special applications - IEC 60127-7:2015 - CSA Group
Toronto, Ontario, Canada
Miniature fuses - Part 7: Miniature fuse-links for special applications
IEC 60127-7:2015
Miniature fuses - Part 7: Miniature fuse-links for special applications IEC 60127-7:2015
IEC 60127-7:2015 covers requirements for miniature fuse-links for special applications. This part of IEC 60127 is applicable to fuse-links with a rated voltage not exceeding 1 000 V, a rated current not exceeding 20 A and a rated breaking capacity not exceeding 50 kA. It does not apply to fuses completely covered by the subsequent parts of IEC 60269-1. It does not apply to miniature fuse-links for appliances intended to be used under special conditions, such as in corrosive or explosive atmospheres. This part of IEC 60127 applies in addition to the requirements of IEC 60127-1. Miniature fuse-links for special applications are not intended to be replaced by the end-user of an electrical/electroni c appliance. The object of this part of IEC 60127 is to establish uniform test methods for miniature fuse-links for special applications, so as to allow verification of the values (for example melting time and breaking capacity values) specified by the manufacturer. This second edition cancels and replaces the first edition published in 2013. This edition includes the following significant technical changes with respect to the previous edition: - defining a test board for surface mount fuse-links, Figure 2; - defining test schedules for homogenous series. This publication is to be read in conjunction with IEC 60127-1:2006. Keywords: fuse-links with a rated voltage not exceeding 1 000 V, a rated current not exceeding 20 A and a rated breaking capacity not exceeding 50 kA.

IEC 60127-7:2015 covers requirements for miniature fuse-links for special applications. This part of IEC 60127 is applicable to fuse-links with a rated voltage not exceeding 1 000 V, a rated current not exceeding 20 A and a rated breaking capacity not exceeding 50 kA. It does not apply to fuses completely covered by the subsequent parts of IEC 60269-1. It does not apply to miniature fuse-links for appliances intended to be used under special conditions, such as in corrosive or explosive atmospheres. This part of IEC 60127 applies in addition to the requirements of IEC 60127-1. Miniature fuse-links for special applications are not intended to be replaced by the end-user of an electrical/electronic appliance. The object of this part of IEC 60127 is to establish uniform test methods for miniature fuse-links for special applications, so as to allow verification of the values (for example melting time and breaking capacity values) specified by the manufacturer. This second edition cancels and replaces the first edition published in 2013. This edition includes the following significant technical changes with respect to the previous edition:
- defining a test board for surface mount fuse-links, Figure 2;
- defining test schedules for homogenous series.
This publication is to be read in conjunction with IEC 60127-1:2006. Keywords: fuse-links with a rated voltage not exceeding 1 000 V, a rated current not exceeding 20 A and a rated breaking capacity not exceeding 50 kA.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 60127-7:2015
Product Name Miniature fuses - Part 7: Miniature fuse-links for special applications
Unlock Full Specs
to access all available technical data

Similar Products