Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
550
600
650
700
750
800
840
850
860
870
880
890
893
894
895
896
897
898
899
900
901
902
903
904
905
910
920
930
940
950
960
1000
1050
1100
1150
1200
1250
1500
1620
| Product Name | Notes |
|---|---|
| (R) Communication Between Plug-in Vehicles and Off-Board DC Chargers | |
| (R) Communication for Wireless Power Transfer Between Light-Duty Plug-in Electric Vehicles and Wireless EV Charging Stations | |
| (R) DIESEL FUEL INJECTOR NOZZLE AND HOLDER ASSEMBLY (17 MM NOMINAL DIAMETER) TYPES 8, 10, 9 AND 11 | |
| (R) Material Handler Nomenclature and Specifications | |
| (R) Recommended Practice for Pass-Thru Vehicle Programming | |
| 15 Pole Connector Between Towing Vehicles and Trailers with 12 Volt Nominal Supply | |
| 70 MPa Compressed Hydrogen Surface Vehicle Fueling Connection Device and Optional Vehicle to Station Communications | |
| A method to reconstruct the received video sequence seen at the receiver using transmission error information to monitor the perceptual video quality at the receiver in digital cable television and... | |
| Absorptive and Interference Coatings Applied on Replaceable Headlamp Bulbs | |
| Accessory Drive Tensioner Test Standards (Mechanical Rotary Type) | |
| Adaptive Forward Lighting System | |
| Advanced Driver Interface Systems for Commercial Vehicle Operations | |
| Aftermarket Wheels-Passenger Cars and Light Truck - Performance Requirements and Test Procedures | |
| AGRICULTURAL TRACTOR TEST CODE (OECD) Equivalent to Organisation for Economic Co-Operation and Development C(87)53 | |
| Air Compressor Size Rating Recommended Practice\x97Truck and Bus | |
| Air Disc Brake Actuator Test Procedure, Truck-Tractor, Bus and Trailer | |
| Air Quality for Air Braked Vehicles | |
| Air Starter Motor Test Procedures | |
| Ambient Temperature Variable and Fixed-Orifice Fueling Protocols for Light-Duty Gaseous Hydrogen Surface Vehicles | |
| Anti-Lock Brake System (ABS) Road Test Evaluation Procedure for On-Highway Commercial Vehicles | |
| Anti-Noise Brake Pads Shims: T-pull Test | |
| Application Guideline for Use of Hydrogen Quality Specification | |
| Architecture for synchronised programme transfer with pull operation over IP-based networks | |
| Architecture of multi-channel video signal distribution over IP-based networks | |
| Assigned Identification Number Structure and Usage for North American Vehicles/Watercraft Other than Certified to Federal Regulations | |
| Automotive Austempered Ductile (Nodular) Iron Castings (ADI) | |
| Automotive Brake Noise and Vibration Standard Nomenclature | |
| Automotive Disc Brake Pad Natural Frequency and Damping Test | |
| Automotive Ductile Iron Castings for High Temperature Applications | |
| AUTOMOTIVE GASOLINE PERFORMANCE AND INFORMATION SYSTEM | |
| Automotive Hydraulic Brake Tube Joints | |
| Automotive Stability Enhancement Systems | |
| Automotive Trailer Tow Connector | |
| Automotive Vehicle Brake Squeal Test Recommend Practice | |
| Auxiliary Power Unit Electrical Interface Requirements for Class Eight Trucks | |
| Battery Connections for 42 Volt Electrical Systems Tests and General Performance Requirements | |
| Biaxial Wheel Fatigue Test | |
| Blade Fuses - 42 V System | |
| Blind Spot Monitoring System (BSMS): Operating Characteristics and User Interface | |
| Bluetooth Wireless Protocol for Automotive Applications | |
| Brake Adjustment Limit for Air Brake Actuators | |
| Brake Drum Qualification Recommended Practice | |
| BRAKE RATING HORSEPOWER REQUIREMENTS - COMMERCIAL VEHICLES | |
| Cab Air-Conditioning Test Procedure\x97Heavy Trucks with and without Sleepers | |
| Cab Roof Strength Evaluation - Dynamic Loading Heavy Trucks | |
| Cab Roof Strength Evaluation - Quasi-Static Loading Heavy Trucks | |
| Carbon Steel Tubing for General Use Understanding Nondestructive Testing for Carbon Steel Tubing | |
| Cartridge Cavity | |
| CAST IRON SEALING RINGS | |
| Categorization and Properties of Advanced High Strength Automotive Sheet Steels | |
| Charge Air Cooler Leakage | |
| Circuit Breaker - Internal Mounted - Automatic Reset | |
| Classification System for Thermoplastic Elastomers | |
| Classification, Nomenclature, and Specification Definitions for Directional Drilling Tracking Equipment | |
| Clutch Application Powertrain Startability Rating Requirements for Truck and Bus Applicatons | |
| COE Frontal Strength Evaluation - Dynamic Loading Heavy Trucks | |
| COE Frontal Strength Evaluation - Quasi-Static | |
| Combination 11 Conductors and 4 Pairs ECBS Cable | |
| Combined Cornering and Braking Test for Truck Tires | |
| Commercial Vehicle Braking System Definitions | |
| Communication Between Plug-in Vehicles and Customers | |
| Communication Between Plug-In Vehicles and Off-Board DC Chargers | |
| Communication between Plug-in Vehicles and the Utility Grid | |
| Communication between Wireless Charged Vehicles and Wireless EV Chargers | |
| Communication for Plug-in Vehicles as a Distributed Energy Resource | |
| Comparison of GATS Messages to SAE ATIS Standards | |
| Comprehensive Life Test for 12 V Automotive Storage Batteries | |
| Compressed Hydrogen Surface Vehicle Refuelling Connection Devices | |
| Computer Generated Shot Peening Saturation Curves | |
| Conducted ImmunityDesign Margins and Characterization | |
| Connections for General Use and Fluid Power - Test Methods-Threadless Connections | |
| Considerations for Suspension Modification | |
| Converting ATIS Message Standards From ASN.1 to XML | |
| Coolant Filter Test Procedure | |
| Corrosion Test Master Establishment | |
| Cranes\x97Access and Egress | |
| Dedicated Short Range Communications (DSRC) Message Set Dictionary ASN file | |
| Dedicated Short Range Communications (DSRC) Message Set Dictionary Set | |
| Dedicated Short Range Communications (DSRC) Message Set Dictionary | |
| Defining Hydraulic Oil Compatibility with Hydraulic Hose Elastomers | |
| Definition and Measurement of Torque Biasing Differentials | |
| Design Review Based on Failure Modes (DRBFM) | |
| Determination of Brake Fluid Temperature | |
| Determination of the Maximum Available Power from a Rechargeable Energy Storage System on a Hybrid Electric Vehicle | |
| Development of Design and Engineering Recommendations for In-Vehicle Alphanumeric Messages | |
| DIESEL ENGINE SMOKE MEASUREMENT (STEADY STATE) | |
| Digital Program Insertion: Splicing application program interface | |
| Digital program insertion: splicing application programming interface SERIES J: CABLE NETWORKS AND TRANSMISSION OF TELEVISION, SOUND PROGRAMME AND OTHER MULTIMEDIA SIGNALS Digital transmission of television signals | |
| Dimension Compatibility for Commercial Vehicle Wheels to Air Disc Brake Calipers - Truck and Bus | |
| Dimensional Specifications for Metallic Body Push-to-Connect Fittings Used on a Vehicular Air Brake System | |
| Dimensional Specifications for Non-Metallic Body Push-to-Connect Fittings Used On a Vehicular Air Brake System | |
| Direct Injection Gasoline Fuel Injector Characterization | |
| Directional Drilling Planning and Mapping Nomenclature | |
| Disc Brake Dynamometer Squeal Noise Matrix | |
| Domestic Performance Torque Converter Manufacturing | |
| Draft Comprehensive Lining Evaluation - Vehicle | |
| Drain and Fill Plug for use on Engines, Transmissions, and Axles | |
| Drawbar Pull Performance Criteria | |
| Driveline Parking Brake Test Procedure for Medium Duty Vehicles | |
| Driver Hand Control Reach | |
| Drivetrain Systems Vibration Analysis Data Requirements | |
| Dynamic Cleat Test with Perpendicular and Inclined Cleats | |
| Dynamic Simulation Sled Testing | |
| Dynamometer Effectiveness Charactrization Test for Passenger Car and Light Truck Brake Friction Products | |
| Dynamometer Global Brake Effectiveness | |
| Earthmoving Machinery - Coupling of Attachments to Skid Steer Loaders | |
| Effects of Front-Mounted Accessories on Air Bag Sensors and Crashworthiness | |
| Electric Drive Cooling Fan Motor Mounting | |
| Electric Vehicle Battery Abuse Testing | |
| Encapsulation of type length value (TLV) packet for cable transmission systems | |
| Engine Intake Air Water Separation Test Procedure | |
| Engine Power Test CodeEngine Power and Torque Certification | |
| ENGINE RATING CODE DIESEL | |
| ENGINE RATING CODE-SPARK IGNITION | |
| Estimation of Transmission Performance of Sound-Programme Circuits Shorter or Longer Than the Hypothetical Reference Circuit - Television and Sound Transmission | |
| ESTIMATION OF TRANSMISSION PERFORMANCE OF SOUND-PROGRAMME CIRCUITS SHORTER OR LONGER THAN THE HYPOTHETICAL REFERENCE CIRCUIT | |
| Exhaust Brake Dynamometer Test and Capability Rating Procedure | |
| Fastener Part Standard - Machine Screw Nuts (Metric and Inch) | |
| Fastener Part Standard Hexagon Socket, Square Head, and Slotted Headless Set Screws - Inch Dimensioned | |
| Fastener Part StandardMachine Screws | |
| Fastener Part StandardTapping Screws and Metallic Drive Screws (Inch Dimensioned) | |
| Fastener Part StandardWashers and Lockwashers (Inch Dimensioned) | |
| Fifth Wheel and Gooseneck Attachment Performance Up to 13 608/kg (30 000/lb) Trailer GVW | |
| File Structures for a Node Capability File (NCF) | |
| Filiform Corrosion Test Procedure for Painted Aluminum Wheels and Painted Aluminum Wheel Trim | |
| Fluid Systems - Connector Tubes - General Specification and Part Standard | |
| FMVSS 105 Inertia Brake Dynamometer Test Procedure for vehicles above 4 540 kg GVWR | |
| FMVSS 135 Inertia Dynamometer Test Procedure | |
| Forward Lighting Halogen Bulb Performance Requirements for Motor Vehicles | |
| Framework for implementing preferential telecommunications in IPCablecom and IPCablecom2 networks | |
| Free Motion Headform Impact Tests of Heavy Truck Cab Interiors | |
| Free-Rolling Cornering Test for Truck Tires | |
| Fuel Cell Vehicle Terminology | |
| Fuel Dispensing Filter Test Methods | |
| Fuel Filler Pipe Assembly Design Practice to Meet Low Evaporative Emission Requirements | |
| Fueling Protocol for Gaseous Hydrogen Powered Heavy Duty Vehicles | |
| Fueling Protocol for Gaseous Hydrogen Powered Industrial Trucks | |
| Fueling Protocols for Light Duty Gaseous Hydrogen Surface Vehicles | |
| Full Adaptive Forward Lighting Systems | |
| Full reference and reduced reference calibration methods for video transmission systems with constant misalignment of spatial and temporal domains with constant gain and offset | |
| Gasoline Direct Injection Pump | |
| GASOLINE DISPENSER NOZZLE SPOUTS | |
| Gasoline Fuel Injector Spray Measurement and Character | |
| General Automotive Embedded Software Design Requirements | |
| General Motors UART Serial Data Communications | |
| Graphics - Based Service Information | |
| Graphics \x96 Based Service Information | |
| Guide for Reliability Analysis Using the Physics-of-Failure Process | |
| Guidelines and Procedures for Directional Drilling Tracking Operators | |
| Hardness of Brake Lining | |
| Harmonized Front Fog Lamp | |
| Harmonized Provisions for Installation of Lamps and Retro-Reflecting Devices on Road Vehicles Except Motorcycles | |
| Headlamp Mounting Height for Passenger and Pickup Truck Vehicles | |
| HEADLAMP SWITCH | |
| Heavy Duty High Speed Datalink Connector | |
| Heavy Duty Lamp Electrical Connector Standard | |
| Heavy Duty Vehicle Lubricating Greases | |
| Heavy Vehicle Event Data Recorder (HVEDR) - Data and Triggers | |
| Heavy Vehicle Event Data Recorder (HVEDR) Standard - Tier 1 | |
| HFC-134a (R-134a) Recovery/Recycling Equipment and Recovery/Recycling/R echarging for Mobile Air-Conditioning Systems | |
| HFC-134a (R-134a) Refrigerant Recovery Equipment for Mobile Automotive Air-Conditioning Systems | |
| HFC-134a Refrigerant Electronic Leak Detectors, Minimum Performance Criteria | |
| HFO-1234yf Service Hose, Fittings and Couplers for Mobile Refrigerant Systems Service Equipment | |
| High Strain Rate Tensile Testing of Polymers | |
| High Temperature Materials for Exhaust Manifolds | |
| High Voltage Shielded and Jacketed Cable | |
| High-Flow Prescriptive Fueling Protocols for Gaseous Hydrogen Powered Medium and Heavy-Duty Vehicles | |
| Honda Diagnostic Serial Data Link Protocol\x97ABS/VSA System | |
| Hose Gauge Evaluation Procedure | |
| Hybrid III 3-Year Old Child Dummy User's Manual | |
| Hybrid III Family Chest Potentiometer Calibration Procedure | |
| Hybrid III Large Male Drawing Package | |
| Hybrid III Six-Year-Old Child Dummy User's Manual | |
| Hybrid III Ten-Year-Old Child Dummy User's Manual | |
| Hydraulic Fluid Power - Accelerated Method for Determining the Wear Characteristics of a Hydraulic Component Due to Contaminants | |
| Hydraulic Fluid Power - Valves - Method for Assessing the Lock Sensitivity to Contaminants | |
| Hydraulic Hybrid Terminology and Definitions | |
| Hydraulic Pump Airborne Noise Bench Test | |
| Identification and Installation of Air Brake System Components | |
| Ignition Switch | |
| Improved Roadway Illumination: Information Resource | |
| Impulse Noise from Automotive Inflatable Devices | |
| Inboard Mounted Disc Brake Rotor/Disc Wheel Hub Interface Dimensions - Commercial Vehicles | |
| Inertia Calculation for Single-Ended Inertia-Dynamometer Testing | |
| Information Report for the Installation of Fluid Conductors and Connectors | |
| Information Report on the Development of a Hydrogen Quality Guideline for Fuel Cell Vehicles | |
| Instructions for Using Plug-In Electric Vehicle (PEV) Communications, Interoperability and Security Documents | |
| INSTRUMENTATION AND TECHNIQUES FOR EXHAUST GAS EMISSIONS MEASUREMENT | |
| INSTRUMENTATION FOR MEASURING ACOUSTIC IMPULSES | |
| Internal Combustion EnginesPiston Vocabulary | |
| Intrusion Resistance of Safety Glazing Systems for Road Vehicles | |
| Inverter Requirements for Class Eight Trucks - Truck and Bus | |
| IP network architecture with network layer route diversity providing resilient IP multicast video distribution | |
| ITIS Phrase Lists (International Traveler Information Systems) ASN File | |
| ITIS Phrase Lists (International Traveler Information Systems) SET File | |
| ITIS Phrase Lists (International Traveler Information Systems) | |
| Jump Start Connections for 42 Volt Electrical Systems | |
| Keyword Protocol 1281 | |
| Laboratory Corrosion/Fatigue Testing of Vehicle Suspension Coil Springs | |
| Laboratory Measurement of Random Incidence Sound Absorption Tests Using a Small Reverberation Room | |
| Laboratory Measurement of the Acoustical Performance of Body Cavity Filler Materials | |
| Laboratory Testing of Light Duty Vehicle Electric Cooling Fan Assemblies for Airflow Performance | |
| Lane Departure Warning Systems: Information for the Human Interface | |
| LED Work Lighting Devices | |
| Life Cycle Analysis to Estimate the CO2-Equivalent Emissions from MAC Operation | |
| Lift Capacity Calculation Method Scrap and Material Handlers | |
| Light Vehicle Dry Stopping Distance | |
| LIN Network for Vehicle Applications Conformance Test | |
| LIN Network for Vehicle Applications | |
| Liquefied Natural Gas (LNG) Vehicle Fuel | |
| Liquefied Natural Gas (LNG) Vehicle Metering and Dispensing Systems | |
| Low Speed Enveloping Test with Perpendicular and Inclined Cleats | |
| Low Speed Knee Slider Test Procedure for the Hybrid III 50th Male Dummy | |
| Low Speed Thorax Impact Test Procedure for the HIII 50th Male Dummy | |
| Low Speed Thorax Impact Test Procedure for the HIII5F Dummy | |
| Low-Temperature Cranking Load Requirements of an Engine - Air Starter Method | |
| MAINTENANCE OF DESIGN VOLTAGE - SNOWMOBILE ELECTRICAL SYSTEMS | |
| Manual Transmission and Transaxle Efficiency and Parasitic Loss Measurement | |
| Maximum Velocity of Personal Watercraft | |
| Measurement of Aerodynamic Performance for Mass-Produced Cars and Light-Duty Trucks | |
| Measurement of Disc Brake Friction Material Underlayer Distribution | |
| Measurement of Exhaust Sound Levels of Stationary Snowmobiles | |
| Measurement of Exhaust Sound Pressure Levels of Stationary On-Highway Motorcycles | |
| MEASUREMENT OF INTAKE AIR OR EXHAUST GAS FLOW OF DIESEL ENGINES | |
| Measurement of Minimum Noise Emitted by Road Vehicles | |
| Measurement of Noise Emitted by Accelerating Road Vehicles | |
| Measurement of Passenger Compartment Refrigerant Concentrations Under System Refrigerant Leakage Conditions | |
| Measurement of Vehicle-Roadway Frictional Drag | |
| MECHANICAL STOP LAMP SWITCH | |
| Mechanical Systems Physics-of-Failure Analysis Experimental Validation | |
| Mercury Switch Removal Process | |
| Messages for Handling Strings and Look-Up Tables in ATIS Standards | |
| METALLIC AND NONMETALLIC NONPRESSURE INTEGRAL FUEL TANK-SNOWMOBILE | |
| Metallic Tube Conductor Assemblies for Fluid Power and General UseTest Methods for Hydraulic Fluid Power Metallic Tube Assemblies | |
| Method for Removal of Refrigerant from Mobile Air Conditioning System to Quantify Charge Amount | |
| Methods of Tests for Automotive-Type Sealers, Adhesives, and Deadeners | |
| METRIC THREAD FUEL INJECTION TUBING CONNECTIONS | |
| Minimum Performance of the Warning Light System Used on Emergency Vehicles | |
| Misfire Generator Functional Requirements | |
| Mobile Air Conditioning System Leakage Chart | |
| Modal Testing and Identification of Lower Order Tire Natural Frequencies of Radial Tires | |
| Model Specification Process Standard | |
| MODULATION OF SIGNALS CARRIED BY SOUND-PROGRAMME CIRCUITS BY INTERFERING SIGNALS FROM POWER SUPPLY SOURCES | |
| Motor Vehicle Seat Comfort Performance Measures | |
| Motor Vehicle Seat Dimensions | |
| Multi-Dimensional Thermal Properties of Insulated Heat Shield Material Systems | |
| National Names Phrase List | |
| Navigation and Route Guidance Function Accessibility While Driving Rationale | |
| Next generation set-top box core architecture | |
| Next generation set-top-box cable architecture | |
| Non-Contact Hose Measurement Study 1 | |
| Objective perceptual multimedia video quality measurement in the presence of a full reference | |
| Occupant Restraint System Evaluation - Lateral Rollover System-Level Heavy Trucks | |
| Off Throttle Steering Capabilities of Personal Watercraft | |
| Off-Road Tire Fire Handling Guidelines | |
| Off-Road Tire Replacement Guidelines | |
| Off-Vehicle Brake Testing for Service Brakes Over 10 000 lb GVW\x97Air, Hydraulic, and Mechanical Actuation | |
| Optical Imaging Evaluation of Impact Damage Resistance Testing on Exterior Finishes | |
| Optimized Fuel Tank Sender Closure | |
| Optional Pass-Thru Features | |
| Parking Brake Control Identification - Vehicles with Hydraulic Brake Systems and Automatic Transmissions | |
| Pass-Thru Extended Feature - Analog Input | |
| Pass-Thru Extended Feature - Base Document | |
| Pass-Thru Extended Feature - Ethernet | |
| Pass-Thru Extended Feature - Fault-Tolerant CAN | |
| Pass-Thru Extended Feature - GM_UART | |
| Pass-Thru Extended Feature - HONDA_DIAGH | |
| Pass-Thru Extended Feature - IPv4 | |
| Pass-Thru Extended Feature - IPv6 | |
| Pass-Thru Extended Feature - Resource Document | |
| Pass-Thru Extended Feature - SAE J1708 | |
| Pass-Thru Extended Feature - SAE J1939 | |
| Pass-Thru Extended Feature - Single Wire CAN | |
| Pass-Thru Extended Feature - TCP CLIENT | |
| Pass-Thru Extended Feature - TP2.0 | |
| Pass-Thru Extended Feature - UART Echo Byte | |
| Pass-Thru Extended Feature - UDP | |
| Pass-Thru Extended Features - CAN with Flexible Data Rate | |
| Pass-Thru Extended Features - Ethernet NDIS | |
| Pass-Thru Interface - Alternate Platforms for API Version 04.04 | |
| Pass-Thru Interface - Alternate Platforms for API Version 05.00 | |
| PASSENGER CAR VEHICLE IDENTIFICATION NUMBER SYSTEM | |
| Pedestrian Dummy Full Scale Test Results and Resource Materials | |
| Pedestrian Visibility\x97Low Beam Optimization to Reduce Night-time Fatalities | |
| Perceptual video quality measurement techniques for digital cable television in the presence of a reduced reference | |
| Perceptual visual quality measurement techniques for multimedia services over digital cable television networks in the presence of a reduced bandwidth reference | |
| Performance Based Standard for Accelerated Exposure of Automotive Exterior Materials Using A Controlled Irradiance Xenon-Arc Apparatus | |
| Performance Characterization of Electrified Powertrain Motor-drive Subsystem | |
| Performance Requirements for Determining Tow-Vehicle Gross Combination Weight Rating and Trailer Weight Rating | |
| Performance Requirements for Light Emitting Diode (LED) Road Illumination Device Systems | |
| Performance Requirements for SAE J844 Non-metallic Air Brake Tubing and Push to Connect Fitting Assemblies Used in Vehicular Air Brake Systems | |
| Performance Requirements for Sealed Beam Motor Vehicle Headlamps | |
| Performance Specifications for a Midsize Male Pedestrian Research Dummy | |
| Performance Specifications for Anthropomorphic Test Device Transducers | |
| Performance Testing of PK Section V-Ribbed Belts | |
| Personal WatercraftDisplay of Persons Capacity Information | |
| Personnel Protection - Compact Tool Carriers | |
| PLASTIC MATERIAL FOR USE IN HOUSINGS OF MOTOR VEHICLE LIGHTING DEVICE | |
| Plug-In Relay Test Methods | |
| PMODE for In-Vehicle Networks | |
| Positive Temperature Coefficient Overcurrent Protection Devices (PTCs) | |
| Power Cylinder Blow-By: Blow-By Mechanisms | |
| Power Cylinder Blow-by: Problem Solving | |
| Power Cylinder Friction: Mechanisms | |
| Power Cylinder Oil Consumption: Methods of Measurements | |
| Power Cylinder Oil Consumption: Problem Solving | |
| Power Cylinder Oil Consumption: Transport Mechanisms | |
| Power Line Carrier Communications for Commercial Vehicles | |
| Power Quality Requirements for Plug-In Electric Vehicle Chargers | |
| Power Quality Test Procedures for Plug-In Electric Vehicle Chargers | |
| Powered Gas/Brake Control Systems | |
| Pressure Terminology Used In Fuel Cells and Other Hydrogen Vehicle Applications | |
| Primary Single Phase Nominal 120 VAC Wiring Distribution Assembly Design\x97Truck and Bus | |
| Procedure for Certification that Requirements for Mobile Air Conditioning System Components, Service Equipment, and Service Technician Training Meet SAE J Standards | |
| Procedure for Measuring System COP [Coefficient of Performance] of a Mobile Air Conditioning System on a Test Bench | |
| Process for Comprehension Testing of In-Vehicle Symbols | |
| Push-On Hose and Mating Hose Fittings | |
| Push-to-Connect Tube Fittings for use in the Piping of Vehicular Air Brake | |
| Qualifying Aftermarket Two-Component Structural Foams | |
| R-1234yf (HFO-1234yf) New Refrigerant Purity and Container Requirements For Use in Mobile Air-Conditioning Systems | |
| R-1234yf [HFO-1234yf] and R-744 Technician Training for Service and Containment of Refrigerants Used in Mobile A/C Systems | |
| R-1234yf [HFO-1234yf] Recovery/Recycling/R echarging Equipment for Flammable Refrigerants for Mobile Air-Conditioning Systems | |
| R-1234yf [HFO-1234yf] Refrigerant Recovery Equipment for Mobile Automotive Air-Conditioning Systems | |
| R-1234yf and R744 Design Criteria and Certification for OEM Mobile Air Conditioning Evaporator and Service Replacements | |
| Radiated Emissions (RE) Narrowband Data Analysis - Power Spectral Density (PSD) | |
| RATED SUSPENSION SPRING CAPACITY | |
| RDS Phrase Lists | |
| REAR UNDERRIDE GUARD TEST PROCEDURE | |
| REAR VIEW MIRRORS - MOTORCYCLES | |
| Recommended Best Practice for Climatic Wind Tunnel Correlation | |
| Recommended Corrosion Test Methods for Commercial Vehicle Components | |
| Recommended Green Racing Protocols | |
| Recommended Practice for Developing Specifications for Automotive Thermoplastic Materials | |
| Recommended Practice for General Fuel Cell Vehicle Safety | |
| Recommended Practice for Measuring Fuel Consumption and Range of Fuel Cell and Hybrid Fuel Cell Vehicles Fuelled by Compressed Gaseous Hydrogen | |
| Recommended Practice for Measuring Fuel Economy and Emissions of Hybrid-Electric and Conventional Heavy-Duty Vehicles | |
| Recommended Practice for Pass-Thru Vehicle Programming | |
| Recommended Practice for Testing Performance of PEM Fuel Cell Stack Sub-system for Automotive Applications | |
| Recommended Practice for the Design and Test of Hybrid Electric and Electric Trucks and Buses for Electrical Safety | |
| Recommended Practice To Design For Recycling Proton Exchange Membrane (PEM) Fuel Cell Systems | |
| Recommended Practices for Fluid Conductor Carbon, Alloy and High Strength Low Alloy Steel Tubing Applications - Part 3: Procurement | |
| Recommended Practices for Fluid Conductor Carbon, Alloy and High Strength Low Alloy Steel Tubing Applications-Part 1: Design and Fabrication | |
| Recommended Practices for Fluid Conductor Carbon, Alloy and High Strength Low Alloy Steel Tubing Applications-Part 2: General Specifications and Performance Requirements | |
| Recommended Practices for Fluid Conductor Metallic Tubing Applications | |
| Recommended Test Procedure for Powered Gas Brake Control Systems | |
| Reduced Effort Brakes and Reduced Effort Vacuum Powered Brake Backup Systems | |
| Reduced Effort Power Steering and Power Steering Backup Systems | |
| Refrigerant Purity and Container Requirements for Carbon Dioxide (CO2 R-744) Used in Mobile Air-Conditioning Systems | |
| Refrigerant Purity and Container Requirements for New HFC-134a 1,1,1,2Tetrafluoroet hane Refrigerant Used in Mobile Air-Conditioning Systems | |
| Remote Steering Control Systems | |
| Requirements and framework for gathering electronic content over IP-based network | |
| Requirements for Built-In Service Port for On Board Diagnostics | |
| Requirements for multi-channel video signal transmission over IP-based fibre network | |
| Requirements for multichannel video signal transmission over IP-based fibre network | |
| Requirements for operational monitoring in television programme transmission chains | |
| Requirements for operational monitoring of video-to-audio delay in the distribution of television programs | |
| Requirements for preferential telecommunications over IPCablecom networks SERIES J: CABLE NETWORKS AND TRANSMISSION OF TELEVISION, SOUND PROGRAMME AND OTHER MULTIMEDIA SIGNALS IPCablecom | |
| Requirements for preferential telecommunications over IPCablecom networks | |
| Ride Index Structure and Development Methodology | |
| Road Load Tire Model Validation Procedures for Dynamic Behavior | |
| Road Vehicles - Brake Linings - Compressibility Test Procedure | |
| Road Vehicles\x97Friction Materials\x97Elastic Properties Measurements | |
| Rolling Circumference Index Groups for Radial Tractor Drive Tires | |
| Round, Unscreened, 60 V and 600 V Multicore Sheathed Cables | |
| SAE Design Guideline: Metal Belt Drive Continuously Variable Ratio (CVT) Automatic Transmissions | |
| SAE Instrumented Arm User\x92s Manual | |
| SAE J2450 Supplemental Training Document | |
| SAE NO. 2 CLUTCH FRICTION TEST MACHINE TEST PROCEDURE | |
| SAE No.2 Friction Test Machine 3600 r/min Stepped Power Test | |
| SAE No.2 Friction Test Machine 6000 r/min Stepped Power Test | |
| SAE No.2 Friction Test Machine Durability Test | |
| SAE No.2 Friction Test Machine uPvt Test | |
| Safety Alert Symbol for Agricultural, Construction and Industrial Equipment | |
| Scribing of Coatings in Preparation for Testing of Wheels and Wheel Trim | |
| Seamless splicing for heterogeneous ITU-T H.262 ISO/IEC 13818-2 (MPEG-2 video) and ITU-T H.264 ISO/IEC 14496-10 bitstreams | |
| Self Propelled Sweepers and Scrubbers Battery Run-Time | |
| Self-Propelled Sweepers and Scrubbers - Maximum Gradient Rating During Hopper Discharge | |
| Self-Propelled Sweepers and Scrubbers Fuel Consumption of Non-Propulsion Auxiliary Engines | |
| SENT\x97Single Edge Nibble Transmission for Automotive Applications | |
| Serial Data Communication Interface | |
| SERVICE PERFORMANCE REQUIREMENTS FOR MOTOR VEHICLE LIGHTING DEVICES AND COMPONENTS | |
| Setting Preload in Heavy-Duty Wheel Bearings | |
| Shot Peening | |
| Signals for the Alignment of International Sound-Programme Connections - Television and Sound Transmission | |
| SIGNALS FOR THE ALIGNMENT OF INTERNATIONAL SOUND-PROGRAMME CONNECTIONS | |
| Single Conductor Cable for Heavy-Duty Applications\x97Truc k and Bus | |
| Snowmobile Headlamps | |
| Snowmobile Probe Test for Contact with Power Driven Parts | |
| SNOWMOBILE STOP LAMP | |
| SNOWMOBILE TAIL LAMP(S) (REAR POSITION LIGHT) | |
| Software Assessment Repository | |
| SPECIAL QUALITY HIGH TENSILE, HARD DRAWN MECHANICAL SPRING WIRE AND SPRINGS | |
| Specification for priority in preferential telecommunications over IPCablecom2 networks | |
| Specifications for authentication in preferential telecommunications over IPCablecom2 networks | |
| Spherical and Flanged Sleeve (Compression) Tube Fittings | |
| Stability and Compatibility Criteria for Additives and Flushing Materials Intended for Use in Vehicle Air-Conditioning Systems Using R-134a | |
| Standard for Refrigerant Risk Analysis for Mobile Air Conditioning Systems | |
| Standard Formats for Presenting Acoustical Data | |
| Standard Rainflow File Format | |
| Standard Reference Elastomers (SRE) for Characterizing the Effect of Liquids on Vulcanized RubberS | |
| Standardization of Color and Verbiage for Fuel Inlet Closures | |
| Standardized Dent Resistance Test Procedure | |
| Stationary Sound Testing of Snowmobiles, Procedure and Enforcement Issues | |
| Steady-State Directional Control Test Procedures for Passenger Cars and Light Trucks | |
| Steering Control Systems - Laboratory Test Procedure Heavy Trucks | |
| Steering Frame Lock for Articulated Loaders and Tractors | |
| Stepwise Coastdown Methodology for Measuring Tire Rolling Resistance | |
| Straight-Line Braking Test for Truck and Bus Tires | |
| Strain-Life Overload Fatigue Data File Format | |
| STRSW (Squeeze Type Resistance Spot Welding) Equipment Acceptance Criteria for the Collision Repair Industry | |
| Subjective assessment method of picture quality assessed in the home | |
| Synthetic Resin Plastic Sealers, Nondrying Type | |
| Technical Information Report for Fuel Systems in Fuel Cell and Other Hydrogen Vehicles | |
| Tension Indicating Washer Tightening Method for Fasteners | |
| Test for Tire Quasi-Static Longitudinal Force vs. Longitudinal Displacement and Quasi-Static Lateral Force vs. Lateral Displacement | |
| TEST METHOD FOR DETERMINING WINDOW FOGGING RESISTANCE OF INTERIOR TIRM MATERIALS | |
| Test Method for Evaluating the Electrical Resistance of Coolant System Hose Covers | |
| Test Method to Measure Fluid Permeation of Polymeric Materials by Speciation | |
| Test Method to Obtain Lug-Up Torque Data for Heavy-Duty Truck and Bus Engines | |
| Test Methodology for Evaluating the Chemical Compatibility of Wheel Finishes with Various Chemicals | |
| Test Procedure for Determining Refrigerant Emissions from Mobile Air Conditioning Systems | |
| Test Procedure for Measuring Hydraulic Lift Capacity on Agricultural Tractors Equipped with Three-point Hitch | |
| Test Procedure to Measure Permeation of Elastomeric Hose or Tube by Weight Loss | |
| Test Procedure to Measure the Fuel Permeability of Materials by the Cup Weight Loss Method | |
| Test Procedures for Non-SAE Hydraulic Hoses | |
| Test Signals to Be Used on International Sound-Programme Connections - Television and Sound Transmission | |
| TEST SIGNALS TO BE USED ON INTERNATIONAL SOUND-PROGRAMME CONNECTIONS | |
| Testing Performance of Fuel Cell Systems for Automotive Applications | |
| Testing Performance of the Fuel Processor Subsystem of an Automotive Fuel Cell System | |
| Tests to Define Tire Size (Geometry), Mass, and Inertias | |
| Thermal Containment Efficiency of Sleeve Materials | |
| Thermal Transport Properties Germane to Friction Materials and Brakes | |
| Thermoset Elastomer Specification System | |
| Tire Normal Force/Deflection and Gross Footprint Dimension Test | |
| Tire Pressure Monitoring Systems for Light Duty Highway Vehicles | |
| Tire Pressure Monitoring Systems\x97For Medium and Heavy Duty Highway Vehicles | |
| Tire Pressure Systems - Maintenance (ATIS) Type For Medium and Heavy Duty Highway Vehicles | |
| Tire Pressure Systems - Management (CTIS) Type For Medium and Heavy Duty Highway Vehicles | |
| Tire Quasi-Static Envelopment of Triangular/Step Cleats Test | |
| Torque Ratings for Power Take-off Mounting Pads | |
| Towing Equipment Ratings and Practices | |
| TP2.0 Vehicle Diagnostic Protocol | |
| Trailer Sway Response Test Procedure | |
| Translation Quality Metric | |
| Transport Area Network Cabling | |
| Use Cases for Communication between Plug-in Vehicles and Off-Board DC Charger | |
| Use Cases for Communication Between Plug-in Vehicles and the Utility Grid | |
| Use Cases for Customer Communication for Plug-in Electric Vehicles RATIONALE | |
| Use Cases for Customer Communication for Plug-in Electric Vehicles | |
| Use Cases for Diagnostic Communication for Plug-in Electric Vehicles | |
| Use Cases for Plug-in Vehicle Communication as a Distributed Energy Resource | |
| Use Cases for Wireless Charging Communication for Plug-in Electric Vehicles | |
| User's Guide for the Six Month Old Infant Dummy (CRABI) | |
| User's Manual for the 50th Percentile Male Hybrid III Dummy | |
| User's Manual for the Hybrid III Large Male Test Dummy | |
| User's Manual for the Small Adult Female Hybrid III Test Dummy | |
| Utility Factor Definitions for Plug-In Hybrid Electric Vehicles Using 2001 U.S. DOT National Household Travel Survey Data | |
| Vehicle Electronic Programming Stations (VEPS) System Specification for Win32 | |
| VEHICLE IDENTIFICATION NUMBER SYSTEMS | |
| Vehicle Idle Gear Rattle Evaluation Procedure | |
| Vehicle Power Test for Electrified Powertrains | |
| VHDL-AMS Statistical Analysis Packages | |
| Vision Glossary | |
| Voltage Regulators for Automotive-Type Generators | |
| Volumetric Rating of Excavator Mounted, Bucket Linkage Operated Grapples | |
| Wear Test Procedure on Inertia Dynamometer for Brake Friction Materials | |
| Welded and Cold-Drawn, High Strength (690 MPa Tensile Strength) Low Alloy Steel Hydraulic Tubing, Stress Relieved Annealed for Bending and Flaring | |
| Welded and Cold-Drawn, High Strength Low Alloy Steel Hydraulic Tubing, Sub-Critically Annealed for Bending and Flaring | |
| Welded and Cold-Drawn, SAE 1021 Carbon Steel Tubing Normalized for Bending and Flaring | |
| Welded Flash Controlled, High Strength (690 MPa Tensile Strength) Low Alloy Steel Hydraulic Tubing, Stress Relieved Annealed for Bending and Double Flaring | |
| Welded Flash Controlled, High Strength Low Alloy Steel Hydraulic Tubing, Sub-Critically Annealed for Bending, Double Flaring, and Bending | |
| Welded Flash Controlled, SAE 1021 Carbon Steel Tubing, Normalized for Bending, Double Flaring, and Beading | |
| Wheel and Wheel Trim Weathering Testing for Paint Coatings | |
| Wheel End Assembly and Axle Spindle Interface Dimensions - Commercial Vehicles | |
| Wheels/Rims - Trucks - Test Procedures and Performance Requirements |
| << Prev | Next >> |