Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
400
450
500
550
600
650
670
680
690
700
710
720
723
724
725
726
727
728
729
730
731
732
733
734
735
740
750
760
770
780
790
800
850
900
950
1000
1050
1500
1620
| Product Name | Notes |
|---|---|
| 0,6/1 kV and 1,9/3,3 kV power cables with special fire performance for use in power stations | |
| 0,6/1 kV power cables with special fire performance for use in power stations | |
| A modular instrumentation system for data handling; CAMAC system | |
| Aluminium \x96 Part 2: Sheet, strip and plate | |
| Amendment 1 \x96 Power transformers \x96 Part 10-1: Determination of sound levels \x96 Application guide | |
| Analogue audio disk records and reproducing equipment | |
| Analogue signals for process control systems \x96 Part 1: Direct current signals | |
| Arbejdsdokument for IEC CDV 60204-1:2014 \x96 Hvad er meningen? | |
| Asset Management | |
| Audio recording \x96 PCM encoder/decoder system | |
| Audit Check List for ISO 9001:2015 | |
| Basic environmental testing procedures - Part 2: Tests - Guidance to test Kd: Hydrogen sulphide test for contacts and connections | |
| Basic environmental testing procedures - Part 2: Tests - Test Db and guidance: Damp heat, cyclic (12 + 12-hour cycle) | |
| Binary direct voltage signals for process measurement and control systems | |
| Binary floating-point arithmetic for microprocessor systems | |
| Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 6: Arc welding cables | |
| Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 7: Cables with increased heat resistance for internal wiring for a conductor temperature of... | |
| Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 8: Polychloroprene or equivalent synthetic elastomer sheathed cable for decorative chains | |
| Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 9: Single core halogen-free non-sheathed cables for fixed wiring having low emission of smoke... | |
| CAMAC \x96 Organization of multi-crate systems \x96 Specification of the Branch-highway and CAMAC crate controller Type A1 | |
| Cast iron | |
| CE marking of machines \x96 What is the point? | |
| Code for designation of colours | |
| Concrete \x96 Concrete testing \x96 Part 2.3: Testing concrete in structures | |
| Concrete \x96 Part 3.3: Products and systems for the protection and repair of concrete structures \x96 Products, quality control and execution | |
| Concrete testing \x96 Part 2.1: Fresh concrete | |
| Concrete testing \x96 Part 2.2: Hardened concrete | |
| Conference systems \x96 Electrical and audio requirements | |
| Connecting machines \x96 What does it mean? | |
| Corrosion protection of steel structures by protective paint systems | |
| Coupling capacitors and capacitor dividers | |
| Degrees of protection provided by enclosures (IP code) | |
| Dimensions for the mounting of single-hole, bush-mounted, spindle-operated electronic components | |
| Dimensions of ball and socket couplings of string insulator units | |
| Dimensions of planchets used in nuclear electronic instrument | |
| Dimensions of spindle ends for manually operated electronic components | |
| Distribution cables of rated voltage 0,6/1 kV | |
| Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV | |
| DS/EN 60204-1:2018 \x96 Reference Designations and Documentation of machinery | |
| DS/EN IEC 60204-1:2018 \x96 What does it mean? | |
| DS/HD 60364 series \x96 Greenlandic Collection of standards for the Executive Order on Electrical Installations | |
| Electric cables \x96 Accessories \x96 Material characterisation \x96 Part 1: Fingerprinting and type tests for resinous compounds | |
| Electric cables \x96 Accessories \x96 Material characterisation \x96 Part 2: Fingerprinting and type tests for heat shrinkable components for low voltage applications | |
| Electric cables \x96 Accessories \x96 Material characterisation \x96 Part 3: Fingerprinting for heat shrinkable components for medium voltage applications from 3,6/6 (7,2) kV up to 20,8/36 (42) kV | |
| Electric cables \x96 Additional test methods | |
| Electrical apparatus for explosive gas atmospheres - Part 0: General requirements | |
| Electrical cables \x96 Accessories \x96 Material characterisation \x96 Part 4: Fingerprinting for cold shrinkable components for low and medium voltage applications up to 20,8/36 (42) kV | |
| Electrical installations in ships - Part 353: Power cables for rated voltages 1 kV and 3 kV | |
| Electrical installations in ships \x96 Part 101: Definitions and general requirements | |
| Electrical installations in ships \x96 Part 201: System design \x96 General | |
| Electrical installations in ships \x96 Part 202: System design \x96 Protection | |
| Electrical installations in ships \x96 Part 301: Equipment \x96 Generators and motors | |
| Electrical installations in ships \x96 Part 302-2: Low voltage switchgear and controlgear assemblies \x96 Marine power | |
| Electrical installations in ships \x96 Part 303: Equipment \x96 Power transformers and reactors | |
| Electrical installations in ships \x96 Part 304: Equipment \x96 Semiconductor converters | |
| Electrical installations in ships \x96 Part 306: Equipment \x96 Luminaires and lighting accessories | |
| Electrical installations in ships \x96 Part 360: Insulating and sheathing materials for shipboard and offshore units, power, control, instrumentation and telecommunication cables | |
| Electrical installations in ships \x96 Part 376: Cables for control and instrumentation circuits 150/250 V (300 V) | |
| Electrical installations of buildings - Part 7-712: Requirements for special installations or locations - Solar photovoltaic (PV) power supply systems | |
| Electrical installations of buildings - Part 7-715: Requirements for special installations or locations - Extra-low-voltage lighting installations | |
| Electrical installations of buildings - Part 7-740: Requirements for special installations or locations - Temporary electrical installations for structures, amusement devices and booths at fairgrounds, amusement parks and circuses | |
| Electrical installations of buildings - Part 7: Requirements for special installations or locations - Section 714: Outdoor lighting installations | |
| Electrical installations of buildings \x96 Part 4-44: Protection for safety \x96 Protection against voltage disturbances and electromagnetic disturbances \x96 Clause 443: Protection against overvoltages of atmospheric origin or due to... | |
| Electrical installations of buildings \x96 Part 4: Protection for safety \x96 Chapter 46: Isolation and switching | |
| Electrical installations of buildings \x96 Part 5-51: Selection and erection of electrical equipment \x96 Common rules | |
| Electrical installations of buildings \x96 Part 7-703: Requirements for special installations or locations \x96 Rooms and cabins containing sauna heaters | |
| Electrical installations of buildings \x96 Part 7-711: Requirements for special installations or locations \x96 Exhibitions, shows and stands | |
| Electrical installations of buildings \x96 Part 7-740: Requirements for special installations or locations \x96 Temporary electrical installations for structures, amusement devices and booths at fairgrounds, amusement parks and circuses \x96... | |
| Electrical installations of buildings \x96 Part 7-740: Requirements for special installations or locations \x96 Temporary electrical installations for structures, amusement devices and booths at fairgrounds, amusement parks and circuses | |
| Electromechanical components for electronic equipment; basic testing procedures and measuring methods - Part 5: Impact tests (free components), static load tests (fixed components), endurance tests and overload tests | |
| Electromechanical components for electronic equipment; basic testing procedures and measuring methods - Part 7: Mechanical operating tests and sealing tests | |
| Electromechanical components for electronic equipment; basic testing procedures and measuring methods - Part 8: Connector tests (mechanical) and mechanical tests on contacts and terminations | |
| Electromechanical components for electronic equipment; basic testing procedures and measuring methods - Part 9: Miscellaneous tests | |
| Electromechanical components for electronic equipment; basic testing procedures and measuring methods \x96 Part 1: General | |
| Electromechanical components for electronic equipment; basic testing procedures and measuring methods \x96 Part 2: General examination, electrical continuity and contact resistance test, insulation tests and voltage stress tests | |
| Electrotechnical documentation. Graphical symbols for diagrams | |
| Emergency lighting in Danish buildings - an overview of the requirements and scope of safety lighting | |
| Emergency stop \x96 What's the point? | |
| Environmental management systems. Review and interpretation of the changes in the new ISO 14001: 2015 | |
| Environmental management | |
| Explosionproof installations | |
| Fire hydrants and couplings for hoses \x96 Historical Danish Standards | |
| First supplement to Publication 244-2 (1969) - Methods of measurement for radio transmitters - Part 2: Bandwidth, out-of-band power and power of non-essential oscillations - Appendices with Amendment No. 1... | |
| First supplement to Publication 244-3 (1972) - Methods of measurement for radio transmitters - Part 3: Wanted and unwanted modulation - Appendices | |
| First supplement to Publication 244-4 (1973) - Methods of measurement for radio transmitters - Part 4: Amplitude/frequency characteristics and non-linearity distortion in transmitters for radiotelephony and sound broadcasting - Section... | |
| Fixed power wirewound resistors with solderable axial wire leads - Stability class 5 % - Assessment level E | |
| Fixed resistors for use in electronic equipment - Part 2: Sectional specification - Fixed low-power non-wirewound resistors | |
| Fixed resistors for use in electronic equipment - Part 4: Blank detail specificaiton - Fixed power resistors - Assessment level E | |
| Fixed resistors for use in electronic equipment - Part 5: Blank detail specification - Fixed precision resistors - Assessment level E | |
| Fixed resistors for use in electronic equipment - Part 5: Sectional specification - Fixed precision resistors | |
| Fixed resistors for use in electronic equipment - Part 6: Blank detail specification: Fixed resistor network with individually measurable resistors, all of equal value and equal dissipation | |
| Fixed resistors for use in electronic equipment - Part 6: Sectional specification: Fixed resistor networks with individually measurable resistors | |
| Fixed resistors for use in electronic equipment - Part 7: Blank detail specification: Fixed resistor networks in which not all resistors are individually measurable - Assessment level E | |
| Fixed resistors for use in electronic equipment - Part 7: Sectional specification: Fixed resistor networks in which not all resistors are individually measurable | |
| Fixed resistors for use in electronic equipment - Part 8: Blank detail specification - Fixed chip resistors - Assessment level E | |
| Fixed resistors for use in electronic equipment \x96 Part 2: Blank detail specification \x96 Fixed low-power non-wirewound resistors \x96 Assesment level E | |
| Fixed resistors for use in electronic equipment \x96 Part 4: Sectional specification \x96 Fixed power resistors | |
| Functional safety on machinery with or without performance level \x96 What does it mean? | |
| General purpose rigid coaxial transmission lines and their associated flange connectors \x96 Part 1: General requirements and measuring methods | |
| Geometrical product specifications (GPS) \x96 Part 2: Fundamental and global GPS standards | |
| Geometrical product specifications (GPS) \x96 Part 3: GPS standards on dimension \x96 Specification and verification | |
| Geometrical product specifications (GPS) \x96 Part 4: GPS standards on geometry \x96 Specifcation and verification | |
| Geometrical product specifications (GPS) \x96 Part 5: GPS standards on surface texture \x96 Specification and verification | |
| Geometrical product specifications (GPS) \x96 Part 6: Complementary GPS standards \x96 Processspecific tolerance standards and machine element geometry standards | |
| Ground wires and bonding \x96 What does it mean? | |
| Guide - Accessibility in BR18 - Compared to DS/ISO 21542 | |
| Guide \x96 Strengthen the resilience of your business | |
| Guide for determining the effects of ionizing radiation on insulating materials - Part 4: Classification system for service in radiation environments | |
| Guide for the determination of thermal endurance propert ies of electrical insulating materials - Part 1: General pro cedures for the determination of thermal endurance propertie s, temperature indices and... | |
| Guide to DS/CLC/TR 50480. Determination of short-circuit current and voltage drop in electrical installations. | |
| Guide to purchasing bath and toilet aids. Understand the requirements in DS/ISO 17966. For municipalities, architects, and others who furnish bathrooms for people with disabilities | |
| Guide to purchasing medical gloves | |
| Guide to use low voltage harmonized cables | |
| Guide to use of low voltage harmonized cables | |
| Hearing aids - Part 5: Nipples for insert earphones | |
| Hearing aids - Part 9: Methods of measurement of characteristics of hearing aids with bone vibrator output | |
| High fidelity audio equipment and systems - Minimum performance requirements - Part 5: Microphones | |
| High fidelity audio equipment and systems; minimum performance requirements - Part 1: General | |
| How to Implement the ISO 45001:2018 and the Story Behind It | |
| Identification of cores in cables and flexible cords | |
| IEC 60822 VSB \x96 Parallel sub-system Bus of the IEC 60821 VMEbus | |
| IEC standard voltages | |
| Industry guidance - For the upcoming DS/EN 12464-1:2021 Lighting and lighting | |
| Information on the standardisation process | |
| International Electrotechnical Vocabulary (IEV) \x96 Part 485: Fuel cell technologies | |
| International Electrotechnical Vocabulary (IEV) \x96 Part 726: Transmission lines and waveguides | |
| Introduction to parkour. The story and the training. The design and the safety. The standard DS/EN 16899. | |
| Iron and steel - Part 2.1: Hot rolled products of structural steels | |
| Iron and steel - Part 8: Steel castings | |
| Iron and steel \x96 Part 1: Terminology, designation and documentation | |
| Iron and steel \x96 Part 2.2: Structural steels for cold forming | |
| Iron and steel \x96 Part 3: Steels for pressure purposes | |
| Iron and steel \x96 Part 5: Stainless steels | |
| Iron and steel \x96 Part 6.1: Steel forgings for pressure purposes | |
| Iron and steel \x96 Part 6.2: Open die steel forgings and die forgings | |
| ISO 13485:2016 \x96 Medical devices \x96 A practical guide \x96 Advice from ISO/TC 210 | |
| ISO 9001 for Small Businesses \x96 What to do \x96 Advice from ISO/TC 176 | |
| Live working - Insulating hollow tubes for electrical purposes | |
| Load restraining on road vehicles | |
| Low voltage electrical installations - Part 4-42: Protection for safety - Protection against thermal effects | |
| Low voltage electrical installations \x96 Part 4-42: Protection for safety \x96 Protection against thermal effects \x96 CORRECTIONS 1 | |
| Low voltage electrical installations \x96 Part 4-42: Protection for safety \x96 Protection against thermal effects | |
| Low voltage electrical installations \x96 Part 6: Verification \x96 CORRECTIONS 1 | |
| Low voltage electrical installations \x96 Part 6: Verification | |
| Low voltage electrical installations \x96 Part 7-704: Requirements for special installations or locations \x96 Construction and demolition site installations \x96 CORRECTIONS 1 | |
| Low voltage electrical installations \x96 Part 7-704: Requirements for special installations or locations \x96 Construction and demolition site installations | |
| Low-voltage electrical installations - Part 1: Fundamental principles, assessment of general characteristics, definitions | |
| Low-voltage electrical installations - Part 4-442: Protection for safety - Protection of low-voltage installations against temporary overvoltages due to earth faults in the high-voltage system and due to faults in... | |
| Low-voltage electrical installations - Part 4-444: Protection for safety - Protection against voltage disturbances and electromagnetic disturbances | |
| Low-voltage electrical installations - Part 5-54: Selection and erection of electrical equipment - Earthing arrangements and protective conductors | |
| Low-voltage electrical installations - Part 5-557: Selection and erection of electrical equipment - Auxiliary circuits | |
| Low-voltage electrical installations - Part 5-55: Selection and erection of electrical equipment - Other equipment - Clause 551: Low-voltage generating sets | |
| Low-voltage electrical installations - Part 7-706: Requirements for special installations or locations - Conducting locations with restricted movement | |
| Low-voltage electrical installations - Part 7-710: Requirements for special installations or locations - Medical locations | |
| Low-voltage electrical installations - Part 7-717: Requirements for special installations or locations - Mobile or transportable units | |
| Low-voltage electrical installations - Part 7-730: Requirements for special installations or locations - Onshore units of electrical shore connections for inland navigation vessels | |
| Low-voltage electrical installations - Part 7-753: Requirements for special installations or locations - Heating cables and embedded heating systems | |
| Low-voltage electrical installations -- Part 1: Fundamental principles, assessment of general characteristics, definitions | |
| Low-voltage electrical installations -- Part 4-41: Protection for safety \x96 Protection against electric shock | |
| Low-voltage electrical installations \x96 Part 1: Fundamental principles, assessment of general characteristics, definitions | |
| Low-voltage electrical installations \x96 Part 4-41: Protection for safety \x96 Protection against electric shock \x96 CORRECTIONS 1 | |
| Low-voltage electrical installations \x96 Part 4-41: Protection for safety \x96 Protection against electric shock \x96 CORRECTIONS 2 | |
| Low-voltage electrical installations \x96 Part 4-41: Protection for safety \x96 Protection against electric shock \x96 CORRECTIONS 3 | |
| Low-voltage electrical installations \x96 Part 4-41: Protection for safety \x96 Protection against electric shock | |
| Low-voltage electrical installations \x96 Part 4-43: Protection for safety \x96 Protection against overcurrent \x96 CORRECTIONS 1 | |
| Low-voltage electrical installations \x96 Part 4-43: Protection for safety \x96 Protection against overcurrent | |
| Low-voltage electrical installations \x96 Part 4-442: Protection for safety \x96 Protection of low-voltage installations against temporary overvoltages due to earth faults in the high-voltage system and due to faults in... | |
| Low-voltage electrical installations \x96 Part 4-444: Protection for safety \x96 Protection against voltage disturbances and electromagnetic disturbances | |
| Low-voltage electrical installations \x96 Part 4-44: Protection for safety \x96 Protection against voltage disturbances and electromagnetic disturbances \x96 Clause 443: Protection against transient overvoltages of atmospheric origin or due to... | |
| Low-voltage electrical installations \x96 Part 4-46: Protection for safety \x96 Isolation and switching | |
| Low-voltage electrical installations \x96 Part 5-52: Selection and erection of electrical equipment \x96 Wiring systems \x96 CORRECTIONS 2 | |
| Low-voltage electrical installations \x96 Part 5-52: Selection and erection of electrical equipment \x96 Wiring systems \x96 CORRECTIONS 3 | |
| Low-voltage electrical installations \x96 Part 5-52: Selection and erection of electrical equipment \x96 Wiring systems | |
| Low-voltage electrical installations \x96 Part 5-53: Selection and erection of electrical equipment \x96 Devices for protection, isolation, switching, control and monitoring \x96 Clause 537: Isolation and switching | |
| Low-voltage electrical installations \x96 Part 5-53: Selection and erection of electrical equipment \x96 Isolation, switching and control \x96 Clause 534: Devices for protection against overvoltages | |
| Low-voltage electrical installations \x96 Part 5-53: Selection and erection of electrical equipment \x96 Isolation, switching and control \x96 Clause 534: Devices for protection against transient overvoltages | |
| Low-voltage electrical installations \x96 Part 5-53: Selection and erection of electrical equipment \x96 Switchgear and controlgear \x96 CORRECTIONS | |
| Low-voltage electrical installations \x96 Part 5-53: Selection and erection of electrical equipment \x96 Switchgear and controlgear | |
| Low-voltage electrical installations \x96 Part 5-54: Selection and erection of electrical equipment \x96 Earthing arrangements and protective conductors | |
| Low-voltage electrical installations \x96 Part 5-557: Selection and erection of electrical equipment \x96 Auxiliary circuits | |
| Low-voltage electrical installations \x96 Part 5-559: Selection and erection of electrical equipment \x96 Luminaires and lighting installations | |
| Low-voltage electrical installations \x96 Part 5-55: Selection and erection of electrical equipment \x96 Other equipment \x96 Clause 551: Low-voltage generating sets | |
| Low-voltage electrical installations \x96 Part 5-56: Selection and erection of electrical equipment \x96 Safety services | |
| Low-voltage electrical installations \x96 Part 6: Verification | |
| Low-voltage electrical installations \x96 Part 7-701: Requirements for special installations or locations \x96 Locations containing a bath or shower | |
| Low-voltage electrical installations \x96 Part 7-704: Requirements for special installations or locations \x96 Construction and demolition site installations | |
| Low-voltage electrical installations \x96 Part 7-705: Requirements for special installations or locations \x96 Agricultural and horticultural premises | |
| Low-voltage electrical installations \x96 Part 7-706: Requirements for special installations or locations \x96 Conducting locations with restricted movement \x96 CORRECTIONS 1 | |
| Low-voltage electrical installations \x96 Part 7-706: Requirements for special installations or locations \x96 Conducting locations with restricted movement | |
| Low-voltage electrical installations \x96 Part 7-708: Requirements for special installations or locations \x96 Caravan parks, camping parks and similar locations | |
| Low-voltage electrical installations \x96 Part 7-709: Requirements for special installations or locations \x96 Harbours, marinas and similar locations \x96 Special requirements for shore supply to ships | |
| Low-voltage electrical installations \x96 Part 7-709: Requirements for special installations or locations \x96 Marinas and similar locations \x96 CORRECTIONS 1 | |
| Low-voltage electrical installations \x96 Part 7-709: Requirements for special installations or locations \x96 Marinas and similar locations | |
| Low-voltage electrical installations \x96 Part 7-710: Requirements for special installations or locations \x96 Medical locations \x96 CORRECTIONS 1 | |
| Low-voltage electrical installations \x96 Part 7-710: Requirements for special installations or locations \x96 Medical locations | |
| Low-voltage electrical installations \x96 Part 7-711: Requirements for special installations or locations \x96 Exhibitions, shows and stands \x96 CORRECTIONS 1 | |
| Low-voltage electrical installations \x96 Part 7-711: Requirements for special installations or locations \x96 Exhibitions, shows and stands | |
| Low-voltage electrical installations \x96 Part 7-714: Requirements for special installations or locations \x96 External lighting installations | |
| Low-voltage electrical installations \x96 Part 7-715: Requirements for special installations or locations \x96 Extra-low-voltage lighting installations \x96 CORRECTIONS 1 | |
| Low-voltage electrical installations \x96 Part 7-715: Requirements for special installations or locations \x96 Extra-low-voltage lighting installations | |
| Low-voltage electrical installations \x96 Part 7-716: Requirements for special installations or locations \x96 ELV DC power distribution over information and communications technology (ICT) cable infrastructure | |
| Low-voltage electrical installations \x96 Part 7-717: Requirements for special installations or locations \x96 Mobile or transportable units \x96 CORRECTIONS 1 | |
| Low-voltage electrical installations \x96 Part 7-717: Requirements for special installations or locations \x96 Mobile or transportable units | |
| Low-voltage electrical installations \x96 Part 7-718: Requirements for special installations or locations \x96 Communal facilities and workplaces | |
| Low-voltage electrical installations \x96 Part 7-721: Requirements for special installations or locations \x96 Electrical installations in caravans and motor caravans | |
| Low-voltage electrical installations \x96 Part 7-722: Requirements for special installations or locations \x96 Supplies for electric vehicles \x96 CORRECTIONS 1 | |
| Low-voltage electrical installations \x96 Part 7-722: Requirements for special installations or locations \x96 Supplies for electric vehicles \x96 CORRECTIONS 2 | |
| Low-voltage electrical installations \x96 Part 7-722: Requirements for special installations or locations \x96 Supplies for electric vehicles | |
| Low-voltage electrical installations \x96 Part 7-729: Requirements for special installations or locations \x96 Operating or maintenance gangways | |
| Low-voltage electrical installations \x96 Part 7-730: Requirements for special installations or locations \x96 Onshore units of electrical shore connections for inland navigation vessels \x96 CORRECTIONS 1 | |
| Low-voltage electrical installations \x96 Part 7-730: Requirements for special installations or locations \x96 Onshore units of electrical shore connections for inland navigation vessels | |
| Low-voltage electrical installations \x96 Part 7-753: Requirements for special installations or locations \x96 Heating cables and embedded heating systems | |
| Low-voltage electrical installations \x96 Part 8-1: Energy efficiency | |
| Low-voltage electrical installations \x96 Part 8-1: Functional aspects \x96 Energy efficiency (IEC 60364-8-1:2019) | |
| Low-voltage electrical installations \x96 Part 8-1: Functional aspects \x96 Energy efficiency | |
| Low-voltage electrical installations \x96 Part 8-2: Prosumer's low-voltage electrical installations | |
| Low-voltage electrical installations \x96 Part 8-82: Functional aspects \x96 Prosumer's low-voltage electrical installations | |
| Low-voltage fuses \x96 Part 2: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) \x96 Examples of standardized systems of fuses A to K | |
| Low-voltage switchgear and controlgear assemblies - What does it mean? | |
| Machine safety \x96 Guide to electrical installations on machines \x96 CE marking and best practice | |
| Machine User Manuals and the Common Technical Document \x96 What does it mean? | |
| Magnetic tape sound recording and reproducing systems \x96 Part 10: Time and address codes | |
| Magnetic tape sound recording and reproducing systems \x96 Part 6: Reel-to-reel systems | |
| Maintenance \x96 Standards for maintenance | |
| Management systems for information security in practice. Review and interpretation of the requirements in DS/EN ISO/IEC 27001: 2017. Examples of security policies and operating procedures | |
| Measurement of transformer and reactor sound levels | |
| Measuring method for chrominance signal-to-random noise ratio for video tape recorders | |
| Methods for measurements for radio transmitters - Part 12: Guideline for drawing up descriptive leaflets for transmitters and transposers for sound and television broadcasting - Specification sheets | |
| Methods of measurement for radio equipment used in satellite earth stations \x96 Part 1: Measurements common to sub-systems and combinations of sub-systems \x96 Section 2: Measurements in the r.f. range... | |
| Methods of measurement for radio equipment used in satellite earth stations \x96 Part 2: Measurements for sub-systems \x96 Section 3: Low-noise amplifier | |
| Methods of measurement for radio transmitters - Part 10: Methods of measurements for television transmitters and transposers employing insertion test signals | |
| Methods of measurement for radio transmitters - Part 12: Guideline for drawing up descriptive leaflets for transmitters and transposers for sound and television broadcasting - Characteristics to be specified | |
| Methods of measurement for radio transmitters - Part 2: Bandwidth, out-of-band power and power of non-essential oscillations - Modulating signals for the measurement of bandwidth and out-of-band power of transmitters... | |
| Methods of measurement for radio transmitters - Part 2: Bandwidth, out-of-band power and power of non-essential oscillations with Amendment No. 1 (1974) | |
| Methods of measurement for radio transmitters - Part 3: Wanted and unwanted modulation | |
| Methods of measurement for radio transmitters - Part 4: Amplitude/frequency characteristics and non-linearity distortion in transmitters for radiotelephony and sound broadcasting | |
| Methods of measurement for radio transmitters - Part 5: Performance characteristics of television transmitters | |
| Methods of measurement for radio transmitters - Part 6: Cabinet radiation at frequencies between 130 kHz and 1 GHz | |
| Methods of measurement for radio transmitters - Part 7: Cabinet radiation at frequencies above 1 GHz - Section Four - Medium-sized transmitters - Section Five - Large transmitters | |
| Methods of measurement for radio transmitters - Part 7: Cabinet radiation at frequencies above 1 GHz | |
| Methods of measurement for radio transmitters - Part 8: Performance characteristics of vestigal-sideband demodulators used for testing television transmitters and transposers | |
| Methods of measurement for radiotransmitters. Part 11: Transposers for FM sound broadcasting | |
| Methods of measurement of radio transmitters - Part 9: Performance characteristics for television transposers | |
| Methods of measurement on radio receivers for various classes of emission - Part 1: General considerations and methods of measurement, including audio-frequency measurements | |
| Methods of test for electric strength of solid insulating materials - Part 1: Test at power frequencies | |
| Methods of test for the determination of ionic impurities in electrical insulating materials by extraction with liquids | |
| Methods of test for the determination of the insulation resistance of solid insulating materials | |
| Microprocessor system BUS \x96 8-bit and 16-bit data (MULTIBUS I) \x96 Part 1: Functional description with electrical and timing specifications | |
| Microprocessor system BUS \x96 8-bit and 16-bit data (MULTIBUS I) \x96 Part 2: Mechanical and pin descriptions for the system bus configuration, with edge connectors (direct) | |
| Microprocessor system BUS \x96 8-bit and 16-bit data (MULTIBUS I) \x96 Part 3: Mechanical and pin descriptions for the Eurocard configuration with pin and socket (indirect) connectors | |
| Non-destructive testing of welds - Ultrasonic testing | |
| Non-destructive testing of welds \x96 Radiographic testing | |
| Non-destructive testing of welds | |
| Numbering of electrodes and designation of units in electronic tubes and valves | |
| Operation of electrical installations and machines \x96 How to safely operate and maintain installations and machines | |
| Overhead distribution cables of rated voltage Uo/U(Um): 0,6/1 (1,2) kV | |
| Overhead distribution cables of rated voltage Uo/U(Um): 0,6/1 (1.2) kV | |
| Paper-insulated metal-sheathed cables for rated voltages up to 18/30 kV (with copper or aluminium conductors and excluding gas-pressure and oil-filled cables) - Part 1: Tests on cables and their accessories... | |
| Playground equipment \x96 The DS/EN 1176 series in Danish | |
| Playground equipment | |
| Power cables having rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV with special fire performance for use in power stations | |
| Power cables with extruded insulation and their accessories for rated voltages above 36 kV (Um = 42 kV) up to 150 kV (Um = 170 kV) | |
| Power installations exceeding 1 kV a.c. | |
| Power transformers - Application guide | |
| Power transformers - Part 10-1: Determination of sound levels - Application guide | |
| Power transformers - Part 15: Gas-filled power transformers | |
| Power transformers \x96 Part 21: Standard requirements, terminology, and test code for step-voltage regulators | |
| Power transformers \x96 Part 7: Loading guide for mineral-oil-immersed power transformers | |
| Process stream radiation monitoring equipment in light water nuclear reactors for normal operating and incident conditions | |
| Quality management and quality management systems - Part 2: The "ISO 9000 family" | |
| Quality management systems \x96 Part 1: Basic standards | |
| Quartz crystal units for frequency control and selection - Part 2: Guide to the use of quartz crystal units for frequency control and selection - Section one: Quartz crystal units... | |
| Quartz crystal units for frequency control and selection - Part 2: Guide to the use of quartz crystal units for frequency control and selection | |
| Recommended dimensions for hexagonal and square crimping-die cavities, indentors, gauges, outer conductor crimp sleeves and centre contact crimp barrels for r.f. cables and connectors | |
| Recommended methods of measurement on receivers for television broadcast transmissions - Part 4: Electrical measurements on multichannel sound television receivers using the two-carrier FM-system | |
| Recommended methods of measurements on receivers for television broadcast transmissions - Part 6: Measurement on receivers for television broadcast transmissions | |
| Recommended methods of measurements on receivers for television broadcast transmissions. Part 3: Electrical measurements on multichannel sound television receivers using subcarrier systems | |
| Recreational areas for all \x96 Collection of examples | |
| Reduced Voltage in the control circuit \x96 SELV \x96 PELV \x96 What does it mean? | |
| Residual current devices with or without overcurrent protection for socket-outlets for household and similar uses | |
| Rigid precision coaxial and their associated precision connectors \x96 Part 4: 21 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector \x96 Characteristic impedance 50 ohm (Type 9/21)... | |
| Rigid precision coaxial lines and their associated precision connectors \x96 Part 3: 14 mm rigid precision coaxial line and associated hermaphroditic precision coaxial connector \x96 Characteristic impedances 50 ohm and... | |
| Safe and healthy workplaces. Occupational health and safety management systems in practice. Review and interpretation of the requirements in DS/ISO 45001:2018 compared with DS/OHSAS 18001: 2008 | |
| Safety and maintenance in the playground \x96 how deficiencies in the playground are discovered and rectified | |
| Safety of machinery - Part 2.0: Common safety aspects | |
| Safety of machinery \x96 Part 1: Basic concepts and principles | |
| Safety of machinery \x96 Part 2.1: Danger zones and safety distances | |
| Safety of machinery \x96 Part 2.2: Safety devices | |
| Safety of machinery \x96 Part 2.3: Ergonomic | |
| Second supplement to Publication 244-3 (1972) - Methods of measurement for radio transmitters - Part 3: Wanted and unwanted modulation - Unwanted modulation, including hum and noise modulation | |
| Secure controls according to DS / EN ISO 13849-1 - From theory to practice | |
| Shunt capacitors for a.c. power systems having a rated voltage above 1 kV \x96 Part 2: Endurance testing | |
| Solderless connections - Part 3: Solderless accessible insulation displacement connections - General requirements, test methods and practical guidance | |
| Sound system equipment \x96 Part 10: Peak programme level meters | |
| Sound system equipment \x96 Part 17: Standard volume indicators | |
| Sound system equipment \x96 Part 1: General | |
| Sound system equipment \x96 Part 2: Explanation of general terms and calculation methods | |
| Specification for cellulosic papers for electrical purposes - Part 1: Definitions and general requirements | |
| Specification for cellulosic papers for electrical purposes - Part 3: Specification for individual materials - Sheet 4: Electrolytic capacitor paper | |
| Specification for cellulosic papers for electrical purposes - Part 3: Specifications for individual materials - Sheet 1: General purpose electrical paper | |
| Specification for cellulosic papers for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Crepe paper | |
| Specification for cellulosic papers for electrical purposes - Part 3: Specifications for individual materials - Sheet 5: Special papers | |
| Specification for flexible insulating sleeving \x96 Part 3: Specification requirements for individual types of sleeving \x96 Sheet 201: Heat shrinkable sleeving, general purpose, flexible, cross-linked PVC, shrink ratio 2:1 | |
| Specification for solventless polymerisable resinous compounds used for electrical insulation - Part 2: Methods of test - Test methods for coating powders for electrical purposes | |
| Specification for solventless polymerisable resinous compounds used for electrical insulation - Part 3: Specifications for individual materials - Sheet 11: Epoxy-based coating powders | |
| Standard colours for insulation for low-frequency cables and wires | |
| Standard direction of movement for actuators which control the operation of electrical apparatus | |
| Standardization of interconnections between broadcasting transmitters or transmitter systems and supervisory equipment \x96 Part 1: Interface standards for systems using dedicated interconnections | |
| Standards and their relations to EEC directives \x96 Low voltage equipment | |
| Standards and their relations to EEC directives | |
| Sun safety | |
| System for cable designation | |
| Technical product documentation \x96 Mechanical engineering drawing \x96 Part 2: General principles of presentation | |
| Technical product documentation \x96 Mechanical engineering drawings \x96 Part 3: Specific drawings indications | |
| Technical product documentation \x96 Standards for construction drawing | |
| Telecontrol equipment and systems \x96 Part 3: Interfaces (electrical characteristics) | |
| Telecontrol equipment and systems \x96 Part 4: Performance requirements | |
| Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV \x96 Part 1: Accessories for cables with extruded insulation | |
| Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV \x96 Part 2: Cables with impregnated paper insulation | |
| Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV \x96 Part 3: Transition joints between cables with impregnated paper insulation... | |
| Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV - Part 1: Cables with extruded insulation | |
| Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV \x96 Fluid-filled and extruded insulation cablesPart 1: Cables with extruded insulation... | |
| Test requirements on accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV \x96 Part 2: Cables with impregnated paper insulation | |
| Tests on oil-filled and gas-pressure cables and their accessories - Part 4: Oil-impregnated paper-insulated high pressure oil-filled pipetype cables and accessories for alternating voltages up to and including 400 kV... | |
| The ABC of movers | |
| The new ISO 9001 in practice - Review and interpretation of the changes in ISO 9001:2015 | |
| The new ISO 9001 in practice - Suggestions for solutions and examples of procedures in ISO 9001:2015 | |
| Three-phase dry-type distribution transformers 50 Hz, from 100 to 2500 kVA, with highest voltage for equipment not exceeding 36 kV - Del 2: Supplementary requirements for transformers with highest voltage... | |
| Three-phase dry-type distribution transformers 50 Hz, from 100 to 2500 kVA, with highest voltage for equipment not exceeding 36 kV - Part 1: General requirements and requirements for transformers with... | |
| Three-phase dry-type distribution transformers 50 Hz, from 100 to 2500 kVA, with highest voltage for equipment not exceeding 36 kV - Part 3: Determination of the power rating of a... | |
| Tvangskoblede afsk\xe6rmninger og forhindring af utilsigtet start. Hvad er meningen? | |
| Type B helical video recorders | |
| Use of frequency converters \x96 What does it mean? | |
| Using frequency converters and guidance in leakage currents and stray currents \x96 What is the meaning? | |
| Vejledning om projektering af elektriske installationer. Med s\xe6rlig fokus p\xe5 RCD | |
| Vejledning om solcelleanl\xe6g \x96 sammens\xe6tning, montering, tilslutning og r\xe5dgivning | |
| WEEE - S\xe5dan g\xf8r du - Standard, lovgivning og returordning | |
| Welding \x96 Part 1: Personnel | |
| Welding \x96 Part 2: Terminology | |
| Welding \x96 Part 3.1: Welding consumables \x96 Covered electrodes | |
| Welding \x96 Part 3.2: Welding consumables \x96 Wire electrodes, strip electrodes, wires and rods | |
| Welding \x96 Part 4: Specifications and procedures | |
| Welding \x96 Part 6: Quality | |
| Welding \x96 Part 7: Welding technology |
| << Prev | Next >> |