Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
400
450
500
550
600
650
670
680
690
700
710
720
722
723
724
725
726
727
728
729
730
731
732
733
734
740
750
760
770
780
790
800
850
900
950
1000
1050
1500
1620
| Product Name | Notes |
|---|---|
| 0,6/1,0 kV power cables with special fire performance for use in power stations and similar installations | |
| A Guide to RDS \x96 Reference Designation Systems. TAG Numbers for Systems in Accordance with the ISO/IEC 81346 Standard Series | |
| A Guide to Reference Designations. Preparation of TAG Numbers, Letter Codes, Modularization and Interfaces between Systems | |
| A World Built on Standards \x96 A Textbook for Higher Education | |
| Acoustics \x96 Audiometric test methods \x96 Part 3: Speech audiometry (ISO/DIS 8253-3:2020) | |
| Acoustics \x96 Determination of airflow resistance \x96 Part 1: Static airflow method (ISO/DIS 9053-1:2025) | |
| Acoustics \x96 Determination of airflow resistance \x96 Part 2: Alternating airflow method (ISO/DIS 9053-2:2020) | |
| Acoustics \x96 Determination of occupational noise exposure \x96 Methodology (ISO/DIS 9612:2023) | |
| Acoustics \x96 Determination of static airflow resistance (ISO/DIS 9053:2017) | |
| Acoustics \x96 Rating of sound insulation in buildings and of building elements \x96 Part 1: Airborne sound insulation (ISO/DIS 717-1:2019) | |
| Acoustics \x96 Rating of sound insulation in buildings and of building elements \x96 Part 2: Impact sound insulation (ISO/DIS 717-2:2019) | |
| Additive Manufacturing \x96 Data \x96 Data packages for AM parts (ISO/ASTM DIS 52951:2025) | |
| Additive Manufacturing \x96 Design \x96 Part 3: Electron beam powder bed fusion of metals (ISO/ASTM 52911-3:2021) | |
| Additive manufacturing \x96 Design \x96 Requirements, guidelines and recommendations (ISO/ASTM DIS 52910:2022) | |
| Additive manufacturing \x96 Environment, health and safety \x96 Test method for the hazardous substances emitted from material extrusion type 3D printers in the non-industrial places (ISO/ASTM/DIS 52933:2023) | |
| Additive manufacturing \x96 Finished part properties \x96 Orientation and location dependence of mechanical properties for metal powder bed fusion (ISO/ASTM DIS 52909:2021) | |
| Additive manufacturing \x96 General principles \x96 Standard practice for part positioning, coordinates and orientation (ISO/ASTM DIS 52921:2019) | |
| Additive manufacturing \x96 General principles \x96 Terminology | |
| Additive manufacturing \x96 Qualification principles \x96 Classification of part properties for additive manufacturing of polymer parts (ISO/ASTM/DIS 52924:2020) | |
| Additive manufacturing \x96 Qualification principles \x96 Part 2: Requirements for industrial additive manufacturing sites (ISO/ASTM DIS 52920:2021) | |
| Additive manufacturing \x96 Qualification principles \x96 Qualifying machine operators of metal powder bed fusion machines and equipment used in aerospace applications (ISO/ASTM/DIS 52942:2019) | |
| Additive manufacturing \x96 Standard specification for material extrusion based additive manufacturing of plastic materials \x96 Part 2: Process \x96 Equipment (ISO/ASTM/DIS 52903-2:2018) | |
| Additive manufacturing \x96 System performance and reliability \x96 Standard test method for acceptance of powder-bed fusion machines for metallic materials for aerospace application (ISO/ASTM/DIS 52941:2019) | |
| Additive manufacturing \x96 Technical specifications on metal powders (ISO/ASTM DIS 52907:2018) | |
| Additive manufacturing \x96 Test artefacts \x96 Standard guideline for geometric capability assessment of additive manufacturing systems (ISO/ASTM DIS 52902:2018) | |
| Additive manufacturing for aerospace \x96 Process characteristics and performance \x96 Part 2: Directed energy deposition using wire and arc (ISO/ASTM DIS 52943-2:2023) | |
| Additive manufacturing for automotive \x96 Qualification principles \x96 Generic machine evaluation and specification of key performance indicators for PBF-LB/M processes (ISO/ASTM DIS 52945:2022) | |
| Additive Manufacturing for construction \x96 Qualification principles \x96 Structural and infrastructure elements (ISO/ASTM/DIS 52939:2022) | |
| Additive Manufacturing for metals \x96 General Principles \x96 Registration of geometric data acquired from process-monitoring and for quality control (ISO/ASTM DIS 52953:2023) | |
| Additive manufacturing of ceramics \x96 Feedstock materials \x96 Characterization of ceramic slurry in vat photopolymerization (ISO/ASTM DIS 52940:2024) | |
| Additive manufacturing of metals \x96 Environment, health and safety \x96 General principles for use of metallic materials (ISO/ASTM DIS 52931:2021) | |
| Additive manufacturing of metals \x96 Environment, health and safety \x96 Part 1: Safety requirements for PBF-LB machines (ISO/ASTM DIS 52938-1:2023) | |
| Additive manufacturing of metals \x96 Feedstock materials \x96 Powder life cycle management (ISO/ASTM DIS 52928:2022) | |
| Additive manufacturing of metals \x96 Finished Part properties \x96 Post-processing, inspection and testing of parts produced by powder bed fusion (ISO/ASTM DIS 52908:2022) | |
| Additive manufacturing of metals \x96 Non-destructive testing and evaluation \x96 Classification of imperfections in DED parts (ISO/ASTM DIS 52969:2025) | |
| Additive manufacturing of metals \x96 Powder bed fusion \x96 Material properties of stainless steel alloys (ISO/ASTM DIS 52946:2025) | |
| Additive manufacturing of metals \x96 Process characteristics and performance \x96 Metal powder bed fusion process to meet critical applications (ISO/ASTM DIS 52904:2022) | |
| Additive Manufacturing of metals \x96 Qualification principles \x96 Part 1: General qualification of operators (ISO/ASTM DIS 52926-1:2022) | |
| Additive Manufacturing of metals \x96 Qualification principles \x96 Part 2: Qualification of operators for PBF-LB (ISO/ASTM DIS 52926-2:2022) | |
| Additive Manufacturing of metals \x96 Qualification principles \x96 Part 3: Qualification of operators for PBF-EB (ISO/ASTM DIS 52926-3:2022) | |
| Additive Manufacturing of metals \x96 Qualification principles \x96 Part 4: Qualification of operators for DED-LB (ISO/ASTM DIS 52926-4:2022) | |
| Additive Manufacturing of metals \x96 Qualification principles \x96 Part 5: Qualification of operators for DED-Arc (ISO/ASTM DIS 52926-5:2022) | |
| Additive manufacturing of metals \x96 Qualification principles \x96 Qualification of AM coordination personnel(ISO/ASTM DIS 52935:2022) | |
| Additive manufacturing of metals \x96 Qualification principles \x96 Tasks and related skills for AM (ISO/ASTM DIS 52937:2024) | |
| Additive Manufacturing of metals \x96 Test artefacts \x96 Compression validation coupons for lattice designs (ISO/ASTM DIS 52959:2024) | |
| Additive manufacturing of polymers \x96 Powder bed fusion \x96 Part 1: General principles and preparation of test specimens for PBF-LB (ISO/ASTM DIS 52936-1:2021) | |
| Additive manufacturing processes \x96 Laser sintering of polymer parts/laser-based powder bed fusion of polymer parts \x96 Qualification of materials (ISO/ASTM/DIS 52925:2020) | |
| Aluminium caps and aluminium/plastic caps for infusion bottles and injection vials \x96 General requirements and test methods (ISO/DIS 8872:2021) | |
| Anaesthetic and respiratory equipment \x96 Laryngoscopes for tracheal intubation (ISO/DIS 7376:2018) | |
| Anodizing of aluminium and its alloys \x96 Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20 degrees, 45 degrees, 60 degrees or 85 degrees... | |
| Anodizing of aluminium and its alloys \x96 Method for specifying decorative and protective anodic oxidation coatings on aluminium (ISO/FDIS 7599:2017) | |
| Aromatic natural raw materials \x96 Vocabulary (ISO/DIS 9235:2020) | |
| Artificial intelligence \x96 Data quality for analytics and machine learning (ML) \x96 Part 1: Overview, terminology, and examples (ISO/IEC 5259-1:2024) | |
| Artificial intelligence \x96 Data quality for analytics and machine learning (ML) \x96 Part 2: Data quality measures (ISO/IEC 5259-2:2024) | |
| Artificial intelligence \x96 Data quality for analytics and machine learning (ML) \x96 Part 3: Data quality management requirements and guidelines (ISO/IEC 5259-3:2024) | |
| Artificial intelligence \x96 Data quality for analytics and machine learning (ML) \x96 Part 4: Data quality process framework (ISO/IEC 5259-4:2024) | |
| Assistive products \x96 Classification and terminology (ISO/DIS 9999:2020) | |
| Binders for paints and varnishes \x96 Epoxy resins \x96 General methods of test (ISO/DIS 7142:2022) | |
| Building Information Modelling \x96 Level of Information Need \x96 Part 1 Concepts and principles (ISO/DIS 7817:2023) | |
| Buildings and civil engineering works \x96 Sealants \x96 Determination of adhesion/cohesion properties at constant temperature (ISO/DIS 9046:2020) | |
| Cables of rated voltage up to and including 450/750 V and having thermoplastic insulation - Part 14: Flexible cables (cords), insulated and sheathed with halogen-free thermoplastic compounds | |
| Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 10: EPR insulated and polyurethane sheathed flexible cables | |
| Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 12: Heat resistant EPR cords and flexible cables | |
| Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 13: Halogen-free flexible cables having low emission of smoke | |
| Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 1: General requirements | |
| Cables of rated voltages up to and including 450/750 V and having cross-linked insulation - Part 2: Test methods | |
| Cables of rated voltages up to and including 450/750 V and having crosslinked insulation - Part 4: Cords and flexible cables | |
| Cables of rated voltages up to and including 450/750 V and having crosslinked insulation Part 3: Heat resistant silicone rubber insulated cables | |
| Cables of rated voltages up to and including 450/750 V and having thermoplastic insulation - Part 15: Single core cables, insulated with halogen-free thermoplastic compound, for fixed wiring | |
| Cables of rated voltages up to and including 450/750 V and having thermoplastic insulation - Part 1: General requirements | |
| Cables of rated voltages up to and including 450/750 V and having thermoplastic insulation - Part 2: Test methods | |
| Cardiovascular implants and artificial organs \x96 Blood-gas exchangers (oxygenators) (ISO/DIS 7199:2023) | |
| Cellular plastics \x96 Polyethylene \x96 Methods of test (ISO/DIS 7214:2024) | |
| Cellular plastics and rubbers - Determination of apparent density (ISO 845:2006) | |
| Cereals \x96 Determination of bulk density, called mass per hectolitre \x96 Part 2: Method of traceability for measuring instruments through reference to the international standard instrument (ISO/DIS 7971-2:2017) | |
| Cereals \x96 Determination of bulk density, called mass per hectolitre \x96 Part 3: Routine method (ISO/DIS 7971-3:2017) | |
| Cereals and cereal products \x96 Determination of moisture content \x96 Part 1: Reference method (ISO/FDIS 712-1:2024) | |
| Cereals and cereal products \x96 Determination of moisture content \x96 Part 2: Automatic drying oven method (ISO/DIS 712-2:2023) | |
| Child-friendly multidisciplinary and interagency response services for children who are victims of violence \x96 Requirements and recommendations | |
| Coating powders \x96 Part 10: Determination of deposition efficiency (ISO/DIS 8130-10:2020) | |
| Coating powders \x96 Part 11: Inclined-plane flow test (ISO/DIS 8130-11:2018) | |
| Coating powders \x96 Part 12: Determination of compatibility (ISO/DIS 8130-12:2018) | |
| Coating powders \x96 Part 13: Particle size analysis by laser diffraction (ISO/DIS 8130-13:2018) | |
| Coating powders \x96 Part 14: Terminology (ISO/DIS 8130-14:2018) | |
| Coating powders \x96 Part 1: Determination of particle size distribution by sieving (ISO/DIS 8130-1:2018) | |
| Coating powders \x96 Part 2: Determination of density by gas comparison pyknometer (referee method) (ISO/DIS 8130-2:2020) | |
| Coating powders \x96 Part 3: Determination of density by liquid displacement pyknometer (ISO/DIS 8130-3:2020) | |
| Coating powders \x96 Part 4: Calculation of lower explosion limit (ISO/DIS 8130-4:2021) | |
| Coating powders \x96 Part 5: Determination of flow properties of a powder/air mixture (ISO/DIS 8130-5:2020) | |
| Coating powders \x96 Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO/DIS 8130-6:2020) | |
| Coating powders \x96 Part 7: Determination of loss of mass on stoving (ISO/DIS 8130-7:2018) | |
| Coating powders \x96 Part 8: Assessment of the storage stability of thermosetting powders (ISO/DIS 8130-8:2020) | |
| Colorimetry \x96 Part 1: CIE standard colorimetric observers (ISO/CIE/FDIS 11664-1:2019) | |
| Colorimetry \x96 Part 2: CIE standard illuminants (ISO/CIE DIS 11664-2:2020) | |
| Colorimetry \x96 Part 3: CIE tristimulus values (ISO/CIE/FDIS 11664-3:2019) | |
| Colorimetry \x96 Part 5: CIE 1976 L*u*v* colour space and u', v' uniform chromaticity scale diagram (ISO/CIE DIS 11664-5:2023) | |
| Colorimetry \x96 Part 6: CIEDE2000 Colour-difference formula (ISO/CIE FDIS- 11664-6:2022) | |
| Communication networks and systems for power utility automation \x96 Part 90-14: Using IEC 61850 for FACTS (Flexible AC Transmission Systems), HVDC (High Voltage Direct Current) Transmission and Power Conversion data... | |
| Conformity assessment - Fundamentals of product certification and guidelines for product certification schemes | |
| Conformity Assessment \x96 General principles and requirements for validation and verification bodies (ISO/IEC/DIS 17029:2018) | |
| Conformity assessment \x96 General requirements for bodies operating certification of persons (ISO/IEC DIS 17024:2025) | |
| Conformity assessment \x96 General requirements for third-party marks of conformity (ISO/IEC DIS 17030:2021) | |
| Conformity assessment \x96 Requirements for accreditation bodies accrediting conformity assessment bodies (ISO/IEC DIS 17011:2016) | |
| Conformity assessment \x96 Requirements for bodies performing inspection (ISO/IEC DIS 17020:2025) | |
| Conformity assessment \x96 Requirements for bodies providing audit and certification of management systems \x96 Part 2: Competence requirements for auditing and certification of environmental management systems (ISO/IEC 17021-2:2016) | |
| Conformity assessment \x96 Requirements for bodies providing audit and certification of management systems \x96 Part 3: Competence requirements for auditing and certification of quality management systems (ISO/IEC 17021-3:2017) | |
| Conformity assessment \x96 Vocabulary and general principles (ISO/IEC/DIS 17000:2019) | |
| Conveyor belts \x96 Transverse flexibility (troughability) \x96 Test method (ISO/DIS 703:2024) | |
| Copper-bearing contraceptive intrauterine devices \x96 Requirements and tests (ISO/DIS 7439:2022) | |
| Corrosion of metals and alloys \x96 Basic terms and definitions (ISO/DIS 8044:2019) | |
| Corrosion of metals and alloys \x96 Removal of corrosion products from corrosion test specimens (ISO/DIS 8407:2020) | |
| Corrosion of metals and alloys \x96 Stress corrosion testing \x96 Part 10: Reverse U-bend method (ISO/DIS 7539-10:2019) | |
| Corrosion of metals and alloys \x96 Stress corrosion testing \x96 Part 9: Preparation and use of pre-cracked specimens for tests under rising load or rising displacement (ISO/DIS 7539-9:2020) | |
| Corrosion tests in artificial atmospheres - Salt spray tests (ISO/DIS 9227:2015) | |
| Corrugating medium \x96 Determination of the flat crush resistance after laboratory fluting \x96 Part 1: A-flute (ISO/DIS 7263-1:2017) | |
| Corrugating medium \x96 Determination of the flat crush resistance after laboratory fluting \x96 Part 2: B-flute (ISO/DIS 7263-2:2017) | |
| Cycles \x96 Safety requirements for bicycles for young children (ISO/DIS 8098:2021) | |
| Dentistry - Water-based cements - Part 1: Powder/liquid acid-base cements | |
| Dentistry \x96 Absorbent points (ISO/DIS 7551:2021) | |
| Dentistry \x96 Brazing materials (ISO/DIS 9333:2021) | |
| Dentistry \x96 Cartridge syringes (ISO/DIS 9997:2019) | |
| Dentistry \x96 Compatibility testing for metal-ceramic and ceramic-ceramic systems (ISO/DIS 9693:2019) | |
| Dentistry \x96 Dental diamond instruments \x96 Part 1: General requirements (ISO 7711-1) | |
| Dentistry \x96 Dental explorer (ISO/FDIS 7492:2018) | |
| Dentistry \x96 Evaluation of biocompatibility of medical devices used in dentistry (ISO/DIS 7405:2024) | |
| Dentistry \x96 Laboratory cutters \x96 Part 2: Carbide laboratory cutters (ISO/DIS 7787-2:2019) | |
| Dentistry \x96 Operating lights (ISO/DIS 9680:2021) | |
| Dentistry \x96 Stationary dental units \x96 Part 2: Air, water, suction and wastewater systems (ISO/DIS 7494-2:2021) | |
| Dentistry \x96 Test methods for rotary instruments (ISO/DIS 8325:2022) | |
| Design, Manufacturing and Applications of Composites 2016 : Proceedings of the Eleventh Joint Canada-Japan Workshop on Composites and the First Joint Canada-Japan-Vietnam Workshop on Composites August 2016, Ho Chi Minh,... | |
| Destructive tests on welds in metallic materials \x96 Impact tests \x96 Test specimen location, notch orientation and examination (ISO/DIS 9016:2020) | |
| Determination of sustained combustibility of liquids (ISO/DIS 9038:2020) | |
| Distribution cables with extruded insulation for rated voltages from 3,6/6 (7,2) kV up to and including 20,8/36 (42) kV | |
| Doing Projects. A Nordic Flavour to Managing Projects | |
| Earth-moving machinery \x96 Laboratory evaluation of operator seat vibration (ISO/DIS 7096:2018) | |
| Ein Leitfaden f\xfcr RDS \x96 Referenzkennzeichnun gssysteme. TAG Nummern f\xfcr Systeme in \xdcbereinstimmung mit der Normenreihe EN 81346 | |
| Elastomeric parts for parenterals and for devices for pharmaceutical use \x96 Part 5: Functional requirements and testing (ISO/DIS 8871-5:2024) | |
| Electric cables \x96 Additional test methods | |
| Electrical requirements for lifts, escalators and moving walks \x96 Part 2: Electromagnetic compatibility with regard to immunity (ISO/DIS 8102-2:2025) | |
| Ergonomics of human-system interaction \x96 Part 110: Interaction principles (ISO/DIS 9241-110:2019) | |
| Ergonomics of human-system interaction \x96 Part 112: Principles for the presentation of information (ISO/DIS 9241-112:2023) | |
| Ergonomics of human-system interaction \x96 Part 161: Guidance on visual user-interface elements (ISO/DIS 9241-161:2024) | |
| Ergonomics of human-system interaction \x96 Part 171: Guidance on software accessibility (ISO/DIS 9241-171:2025) | |
| Ergonomics of human-system interaction \x96 Part 20: An ergonomic approach to accessibility within the ISO 9241 series (ISO/DIS 9241-20:2021) | |
| Ergonomics of human-system interaction \x96 Part 210: Human-centred design for interactive systems (ISO/FDIS 9241-210:2019) | |
| Ergonomics of human-system interaction \x96 Part 394: Ergonomic requirements for reducing undesirable biomedical effects of visually induced motion sickness during watching electronic images (ISO 9241-394:2020) | |
| Ergonomics of human-system interaction \x96 Part 5: Workstation layout and postural requirements (ISO/DIS 9241-5:2023) | |
| Ergonomics of human-system interaction \x96 Part 920: Tactile and haptic interactions (ISO/DIS 9241-920:2023) | |
| Ergonomics of human-system interaction \x96 Part 940: Evaluation of tactile and haptic interactions (ISO 9241-940:2017) | |
| Ergonomics of human-system interaction \x96 Part 971: Accessibility of tactile/haptic interactive systems (ISO 9241-971:2020) | |
| Ergonomics of the thermal environment \x96 Analytical determination and interpretation of heat stress using the predicted heat strain model (ISO/DIS 7933:2018) | |
| Ergonomics of the thermal environment \x96 Analytical determination and interpretation of thermal comfort using calculation of the PMV and PPD indices and local thermal comfort criteria (ISO/DIS 7730:2023) | |
| Ergonomics of the thermal environment \x96 Determination of metabolic rate (ISO/DIS 8996:2020) | |
| Ergonomics of the thermal environment \x96 Instruments for measuring and monitoring physical quantities (ISO/DIS 7726:2023) | |
| Explosive atmospheres - Part 36: Non-electrical equipment for use in explosive atmospheres - Basic methods and requirements (ISO/IEC/DIS 80079-36:2012) | |
| Explosive atmospheres - Part 37: Non-electrical equipment for use in explosive atmospheres - Non-electrical type of protection constructional safety 'c', control of ignition sources 'b', liquid immersion 'k' (ISOIEC/DIS 80079-37:2012)... | |
| Explosive atmospheres \x96 Part 34: Application of quality management systems for Ex Product manufacture (ISO/DIS 80079-34:2025) | |
| Explosive atmospheres \x96 Part 38: Equipment and components in explosive atmospheres in underground mines (ISO/IEC DIS 80079-38:2025) | |
| Explosive atmospheres \x96 Part 41: Reciprocating internal combustion engines (ISO/IEC DIS 80079-41:2023) | |
| Explosive atmospheres \x96 Part 49: Flame arresters \x96 Performance requirements, test methods and limits for use (ISO/IEC/DIS 80079-49:2022) | |
| Extracorporeal systems for blood purification \x96 Part 2: Extracorporeal blood and fluid circuits for haemodialysers, haemodiafilters, haemofilters and haemoconcentrators (ISO/DIS 8637-2:2022) | |
| Fabrication additive \x96 Principes de qualification \x96 M\xe9thode d'essai pour les moules en sable pour fonderie m\xe9tallique (ISO/ASTM DIS 52919:2024) | |
| Fasteners \x96 Button head screws with reduced loadability \x96 Part 1: Hexagon socket button head screws (ISO/DIS 7380-1:2021) | |
| Fasteners \x96 Button head screws with reduced loadability \x96 Part 2: Hexagon socket button head screws with collar (ISO/DIS 7380-2:2021) | |
| Fasteners \x96 Grooved pins \x96 Half-length center grooves (ISO/DIS 8743:2023) | |
| Fasteners \x96 Grooved pins \x96 One-third-length center grooves (ISO/DIS 8742:2023) | |
| Fasteners \x96 Grooved pins with countersunk head \x96 Full-length diamond grooves (ISO/DIS 8747:2023) | |
| Fasteners \x96 Grooved pins with round head \x96 Full-length diamond grooves (ISO/DIS 8746:2023) | |
| Fasteners \x96 Hexagon high nuts (style 2), with fine pitch thread (ISO/DIS 8674:2022) | |
| Fasteners \x96 Hexagon regular nuts (style 1), with fine pitch thread (ISO/DIS 8673:2022) | |
| Fasteners \x96 Hexagon thin nuts (style 0), with fine pitch thread (ISO/DIS 8675:2022) | |
| Fasteners \x96 Mechanical properties of fasteners made of carbon steel and alloy steel \x96 Part 2: Nuts with specified property classes (ISO/DIS 898-2:2021) | |
| Fasteners \x96 Parallel grooved pins, with chamfer point \x96 Full-length diamond grooves (ISO/DIS 8740:2023) | |
| Fasteners \x96 Parallel grooved pins, with pilot point \x96 Full-length diamond grooves (ISO/DIS 8739:2023) | |
| Fasteners \x96 Prevailing torque hexagon nuts \x96 High nuts (all metal) (ISO/DIS 7042:2024) | |
| Fasteners \x96 Prevailing torque hexagon nuts \x96 High nuts (all metal) with slot(s) (ISO/DIS 7720:2024) | |
| Fasteners \x96 Prevailing torque hexagon nuts \x96 High nuts (with non-metallic insert) (ISO/DIS 7041:2024) | |
| Fasteners \x96 Prevailing torque hexagon nuts \x96 Regular nuts (all metal) (ISO/DIS 7719:2024) | |
| Fasteners \x96 Reverse-taper grooved pins \x96 Half-length progressive grooves (ISO/DIS 8741:2023) | |
| Fasteners \x96 Slotted set screws with cone point (ISO/DIS 7434:2023) | |
| Fasteners \x96 Slotted set screws with cup point (ISO/DIS 7436:2023) | |
| Fasteners \x96 Slotted set screws with long dog point (ISO/DIS 7435:2023) | |
| Fasteners \x96 Taper grooved pins \x96 Full-length progressive grooves (ISO/DIS 8744:2023) | |
| Fasteners \x96 Taper grooved pins \x96 Half-length progressive grooves (ISO/DIS 8745:2023) | |
| Ferronickels \x96 Determination of sulfur content \x96 Infra-red absorption method after combustion in an induction furnace [Routine method] (ISO/DIS 7526:2019) | |
| Fibre ropes \x96 General specifications (ISO/DIS 9554:2018) | |
| Flanges for waveguides \x96 Part 3: Relevant specifications for flanges for flat rectangular waveguides | |
| Flanges for waveguides \x96 Part 4: Relevant specifications for flanges for circular waveguides | |
| Flanges for waveguides \x96 Part 6: Relevant specifications for flanges for medium flat rectangular waveguides | |
| Flanges for waveguides \x96 Part 7: Relevant specifications for flanges for square waveguides | |
| Flexible cellular polymeric materials \x96 Determination of tear strength (ISO/DIS 8067:2025) | |
| Galvanic anodes for cathodic protection in seawater and saline sediments(ISO/DIS 9351:2023) | |
| Gap analysis for standardization on sustainable and human-centred societies enabled with cyber physical systems | |
| Gas cylinders \x96 Design, construction and testing of refillable seamless steel gas cylinders and tubes \x96 Part 1: Quenched and tempered steel cylinders and tubes with tensile strength less than... | |
| Gas cylinders \x96 Design, construction and testing of refillable seamless steel gas cylinders and tubes \x96 Part 2: Quenched and tempered steel cylinders and tubes with tensile strength greater than... | |
| Gas cylinders \x96 Design, construction and testing of refillable seamless steel gas cylinders and tubes \x96 Part 3: Normalized steel cylinders and tubes (ISO/DIS 9809-3:2018) | |
| Gas cylinders \x96 Design, construction and testing of refillable seamless steel gas cylinders and tubes \x96 Part 4: Stainless steel cylinders with an R m value of less than 1... | |
| Gas tightness of equipment for gas welding and allied processes (ISO/DIS 9090:2018) | |
| Gas welding equipment \x96 Air-aspirated hand blowpipes \x96 Specifications and tests (ISO/DIS 9012:2023) | |
| General methods of test for pigments \x96 Part 19: Determination of water-soluble nitrates (Salicylic acid method) (ISO/DIS 787-19:2020) | |
| General methods of test for pigments and extenders \x96 Part 13: Determination of water-soluble sulfates, chlorides and nitrates (ISO/FDIS 787-13:2019) | |
| General methods of test for pigments and extenders \x96 Part 14: Determination of resistivity of aqueous extract (ISO/DIS 787-14:2018) | |
| General methods of test for pigments and extenders \x96 Part 15: Comparison of resistance to light of coloured pigments of similar types (ISO/FDIS 787-15:2019) | |
| General methods of test for pigments and extenders \x96 Part 25: Comparison of the colour, in full-shade systems, of white, black and coloured pigments \x96 Colorimetric method (ISO/DIS 787-25:2018) | |
| General methods of test for pigments and extenders \x96 Part 2: Determination of matter volatile at 105 \xb0C (ISO/DIS 787-2:2021) | |
| General methods of test for pigments and extenders \x96 Part 9: Determination of pH value of an aqueous suspension (ISO/DIS 787-9:2018) | |
| Geometrical product specifications (GPS) - Surface texture: Areal - Part 2: Terms, definitions and surface texture parameters (ISO/DIS 25178-2:2008) | |
| Geometrical product specifications (GPS) \x96 Dimensional and geometrical tolerances for moulded parts \x96 Part 3: General dimensional and geometrical tolerances and machining allowances for castings (ISO/DIS 8062-3:2019) | |
| Geosynthetics \x96 Sampling and preparation of test specimens (ISO/DIS 9862:2022) | |
| Glass types \x96 Crystal glass, crystal and lead crystal \x96 Specifications and test methods | |
| Global Media Identifier (GMI) for distribution channels and brands | |
| Guide on Sustainable building renovation. Referencing environmental requirements and standards when planning public tenders in Europe | |
| Guidelines for contactless delivery services | |
| Guidelines for virtual kitchen services | |
| Health informatics \x96 Device interoperability \x96 Part 10404: Personal health device communication \x96 Device specialization \x96 Pulse oximeter (ISO/IEEE/FDIS 11073-10404:2022) | |
| Health informatics \x96 Device interoperability \x96 Part 10407: Personal health device communication \x96 Device specialization \x96 Blood pressure monitor (ISO/IEEE/FDIS 11073-10407:2022) | |
| Health informatics \x96 Device interoperability \x96 Part 10408: Personal health device communication \x96 Device specialization \x96 Thermometer (ISO/IEEE/FDIS 11073-10408:2022) | |
| Health informatics \x96 Device interoperability \x96 Part 10415: Personal health device communication \x96 Device specialization \x96 Weighing scale (ISO/IEEE/FDIS 11073-10415:2022) | |
| Health informatics \x96 Device interoperability \x96 Part 10420: Personal health device communication \x96 Device specialization \x96 Body composition analyzer (ISO/IEEE/FDIS 11073-10420:2022) | |
| Health informatics \x96 Device interoperability \x96 Part 10425: Personal Health Device Communication \x96 Device Specialization- Continuous Glucose Monitor (CGM) (ISO/IEEE FDIS 11073-10425:2024) | |
| Health informatics \x96 Device interoperability \x96 Part 10471: Personal Health Device Communication \x96 Device Specialization \x96 Independent Living Activity Hub (ISO/IEEE FDIS 11073-10471:2024) | |
| Health informatics \x96 Device interoperability \x96 Part 10472: Personal Health Device Communication \x96 Device Specialization \x96 Medication Monitor (ISO/IEEE FDIS 11073-10472:2024) | |
| Health informatics \x96 Device interoperability \x96 Part 10701: Point-of-Care Medical Device Communication \x96 Metric Provisioning by Participants in a Service-Oriented Device Connectivity (SDC) System (ISO/IEEE FDIS 11073-10701:2024) | |
| Health informatics \x96 Device interoperability \x96 Part 20601: Personal health device communication \x96 Application profile \x96 Optimized exchange protocol (ISO/IEEE/FDIS 11073-20601:2022) | |
| Health informatics \x96 Device interoperability \x96 Part 40101: Foundational \x96 Cybersecurity \x96 Processes for vulnerability assessment (ISO/IEEE FDIS 11073-40101:2021) | |
| Health informatics \x96 Device interoperability \x96 Part 40102: Foundational \x96 Cybersecurity \x96 Capabilities for mitigation (ISO/IEEE FDIS 11073-40102:2021) | |
| Hexagon head bolts with metric fine pitch thread \x96 Product grades A and B (ISO/DIS 8765:2020) | |
| Hexagon head screws with metric fine pitch thread \x96 Product grades A and B (ISO/DIS 8676:2020) | |
| Hexagon washer head tapping screws (ISO/DIS 7053:2018) | |
| Hollow metallic waveguides \x96 Part 1: General requirements and measuring methods | |
| Hollow metallic waveguides \x96 Part 2: Relevant specifications for ordinary rectangular waveguides | |
| Hollow metallic waveguides \x96 Part 3: Relevant specifications for flat rectangular waveguides | |
| Hollow metallic waveguides \x96 Part 4: Relevant specifications for circular waveguides | |
| Hollow metallic waveguides \x96 Part 6: Relevant specifications for medium flat rectangular waveguides | |
| Hollow metallic waveguides \x96 Part 7: Relevant specifications for square waveguides | |
| How to Implement the ISO 45001:2018 and the Story Behind It | |
| Human response to vibration \x96 Measuring instrumentation \x96 Part 2: Part 2: Personal vibration exposure meters (ISO/DIS 8041-2:2020) | |
| Hydrometry \x96 Measurement of liquid flow in open channels \x96 Velocity area methods using point velocity measurements (ISO/DIS 748:2020) | |
| Hydrometry \x96 Vocabulary and symbols (ISO/DIS 772:2020) | |
| Information security, cybersecurity and privacy protection \x96 Controls and guidance for personally identifiable information protection (ISO/IEC DIS 29151:2024) | |
| Information security, cybersecurity and privacy protection \x96 Evaluation criteria for IT security \x96 Part 2: Security functional components (ISO/IEC DIS 15408-2:2024) | |
| Information security, cybersecurity and privacy protection \x96 Information security controls based on ISO/IEC 27002 for cloud services (ISO/IEC DIS 27017:2025) | |
| Information security, cybersecurity and privacy protection \x96 Privacy information management systems \x96 Requirements and guidance (ISO/IEC DIS 27701:2024) | |
| Information security, cybersecurity and privacy protection \x96 Requirements for the competence of IT security conformance assessment body personnel \x96 Part 2: Knowledge and skills requirements for ISO/IEC 19790 testers and... | |
| Information security, cybersecurity and privacy protection \x96 Requirements for the competence of IT security conformance assessment body personnel \x96 Part 3: Knowledge and skills requirements for ISO/IEC 15408 evaluators and... | |
| Information technology \x96 Artificial intelligence \x96 Guidance on risk management (ISO/IEC 23894:2023) | |
| Information technology \x96 Artificial intelligence \x96 Transparency taxonomy of AI systems (ISO/IEC DIS 12792:2024) | |
| Information technology \x96 Online privacy notices and consent | |
| Information technology \x96 Security techniques \x96 A framework for access management | |
| Information technology \x96 Security techniques \x96 A framework for identity management \x96 Part 2: Reference architecture and requirements (ISO/IEC 24760-2:2015) | |
| Information technology \x96 Security techniques \x96 A framework for identity management \x96 Part 3: Practice (ISO/IEC 24760-3:2016) | |
| Information technology \x96 Security techniques \x96 Code of practice for protection of personally identifiable information (PII) in public clouds acting as PII processors (ISO/IEC 27018:2019) | |
| Information technology \x96 Security techniques \x96 Vulnerability handling processes (ISO/IEC 30111:2019) | |
| Information technology for learning, education and training \x96 Metadata for learning resources \x96 Part 1: Framework (ISO/IEC 19788-1:2024) | |
| Information technology, cybersecurity and privacy protection \x96 Requirements for bodies providing audit and certification of information security management systems \x96 Part 1: General (ISO/IEC/DIS 27006-1:2023) | |
| Infusion equipment for medical use \x96 Part 12: Check valves for single use (ISO/DIS 8536-12:2020) | |
| Infusion equipment for medical use \x96 Part 13: Graduated flow regulators for single use with fluid contact (ISO/DIS 8536-13:2023) | |
| Infusion equipment for medical use \x96 Part 15: Light-protective infusion sets for single use (ISO/DIS 8536-15:2021) | |
| Infusion equipment for medical use \x96 Part 16: Infusion sets for single use with volumetric infusion controllers (ISO/DIS 8536-16:2024) | |
| Infusion equipment for medical use \x96 Part 2: Closures for infusion bottles (ISO/DIS 8536-2:2022) | |
| Infusion equipment for medical use \x96 Part 4: Infusion sets for single use, gravity feed (ISO/DIS 8536-4:2018) | |
| IT security techniques \x96 Competence requirements for information security testers and evaluators \x96 Part 1: Introduction, concepts and general requirements (ISO/IEC 19896-1:2018) | |
| Jewellery and precious metals \x96 Fineness of precious metal alloys (ISO/DIS 9202:2018) | |
| Leather \x96 Tests for colour fastness \x96 Colour fastness to hydroalcoholic mixtures (ISO/DIS 7979:2024) | |
| Lifts for the transport of persons and goods \x96 Part 1: Safety rules for the construction and installation of passenger and goods passenger lifts (ISO/DIS 8100-1:2023) | |
| Lifts for the transport of persons and goods \x96 Part 2: Design rules, calculations, examinations and tests of lift components (ISO/DIS 8100-2:2023) | |
| Low voltage electrical installations \x96 Part 7-710: Requirements for special installations or locations \x96 Medical locations | |
| Low voltage electrical installations \x96 Part 7-712: Requirements for special installations or locations \x96 Solar photovoltaic (PV) power supply systems | |
| Low-voltage electrical installations \x96 Part 1: Fundamental principles, assessment of general characteristics, definitions | |
| Low-voltage electrical installations \x96 Part 4-42: Protection for safety \x96 Protection against thermal effects | |
| Low-voltage electrical installations \x96 Part 4-43: Protection for safety \x96 Protection against overcurrent | |
| Low-voltage electrical installations \x96 Part 5: Selection and erection of electrical equipment \x96 Clause 57: Erection of stationary secondary batteries | |
| Low-voltage electrical installations \x96 Part 7-701: Requirements for special installations or locations \x96 Locations containing a bath or shower | |
| Low-voltage electrical installations \x96 Part 7-702: Requirements for special installations or locations \x96 Swimming pools and fountains | |
| Low-voltage electrical installations \x96 Part 7-706: Requirements for special installations or locations \x96 Conducting locations with restricted movement | |
| Low-voltage electrical installations \x96 Part 7-711: Requirements for special installations or locations \x96 Temporary electrical installations for exhibitions and entertainment related purposes | |
| Low-Voltage electrical installations \x96 Part 7-716: Requirements for special installations or locations \x96 DC power distribution over Information Technology Cable Infrastructure | |
| Low-voltage electrical installations \x96 Part 7-717: Requirements for special installations or locations \x96 Mobile or transportable units | |
| Low-voltage electrical installations \x96 Part 7-730: Requirements for special installations or locations \x96 Onshore units of electrical shore connections for inland navigation vessels | |
| Low-voltage electrical installations \x96 Part 7-751: Requirements for special installations or locations \x96 Low voltage generating sets | |
| Low-voltage electrical installations \x96 Part 8-1: Energy efficiency | |
| Low-voltage electrical installations \x96 Part 8-2: Prosumer's low-voltage electrical installations | |
| Low-voltage electrical installations \x96 Part 8-81: Functional aspects \x96 Energy efficiency | |
| Low-voltage fuses \x96 Part 3: Supplementary requirements for fuses for use by unskilled persons (fuses mainly for household or similar applications) \x96 Examples of standardized systems of fuses A to... | |
| Measurement of gas flow by means of critical flow nozzles (ISO/DIS 9300:2021) | |
| Measurement of radioactivity \x96 Alpha-, beta- and photon emitting radionuclides \x96 Reference measurement standard specifications for the calibration of surface contamination monitors (ISO 8769:2020) | |
| Medical electrical equipment \x96 Part 2-12: Particular requirements for basic safety and essential performance of critical care ventilators (ISO/DIS 80601-2-12:2018) | |
| Medical electrical equipment \x96 Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation (ISO/DIS 80601-2-13:2019) | |
| Medical electrical equipment \x96 Part 2-61: Particular requirements for basic safety and essential performance of pulse oximeter equipment (ISO/DIS 80601-2-61:2024) | |
| Medical electrical equipment \x96 Part 2-67: Particular requirements for basic safety and essential performance of oxygen-conserving equipment (ISO/DIS 80601-2-67:2024) | |
| Medical electrical equipment \x96 Part 2-69: Particular requirements for basic safety and essential performance of oxygen concentrator equipment (ISO/DIS 80601-2-69) | |
| Medical electrical equipment \x96 Part 2-70: Particular requirements for basic safety and essential performance of sleep apnoea breathing therapy equipment (ISO/DIS 80601-2-70:2019) | |
| Medical electrical equipment \x96 Part 2-72: Particular requirements for basic safety and essential performance of home healthcare environment ventilators for ventilator-dependent patients (ISO/DIS 80601-2-72:2022) | |
| Medical electrical equipment \x96 Part 2-74: Particular requirements for basic safety and essential performance of respiratory humidifying equipment (ISO/DIS 80601-2-74:2024) | |
| Medical electrical equipment \x96 Part 2-79: Particular requirements for basic safety and essential performance of ventilatory support equipment for ventilatory impairment (ISO/DIS 80601-2-79:2023) | |
| Medical electrical equipment \x96 Part 2-80: Particular requirements for basic safety and essential performance of ventilatory support equipment for ventilatory insufficiency (ISO/DIS 80601-2-80:2023) | |
| Medical electrical equipment \x96 Part 2-85: Particular requirements for basic safety and essential performance of cerebral tissue oximeter equipment (ISO/DIS 80601-2-85:2020) | |
| Medical electrical equipment \x96 Part 2-87: Particular requirements for basic safety and essential performance of high-frequency ventilators (ISO/DIS 80601-2-87:2020) | |
| Medical electrical equipment \x96 Part 2-90: Particular requirements for basic safety and essential performance of respiratory high-flow therapy equipment (ISO/DIS 80601-2-90:2024) | |
| Medical gas pipeline systems \x96 Part 3:Proportioning units for the production of synthetic medical air (ISO/DIS 7396-3:2023) | |
| Metallic and other inorganic coatings \x96 Phosphate conversion coating of metals (ISO/DIS 9717:2023) | |
| Metallic coatings \x96 Measurement of coating thickness \x96 Scanning electron microscope method (ISO/DIS 9220:2021) | |
| Metallic materials \x96 Bend test (ISO/DIS 7438:2018) | |
| Metallic tube connections for fluid power and general use \x96 Part 1: 24\xb0 cone connectors (ISO/DIS 8434-1:2016) | |
| Methods for the measurement of direct interelectrode capacitances of electronic tubes and valves | |
| Microbiology of the food chain \x96 General requirements and guidance for microbiological examinations (ISO/DIS 7218:2022) | |
| Microstructure of cast irons \x96 Part 1: Graphite classification by visual analysis (ISO/FDIS 945-1:2019) | |
| Nanotechnologies \x96 Vocabulary \x96 Part 1: Core terms and definitions (ISO/DIS 80004-1:2021) | |
| Neurosurgical implants \x96 Self-closing intracranial aneurysm clips (ISO/DIS 9713:2021) | |
| Neurosurgical implants \x96 Sterile, single-use hydrocephalus shunts (ISO/DIS 7197:2023) | |
| Non-destructive testing \x96 Qualification and certification of NDT personnel (ISO/DIS 9712:2021) | |
| Non-destructive testing \x96 Ultrasonic testing \x96 Specification for calibration block No. 2 (ISO/DIS 7963:2022) | |
| Non-invasive sphygmomanometers \x96 Part 3: Clinical investigation of continuous automated measurement type (ISO/DIS 81060-3:2021) | |
| Nonwovens \x96 Test methods \x96 Part 13: Repeated liquid strike-through time (simulated urine) (ISO/DIS 9073-13:2022) | |
| Nonwovens \x96 Test methods \x96 Part 14: Coverstock wetback (simulated urine) (ISO/DIS 9073-14:2022) | |
| Nonwovens \x96 Test methods \x96 Part 18: Determination of breaking strength and elongation using the grab tensile test (ISO/DIS 9073-18:2023) | |
| Nonwovens \x96 Test methods \x96 Part 3: Determination of tensile strength and elongation at break using the strip method (ISO/DIS 9073-3:2022) | |
| Nonwovens \x96 Test methods \x96 Part 6: Absorption (ISO/DIS 9073-6:2024) | |
| Nonwovens \x96 Test methods \x96 Part 7: Determination of bending length (ISO/DIS 9073-7:2023) | |
| Nonwovens \x96 Test methods \x96 Part 8: Determination of liquid strike-through time (simulated urine) for nonwoven coverstocks (ISO/DIS 9073-8:2024) | |
| Nowovens \x96 Test methods \x96 Part 1: Determination of mass per unit area (ISO/DIS 9073-1:2022) | |
| Nuclear criticality safety \x96 Use of criticality accident alarm systems for operations (ISO 7753:2023) | |
| Nuclear energy \x96 Reference beta-particle radiation \x96 Part 1: Methods of production (ISO 6980-1:2023) | |
| Nuclear energy \x96 Reference beta-particle radiation \x96 Part 2: Calibration fundamentals related to basic quantities characterizing the radiation field (ISO 6980-2:2023) | |
| Nuclear energy \x96 Reference beta-particle radiation \x96 Part 3: Calibration of area and personal dosemeters and the determination of their response as a function of beta radiation energy and angle... | |
| Oilseed meals \x96 Determination of oil content \x96 Extraction method with hexane (or light petroleum) (ISO/DIS 734:2022) | |
| Ophthalmic optics \x96 Spectacle frames \x96 Measuring system and terminology (ISO/DIS 8624:2019) | |
| Ophthalmic optics \x96 Uncut finished spectacle lenses \x96 Part 3: Transmittance specifications and test methods (ISO/DIS 8980-3:2021) | |
| Ophthalmic optics \x96 Uncut finished spectacle lenses \x96 Part 4: Specifications and test methods for anti-reflective and hydrophobic coatings (ISO/DIS 8980-4:2025) | |
| Ophthalmic optics and instruments \x96 Near reading charts (ISO/DIS 7921:2023) | |
| Optics and optical instruments \x96 Reference wavelengths (ISO/DIS 7944:2023) | |
| Optics and optical instruments \x96 Test lenses for calibration of focimeters \x96 Part 1: Reference lenses for focimeters used for measuring spectacle lenses (ISO/DIS 9342-1:2022) | |
| Overhead distribution cables of rated voltage U0/U(Um): 0,6/1 (1,2) kV | |
| Packaging \x96 Drop test \x96 Part 1: Paper sacks (ISO/DIS 7965-1:2023) | |
| Paints and varnishes \x96 Determination of preservatives in water-dilutable coating materials \x96 Part 1: Determination of in-can free formaldehyde (ISO/DIS 7012-1:2024) | |
| Paints and varnishes \x96 Determination of preservatives in water-dilutable coating materials \x96 Part 2: Determination of in-can total formaldehyde (ISO/DIS 7012-2:2024) | |
| Paints and varnishes \x96 Determination of preservatives in water-dilutable coating materials \x96 Part 3: Determination of in-can isothiazolinones with LC/UV and LC-MS-MS (ISO/DIS 7012-3:2024) | |
| Paints and varnishes \x96 Determination of resistance to abrasion \x96 Part 1: Method with abrasive-paper covered wheels and rotating test specimen (ISO/DIS 7784-1:2022) | |
| Paints and varnishes \x96 Determination of resistance to abrasion \x96 Part 2: Method with abrasive rubber wheels and rotating test specimen (ISO/DIS 7784-2:2022) | |
| Paints and varnishes \x96 Determination of resistance to abrasion \x96 Part 3: Method with abrasive-paper covered wheel and linearly reciprocating test specimen (ISO/DIS 7784-3:2021) | |
| Paints and varnishes \x96 Determination of the pot life of multicomponent coating systems \x96 Preparation and conditioning of samples and guidelines for testing (ISO/FDIS 9514:2019) | |
| Pallets for materials handling \x96 Flat pallets \x96 Part 1: Test methods (ISO/DIS 8611-1:2021) | |
| Pallets for materials handling \x96 Flat pallets \x96 Part 2: Performance requirements and selection of tests (ISO/DIS 8611-2:2021) | |
| Petroleum measurement systems \x96 Calibration \x96 Temperature corrections for use when calibrating volumetric proving tanks (ISO/DIS 8222:2019) | |
| Petroleum measurement systems \x96 Part 2: Pipe prover design, calibration and operation (ISO/DIS 7278-2:2021) | |
| Petroleum products \x96 Determination of sulfur content \x96 Energy-dispersive X-ray fluorescence spectrometry (ISO/DIS 8754:2025) | |
| Pipework \x96 Metal hoses and hose assemblies \x96 Vocabulary (ISO/DIS 7369:2019) | |
| Piston-operated volumetric apparatus \x96 Part 1: Terminology, general requirements and user recommendations (ISO/DIS 8655-1:2020) | |
| Piston-operated volumetric apparatus \x96 Part 2: Pipettes (ISO/DIS 8655-2:2020) | |
| Piston-operated volumetric apparatus \x96 Part 3: Burettes (ISO/DIS 8655-2:2020) | |
| Piston-operated volumetric apparatus \x96 Part 4: Dilutors (ISO/DIS 8655-4:2020) | |
| Piston-operated volumetric apparatus \x96 Part 5: Dispensers (ISO/DIS 8655-5:2020) | |
| Piston-operated volumetric apparatus \x96 Part 6: Gravimetric reference measurement procedure for the determination of volume (ISO/DIS 8655-6:2020) | |
| Piston-operated volumetric apparatus \x96 Part 7: Alternative measurement procedures for the determination of volume (ISO/DIS 8655-7:2020) | |
| Piston-operated volumetric apparatus \x96 Part 8: Photometric reference measurement procedure for the determination of volume (ISO/DIS 8655-8:2020) | |
| Piston-operated volumetric apparatus \x96 Part 9: Manually operated precision laboratory syringes (ISO/DIS 8655-9:2020) | |
| Plastics - Determination of burning behaviour of thin flexible vertical specimens in contact with a small-flame ignition source (ISO/DIS 9773:2011) | |
| Plastics \x96 Determination of creep behaviour \x96 Part 2: Flexural creep by three-point loading (ISO/DIS 899-2:2023) | |
| Plastics \x96 Determination of temperature of deflection under load \x96 Part 1: General test method (ISO/DIS 75-1:2019) | |
| Plastics \x96 Determination of tensile-impact strength (ISO/DIS 8256:2022) | |
| Plastics \x96 Ethylene/vinyl acetate copolymer (EVAC) thermoplastics \x96 Determination of vinyl acetate content (ISO/DIS 8985:2020) | |
| Plastics \x96 Methods of exposure to solar radiation \x96 Part 1: General guidance (ISO/DIS 877-1:2024) | |
| Plastics \x96 Methods of exposure to solar radiation \x96 Part 2: Direct weathering and exposure behind window glass (ISO/DIS 877-2:2024) | |
| Plastics \x96 Methods of exposure to solar radiation \x96 Part 3: Intensified weathering using concentrated solar radiation (ISO/DIS 877-3:2025) | |
| Plastics \x96 Poly(methyl methacrylate) sheets \x96 Types, dimensions and characteristics \x96 Part 3: Continuous cast sheets (ISO/FDIS 7823-3:2021) | |
| Playground equipment \x96 The DS/EN 1176 series [in English] | |
| Polymeric materials, cellular, flexible \x96 Determination of air flow value at constant pressure-drop (ISO/DIS 7231:2022) | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 10: Extensible leads | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 11: Cables for luminaires | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 12: Heat-resistant flexible cables (cords) | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 13: Oil resistant PVC sheathed cables with two or more conductors | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 5: Flexible cables (cords) | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Single core non-sheathed cables for internal wiring for a conductor temperature of 90\xb0 C... | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 8: Single core non-sheathed cables for decorative chains | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 9: Single core non-sheathed cables for low temperatures | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V -- Part 3: Non-sheathed cables for fixed wiring | |
| Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. Part 9: Single core non-sheathed cable for installation at low temperatures | |
| Preparation of steel substrates before application of paints and related products \x96 Surface preparation methods \x96 Part 1: General principles (ISO/DIS 8504-1:2018) | |
| Preparation of steel substrates before application of paints and related products \x96 Surface preparation methods \x96 Part 3: Hand- and power-tool cleaning (ISO/DIS 8504-3:2017) | |
| Preparation of steel substrates before application of paints and related products \x96 Tests for the assessment of surface cleanliness \x96 Part 6: Extraction of water soluble contaminants for analysis --... | |
| Preparation of steel substrates before application of paints and related products \x96 Tests for the assessment of surface cleanliness \x96 Part 9: Field method for the conductometric determination of water-soluble... | |
| Preparation of steel substrates before application of paints and related products \x96 Visual assessment of surface cleanliness \x96 Part 3: Preparation grades of welds, edges and other areas with surface... | |
| Preparation of steel substrates before application of paints and related products \x96 Visual assessment of surface cleanliness \x96 Part 4: Initial surface conditions, preparation grades and flash rust grades in... | |
| Prevailing torque hexagon regular nuts (with non-metallic insert) - Product grades A and B (ISO/DIS 7040:2016) | |
| Protective clothing \x96 Assessment of resistance of materials to molten metal splash (ISO/DIS 9185:2024) | |
| Protective clothing \x96 Protection against heat and fire \x96 Method of test: Evaluation of materials and material assemblies when exposed to a source of radiant heat (ISO/DIS 6942:2021) | |
| Pulps \x96 Sampling for testing (ISO/FDIS 7213:2021) | |
| PWI TR 62357-2 ED1: Power systems management and associated information exchange \x96 Part 2: Use Cases and role model | |
| Qualification testing of welders \x96 Fusion welding (ISO/DIS 9606:2024) | |
| Quality management \x96 Fundamentals and vocabulary (ISO/DIS 9000:2025) | |
| Quality management systems - Requirements (ISO/DIS 9001:2014) | |
| Radiation protection \x96 Sealed sources \x96 Leakage test methods (ISO 9978:2020) | |
| Radio-frequency connectors \x96 Part 2: Coaxial unmatched connector | |
| Radio-frequency connectors \x96 Part 3: Two pin connector for twin balanced aerial feeders | |
| Radio-frequency connectors \x96 Part 4: R.F. coaxial connectors with inner diameter of outer conductor 16 mm (0,63 in) with screw lock \x96 Characteristic impedance 50 ohms (Type 7-16) | |
| Radio-frequency connectors \x96 Part 5: R.F. coaxial connectors for cables 96 IEC 60050-17 and larger | |
| Radio-frequency connectors \x96 Part 6: R.F. coaxial connectors for cables 96 IEC 60075-17 and larger | |
| Railway Applications \x96 Painting of passenger rail vehicles (ISO/DIS 9466:2023) | |
| Rapeseed \x96 Determination of glucosinolates content \x96 Method using high-performance liquid chromatography (ISO/DIS 9167/2017) | |
| Reaction to fire tests for floorings \x96 Part 1: Determination of the burning behaviour using a radiant heat source (ISO/DIS 9239-1:2024) | |
| Reciprocating internal combustion engine driven current generating sets \x96 Part 10: Measurement of airborne noise by the enveloping surface method (ISO/DIS 8528-10:2021) | |
| Requirements and recommendations for the construction of emergency medical facilities | |
| Requirements for bodies providing audit and certification of information security management systems \x96 Part 2: Privacy information management systems (ISO/IEC/DIS 27006-2:2023) | |
| Requirements for the training of scientific divers \x96 Part 1: Scientific divers (ISO/DIS 8804-1:2023) | |
| Requirements for the training of scientific divers \x96 Part 2: Advanced scientific divers (ISO/DIS 8804-2:2023) | |
| Requirements for the training of scientific divers \x96 Part 3: Scientific diving project leader (ISO/DIS 8804-3:2023) | |
| Resistance welding \x96 Embossed projection welding \x96 Projections for resistance welding (ISO/DIS 8167:2020) | |
| Resistance welding equipment \x96 Water-cooled secondary connection cables \x96 Dimensions and requirements for double-conductor connection cables (ISO/DIS 8205:2020) | |
| Rice \x96 Specification (ISO 7301:2021) | |
| Rigid cellular plastics \x96 Determination of compression properties (ISO/DIS 844:2019) | |
| Risk management -- Guidelines on using ISO 31000 in management systems | |
| Road vehicles \x96 Connections for on-board electrical wiring harnesses \x96 Part 2: Definitions, test methods and general performance requirements (ISO/DIS 8092-2:2022) | |
| Rubber and plastics hoses and hose assemblies \x96 Determination of electrical resistance and conductivity (ISO/FDIS 8031:2020) | |
| Rubber and plastics hoses and hose assemblies \x96 Vocabulary (ISO/DIS 8330:2021) | |
| Rubber and/or plastics hoses and hose assemblies for airless paint spraying \x96 Specification (ISO/FDIS 8028:2017) | |
| Rubber insulated cables of rated voltages up to and including 450/750 V - Part 10: EPR insulated and polyurethane sheathed flexible cables | |
| Rubber insulated cables of rated voltages up to and including 450/750 V - Part 16: Water resistant polychloroprene or equivalent synthetic elastomer sheathed cables | |
| Rubber insulated cables of rated voltages up to and including 450/750 V - Part 6: Arc welding cables | |
| Rubber insulated cables of rated voltages upto and including 450/750 V - Part 6: Arc welding cables | |
| Safety, security and sustainability of cannabis facilities and operations \x96 Part 1: Requirements for the safety of cannabis buildings, equipment and oil extraction operations | |
| Safety, security and sustainability of cannabis facilities and operations \x96 Part 2: Requirements for the secure handling of cannabis and cannabis products | |
| Safety, security and sustainability of cannabis facilities and operations \x96 Part 3: Good production practices (GPP) | |
| Sealing test for pressurized waveguide tubing and assemblies | |
| Sensory analysis \x96 General guidelines for the selection, training and monitoring of selected assessors and expert sensory assessors (ISO/DIS 8586:2022) | |
| Ships and marine technology \x96 Dredgers \x96 Vocabulary (ISO/FDIS 8384:2019) | |
| Ships and marine technology \x96 Single rungs and rungs for dog-step ladders (ISO/DIS 9519:2023) | |
| Size designation of clothes \x96 Part 2: Primary and secondary dimension indicators (ISO/DIS 8559-2:2024) | |
| Small bore connectors for liquids and gases in healthcare applications - Part 6: Connectors for neuraxial applications (ISO/IEC/DIS 80369-6:2014) | |
| Small bore connectors for liquids and gases in healthcare applications - Part 7: Connectors with 6% (Luer) taper for intravascular or hypodermic applications (ISO/IEC/DIS 80369-7) | |
| Small bore connectors for liquids and gases in healthcare applications \x96 Part 6: Connectors for neural applications (ISO/DIS 80369-6:2023) | |
| Small craft \x96 Electrical devices \x96 Protection against ignition of surrounding flammable gases (ISO/DIS 8846:2024) | |
| Small craft \x96 Electrically operated bilge pumps (ISO/DIS 8849:2019) | |
| Small craft \x96 Fire protection (ISO/DIS 9094:2020) | |
| Small craft \x96 Fire-resistant fuel hoses (ISO/DIS 7840:2020) | |
| Small craft \x96 Non-fire-resistant fuel hoses (ISO/DIS 8469:2020) | |
| Small craft \x96 Power measurements and declarations \x96 Part 2: Electric marine propulsion (ISO/DIS 8665-2:2022) | |
| Small craft \x96 Principal data (ISO 8666:2016) | |
| Small craft \x96 Remote steering systems (ISO/DIS 8848:2019) | |
| Small craft \x96 Seacocks and through-hull fittings (ISO/DIS 9093:2019) | |
| Small craft \x96 Steering gear \x96 Cable over pulley systems (ISO/DIS 8847:2019) | |
| Small craft \x96 Waste systems \x96 Part 2: Sewage treatment systems (ISO/DIS 8099-2:2019) | |
| Small-bore connectors for liquids and gases in healthcare applications - Part 3: Connectors for enteral applications (ISO/IEC/DIS 80369-3:2014) | |
| Small-bore connectors for liquids and gases in healthcare applications \x96 Part 1: General requirements (ISO/DIS 80369-1:2023) | |
| Small-bore connectors for liquids and gases in healthcare applications \x96 Part 2: Connectors for respiratory applications (ISO/DIS 80369-2:2021) | |
| Small-bore connectors for liquids and gases in healthcare applications \x96 Part 7: Connectors with 6 % (Luer) taper for intravascular or hypodermic applications (ISO/DIS 80369-7:2019) | |
| Soft solder alloys \x96 Chemical compositions and forms (ISO/DIS 9453:2019) | |
| Soft soldering fluxes \x96 Classification and requirements \x96 Part 2: Performance requirements (ISO/FDIS 9454-2:2020) | |
| Soft soldering fluxes \x96 Test methods \x96 Part 14: Assessment of tackiness of flux residues (ISO/DIS 9455-14:2016) | |
| Soft soldering fluxes \x96 Test methods \x96 Part 16: Flux efficacy test, wetting balance method (ISO/FDIS 9455-16:2019) | |
| Soft soldering fluxes \x96 Test methods \x96 Part 17: Surface insulation resistance comb test and electrochemical migration test of flux residues (ISO/DIS 9455-17:2022) | |
| Soft soldering fluxes \x96 Test methods \x96 Part 1: Determination of non-volatile matter, gravimetric method (ISO/FDIS 9455-1:2022) | |
| Soft soldering fluxes \x96 Test methods \x96 Part 3: Determination of acid value, potentiometric and visual titration methods (ISO/DIS 9455-3:2019) | |
| Soft soldering fluxes \x96 Test methods \x96 Part 5: Copper mirror test (ISO/FDIS 9455-5:2020) | |
| Soft soldering fluxes \x96 Test methods \x96 Part 6: Determination and detection of halide (excluding fluoride) content (ISO/FDIS 9455-6:2022) | |
| Soft soldering fluxes \x96 Test methods \x96 Part 9: Determination of ammonia content (ISO/FDIS 9455-9:2020) | |
| Solar energy \x96 Vocabulary (ISO/DIS 9488:2020) | |
| Specification for additive manufacturing file format (AMF) Version 1.2 (ISO/ASTM FDIS 52915:2019) | |
| Spices \x96 Ground sweet and hot paprika (Capsicum annuum L. and Capsicum frutescens L.) \x96 Specifications (ISO/DIS 7540:2019) | |
| Spices and condiments \x96 Spectrophotometric determination of the extractable colour in paprika (ISO/DIS 7541:2019) | |
| Standardsamling til installationsbekendt g\xf8relsen \x96 DS/HD 60364-serien (2 bind) | |
| Steel \x96 Determination of aluminium content \x96 Flame atomic absorption spectrometric method (ISO/DIS 9658:2023) | |
| Steel \x96 Determination of vanadium content \x96 Flame atomic absorption spectrometric method (FAAS) (ISO 9647:2020) | |
| Steel and iron \x96 Determination of total carbon content \x96 Infrared absorption method after combustion in an induction furnace (ISO/DIS 9556:2024) | |
| Steel cord conveyor belts \x96 Cord-to-coating bond test \x96 Initial test and after thermal treatment (ISO/DIS 7623:2022) | |
| Steel cord conveyor belts \x96 Longitudinal traction test \x96 Part 2: Measurement of tensile strength (ISO/FDIS 7622-2:2022) | |
| Sterile hypodermic syringes for single use \x96 Part 2: Syringes for use with power-driven syringe pumps (ISO/DIS 7886-2:2019) | |
| Sterile hypodermic syringes for single use \x96 Part 3: Auto-disabled syringes for fixed-dose immunization (ISO/DIS 7886-3:2019) | |
| Suction catheters for use in the respiratory tract (ISO/DIS 8836:2018) | |
| System for cable designation | |
| Technical product documentation (TPD) \x96 Construction documentation \x96 General principles of presentation for general arrangement and assembly drawings (ISO/DIS 7519:2023) | |
| Technical Product Documentation \x96 Symbols used on technical product documentation \x96 Proportions and dimensions (ISO/DIS 7083:2020) | |
| Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV \x96 Part 1: Accessories for cables with extruded insulation | |
| Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV \x96 Part 2: Cables with impregnated paper insulation | |
| Test requirements for accessories for use on power cables of rated voltage from 3,6/6(7,2) kV up to 20,8/36(42) kV \x96 Part 3: Transition joints between cables with impregnated paper insulation... | |
| Textile machinery \x96 Noise test code \x96 Part 6: Fabric manufacturing machinery (ISO/DIS 9902-6:2018) | |
| Textiles - Test methods for nonwovens - Part 5: Determination of resistance to mechanical penetration (ball burst procedure) (ISO/FDIS 9073-5:2008) | |
| Textiles \x96 Methods for analysis of woven fabrics construction \x96 Part 2: Determination of number of threads per unit length (ISO/DIS 7211-2:2024) | |
| Textiles \x96 Nonwovens \x96 Definition (ISO/DIS 9092:2018) | |
| Textiles \x96 Test methods for nonwovens \x96 Part 4: Determination of tear resistance (ISO/DIS 9073-4:2020) | |
| Thermal insulation \x96 Heat transfer by radiation \x96 Physical quantities and definitions (ISO/DIS 9288:2021) | |
| Thermal insulation \x96 Vocabulary (ISO/DIS 9229:2019) | |
| Thermoplastics valves \x96 Fatigue strength \x96 Test method (ISO/DIS 8659:2019) | |
| Thermoplastics valves \x96 Torque \x96 Test method (ISO/DIS 8233:2020) | |
| Timber structures \x96 Testing of joints made with mechanical fasteners \x96 Requirements for timber density (ISO/DIS 8970:2018) | |
| Ultramarine pigments (ISO 788:2021) | |
| Vitreous and porcelain enamels \x96 Low-voltage test for detecting and locating defects \x96 Part 1: Swab test for non-profiled surfaces (ISO/DIS 8289-1:2019) | |
| Vitreous and porcelain enamels \x96 Low-voltage test for detecting and locating defects \x96 Part 2: Slurry test for profile surfaces (ISO/DIS 8289-2:2018) | |
| Water quality \x96 Determination of turbidity \x96 Part 2: Semi-quantitative methods for the assessment of transparency of waters (ISO/DIS 7027-2:2017) | |
| Water quality \x96 Enumeration of intestinal enterococci \x96 Part 3: Most probable number method (ISO/DIS 7899-3:2024) | |
| Water quality \x96 Requirements for the performance testing of membrane filters used for direct enumeration of microorganisms by culture methods (ISO/DIS 7704:2021) | |
| Welding and allied processes \x96 Joint preparation \x96 Part 2: Submerged arc welding of steels (ISO/FDIS 9692-2:2023) | |
| Welding and allied processes \x96 Welding positions (ISO/DIS 6947:2018) |
| << Prev | Next >> |