Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
400
450
500
550
600
650
660
670
680
690
700
710
712
713
714
715
716
717
718
719
720
721
722
723
724
730
740
750
760
770
780
800
850
900
950
1000
1050
1500
1620
| Product Name | Notes |
|---|---|
| A framework for digital preservation of cinematographic works \x96 The Cinema Preservation Package | |
| Accessibility requirements for ICT products and services | |
| Accessibility requirements suitable for public procurement of ICT products and services in Europe | |
| Acoustic properties of building elements and of buildings \x96 Laboratory measurement of the impact sound insulation of stairs and stair isolating elements | |
| Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 1: Determination of longitudinal tensile shear strength | |
| Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 2: Determination of resistance to delamination | |
| Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 3: Determination of the effect of acid damage to wood fibres by temperature and humidity cycling on the transverse tensile... | |
| Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 4: Determination of the effects of wood shrinkage on the shear strength | |
| Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 5: Determination of maximum assembly time under referenced conditions | |
| Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 6: Determination of the minimum pressing time under referenced conditions | |
| Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 7: Determination of the working life under referenced conditions | |
| Adhesives for load-bearing timber structures \x96 Test methods \x96 Part 8: Static load test of multiple bond line specimens in compression shear | |
| Adhesives, phenolic and aminoplastic, for load-bearing timber structures \x96 Classification and performance requirements | |
| Aerospace series - Cable, electrical, for signal transmission - Part 006: Cable, coaxial, 50 ohm, 200 \xb0C, type WM - Product standard | |
| Aerospace series - Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures - 55 \xb0C to 175 \xb0C - Part 001: Technical specification | |
| Aerospace series - Connectors, optical, rectangular, modular, multicontact, 1,25 diameter ferrule, with removable alignment sleeve holder - Part 102: Optical contact for cable EN 4641-102 - Operating temperatures between -... | |
| Aerospace series - Connectors, optical, rectangular, multicontact, rack and panel, Quadrax cavity, 2,5 mm diameter ferrule - Operating temperatures - 65 \xb0C to 125 \xb0C (cable dependent) - Flush contacts... | |
| Aerospace series \x96 Aluminium alloy 6082-T6 \x96 Tubes for structures 0,6 mm = a = 12,5 mm | |
| Aerospace series \x96 Aluminium alloy AL-P2014A \x96 T6 or T62 \x96 Clad sheet and strip \x96 0,4 mm = a = 6 mm | |
| Aerospace series \x96 Aluminium alloy AL-P7010 \x96 Forging stock | |
| Aerospace series \x96 Aluminium or aluminium alloy conductors for electrical cables \x96 Product standard | |
| Aerospace series \x96 Bearing spherical plain, metal to metal in corrosion resisting steel \x96 Wide series \x96 Dimensions and loads \x96 Inch series | |
| Aerospace series \x96 Bearing spherical plain, metal to metal, in corrosion resisting steel, cadmium plated \x96 Wide series \x96 Dimensions and loads \x96 Inch series | |
| Aerospace series \x96 Bearing, spherical plain in corrosion resisting steel with assembly slots \x96 Dimensions and loads | |
| Aerospace series \x96 Bolt, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated \x96 Classification: 1 250 MPa (at ambient temperature)/425 \xb0C... | |
| Aerospace series \x96 Bolts, double hexagon head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-P100HT (Inconel 718), uncoated \x96 Classification: 1 275 MPa/650 \xb0C | |
| Aerospace series \x96 Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) \x96 Classification: 1 275 MPa (at ambient temperature)/650 \xb0C \x96 Technical specification | |
| Aerospace series \x96 Bolts, normal hexagon head, relieved shank, long thread, in heat resisting steel FE-PA2601 (A286), silver plated \x96 Classification: 1 100 MPa/650 \xb0C | |
| Aerospace series \x96 Bolts, normal hexagonal head, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated \x96 Classification: 1 275 MPa/650 \xb0C | |
| Aerospace series \x96 Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated \x96 Classification: 1 100 MPa (at ambient temperature)/315 \xb0C | |
| Aerospace series \x96 Bolts, T-head, close tolerance, medium thread length, in heat resisting nickel base alloy NI-P100HT (Inconel 718), uncoated \x96 Classification: 1 275 MPa/650 \xb0C | |
| Aerospace series \x96 Bush, plain, in corrosion resisting steel with self-lubricating liner \x96 Dimensions and loads | |
| Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 003: Grommet nut, style A \x96 Product standard | |
| Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 004: Cable outlet, style A, straight, unsealed with clamp strain relief \x96 Product standard... | |
| Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 005: Cable outlet, style A, 90\xb0, unsealed with clamp strain relief \x96 Product standard... | |
| Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 033: stainless steel banding band, style Z, for attachment of individual and /or overall... | |
| Aerospace series \x96 Cable ties for harnesses \x96 Part 005: Plastic cable ties with metallic locking devices, operating temperatures -65 \xb0C to 105 \xb0C and -65 \xb0C to 150 \xb0C... | |
| Aerospace series \x96 Cable, electrical for digital data transmission \x96 Part 011: Single braid \x96 Star Quad 100 ohms \x96 Light weight \x96 Type KL \x96 Product standard | |
| Aerospace series \x96 Cable, electrical, for digital data transmission \x96 Part 001: Technical specification | |
| Aerospace series \x96 Cable, electrical, for digital data transmission \x96 Part 008: Single braid \x96 Star Quad 100 Ohms \x96 Type KD \x96 Product standard | |
| Aerospace series \x96 Cable, electrical, for digital data transmission \x96 Part 009: Single braid \x96 CAN Bus \x96 120 ohms \x96 Type WX \x96 Product standard | |
| Aerospace series \x96 Cable, electrical, for signal transmission \x96 Part 003: Cable, coaxial, 50 Ohm, 200 \xb0C, type WZ \x96 Product standard | |
| Aerospace series \x96 Cable, electrical, for signal transmission \x96 Part 007: Cable, coaxial, 50 Ohms, 200 \xb0C, type WN \x96 Product standard | |
| Aerospace series \x96 Cable, electrical, for signal transmission \x96 Part 008: Cable, coaxial, 50 ohms, 200 \xb0C, Type WD \x96 Product standard | |
| Aerospace series \x96 Cable, electrical, for signal transmission \x96 Part 009 : Cable, coaxial, light weight, 50 ohms, 180 \xb0C, type KW (light WN) \x96 Product standard | |
| Aerospace series \x96 Cable, electrical, for signal transmission \x96 Part 010 : Cable, coaxial, light weight, 50 ohms, 200 \xb0C, type KX (light WD) \x96 Product standard | |
| Aerospace series \x96 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium \x96 Part 002: General | |
| Aerospace series \x96 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium \x96 Part 003: AD family, Single, UV laser printable \x96 Product standard | |
| Aerospace series \x96 Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium \x96 Part 004: ADA family, Single and multicore assembly \x96 Product standard | |
| Aerospace series \x96 Cables, electrical for general purpose \x96 Operating temperatures between -55 \xb0C and 260 \xb0C \x96 Part 002: General | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Part 705: Contrast measurement | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 404 : Thermal shock | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 408: Fire resistance | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 505: Tensile test on conductors and strands | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 513: Deformation resistance (installation with plastic cable ties) | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 603: Resistance to wet arc tracking | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 604: Resistance to dry arc propagation | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 605: Wet short-circuit test | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 606: Wicking Test on Textile Braid Insulation | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 701: Strippability and adherence of insulation to the conductor | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 804: Velocity of propagation | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 805: Characteristic impedance | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 806: Attenuation | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 807: Transfer impedance | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 810: Structural return loss | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 811: Unbalance attenuation | |
| Aerospace series \x96 Cables, electrical, aircraft use \x96 Test methods \x96 Part 812: Return loss (VSWR) | |
| Aerospace series \x96 Cables, electrical, for general purpose \x96 Operating temperatures between -55 \xb0C and 200 \xb0C \x96 Part 008: DRP (pair) DRT (3 cores) DRQ (4 cores) family, multicore... | |
| Aerospace series \x96 Cables, electrical, for general purpose \x96 Operating temperatures between -55 \xb0C and 260 \xb0C \x96 Part 011: DZA family, single and multicore assembly for use in low... | |
| Aerospace series \x96 Cables, electrical, for general purpose \x96 Operating temperatures between -55 \xb0C and 260 \xb0C \x96 Part 012: DZ family, single UV laser printable for use in low... | |
| Aerospace series \x96 Cables, electrical, for general purpose \x96 Operating temperatures between \x96 55 \xb0C and 260 \xb0C \x96 Part 002: General | |
| Aerospace series \x96 Cables, electrical, single and multicore for general purpose \x96 Operating temperatures between -55 \xb0C and 200 \xb0C \x96 Part 012: MNA (1 core), MNB (pair), MNC (3... | |
| Aerospace series \x96 Cables, electrical, single and multicore for general purpose \x96 Operating temperatures between \x96 55 \xb0C and 260 \xb0C \x96 Part 013: DR family, screened (spiral) and jacketed,... | |
| Aerospace series \x96 Cables, electrical, single and multicore for general purpose \x96 Operating temperatures between \x96 55 \xb0C and 260 \xb0C \x96 Part 014: DR family, 4 to 11 cores,... | |
| Aerospace series \x96 Cables, optical 125 \xb5m diameter cladding \x96 Part 103: Semi-loose, ruggedized simplex construction 62,5/125 \xb5m GI fibre nominal 2,74 mm, outside diameter \x96 Product standard | |
| Aerospace series \x96 Cables, optical 125 \xb5m diameter cladding \x96 Part 301: Tight structure 50/125 \xb5m GI, fibre nominal 1,8 mm, outside diameter \x96 Product standard | |
| Aerospace series \x96 Cables, optical 125 \xb5m diameter cladding \x96 Part 401: Tight structure bend insensitive 50 \xb5m/125 \xb5m GI fibre nominal, 1,8 mm outside diameter \x96 Product standard | |
| Aerospace series \x96 Cables, optical 125 \xb5m outside diameter cladding \x96 Part 102: Semi-loose 62,5/125 \xb5m GI fibre nominal 1,8 mm outside diameter \x96 Product standard | |
| Aerospace series \x96 Cables, optical \x96 Part 001: Technical specification | |
| Aerospace series \x96 Cadmium plating of steels with specified tensile strength = 1 450 MPa, copper, copper alloys and nickel alloys | |
| Aerospace series \x96 Carbon, glass and aramid fibre preimpregnates \x96 Determination of the resin and fibre content and the mass of fibre per unit area | |
| Aerospace series \x96 Circuit breakers \x96 Technical specification | |
| Aerospace series \x96 Circuit breakers \x96 Test methods \x96 Part 100: General | |
| Aerospace series \x96 Circuit breakers \x96 Test methods \x96 Part 101: Management of the retention of qualification | |
| Aerospace series \x96 Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A \x96 Part 001: Technical specification | |
| Aerospace series \x96 Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A \x96 Part 006: 6,3 mm & 2,8 mm blade terminal with polarized signal contact \x96... | |
| Aerospace series \x96 Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A \x96 Part 001: Technical specification | |
| Aerospace series \x96 Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A \x96 Part 004: With signal contact \x96 Product standard | |
| Aerospace series \x96 Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A \x96 Part 005: With polarized signal contact \x96 Product standard | |
| Aerospace series \x96 Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A \x96 Part 001: Technical specification | |
| Aerospace series \x96 Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A \x96 Part 004: UNC thread terminals \x96 Product standard | |
| Aerospace series \x96 Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A \x96 Part 001: Technical specification | |
| Aerospace series \x96 Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A \x96 Part 006: 6,3 ;amp; 2,8 mm blade terminal \x96 With polarized signal contact \x96... | |
| Aerospace series \x96 Circuit breakers, three-poles, temperature compensated, rated currents 1 A to 25 A \x96 Part 006: 6,3 blade terminal \x96 Product standard | |
| Aerospace series \x96 Clamps worm drive \x96 Technical specification | |
| Aerospace series \x96 Clamps, loop ("P" type) in aluminium alloy, with rubber cushioning \x96 Dimensions, masses | |
| Aerospace series \x96 Clamps, loop ("P" type) in corrosion resisting steel, passivated, with rubber cushioning \x96 Dimensions, masses | |
| Aerospace series \x96 Connector, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 027: Rack and panel rear mounted plug for 2 and 4 modules, series 3 \x96... | |
| Aerospace Series \x96 Connector, electrical, rectangular, modular \x96 Operating temperatures 175\xb0C continuous \x96 Part 026: Shielded accessories for single module \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, circular, bayonet coupling, operating temperature 175 \xb0C continuous \x96 Part 004: Receptacle, jam-nut mounting \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, circular, bayonet coupling, operating temperature 175 \xb0C or 200 \xb0C continuous \x96 Part 006: Receptacle, hermetic, jam-nut mounting \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures \x96 65 \xb0C to 175 \xb0C continuous, 200 \xb0C continuous, 260 \xb0C peak \x96... | |
| Aerospace series \x96 Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 \xb0C or 200 \xb0C continuous \x96 Part 001: Technical specification | |
| Aerospace series \x96 Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 \xb0C or 200 \xb0C continuous \x96 Part 002: Specification of performance and contact arrangements | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 005 : Stackable mouting receptable 2 and 4 modules, series 3 | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 006: Plug for 2 and 4 modules, series 2 \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 007: Plug for 2 and 4 modules, series 3 \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 008: Rack and panel plug for 2 and 4 modules, series 2 \x96 Product standard... | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 009: Rack and panel plug for 2 and 4 modules, series 3 \x96 Product standard... | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 010: Rack and panel rear mounted plug for 2 and 4 modules, series 2 \x96... | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 011: Flange mounting receptacle 2 and 4 modules, series 2 \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 012: Flange mounting receptacle 2 and 4 modules, series 3 \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 013: Cable clamp 2 and 4 modules for connectors, series 2 and series 3 \x96... | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 015: Round chimney for accessory (1 per module cavity), 2 and 4 modules \x96 Product... | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 016: Double oval chimney for accessory (1 per 2 modules) \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 017: Blank chimney for accessory (1 per module cavity) \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 018: Protective cover for 1, 2 and 4 module receptacles series 2 and 3 \x96... | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 023: Tooling for assembly of receptacle coding component \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 024: Single module plug \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175 \xb0C continuous \x96 Part 025: Single module receptacle \x96 Product standard | |
| Aerospace series \x96 Connectors, electrical, rectangular, modular \x96 Operating temperature 175\xb0C continuous \x96 Part 001: Technical specification | |
| Aerospace series \x96 Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures -55 \xb0C to 175 \xb0C \x96 Part 003: Connectors with female contacts \x96... | |
| Aerospace series \x96 Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures -55 \xb0C to 175 \xb0C \x96 Part 004: Connectors with male contacts \x96... | |
| Aerospace series \x96 Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures -55 \xb0C to 175 \xb0C \x96 Part 006: Male coding and attachment System... | |
| Aerospace series \x96 Connectors, electrical, rectangular, with sealed and non-sealed rear, plastic housing, locking device, operating temperatures \x96 55 C to 175 C \x96 Part 005: Female coding and attachment... | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 001: Technical Specification | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 002: List and utilization of contacts | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 003: Contacts, electrical, female, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 004: Contacts, electrical, male, type A, crimp, class T \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 005: Contacts, electrical, female, type A, crimp, class T \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 008: Contacts, electrical, male, type A, crimp, class S \x96 Product standard | |
| Aerospace Series \x96 Electrical contacts used in elements of connection \x96 Part 009: Contacts, electrical, female, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 015: Contacts, electrical, female, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 016: Contacts, electrical, male, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 044: Contacts, electrical, male 044, type A, double crimping, class T \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 045: Contacts, electrical, female, type A, double crimping, class T \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 070: Contacts, electrical, male, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 071: Contacts, electrical, female, type A, crimp, class S \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 074: Contacts, electrical, quadrax, size 8, male, type E, crimp, class R \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 075: Contacts, electrical, quadrax, size 8, female, type E, crimp, class R \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 076: Contacts, electrical, male, type A, crimp, class R \x96 Product standard | |
| Aerospace series \x96 Electrical contacts used in elements of connection \x96 Part 081: Contacts size 22 for EN 2997, electrical, female, type A, crimp, class T \x96 Product standard | |
| Aerospace series \x96 Elements of electrical and optical connection \x96 Part 508: Measurement of thickness of coating on contacts \x96 Test methods | |
| Aerospace series \x96 Elements of electrical and optical connection \x96 Part 509: Adhesion of coating on contacts \x96 Test methods | |
| Aerospace series \x96 Elements of electrical and optical connection \x96 Sealing plugs \x96 Part 003: Class T \x96 Product standard | |
| Aerospace series \x96 Elements of electrical and optical connection \x96 Test methods \x96 Part 100: General | |
| Aerospace series \x96 Elements of electrical and optical connection \x96 Test methods \x96 Part 403: Sinusoidal and random vibration | |
| Aerospace series \x96 Fasteners, externally threaded, in heat resisting steel FE PA92HT (A286) \x96 Classification: 900 MPa/650 \xb0C, manufacturing method optional \x96 Technical specification | |
| Aerospace series \x96 Fibre optic systems \x96 Handbook \x96 Part 001: Termination methods and tools | |
| Aerospace series \x96 Fibre optic systems \x96 Handbook \x96 Part 002: Test and measurement | |
| Aerospace series \x96 Fibre optic systems \x96 Handbook \x96 Part 003: Looming and installation practices | |
| Aerospace series \x96 Fibres and cables, optical, aircraft use \x96 Test methods -Part 801: Fibre movement under compression | |
| Aerospace series \x96 Fibres and cables, optical, aircraft use \x96 Test methods \x96 Part 100: General | |
| Aerospace series \x96 Fibres and cables, optical, aircraft use \x96 Test methods \x96 Part 306: Variation of attenuation during temperature cycling | |
| Aerospace series \x96 Fibres and cables, optical, aircraft use \x96 Test methods \x96 Part 404: Thermal shock | |
| Aerospace series \x96 Fibres and cables, optical, aircraft use \x96 Test methods \x96 Part 510: Bending test | |
| Aerospace series \x96 Heat resisting alloy FE-PA2601 \x96 Softened and cold worked \x96 Bar for forged fasteners \x96 D = 50 mm \x96 1 100 MPa = Rm = 1... | |
| Aerospace series \x96 Heat resisting alloy NI-PH2601 \x96 Solution treated and cold worked \x96 Bar for forged fasteners \x96 D = 50 mm \x96 1 550 MPa = Rm =... | |
| Aerospace series \x96 Heat resisting alloy X6NiCrTiMoV26-15 (1.4980) \x96 Consumable electrode remelted \x96 Solution treated and precipitation treated \x96 Sheets, strips and plates \x96 0,5 mm = a = 10... | |
| Aerospace series \x96 Heat resisting nickel base alloy Ni Cr20Co3Fe3 \x96 Rm = 650 MPa \x96 Sheets and strips, cold rolled \x96 0,25 mm ;lt; a = 3 mm | |
| Aerospace series \x96 Heat-resisting alloy X4NiCrTiMoV26-15 (1.4680) \x96 Not heat treated \x96 Forging stock \x96 a or D = 250 mm | |
| Aerospace series \x96 Heat-resisting alloy X4NiCrTiMoV26-15 (1.4980) \x96 Non heat treated \x96 Forging stock \x96 a or D = 200 mm | |
| Aerospace series \x96 Heat-resisting alloy X4NiCrTiMoV26-15 (1.4980) \x96 Solution treated and precipitation treated \x96 Bars and sections \x96 a or D = 100 mm \x96 Rm = 900 MPa | |
| Aerospace series \x96 Heat-resisting alloy X4NiCrTiMoV26-15 (1.4980) \x96 Solution treated and precipitation treated \x96 Bars and sections \x96 De = 100 mm \x96 Rm = 960 MPa | |
| Aerospace series \x96 Heat-resisting alloy X6NiCrTiMoV26-15 (1.4980) \x96 Softened and cold worked \x96 Wires for forged fasteners \x96 D = 15 mm \x96 900 MPa = Rm = 1 100... | |
| Aerospace series \x96 Insert, MJ screw thread, helical coil, self-locking tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750), silver plated | |
| Aerospace series \x96 Inserts, MJ and M screw threads, helical coil \x96 Technical specification | |
| Aerospace series \x96 Inserts, screw thread, helical coil, self-locking, in corrosion resisting steel FE-PA3004 | |
| Aerospace series \x96 Inserts, screw threads, helical coil, self-locking, tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750) | |
| Aerospace series \x96 Lockwire, drawn \x96 Corrosion resisting steel | |
| Aerospace series \x96 Metallic materials \x96 General organization of standardization \x96 Link between types of European Standards and their use | |
| Aerospace series \x96 Metallic materials \x96 Rules for drafting and presentation of material standards \x96 Part 001: General rules | |
| Aerospace series \x96 Metallic materials \x96 Rules for drafting and presentation of material standards \x96 Part 002: Specific rules for aluminium, aluminium alloys and magnesium alloys | |
| Aerospace series \x96 Metallic materials \x96 Rules for drafting and presentation of material standards \x96 Part 003: Specific rules for heat resisting alloys | |
| Aerospace series \x96 Metallic materials \x96 Rules for drafting and presentation of material standards \x96 Part 004: Specific rules for titanium and titanium alloys | |
| Aerospace series \x96 Metallic materials \x96 Rules for drafting and presentation of material standards \x96 Part 005: Specific rules for steels | |
| Aerospace series \x96 Metallic materials \x96 Rules for drafting and presentation of material standards \x96 Part 6: Specific rules for filler metals for brazing | |
| Aerospace series \x96 Metallic materials \x96 Test methods \x96 Part 001: Tensile testing at ambient temperature | |
| Aerospace series \x96 Metallic materials \x96 Test methods \x96 Part 2: Tensile testing at elevated temperature | |
| Aerospace series \x96 Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated \x96 Classification: 1 550 MPa (at ambient temperature) / 425 \xb0C | |
| Aerospace series \x96 Nuts, hexagon, plain, reduced height, normal across flats, in aluminium alloy, anodized \x96 Classification: 450 MPa (at ambient temperature)/120 \xb0C | |
| Aerospace series \x96 Nuts, hexagon, slotted/castellated, self-locking, in steel, cadmium plated, MoS2 lubricated \x96 Classification: 900 MPa (at ambient temperature)/235 \xb0C | |
| Aerospace series \x96 Nuts, hexagonal, plain, reduced height, normal across flats, in steel, cadmium plated \x96 Classification: 900 MPa (at ambient temperature)/235 \xb0C | |
| Aerospace series \x96 Nuts, hexagonal, self-locking, with counterbore and captive washer, in steel, cadmium plated, MoS2 lubricated \x96 Classification: 1 100 MPa (at ambient temperature) / 235 \xb0C | |
| Aerospace series \x96 Nuts, self-locking, MJ threads, in heat resisting steel FE-PA2601 (A286), classification: 1 100 MPa (at ambient temperature)/650 \xb0C \x96 Technical specification | |
| Aerospace series \x96 Nuts, self-locking, MJ threads, in heat-resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated \x96 Classification: 1 550 MPa (at ambient temperature)/425 \xb0C \x96 Technical specification | |
| Aerospace series \x96 O-rings, in fluorocarbon rubber (FKM), low compression set \x96 Hardness 80 IRHD | |
| Aerospace series \x96 O-rings, in fluorocarbon rubber (FKM), low compression set \x96 Technical specification | |
| Aerospace series \x96 P, Q and saddle clamps with rubber cushion \x96 Technical Specification | |
| Aerospace series \x96 Passivation of corrosion resisting steels and decontamination of nickel base alloys | |
| Aerospace series \x96 Polyetheretherketone with 55 % continuous carbon fibre by volume (PEEK-CF55) \x96 Stock shape material \x96 Material specification | |
| Aerospace series \x96 Polyetheretherketone with 55 % continuous glass fibre by volume (PEEK-GF55) \x96 Stock shape material \x96 Material specification | |
| Aerospace series \x96 Qualification and approval of personnel for nondestructive testing | |
| Aerospace series \x96 Rectangular optical connector, modular \x96 Operating temperature 125 \xb0C, for EN 4734 10X: MT contacts \x96 Part 001: Technical specification | |
| Aerospace series \x96 Rectangular optical connector, modular \x96 Operating temperature 125 \xb0C, for EN 4734 10X: MT contacts \x96 Part 002: Performance specification | |
| Aerospace series \x96 Rectangular optical connector, modular \x96 Operating temperature 125 \xb0C, for EN 4734 10X: MT contacts \x96 Part 003: Module double MT contacts, series 2 \x96 Product standard... | |
| Aerospace series \x96 Recycling of titanium and titanium alloy scrap | |
| Aerospace series \x96 Requirements and tests on user-applied markings on aircraft electrical cables | |
| Aerospace series \x96 Rod end, with self-aligning double row ball bearings and threaded shank in steel \x96 Dimensions and loads, Inch series | |
| Aerospace series \x96 Screw, 100\xb0 countersunk head, offset cruciform recess, threaded to head, in heat resisting steel FE-PA92HT (A286) \x96 Classification: 900 MPa (at ambient temperature) / 650 \xb0C | |
| Aerospace series \x96 Screw, 100\xb0 countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating \x96 Classification: 1 100 MPa... | |
| Aerospace series \x96 Screw, 100\xb0 countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated \x96 Classification: 1 100 MPa (at ambient... | |
| Aerospace series \x96 Screw, 100\xb0 countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, with aluminium pigmented coating, metric series \x96 Classification: 1 100 MPa (at... | |
| Aerospace series \x96 Screws 100\xb0 countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated \x96 Classification: 1 100 MPa (at ambient temperature)... | |
| Aerospace series \x96 Screws, 100\xb0 countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, MOS2 lubricated \x96 Classification: 1 100 MPa (at ambient... | |
| Aerospace series \x96 Screws, pan head, hexalobular recess, coarse tolerance shank, medium length thread, in alloy steel, cadmium plated \x96 Classification: 1 100 MPa (at ambient temperature) / 235 \xb0C... | |
| Aerospace series \x96 Screws, pan head, offset cruciform recess, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated \x96 Classification: 1 100 MPa (at ambient temperature)/315 \xb0C... | |
| Aerospace series \x96 Screws, pan head, offset cruciform recess, threaded to head, in corrosion resisting steel, passivated, metric \x96 Classification: 490 MPa (at ambient temperature) / 425 \xb0C | |
| Aerospace series \x96 Sealing sleeves used in elements of connection \x96 Part 002: List and utilization of sealing sleeves | |
| Aerospace series \x96 Shank nut, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30\xb0 swage \x96 Classification: 1 210 MPa (at ambient temperature) / 730 \xb0C... | |
| Aerospace series \x96 Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated \x96 Classification: 1 550 MPa (at ambient temperature) / 600 \xb0C | |
| Aerospace series \x96 Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) \x96 Classification: 1 100 MPa (at ambient temperature) / 650 \xb0C | |
| Aerospace series \x96 Single and multicore electrical cables, screened and jacketed \x96 Technical specification | |
| Aerospace series \x96 Sleeves, heat-shrinkable, for binding, insulation and identification \x96 Part 204: Limited fire hazard identification sleeves \x96 Operating Temperature range -40 \xb0C to 105 \xb0C \x96 Product Standard... | |
| Aerospace series \x96 Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness) | |
| Aerospace series \x96 Sleeving, heat-shrinkable, for binding, insulation and identification \x96 Part 002: Index of Product standards | |
| Aerospace series \x96 Sleeving, heat-shrinkable, for binding, insulation and identification \x96 Part 107: Polytetrafluoroethyl ene (PTFE) \x96 Operating temperatures \x96 65 \xb0C to 260 \xb0C \x96 Product standard | |
| Aerospace series \x96 Sleeving, heat-shrinkable, for binding, insulation and identification \x96 Part 108: Limited fire hazard sleeving \x96 Operating temperatures \x96 65 \xb0C to 150 \xb0C \x96 Product standard | |
| Aerospace series \x96 Spiral drive recesses for threaded fasteners \x96 Geometrical definition and technical requirements | |
| Aerospace series \x96 Standardized passenger seat weight information | |
| Aerospace series \x96 Steel 15CrMoV6 (1.7334) \x96 Air melted \x96 Hardened and tempered \x96 Bar for machining \x96 De = 100 mm \x96 1 080 MPa = Rm = 1... | |
| Aerospace series \x96 Steel 15CrMoV6 (1.7334) \x96 Air melted \x96 Hardened and tempered \x96 Bars \x96 De = 16 mm \x96 980 MPa = Rm = 1 180 MPa | |
| Aerospace series \x96 Steel 15CrMoV6 (1.7334) \x96 Air melted \x96 Hardened and tempered \x96 Plates \x96 6 mm = a = 20 mm \x96 1 080 MPa = Rm =... | |
| Aerospace series \x96 Steel 15CrMoV6 (1.7334) \x96 Air melted \x96 Hardened and tempered \x96 Sheet and strip \x96 0,5 mm = a = 6 mm \x96 980 MPa = Rm... | |
| Aerospace series \x96 Steel 15CrMoV6 (1.7334) \x96 Air melted \x96 Hardened and tempered \x96 Sheets and strips \x96 2 mm = a = 6 mm \x96 1 080 MPa =... | |
| Aerospace series \x96 Steel 15CrMoV6 (1.7334) \x96 Forgings \x96 Bars \x96 De = 100 mm \x96 1 080 MPa = Rm = 1 250 MPa | |
| Aerospace series \x96 Steel 31NiMoCr10-5-3 \x96 1 230 MPa = Rm = 1 420 MPa \x96 Bars \x96 De = 40 mm | |
| Aerospace series \x96 Steel 31NiMoCr10-5-3 \x96 1 230 MPa = Rm = 1 420 MPa \x96 Forgings \x96 De = 40 mm | |
| Aerospace series \x96 Steel 40CrMoV12 (1.8523) \x96 Remelted \x96 Hardened and tempered \x96 Forgings \x96 De = 50 mm \x96 1 250 MPa = Rm = 1 400 MPa | |
| Aerospace series \x96 Steel and heat-resisting alloys \x96 Wrought products \x96 Technical specification \x96 Part 001: Plates, sheets and strips | |
| Aerospace series \x96 Steel and heat-resisting alloys \x96 Wrought products \x96 Technical specification \x96 Part 002: Bars and sections | |
| Aerospace series \x96 Steel and heat-resisting alloys \x96 Wrought products \x96 Technical specification \x96 Part 003: Tubes | |
| Aerospace series \x96 Steel and heat-resisting alloys \x96 Wrought products \x96 Technical specification \x96 Part 004: Wires | |
| Aerospace series \x96 Steel and heat-resisting alloys \x96 Wrought products \x96 Technical specification \x96 Part 005: Forging stocks | |
| Aerospace series \x96 Steel and heat-resisting alloys \x96 Wrought products \x96 Technical specification \x96 Part 006: Pre-production and production forgings | |
| Aerospace series \x96 Steel and heat-resisting alloys \x96 Wrought products \x96 Technical specification \x96 Part 007: Remelting stocks | |
| Aerospace series \x96 Steel FE-PL2108 (36NiCrMo16) \x96 1 250 MPa = Rm = 1 400 MPa \x96 Bars \x96 De = 75 mm | |
| Aerospace series \x96 Steel GX5CrNiCuNb16-4 (1.4525) \x96 Homogenized, solution treated and precipitation hardened \x96 Investment casting \x96 De = 50 mm \x96 Rm = 900 MPa | |
| Aerospace series \x96 Steel X15CrNi17-3 (1.4057) \x96 Air melted \x96 Hardened and tempered \x96 Bars for machining \x96 De = 200 mm \x96 900 MPa = Rm = 1 100... | |
| Aerospace series \x96 Steel X15CrNi17-3 (1.4057) \x96 Air melted \x96 Softened \x96 Forging stock \x96 a or D = 300 mm | |
| Aerospace series \x96 Steel X2CrNi18-9 (1.4307) \x96 Air melted \x96 Softened \x96 Plates, sheets and strips \x96 0,4 mm = a = 20 mm \x96 520 MPa = Rm =... | |
| Aerospace series \x96 Steel X2NiCoMo18 8 5 (1.6359) \x96 Vacuum induction melted and vacuum arc remelted \x96 Solution treated and precipitation treated \x96 Sheets and strips \x96 a = 6... | |
| Aerospace series \x96 Steel X2NiCoMo18-8-5 (1.6359) \x96 Vacuum induction melted and vacuum arc remelted \x96 Solution treated and precipitation treated \x96 Plates \x96 6 mm < a = 40 mm... | |
| Aerospace series \x96 Steel X3CrNiMoAl13-8-2 (1.4534) \x96 Vacuum induction melted and consumable electrode remelted \x96 Softened \x96 Forging stocks \x96 a or D = 300 mm | |
| Aerospace series \x96 Steel X4CrNiMo16-5-1 (1.4418) \x96 Air melted \x96 Hardened and tempered \x96 Bar \x96 De = 200 mm \x96 1 150 MPa = Rm = 1 300 Mpa... | |
| Aerospace series \x96 Steel X4CrNiMo16-5-1 (1.4418) \x96 Air melted \x96 Hardened and tempered \x96 Bars \x96 De = 200 mm \x96 900 MPa = Rm = 1 050 MPa | |
| Aerospace series \x96 Steel X4CrNiMo16-5-1 (1.4418) \x96 Air melted \x96 Hardened and tempered \x96 Forgings \x96 De = 200 mm \x96 1 150 MPa = Rm = 1 300 Mpa... | |
| Aerospace series \x96 Steel X4CrNiMo16-5-1 (1.4418) \x96 Air melted \x96 Hardened and tempered \x96 Forgings \x96 De = 200 mm \x96 900 MPa = Rm = 1 050 MPa | |
| Aerospace series \x96 Steel X5CrNiCu15 5 (1.4545) \x96 Consumable electrode remelted \x96 Solution treated and precipitation treated \x96 Bars for machining \x96 a or D = 200 mm \x96 Rm... | |
| Aerospace series \x96 Steel X5CrNiCu15 5 (1.4545) \x96 Consumable electrode remelted \x96 Solution treated and precipitation treated \x96 Plates \x96 6 mm ;lt; a = 20 mm \x96 1 070... | |
| Aerospace series \x96 Steel X5CrNiCu15 5 (1.4545) \x96 Consumable electrode remelted \x96 Solution treated and precipitation treated \x96 Sheets and strips \x96 a = 6mm \x96 1 070 MPa =... | |
| Aerospace series \x96 Steel X5CrNiCu15 5 (1.4545) \x96 Consumable electrode remelted, softened \x96 Forging stocks \x96 a or D = 300 mm | |
| Aerospace series \x96 Steel X5CrNiCu17-4 (1.4542) \x96 Air melted \x96 Softened \x96 Forging stock \x96 a or D = 300 mm | |
| Aerospace series \x96 Steel X5CrNiCu17-4 (1.4542) \x96 Air melted \x96 Solution treated and precipitation treated \x96 Bars \x96 a or D = 200 mm \x96 Rm = 1 310 MPa... | |
| Aerospace series \x96 Steel X5CrNiCu17-4 (1.4542) \x96 Air melted \x96 Solution treated and precipitation treated \x96 Bars \x96 a or D = 200 mm \x96 Rm = 930 MPa | |
| Aerospace series \x96 Steel X5CrNiCu17-4 (1.4542) \x96 Air melted \x96 Solution treated and precipitation treated \x96 Forgings \x96 a or D = 200 mm \x96 Rm = 1 310 MPa... | |
| Aerospace series \x96 Steel X5CrNiCu17-4 (1.4542) \x96 Air melted \x96 Solution treated and precipitation treated \x96 Forgings \x96 a or D = 200 mm \x96 Rm = 930 MPa | |
| Aerospace series \x96 Steel X5CrNiCu17-4 (1.4542) \x96 Air melted \x96 Solution treated and precipitation treated \x96 Sheets and strips \x96 a = 6 mm \x96 Rm = 930 MPa | |
| Aerospace series \x96 Steel X6CrNiTi18-10 (1.4541) \x96 Air melted \x96 Softened \x96 Bars for machining \x96 a or D = 250 mm \x96 500 MPa = Rm = 700 MPa... | |
| Aerospace series \x96 Steel X6CrNiTi18-10 (1.4541) \x96 Air melted \x96 Softened \x96 Plate \x96 6 mm < a = 50 mm \x96 500 MPa = Rm = 700 Mpa | |
| Aerospace series \x96 Steel X6CrNiTi18-10 (1.4541) \x96 Air melted \x96 Softened \x96 Sheets and strips \x96 a = 6 mm \x96 500 MPa = Rm = 700 MPa | |
| Aerospace series \x96 Steel X6CrNiTi18-10 (1.4541) \x96 Air melted \x96 Softened \x96 Wires \x96 0,25 mm = De = 3 mm \x96 Rm = 780 MPa | |
| Aerospace series \x96 Test specification for verification of the permeability of electrical insulation | |
| Aerospace series \x96 Testing of aircraft wiring | |
| Aerospace series \x96 Titanium alloy TI-P64001 (Ti-6Al-4V) \x96 Annealed \x96 Bars for machining \x96 D ;lt; 300 mm \x96 900 MPa = Rm = 1 160 MPa | |
| Aerospace series \x96 Unmanned Aircraft Systems \x96 Part 001: Product requirements and verification | |
| Aerospace series \x96 Unmanned Aircraft Systems \x96 Part 002: Direct Remote identification | |
| Aerospace series \x96 Unmanned Aircraft Systems \x96 Part 003: Geo-awareness requirements | |
| Aerospace series \x96 Unmanned Aircraft Systems \x96 Part 004: Lighting requirements | |
| Aerospace series \x96 Unmanned Aircraft Systems \x96 Part 007: General product requirements for UAS of classes C5 and C6 | |
| Aerospace series \x96 Vacuum deposition of cadmium | |
| Aerospace series \x96 Wire and cable marking process, UV Laser | |
| Aggregates for construction works \x96 Part 1: Characteristics | |
| Aggregates for construction works \x96 Part 2: Complementary information | |
| Agricultural and forestry machinery \x96 Light-signalling devices and installation on mounted implements | |
| Aircraft ground support equipment \x96 General requirements \x96 Part 1: Basic safety requirements | |
| Algae and algae products \x96 Determination of the amino acid profile of micro- and macroalgae | |
| Algae and algae products \x96 Nitrogen content measurement and protein content calculation for micro- and microalgae | |
| Amplifiers and active antennas for TV broadcast receptionin domestic premises;Harmonised Standard covering the essential requirementsof article 3.2 of Directive 2014/53/EU | |
| Analysis of Foodstuffs \x96 Determination of Ag, As, Cd, Co, Cr, Cu, Mn, Mo, Ni, Pb, Se, Tl, U and Zn in foodstuffs by inductively coupled plasma mass spectrometry (ICP-MS)... | |
| Animal feeding stuffs: Methods of analysis \x96 PFGE typing of Lactobacilli, Pediococci, Enterococci and Bacilli in animal feeds | |
| Animal feeding stuffs: Methods of sampling and analysis \x96 Determination of intact glucosinolates in rapeseed by LC-MS/MS | |
| Animal feeding stuffs: Methods of sampling and analysis \x96 Determination of pyrrolizidine alkaloids in animal feeding stuff by LCMS/MS | |
| Antimicrobial wound dressings \x96 Requirements and test method | |
| Appliances, solid fuels and firelighters for barbecuing \x96 Part 2: Barbecue charcoal and barbecue charcoal briquettes \x96 Requirements and test methods | |
| Appliances, solid fuels and firelighters for barbecuing \x96 Part 3: Firelighters for igniting solid fuels for use in barbecues and grill applications \x96 Requirements and test methods | |
| Appliances, solid fuels and firelighters for barbecuing \x96 Part 4: Single use barbecues burning solid fuels \x96 Requirements and test methods | |
| Application equipment for coating materials \x96 Safety requirements | |
| Automatic burner control systems for burners and appliances burning gaseous or liquid fuels | |
| Broadband Direct Air-to-Ground Communications; Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands; Beamforming antennas; Harmonised Standard covering... | |
| Building automation and control systems \x96 Control applications | |
| Building hardware \x96 Environmental product declarations \x96 Product category rules complementary to EN 15804 for building hardware | |
| Building Information Modelling (BIM) \x96 Semantic Modelling and Linking (SML) | |
| Building information modelling \x96 Information structure based on EN ISO 16739 1 to exchange data templates and data sheets for construction objects \x96 Part 1: Data templates and configured construction... | |
| Building information modelling \x96 Information structure based on EN ISO 16739 1 to exchange data templates and data sheets for construction objects \x96 Part 2: Configurable construction objects and requirements... | |
| Carrier cycles \x96 Part 1: Terms and definitions | |
| Carrier Cycles \x96 Part 2: Lightweight single track carrier cycles \x96 Mechanical aspects | |
| Carrier Cycles \x96 Part 3: Lightweight multi track carrier cycles \x96 Mechanical aspects | |
| Cement \x96 Part 6: Cement with recycled building materials | |
| Central heating boilers \x96 Main specification for indirectly heated unvented (closed) metallic pressurized buffer tanks \x96 Requirements, testing and marking | |
| Centrifuges \x96 Marine fuel centrifuges \x96 Determination of particle separation performance and certified flow rate (CFR) under defined test conditions | |
| Chemical disinfectants and antiseptics \x96 Chemical textile disinfection for the domestic area \x96 Test method and requirements (phase 2, step 2) | |
| Chemical disinfectants and antiseptics \x96 Quantitative test method for the evaluation of sporicidal activity against Clostridioides difficile on non-porous surfaces with mechanical action employing wipes in the medical area (4-... | |
| Chemicals used for treatment of water intended for human consumption \x96 Antifouling for membranes \x96 Sulfamic acid | |
| Child care articles \x96 Chemical hazards \x96 Requirements | |
| Chimneys \x96 Requirements for metal chimneys \x96 Part 1: System chimney products | |
| Chimneys \x96 Requirements for metal chimneys \x96 Part 2: Metal flue liners and connecting flue pipes | |
| Commercial dishwashing machines \x96 Hygiene requirement and testing | |
| Common security requirements for radio equipment \x96 Part 1: Internet connected radio equipment | |
| Common security requirements for radio equipment \x96 Part 2: radio equipment processing data, namely Internet connected radio equipment, childcare radio equipment, toys radio equipment and wearable radio equipment | |
| Common security requirements for radio equipment \x96 Part 3: Internet connected radio equipment processing virtual money or monetary value | |
| Components for BAC Control Loop \x96 Sensors \x96 Part 1: Room temperature sensors | |
| Conservation of cultural heritage \x96 Determination of water absorption by contact sponge method | |
| Conservation of Cultural Heritage \x96 Specifications for the management of moveable cultural heritage collections | |
| Construction products: Assessment of release of dangerous substances \x96 Determination of biocide residues using LC-MS/MS | |
| Construction products: Assessment of release of dangerous substances \x96 Determination of the content of polycyclic aromatic hydrocarbons (PAH) and of benzene, toluene, ethylbenzene and xylenes (BTEX) \x96 Gas chromatographic method... | |
| Copper and copper alloys \x96 Copper cathodes | |
| Cultural heritage \x96 Investigation and monitoring of archaeological deposits for preservation in situ | |
| Design and construction of borehole heat exchangers | |
| Devices for in-situ generation of biocides \x96 Active chlorine generated from sodium chloride by electrolysis | |
| District heating pipes \x96 Factory made flexible pipe systems with a lower temperature profile \x96 Part 1: Classification, general requirements and test methods | |
| District heating pipes \x96 Factory made flexible pipe systems with a lower temperature profile \x96 Part 2: Bonded system with plastic service pipes; requirements and test methods | |
| District heating pipes \x96 Factory made flexible pipe systems with a lower temperature profile \x96 Part 3: Non bonded system with plastic service pipes; requirements and test methods | |
| Domestic cooking appliances burning gas \x96 Part 2-1: Rational use of energy \x96 General | |
| Domestic cooking appliances burning gas \x96 Safety \x96 Part 1-2: Appliances having forced-convection ovens | |
| Domestic cooking appliances burning gas \x96 Safety \x96 Part 1-4: Appliances having one or more burners with an automatic burner control system | |
| Durability of wood and wood-based products \x96 Natural durability of solid wood \x96 Guide to the durability requirements for wood to be used in hazard classes | |
| Durability of wood and wood-based products \x96 Preservative-treated solid wood \x96 Part 1: Classification of preservative penetration and retention | |
| Durability of wood and wood-based products \x96 Preservative-treated solid wood \x96 Part 2: Guidance on sampling for the analysis of preservative-treated wood | |
| Dynamic mixers and agitators \x96 Definitions and hydraulic characterizations | |
| E-liquid ingredients | |
| Earthworks \x96 Chemical tests \x96 Part 1: Determination of organic matter content by loss on ignition | |
| ElectroMagnetic Compatibility (EMC) standard for combined and/or integrated radio and non-radio equipment; Part 1: Requirements for equipment intended to be used in residential, commercial and light industry locations; Harmonised Standard... | |
| ElectroMagnetic Compatibility (EMC) standard for combined and/or integrated radio and non-radio equipment; Part 2: Specific conditions for equipment intended to be used in industrial locations; Harmonised Standard covering the essential... | |
| ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive 2014/53/EU; Part 29: Specific conditions for Medical Data Service Devices... | |
| ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Harmonised Standard covering the essential requirements of article 3.1(b) of Directive 2014/53/EU; Part 35: Specific requirements for Low Power Active Medical... | |
| ElectroMagnetic Compatibility (EMC) standardfor radio equipment and services;Part 33: Specific conditionsfor Ultra-WideBand (UWB) devices;Harmonised Standard covering the essential requirementsof article 3.1(b) of the Directive 2014/53/EU | |
| ElectroMagnetic Compatibility (EMC)standard for radio equipment and services;Harmonised Standard covering the essential requirements ofarticle 3.1(b) of the Directive 2014/53/EU and the essentialrequirement s of article 6 of the Directive 2014/30/EU;Part... | |
| ElectroMagnetic Compatibility (EMC)standard for radio equipment and services;Part 17: Specific conditions forBroadband Data Transmission Systems;Harmonised Standard covering the essential requirementsof article 3.1(b) of the Directive 2014/53/EU | |
| ElectroMagnetic Compatibility (EMC)standard for radio equipment and services;Part 4: Specific conditions for fixed radio linksand ancillary equipment;Harmonised Standard covering the essential requirementsof article 3.1(b) of the Directive 2014/53/EU | |
| ElectroMagnetic Compatibility (EMC)standard for radio equipment and services;Part 50: Specific conditions for Cellular CommunicationBase Station (BS), repeater and ancillary equipment;Harmonised Standard covering the essential requirements of article 3.1(b) of the... | |
| Electromagnetic pulse welding \x96 Part 1: Welding knowledge, terminology and vocabulary | |
| Electronic cigarettes and e-liquids \x96 Determination of nicotine delivery consistency over defined puff sequences of a number of e-cigarettes of identical type | |
| Electronic cigarettes and e-liquids \x96 Determination of nicotine delivery consistency over defined puff sequences within a single e-cigarette | |
| Entertainment Technology \x96 Codes of Practice \x96 Part 5: Lifting and motion Operations in the Event Industry | |
| Entertainment technology \x96 Specifications for design and manufacture of aluminium stage decks and frames | |
| Environmental matrices \x96 Halogens and sulfur by oxidative pyrohydrolytic combustion followed by ion chromatography detection and complementary determination methods | |
| Equipments for slaughterhouses \x96 Slaughtering traps for bovine animals \x96 Safety and hygiene requirements | |
| Eurocode 1 \x96 Actions on structures \x96 Part 2: Traffic loads on bridges and other civil engineering works | |
| Eurocode 1 \x96 Actions on structures \x96 Part 4: Silos and tanks | |
| Eurocode 1: Actions on structures \x96 Part 1-2: General actions \x96 Actions on structures exposed to fire | |
| Eurocode 2: Design of concrete structures \x96 Part 1-1: General rules \x96 Rules for buildings, bridges and civil engineering structures | |
| Eurocode 2: Design of concrete structures \x96 Part 1-2: General rules \x96 Structural fire design | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 1-13: Rules for beams with large web openings | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 1-3: General rules \x96 Supplementary rules for cold-formed members and sheeting | |
| Eurocode 3 \x96 Design of steel structures \x96 Part 1-5: Plated structural elements | |
| Eurocode 3: Design of steel structures \x96 Part 1-2: General rules \x96 Structural fire design | |
| Eurocode 3: Design of steel structures \x96 Part 1-8: Design of joints | |
| Eurocode 6 \x96 Design of Masonry structures \x96 Part 3: Simplified calculation methods for unreinforced masonry structures | |
| Eurocode 9 \x96 Design of aluminium structures \x96 Part 1-2: Structural fire design | |
| Eurocode 9 \x96 Design of aluminium structures \x96 Part 1-5: Shell structures | |
| Eurocode 9: Design of aluminium structures \x96 Part 1-1: General structural rules | |
| Eurocode 9: Design of aluminium structures \x96 Part 1-3: Structures susceptible to fatigue | |
| Eurocode 9: Design of aluminium structures \x96 Part 1-4: Cold-formed structural sheeting | |
| Eurocode \x96 Basis of structural and geotechnical design | |
| Event structures \x96 Safety requirements | |
| Execution of steel structures and aluminium structures \x96 Environmental Product Declarations \x96 Product category rules complementary to EN 15804 for Steel, Iron and Aluminium structural products for use in construction... | |
| Eye and face protection \x96 Protection against laser radiation \x96 Part 1: Requirements and test methods (ISO/DIS 19818-1:2020) | |
| Feather and down \x96 Sampling in view of tests | |
| Fertilizers \x96 Description of the forms of the physical unit | |
| Fertilizing products \x96 Determination of the quantity (indicated by mass or volume) | |
| Firefighting and rescue service vehicles \x96 Part 2: Common requirements \x96 Safety and performance | |
| Fixed time cybersecurity evaluation methodology for ICT products | |
| Flanges and their joints \x96 Circular flanges for pipes, valves, fittings and accessories, Class designated \x96 Part 3: Copper alloy flanges | |
| Flanges and their joints \x96 Circular flanges for pipes, valves, fittings and accessories, Class designated \x96 Part 4: Aluminium alloy flanges | |
| Flexible sheets for waterproofing \x96 Determination of the resistance to wind load of roof build-up system with bonded waterproofing systems | |
| Flexible sheets for waterproofing \x96 Underlays for discontinuous roof coverings \x96 Artificial ageing procedure | |
| Flexible sheets for waterproofing \x96 Underlays for discontinuous roof coverings and walls \x96 Instructions for mounting and fixing for reaction to fire testing | |
| Food processing machinery \x96 Craft bakery and pastry depositors \x96 Safety and hygiene requirements | |
| Food processing machinery \x96 Tenderizing machines \x96 Safety and hygiene requirements | |
| Foodstuffs \x96 Detection of irradiated food containing cellulose by ESR spectroscopy | |
| Foodstuffs \x96 Minimum performance requirements for quantitative measurement of the food allergens milk, egg, peanut, hazelnut, almond, walnut, cashew, pecan nut, brazil nut, pistachio nut, macadamia nut, wheat, lupine, sesame,... | |
| Forestry machinery \x96 Requirements for sling gear and deflection pulleys for forestal hauling operations | |
| Foundational Body of Knowledge for the ICT Profession (ICT BoK) \x96 Part 1: Body of Knowledge | |
| Frost resistant outdoor taps for outdoor use \x96 general technical specification | |
| Furniture \x96 Electrically operated furniture \x96 Stability, strength, durability and mechanical safety requirements | |
| Furniture \x96 Star bases for seating \x96 Requirements and test methods | |
| Gas heated catering equipment \x96 Part 2-4: Specific requirements \x96 Fryers | |
| Gas infrastructure \x96 Safety Management System (SMS) and Pipeline Integrity Management System (PIMS) \x96 Functional requirements | |
| Gas-fired instantaneous water heaters for the production of domestic hot water | |
| General method for assessing the proportion of re-used components in energy-related products | |
| General method to declare the use of critical raw materials in energy related products | |
| General principles for manufacturing, filling and holding e-liquids for prefilled containers or products | |
| Geotextiles and Geotextile related products \x96 Damage during installation procedure \x96 Full scale test | |
| Glass containers \x96 Traditional method sparkling wine finishes (26, 29, 36 mm) | |
| Glass in buildig \x96 Shatter properties \x96 Requirements and assessment methods | |
| Glass in building \x96 Glazing and airborne sound insulation \x96 Validation procedure for calculation tools | |
| Glass packaging \x96 28 millimetre-screw finishes for glass containers (MCA range) \x96 Dimensions | |
| Hardware for furniture \x96 Test and evaluation methods for the corrosion resistance of furniture fittings | |
| Hardware for furniture \x96 Test method for strength and overload tests of connectors for furniture constructed from panel material | |
| Hearing protectors \x96 Recommendations for selection, use, care and maintenance \x96 Guidance document | |
| Heat exchangers \x96 Test procedures for establishing performance of air to air and flue gases heat recovery devices | |
| Heating systems and water based cooling systems in buildings \x96 Design for water based cooling systems | |
| Hydrometry \x96 Performance requirements and test procedures for water monitoring equipment \x96 Devices for the determination of flow Part 1: Open channel instrumentation | |
| Hydrometry \x96 Performance requirements and test procedures for water monitoring equipment \x96 Devices for the determination of flow Part 2: Closed conduit instrumentation | |
| Industrial Trucks \x96 Safety requirements and verification \x96 Supplementary requirements for operation in potentially explosive atmospheres | |
| Industrial valves \x96 Marking of metallic valves | |
| Inorganic fertilizers \x96 Determination of nitrogen content in IBDU (isobutylidenediurea ) and CDU (crotonylidenediurea ) | |
| Installation of post-tensioned kits for prestressing of structures \x96 Part 1: Competence of personnel | |
| Installation of post-tensioned kits for prestressing of structures \x96 Part 2: Assessment of personnel | |
| Intelligent transport systems \x96 eSafety \x96 eCall additional data concept for equipment limitations | |
| Leather \x96 Chemicals \x96 Quality control | |
| Leather \x96 Labelling of leather goods products | |
| Life cycle cost (LCC) and Life cycle assessment (LCA) for ductile iron pipe systems | |
| Liming materials \x96 Determination of physical and chemical properties and specific contaminants | |
| Maintenance \x96 Maintenance engineering \x96 Requirements | |
| Mechanical thermostats for gas-burning appliances | |
| Medical gloves for single use - Part 2: Requirements and testing for physical properties | |
| Medical gloves for single use \x96 Part 3: Requirements and testing for biological evaluation | |
| Method to achieve circular designs of products | |
| Online Gambling \x96 Markers of harm in support of identification and prevention of risky and problem gambling behaviour | |
| Outdoor candles \x96 Product safety labels | |
| Outdoor candles \x96 Specification for fire safety | |
| Packaging \x96 Test methods and requirements to demonstrate that plastic caps and lids of single-use beverage containers with a capacity of up to three litres remain attached to the containers... | |
| Paper and board intended to come into contact with foodstuffs \x96 Determination of the fastness of fluorescent whitened paper and board \x96 Analysis by high-performance liquid chromatography with fluorescence detection... | |
| Performance and condition assessment for buildings and civil engineering works \x96 Framework for assessment within physical asset management | |
| Personal data protection requirements for processing operations | |
| Personal fall protection equipment \x96 Part 2: Guided type fall arresters including a flexible anchor line | |
| Petrol fuel for small internal combustion engines \x96 Requirements and test methods | |
| Plastics \x96 Environmental Aspects \x96 Vocabulary | |
| Plastics piping systems for non-pressure underground conveyance and storage of non-potable water \x96 Manholes, inspection chambers and road gullies for storm water systems made of unplasticized poly(vinyl chloride) (PVC-U), polypropylene... | |
| Plastics piping systems for non-pressure underground conveyance and storage of non-potable water \x96 Manholes, inspection chambers and road gullies for storm water systems made of unplasticized polyvinyl chloride (PVC-U), polypropylene... | |
| Portable fire extinguishers \x96 Part 8: Requirements for the construction, pressure resistance and mechanical tests for extinguishers with a maximum allowable pressure equal to or lower than 30 bar, which... | |
| Postal Services \x96 Parcel Delivery Environmental Footprint \x96 Methodology for calculation and declaration of GHG emissions and air pollutants of parcel logistics delivery services | |
| Precast concrete products \x96 Essential characteristics | |
| Prefabricated accessories for roofing \x96 Individual plastic rooflights \x96 Product specification and test methods | |
| Privacy Information Management System per ISO/IEC 27701 \x96 Refinements in European context | |
| Protective clothing \x96 Protection against heat and flame \x96 Requirements and test methods for garments with integrated smart textiles and non textile elements | |
| Public procurement \x96 Integrity and accountability \x96 Requirements and guidance | |
| Qualification test of welders - Fusion welding - Part 6: Cast iron | |
| Radio Broadcast Receivers; Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU | |
| Radio Broadcasting Systems; Digital Audio Broadcasting (DAB) to mobile, portable and fixed receivers | |
| Railway applications \x96 Fire protection on railway vehicles \x96 Part 3: Fire resistance requirements for fire barriers | |
| Railway applications \x96 Fire protection on railway vehicles \x96 Part 4: Fire safety requirements for rolling stock design | |
| Railway applications \x96 Ground based services \x96 Exhaust treatment fluid (AUS 32) refilling equipment | |
| Railway applications \x96 Ground based services \x96 Passenger rolling stock hygiene equipment | |
| Railway applications \x96 Infrastructure \x96 Resilient element for floating slab system | |
| Railway applications \x96 Infrastructure \x96 Track alignment design parameters for urban rail | |
| Reference test method for release of nickel from all post assemblies which are inserted into pierced parts of the human body and articles intended to come into direct and prolonged... | |
| Reporting in support of supervision of online gambling services by the gambling regulatory authorities of the Member States | |
| Requirements for professional profiles related to personal data processing and protection | |
| Resilient, textile, laminate and modular mechanical locked floor coverings \x96 Circular Economy \x96 Terms and definitions | |
| Risk management \x96 Risk assessment techniques | |
| Road traffic noise reducing devices \x96 Non-acoustic performance \x96 Part 1: Methods of determination of the mechanical and stability characteristics | |
| Road traffic noise reducing devices \x96 Non-acoustic performance \x96 Part 2: Methods of determination of the general safety and environmental characteristics | |
| Roof-top units | |
| Rubber- or plastics- coated fabrics \x96 Determination of tear strength \x96 Part 3: Trapezoidal method | |
| Safety and control devices for burners and appliances burning gaseous and/or liquid fuels \x96 Pressure sensing devices for gas burners and gas burning appliances | |
| Safety of industrial trucks \x96 Pedestrian controlled manual platform trucks | |
| Safety of machinery \x96 Cableway installations designed for the transport of material and specially designated persons \x96 General safety requirements | |
| Safety of packaging machines \x96 Part 2: Packaging machines for pre-formed rigid containers | |
| Safety of packaging machines \x96 Part 4: Palletizers and depalletizers and associated equipment | |
| Safety of packaging machines \x96 Part 8: Strapping machines | |
| Secure storage units \x96 Classification for high security locks according to their resistance to unauthorized opening \x96 distributed systems | |
| Security Evaluation Standard for IoT Platforms (SESIP). An effective methodology for applying cybersecurity assessment and re-use for connected products. | |
| Short Range Devices (SRD) operating inthe frequency range 25 MHz to 1 000 MHz;Part 2: Harmonised Standard covering the essentialrequirement s of article 3.2 of the Directive 2014/53/EUfor non specific... | |
| Short Range Devices (SRD) operatingin the frequency range 25 MHz to 1 000 MHz;Part 1: Technical characteristics and methods of measurement | |
| Short Range Devices (SRD) operatingin the frequency range 25 MHz to 1 000 MHz;Part 3-2: Harmonised Standard covering the essentialrequirement s of article 3.2 of the Directive 2014/53/EU;Wireless alarms operating... | |
| Short Range Devices (SRD) operatingin the frequency range 25 MHz to 1 000 MHz;Part 4: Harmonised Standard covering the essentialrequirement s of article 3.2 of the Directive 2014/53/EU;Metering devices operating... | |
| Short Range Devices (SRD); Radio equipment in the frequency range 9 kHz to 25 MHz and inductive loop systems in the frequency range 9 kHz to 30 MHz; Harmonised Standard... | |
| Short Range Devices (SRD);Ground- and Wall- Probing Radar applications (GPR/WPR)imaging systems;Harmonised Standard covering the essential requirements ofarticle 3.2 of the Directive 2014/53/EU | |
| Short Range Devices; Transport and Traffic Telematics (TTT); Radar equipment operating in the 76 GHz to 77 GHz range; Harmonised Standard covering the essential requirements of article 3.2 of the... | |
| Simple unfired pressure vessels designed to contain air or nitrogen \x96 Part 1: Pressure vessels for general purposes | |
| Simple unfired pressure vessels designed to contain air or nitrogen \x96 Part 2: Pressure vessels for air braking and auxiliary systems for motor vehicles and their trailers | |
| Simple unfired pressure vessels designed to contain air or nitrogen \x96 Part 3: Steel pressure vessels designed for air braking equipment and auxiliary pneumatic equipment for railway rolling stock | |
| Simple unfired pressure vessels designed to contain air or nitrogen \x96 Part 4: Aluminium alloy pressure vessels designed for air braking equipment and auxiliary pneumatic equipment for railway rolling stock... | |
| Stationary source emissions \x96 Requirements on proficiency testing schemes for emission measurements | |
| Structural Timber - Strength classes - Assignment of visual grades and species | |
| Sustainability of construction works \x96 Environmental product declarations \x96 Horizontal rules for business-to-consumer communication | |
| Sustainability of construction works \x96 Evaluation of the potential for sustainable refurbishment of buildings | |
| Tail lifts \x96 Platform lifts for mounting on wheeled vehicles \x96 Safety requirements \x96 Part 1: Tail lifts for goods | |
| Testing of plastics films \x96 Tear test using trapezoidal test specimen with incision | |
| Textiles \x96 Physiological effects \x96 Measurement of liquid sweat transport and buffering | |
| Textiles and textile products \x96 Organic fluorine \x96 Part 2: Determination of volatile compounds by extraction method using gas chromatography | |
| Thermal spraying \x96 Determination of the feed rate with spray material in powder form in a production environment | |
| Trusted data transactions \x96 Part 1: Terminology, concepts and mechanisms | |
| Ventilation for buildings \x96 Air handling units \x96 Mechanical performance | |
| Water quality \x96 Determination of the sum of perfluorinated substances (Sum of PFAS) in drinking water \x96 Method using liquid chromatography/mass spectrometry (LC/MS) | |
| Water quality \x96 Guidance standard on a strategic approach to river restoration | |
| Water sampling for capture of macrobial environmental DNA in aquatic environments | |
| Wheeled child conveyances \x96 Part 3: Pushchairs for heavier children intended for sport activities |
| << Prev | Next >> |