Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
150
200
250
300
350
400
450
460
470
480
490
500
507
508
509
510
511
512
513
514
515
516
517
518
519
520
530
540
550
560
570
600
650
700
750
800
850
1000
1500
1620
| Product Name | Notes |
|---|---|
| Acrylic (Thermoplastic) Media for Paint Removal | |
| Adhesive for Affixing Paper Labels to Aluminium | |
| Adhesive Rubber Resin No 3 and No 5 | |
| Adhesive, Contact, Water \x96 Borne (Type 1 and Type 2) | |
| Adhesive, Epoxide, General Purpose | |
| Adhesive, Ethyl and Methyl Cyanoacrylate, Types 1, 2 and 3 | |
| Adhesive, Hot Melt, for Packaging Purposes | |
| Adhesive, Natural Rubber-Resin | |
| Adhesive, Nitrile Rubber-Resin, Type QX, Grades S1 and S2 | |
| Adhesive, Polychloroprene, One-Part | |
| Adhesive, Polyvinyl Acetate Emulsion | |
| Aluminium Alloy (7019) for Structural (Non-Armour) Applications - Common Technical Requirements | |
| Aluminium Alloy (7019) for Structural (Non-Armour) Applications | |
| Aluminium Alloy Armour Extrusion and Forgings (7019) | |
| Aluminium Alloy Armour Extrusions and Forgings (7019) | |
| Aluminium Alloy Armour Plate (5083) | |
| Aluminium Alloy Armour Plate (7019) | |
| Aluminium Alloy Armour Plate (Heat Treatable 6-120 mm) | |
| Aluminium Alloy Armour Plate (Heat Treatable 6-120MM) | |
| Ammonium Perchlorate, LF Quality | |
| Anti-seize Compound, Graphite NATO Code: S-720 Joint Service Designation: ZX-13 | |
| Anti-Seize Compound, Molybdenum Disulfide NATO Code: S-722 Joint Service Designation: ZX-38 | |
| Anti-Seize Compound: Aircraft, Graphite-Petrolatum NATO Code No: S-720 Joint Service Designation: ZX-13 | |
| Antioxidant 2,2\xb4- Methylene-Bis (4-Methyl-6 Tertiary Butyl Phenol) | |
| Armour Homogenous Aluminium Alloy, Heat Treatable, Extrusions and Forgings, (6mm Thick and over) | |
| Armour Plate for Proof of Projectile Purposes | |
| Armour Plate, Steel (3-160 mm) | |
| Armour Quality Steel Castings | |
| Armour, Homogenous Aluminium Alloy, Heat Treatable, Extrusions and Forgings (6mm thick and over) | |
| Aviation Turbine Fuel AVTUR/FS11 F-34 | |
| Bags, Desiccant, Silica Gel and Bags, Desiccant, Activated Clay | |
| Bags, Desiccant, Silica Gel, or Activated Clay | |
| Bags, Electrostatic Shielding | |
| Bags, Paper, Grease-resistant | |
| Barium Nitrate Grades 1 and 1A | |
| Barrier Material, Aluminium Foil Laminate, Flexible, Heat Sealable, Water-vapour Resistant | |
| Bars, Billets, Plates and Forgings, Weldable Chromium-Nickel-Copp er-Molybdenum Precipitation Hardening Corrosion Resisting Steel | |
| Base Material for Paper Humidity Indicator, Colour Intensified | |
| Base Paper for Detector Paper No.2, MK II | |
| Base Paper, Adhesive Coated Polyethylene Laminate for Detector Paper, No.2 MK II | |
| Base Paper, Polyethylene Coated, for Detector Paper No.2, MK II | |
| Beeswax GS and Beeswax, LF Quality | |
| Board, Corrugated (Three-Flute, Four-Liner) Fire-Resistant | |
| Board, Corrugated (Three-Flute, Four-Liner) Heavy Duty Grade | |
| Board, Corrugated (Three-Flute, Four-Liner) Medium Grade | |
| Board, Corrugated (Two-Flute, Three-Liner) Type 1, 2 and 3 | |
| Board, Corrugated, Double-faced (Types A, B and C) | |
| Board, Pitch and/or Bitumen Sized | |
| Board, Processed Wood for General Packaging | |
| Bonded Polyurethane Chipfoam | |
| Brake Fluid, Automotive NATO Code: H-542 Joint Service Designation: OX-8 | |
| Breathing Gases for Non-Medicinal Life-Support Applications Part: 01 : Supply Requirements | |
| Breathing Gases for Non-Medicinal Life-Support Applications Part: 02 : Breathing Oxygen | |
| Breathing Gases for Non-Medicinal Life-Support Applications Part: 03 : Compressed Natural Breathing Air | |
| Breathing Gases for Non-Medicinal Life-Support Applications Part: 04 : Breathing Gas Mixtures | |
| Buffer Solution pH 7.0 for use in Detector Kits | |
| Bullet Envelope Materials | |
| Butyl Rubber Type NBC | |
| Butyl Rubber, Type QX | |
| Caancelled 02/03/1995 Adhesive, Non Corrosive and Water Resistant | |
| Calcium Hydroxide, Technical | |
| Calcium Oxalate Monohydrate | |
| Candelilla Wax | |
| Cap Copper Alloy Strip for Detonator Cups and Percussion Caps | |
| Capsules, Residual Vapour Detector (RVD) | |
| Carbon Black (Furnace Black) | |
| Cartons and Boxes, Fibreboard | |
| Cartons, Fibreboard, Fixed Joint, Double-Faced Corrugated | |
| Cartons, Fibreboard, Fixed Joint, Multi-Wall, Corrugated | |
| Cartridge Brass for Ammunition Components | |
| Case, Wood, Collapsible, Reusable | |
| Cases, Board, Collapsible | |
| Cases, Fibreboard and Wood | |
| Cases, Wood (Batten and Board Construction) | |
| Cases, Wood (Comb-Jointed Construction) | |
| Cases, Wood (Metal Edged Construction) | |
| Cases, Wood (Panel and Batten Construction) | |
| Cases, Wood, Packing, Reusable | |
| Cases, Wood | |
| Castor Oil, Hardened | |
| Celluloid Sheet, Transparent, Type QX | |
| Cellulose Acetate Flake, Types 1 and 2 | |
| Charcoal Powdered, Type 2000 | |
| Charcoal, Activated, Nutshell Granular | |
| Charcoal, Wood for Explosives and Pyrotechnics Types: A, D, F, G and J | |
| Chelating Agent | |
| Chipboard (For Use at Proof and Experimental Establishments) | |
| Chipboard, Lined and Chipboard, Unlined | |
| Chloroprene Rubber, Cellular, Closed Cell, Minimum Tarnishing | |
| Cleaning Compound, Solvent, Cold Bath Type, for Metal (Cresylic Acid/Dichloromethane ) | |
| Cleaning Fluid for Compressors of Gas Turbine Engines | |
| Cleaning Procedures and Standards for Diving and Marine Oxygen System Components | |
| Cloths, Compressed Felts, Wool, and Blended Wool Part 4: Type QX | |
| Cloths, Melton, Wool, Type QX | |
| Cloths, Silk, Type QX | |
| Cloths, Wool and Polyester Blends | |
| Cloths, Wool, Type QX | |
| Compound, Cleaning Gel for Aircraft Surfaces | |
| Compound, Cleaning, Foaming, for Aircraft Surfaces | |
| Compound, Protective, For Vehicle Underbodies, Water-Based | |
| Compressed Breathing Gases for Aircraft, Diving and Marine Life-Support Applications | |
| Containers, Fibreboard | |
| Copper Chromate, Basic | |
| Corrosion Preventive Compound: Soft Film, Cold Application NATO Code: C-614 Joint Services Designation: PX-1 | |
| Corrosion Preventive Compound: Soft Film, Hot Application NATO Code No: C-628 Joint Service Designation: PX-11 | |
| Corrosion Preventive, Automotive, Underbody and Hollow Section: Joint Service Designation: PX-28 | |
| Corrosion Preventive, Compound Oil, Thin Film Joint Service Designation: PX-4 | |
| Corrosion Preventive, Hard Film, Hot Application Joint Service Designation: PX-15 | |
| Corrosion Preventive, Hard Film, Transparent: Cold Application Joint Service Designation: PX-32 | |
| Corrosion Preventive, Oil, Thin Film Joint Service Designation: PX-4 | |
| Corrosion Preventive, Weapon Cleaner, Lubricant Joint Service Designation: PX-36 | |
| Corrosion Preventive: Hydraulic System NATO Code: C-635 Joint Service Designation: PX-26 | |
| Crates, Wood | |
| Cross-Linked Expanded Ethylene-Vinyl Acetate Sheets and Mouldings | |
| Cryolite | |
| Cutting Fluid, Soluble, Biostable Joint Service Designation ZX-9 | |
| Delphi Cookbook | |
| Dementia | |
| Dental Casting Alloys with Noble Metal Content of 25 % up to but Not Including 75 % Second Edition; (CEN EN ISO 8891: 1995) (CAN/CSA-Z349.44-93) | |
| Dental Gypsum-Bonded Casting Investments for Gold Alloys; (CEN EN 27490: 1991) (CAN/CSA-Z349.43-93) | |
| Depression: Treatment Strategies and Management | |
| Desiccant, Activated (Silica Gel for Dynamic Air Drying) | |
| Design, Development and Production of Test Equipment (GSE) for Aircraft Propulsion and Auxiliary Power Unit Systems | |
| Design, Development and Production of Tools, Ground Support Equipment (GSE) for Aircraft Propulsion and Auxiliary Power Unit Systems | |
| Designer's Guide to Packaging Specifications and Regulations | |
| Detergent Solution, for the Cleaning of Vehicles and Power Packs in Pressure Washing Machines | |
| Diatomaceous Earth for Water Filtration Equipment | |
| Dimethyl Silicone Fluid | |
| Drums, Cable - Metric Units | |
| Electrostatic Conductive Foam Sheet | |
| Envelopes, Packing Documents, Waterproof, Tongued and Slotted | |
| Epoxide Resin Putty System | |
| Ethyl Oleate, Type QX | |
| Examination of Activated Carbon: Types 1101, 1121 and 1142 | |
| Expanded Polyethylene Sheet and Mouldings, Type QX | |
| Expanded Polyethylene Sheet Types GP and QX Grades A, B, C and D | |
| Expanded Polyethylene Sheet, High Density, for General Purpose | |
| Expanded Polystyrene Mouldings Types GP and QX | |
| Ferrous Armour Quality Extrusions and Forgings | |
| Fibre Reinforced Polymer Composite for Ballistic Protection Purposes | |
| Fibreboard Corrugated Double Faced \xb4E\xb4 Flute | |
| Fibreboard, Solid, Kraft-Lined Chipboard | |
| Fittings metal and Handles for Containers | |
| Fluids, Aviation, Thrust Augmentation NATO Code: S-1744 and S-1739 Joint Service Designation: AL-28 and WTA | |
| French Chalk | |
| Fuel and Control Systems for Gas Turbine and Ramjet Engines: Rig Tests for Assessing Sensitivity to Abrasion and Blockage by Fuel Borne Solids | |
| Fuel Soluble Lubricity Improving Additives for Aviation Turbine Fuels, NATO Code: S-1747 Joint Service Designation: AL-61 | |
| Fuel System Icing Inhibitor NATO Code: S-1745 Joint Service Designation: AL-41 | |
| Fuel, Naval, Distillate NATO Code: F-76 Joint Service Designation DIESO F-76 | |
| Fuel, Naval, Distillate NATO Code: F-76 Joint Service Designation: Dieso F76 | |
| FV Construction: Auto Stud Welding | |
| Gasoline, Aviation, Grades UL91, 100/130 and 100/130 Low Lead and 100/130 Very Low Lead. JSD: AVGAS UL91, AVGAS 100, AVGAS 100LL and AVGAS 100VLL | |
| Gasoline, Aviation: Grades 80/87, 100/130 and 100/130 Low Lead Joint Service Designation: Avgas 80, Avgas 100 and Avgas 100LL | |
| General Requirements for the Quality Assurance of Rubber Products | |
| Glycerine/Water Mixture for use in the Heat Testing of Explosives | |
| Glycerol Triacetate | |
| Grease Aircraft: Multi-Purpose NATO Code No: G-395 Joint Service Designation: XG-293 | |
| Grease Resisting Materials for General Packaging | |
| Grease, Aircraft: Graphite NATO Code No: G-355 Joint Service Designation: XG-285 | |
| Grease, Aircraft: Helicopter Oscillating Bearing NATO Code No: G-366 Joint Service Designation: XG-284 | |
| Grease, Aircraft: Helicopter Oscillating Bearing NATO Code: G-366 Joint Service Designation: XG-284 | |
| Grease, Aircraft: Multi-Purpose NATO Code No: G-395 Joint Service Designation: XG-293 | |
| Grease, Automotive and Artillery NATO Code No: G-403 Joint Service Designation: XG-279 | |
| Grease, Automotive and Artillery NATO Code: G-403 Joint Service Designation: XG-279 | |
| Grease, Graphite: Medium NATO Code No: G-412 Joint Service Designation: XG-264 | |
| Grease, Graphite: Medium NATO Code: G-412 Joint Service Designation: XG-264 | |
| Grease, Multi-Purpose: Low Temperature Range NATO Code: G-354 Joint Service Designation: XG-287 | |
| Grease, Multipurpose: Heavy Duty NATO Code: G-421 Joint Service Designation: XG-291 | |
| Grease, Plug Valve, Hydrocarbon Resistant NATO Code: G - 363 Joint Service Designation: XG - 235 | |
| Grease, Pumpable, Calcium Base Joint Service Designation: XG-380 | |
| Grease, Sea Water Resisting NATO Code: G-460 Joint Service Designation: XG-286 | |
| Grease, Silicone, Metal to Rubber NATO Code G-394 Joint Service Designation XG - 315 | |
| Grease, Silicone: Metal to Rubber NATO Code: G-394 Joint Service Designation: XG-315 | |
| Grease, Synthetic, Graphite, Joint Service Designation: XG - 273 | |
| Grease, Synthetic, Molybdenum Disulphide NATO Code: G - 353 Joint Service Designation: XG - 276 | |
| Grease, Synthetic: Graphite Joint Service Designation: XG-273 | |
| Guide on Use of Captive Fasteners | |
| Guide to the Compatibility of Materials with Oxygen Part 1 : Guidance | |
| Guide to the Compatibility of Materials with Oxygen Part 2 : Test Data and Data Sources | |
| Gum Acacia | |
| Handles, Webbing or Rope, with Metal Brackets or Wood Blocks for Use on Containers | |
| High Pressure Pure Air Equipment for Detector Cooling Applications | |
| Hydraulic Fluid, Fire Resistant: Aqueous Polyglycol Joint Service Designation: OX-40 | |
| Hydraulic Fluid, Petroleum: Anti-Wear NATO Code: H-576 Joint Service Designation: OM-33 | |
| Hydraulic Fluid, Petroleum: Emulsifying, Anti-wear Joint Service Designation: OX-30 | |
| Hydraulic Fluid, Petroleum: Superclean NATO Code No: H-515 Joint Service Designation: OM-15 Hydraulic Fluid Petroleum: Normal | |
| Hydraulic Fluid, Petroleum: Superclean NATO Code No: H-515 Joint Service Designation: OM-15 Hydraulic Fluid, Petroleum: Normal NATO Code No: H-520 Joint Service Designation: OM-18 | |
| Identification Marking of Transportable Containers, Compressed Gas | |
| Imitation Leatherboard | |
| Iso-Propyl Nitrate, Monofuel NATO Code: S-746 Joint Service Designation: AVPIN | |
| Labels, Paper, Self-Adhesive | |
| Lacquer, Cellulose Nitrate, Type QX Grades 1.0 and 1.1: Brushing/Sealing Grade 2: Spraying Grades 3.0 and 3.1: Dipping | |
| Lacquer, Shellac, Type QX Grades: 40% 30% 20% 14.5% 11% 6% | |
| Lacquer, Shellac/Castor Oil Type QX Types: Brushing Dipping | |
| Lead (II) Nitrate | |
| Lead Citrate | |
| Lead Salicylate | |
| Limea Chelate Mixture | |
| Lubricating Oil, Aircraft Controls: Antifreezing. Joint service designation: OM-150 | |
| Lubricating Oil, Aircraft Turbine Engine, Petroleum Grade 2479/0 and Lubricating Oil, Extreme Pressure Grade 2479/1 NATO Code: 0-138 and 0-136 Joint Service Designation: OM-71 and OEP-71 | |
| Lubricating Oil, Aircraft Turbine Engine, Petroleum NATO Code: 0-135 Joint Service Designation: OM-11 | |
| Lubricating Oil, Aircraft Turbine Engine: Petroleum NATO Code: O-135 Joint Service Designation: OM-11 | |
| Lubricating Oil, Compounded NATO Code No: 0-254 Joint Service Designation: OC-160 | |
| Lubricating Oil, Corrosion Preventive, Small Arms and Light Calibre Weapons NATO Code: 0-157 Joint Service Designation: OX-24 | |
| Lubricating Oil, Diesel Engine: Severe Service, Grade 40, NATO Code No: O-278 Joint Service Designation: OMD-113 | |
| Lubricating Oil, Diesel Engines: Severe Service, Grade 40 NATO Code: O-278 Joint Service Designation: OMD-113 | |
| Lubricating Oil, Engine, Severe Duty, Diesel, Low Temperature NATO Code: O-1178 Joint Service Designation: OMD-55 | |
| Lubricating Oil, Engine: Grade 50 NATO Code: 0-182 Joint Service Designation: OMD-330 | |
| Lubricating Oil, Engine: Severe Duty Diesel, Extended Service - SAE 10W/30 NATO Code:-O-1176 Joint Service Designation: OMD-90 | |
| Lubricating Oil, Extreme Pressure, Grade 75W NATO Code: O-186 Joint Service Designation: OEP-38 Lubricating Oil, Extreme Pressure, Grade 80W/90 NATO Code: O-226 Joint Service Designation: OEP-220 | |
| Lubricating Oil, Gas Turbine Engine, Synthetic Grade 3 cSt Joint Service Designation: OX-7 | |
| Lubricating Oil, Gas Turbine Engine, Synthetic Grade 5 cSt NATO Code: 0-160 Joint Service Designation: OX-26 (DERD 2497) | |
| Lubricating Oil, Gas Turbine Engine, Synthetic Grade 5 cSt NATO Code: O-156 Joint Service Designation: OX-27 and OX-28 | |
| Lubricating Oil, Gas Turbine Engine, Synthetic Grade 7.5 cSt NATO Code: 0-149 Joint Service Designation: OX-38 (DERD 2487) | |
| Lubricating Oil, Gas Turbine Engine, Synthetic: Corrosion Inhibited, Maritime Joint Service Designation: OX-22 | |
| Lubricating Oil, Gas Turbine Engine: Synthetic Grade 3 cSt Joint Service Designation: OX-7 | |
| Lubricating Oil, Gas Turbine Engine: Synthetic Grade 7.5 cSt NATO Code: O-149 Joint Service Designation: OX-38 | |
| Lubricating Oil, Gear Synthetic Joint Service Designation: OX-165 | |
| Lubricating Oil, Gear, Compounded Joint Service Designation: OC-300 Lubricating Oil, Gear, Compounded NATO Code Number: 0-208 Joint Service Designation: OC-600 | |
| Lubricating Oil, Gear, Naval: Light Service NATO Code: O-240 Joint Service Designation: OM-100 | |
| Lubricating Oil, Gear: Aircraft, Light Grade NATO Code: O-153 Joint Service Designation: OEP-30 Lubricating Oil Gear: Aircraft, Medium Grade NATO Code: O-155 Joint Service Designation: OEP-70 | |
| Lubricating Oil, General Purpose: Low Temperature NATO Code No: O-142 Joint Service Designation: OM-12 | |
| Lubricating Oil, General Purpose: Petroleum, Light NATO Code No: O-134 Joint Service Designation: OM-13 | |
| Lubricating Oil, Instrument: Synthetic NATO Code No: O-147 Joint Service Designation: OX-14 | |
| Lubricating Oil, Petroleum: Compressor, Light Joint Service Designation: OM-58 Lubricating Oil, Petroleum: Compressor, Medium Joint Service Designation: OM-160 | |
| Lubricating Oil, Steam Turbine and Gear, Extreme Pressure Joint Service Designation: OEP-80 | |
| Lubricating Oil, Steam Turbine and Gear: Extreme Pressure NATO Code No. O-249 Joint Service Designation: 0EP-69 | |
| LUBRICATING OIL-AIRCRAFT PISTON ENGINES: ASHLESS DISPERSANT TYPE | |
| Lubricating Oil: White Joint Service Designation: OM-17 | |
| Magnesium Oxide, Special Purpose | |
| Mannitol | |
| Manufacture of Armament Components in Weldable Chromium - Nickel - Copper - Molybdenum Precipitation Hardening Corrosion Resisting Steel | |
| Medium Density Fibreboard for Packaging Applications | |
| Metal Fitting for Wooden Containers | |
| Methylated Spirits, Industrial (LF Quality), Types 1 and 2 | |
| Molybdenum Disulphide Powder, Lubricating NATO Code: S-740 Joint Service Designation: ZX-35 | |
| Monoethanolamine Low Iron | |
| N-Methyl-4-Nitroanil ine | |
| Nylon Moulding and Extrusion Materials for Electrical Purposes | |
| Nylon Moulding and Extrusion Materials for Mechanical Purposes | |
| Packaging of Ball and Roller Bearings | |
| Packaging of Connectors, Electrical | |
| Packaging of Consumable Stores Where No Military Level is Stipulated | |
| Packaging of Defence Materiel Package Markings | |
| Packaging of Defence Materiel Part 02: Design | |
| Packaging of Defence Materiel Part 1: General Requirements | |
| Packaging of Defence Materiel Part 2: Design | |
| Packaging of Defence Materiel Part 3: Environmental Testing | |
| Packaging of Defence Materiel Part 4: Documentation | |
| Packaging of Defence Materiel Part 5: Packaging Processes | |
| Packaging of Defence Materiel Part: 03 : Environmental Testing | |
| Packaging of Defence Materiel Part: 04 : Service Packaging Instruction Sheet (SPIS) | |
| Packaging of Defence Materiel Part: 05: Packaging Processes | |
| Packaging of Defence Materiel Part: 4 : Service Packaging Instruction Sheet (SPIS) | |
| Packaging of Defence Materiel Part: 6 : Package Marking | |
| Packaging of Defence Materiel Production Processes | |
| Packaging of Electrical and Electronic Items | |
| Packaging of Electrical Cable Assemblies and Wiring Harnesses | |
| Packaging of Electrical Indicating Instruments | |
| Packaging of Electronic Panels and Equipment Which May Contain Electrostatic Discharge Sensitive Devices | |
| Packaging of Fractional Horsepower Motors, Electrical | |
| Packaging of Fuel Injection Pumps and Fuel Injectors | |
| Packaging of Gaskets, Seals, 'O' Rings, Grommets and Similar Materiel | |
| Packaging of Glass Panels and Windscreens | |
| Packaging of Handsets, Headsets, Microphones, Ancillary Parts and Accessories | |
| Packaging of Mechanical Components & Items | |
| Packaging of Mechanical Components | |
| Packaging of Metal Pipes and Pipe Assemblies | |
| Packaging of Pistons, Assembled or Unassembled and Piston Sets | |
| Packaging of Pre-Recorded Magnetic Tapes and Flexible Discs | |
| Packaging of Rubber Hoses, Plastics Hoses, and Hose Assemblies | |
| Packaging of Secondary Batteries | |
| Packaging of Semiconductor Devices Including Electrostatic Discharge Sensitive Devices | |
| Packaging of Shunts, Instruments (External Type) for Use With Electrical Indicating Instruments | |
| Packaging of Small Robust Electrical, Electronic and/or Electro-Mechanical Assemblies | |
| Packaging of Switches | |
| Packaging of Transformers and Inductors | |
| Packaging of Uniformed Clothing, Headwear and Footwear | |
| Packaging of Valves, Electronic (Electronic Tubes) | |
| Packaging of Vehicle Type Radiators and Heat Exchangers | |
| Packaging, Static Shielding Bags & Dissipative Materials | |
| Packing Tubes With or Without End Caps | |
| Paint Finishing, Polyurethane Multi-Pack, Matt, IRR, Chemical Agent Resistant, Non Aircraft Use, Low VOC. | |
| Paint Finishing, Polyurethane, Multi-Pack, Gloss, Chemical Agent Resistant, Non Aircraft Use, Low VOC | |
| Paint Finishing, Temporary Camouflage, Peelable Non Aerospace Use | |
| Paint Remover for Air Drying Paint Scheme for Aerospace Purposes Type 1: High Viscosity (Brushing) Type 2: Low Viscosity (Spraying) | |
| Paint Remover, Dichloromethane Water Rinsable Non Aerospace use Type: Brushing | |
| Paint Remover, Dichloromethane, Chromate Free, Water Rinsable | |
| Paint Remover, Dichloromethane, Water Rinsable Type 1: High Viscosity (Brushing) Type 2: Low Viscosity (Spraying) | |
| Paint System Defence Equipment IRR Matt, (Two-Pack) | |
| Paint System, Acid and Alkali Resisting | |
| PAINT SYSTEM, AMMUNITION, MATT, STOVING, LF QUALITY, TYPE: SPRAYING | |
| Paint System, Anti-Slip for Ships Decking, Multi-Pack Type 1: Medium Texture - Hanger Decks - Weather Decks Type 2: Rough Texture - Flight Decks | |
| Paint System, Fluorescent Paint, Fluorescent, Single-Pack Varnish, Clear, Protective, Two-Pack | |
| PAINT SYSTEM, FOR MILITARY VEHICLES AND EQUIPMENT, MULTI-PACK, NEAR MATT IRR AND GLOSS NON IRR - CHEMICAL AGENT RESISTANT - NON AIRCRAFT USE, LOW VOC | |
| Paint System, for the Interior of Bulk Fuel Tank and Fittings, Multi-Pack | |
| Paint System, Hard Gloss Enamel Paint, Finishing, Hard Gloss Enamel Paint, Undercoat, for Paint, Finishing, Hard Gloss Enamel Types: Brushing Spraying | |
| Paint, Aluminium, Flame Resisting Air Drying Types: Brushing And Spraying | |
| Paint, Aluminium, Heat Resisting Type: Brushing | |
| Paint, Ammunition Finishing, Brushing, Spraying and Dipping Types: Semi-Gloss; Matt | |
| Paint, Ammunition Finishing, Stoving Spraying and Dipping Types: Semi-Gloss, Matt | |
| Paint, Anti-slip Type: Brushing | |
| Paint, Bullet Tipping | |
| Paint, Filler, Epoxy, Spraying, Multi-Pack | |
| Paint, Finish, Selectively Strippable, Acrylic Types: Brushing Spraying | |
| Paint, Finishing, Ammunition, General Service, Quick Drying, Semi-Gloss Types: Brushing Spraying Dipping | |
| Paint, Finishing, Cellulose Nitrate, Oil Resisting Types: Brushing, Spraying | |
| Paint, finishing, emulsion, for canvas, brushing or spraying | |
| Paint, Finishing, Epoxide, Stoving, Black for Small Arms, Spraying | |
| Paint, Finishing, Epoxy, Two-Pack, Anti-Slip for Internal Use, Low Voc Types 1, 2 and 3 | |
| Paint, Finishing, for Interior Decks and Dadoes Types: Brushing Spraying | |
| Paint, Finishing, for Jerricans, Stoving Types: Interior Exterior | |
| Paint, Finishing, for the Interior of Jerricans | |
| Paint, Finishing, General Service Aluminium Type: Brushing/Spraying | |
| Paint, Finishing, General Service, Aluminium - Type: Brushing or Spraying | |
| Paint, Finishing, General Service, Fuel Resistant, Gloss - Type: Brushing or Spraying | |
| Paint, Finishing, General Service, Gloss Type: Brushing Spraying | |
| Paint, Finishing, General Service, Gloss, for Marine Use Type: Brushing | |
| Paint, Finishing, General Service, Gloss, Stoving, Spraying | |
| Paint, Finishing, Matt Black, Heat Resisting Types: Brushing Spraying | |
| Paint, Finishing, Micaceous Iron Oxide | |
| Paint, Finishing, Oil-Resisting Types: Brushing or Spraying | |
| Paint, Finishing, Polyurethane, Abrasion Resisting, Low VOC, Multi-Pack | |
| Paint, Finishing, Polyurethane, Two-Pack, Anti-Slip for External Use, Low Voc Types 1,2 and 3 | |
| Paint, Finishing, Polyurethane, Two-Pack, Anti-Slip, for Land Vehicles, Low Voc | |
| Paint, Finishing, Spraying, Epoxy, Multi-Pack | |
| Paint, Finishing, Temporary Camouflage, Alkali Removable for Aerospace Use | |
| Paint, Finishing, Temporary Camouflage, Alkali Removable, Non Aerospace Use | |
| Paint, Marking Types: Brushing Brush Stencilling Spray Stencilling Silk Screen Stencilling | |
| Paint, Paste, Marking | |
| Paint, Pre-Treatment Primer (Etching Primer) Types: Brushing (Base and Acid Component) Spraying (Base and Acid Component) | |
| Paint, Priming, Defence Equipment Air Drying Types: Brushing Spraying Dipping | |
| PAINT, PRIMING, DEFENCE EQUIPMENT, STOVING TYPES: SPRAYING DIPPING | |
| Paint, Priming, Red Oxide/Zinc Chrome Air Drying Types: Brushing Spraying Dipping | |
| Paint, Priming, Zinc Chromate Two-Pack Epoxy, Non Aircraft Use Low VOC | |
| Paint, Priming, Zinc Phosphate Two-Pack | |
| Paint, Priming, Zinc Phosphate, Air Drying Types: Brushing Spraying Dipping | |
| Paint, Priming, Zinc Phosphate, Non Aircraft Use, Low VOC Single or Multi-Pack | |
| Paint, Priming, Zinc Phosphate, Stoving Types: Spraying Dipping | |
| Paint, System, Defence Equipment, Gloss, Stoving Paint, Undercoat, Defence Equipment, Stoving Paint, Finishing, Defence Equipment, Gloss, Stoving Types: Dipping and Spraying | |
| Paint, System, Epoxide, Stoving Types: Semi-Gloss; Gloss | |
| Paint, System, Erosion Resisting for Aircraft, Polyurethane, Multi-Pack, VOC Compliant | |
| Paint, System, for the Interior of Bulk Fuel Tanks and Fittings, Multi-Pack | |
| Paint, System, Stoving, Hammer Finish, Spraying | |
| Paper Material for Wrapping | |
| Paper Wrapping or Location | |
| Paper, Corrugated, Single-Faced, Coarse Flute | |
| Paper, Creped, Kraft Union, Reinforced | |
| Paper, Filter | |
| Paper, Fully Bleached, Type QX | |
| Paper, Humidity Indicator (Colour Intensified) | |
| Paper, Humidity Indicator, Cobalt Chloride | |
| Paper, Kraft Union | |
| Paper, Kraft, Creped (Anti-Bleed) | |
| Paper, Kraft, Creped, Wet-Strengthened | |
| Paper, Kraft, Dry Paraffin Waxed | |
| Paper, Kraft, Embossed, Four Ply (for Space Filling) | |
| Paper, Kraft, Polyethylene Coated (Heat Sealable) | |
| Paper, Textile, Wrapping | |
| Paper, Tissue, Wrapping | |
| Paper, Unbleached, Rolled | |
| Paper, Wrapping Grease-Resisting | |
| Paper, Wrapping, Waxed | |
| Petrolatum, Technical Joint Service Designation: PX-6 Petrolatum, Technical NATO Code No: S-743 Joint Service Designation: PX-7 | |
| Phosphoric Acid De-Rusting Solution, Inhibited | |
| Phosphorus Amorphous | |
| Phosphorus, Amorphous, Oiled | |
| Plastics Moulding Material, Polystyrene Expandable Granules, Type QX | |
| Plywood for General Purpose Packaging | |
| Polish, Floor (Wax Paste) | |
| Polish, Metal (Liquid) | |
| Polycarbonate Moulding and Extrusion Material, Type QX | |
| Polyethylene (Low Density) Film for Packaging Types 1, 2 and 3 | |
| Polyethylene (Low Density) Film for Packaging | |
| Polyethylene Film, Black Electrically Conductive | |
| Polyethylene Film, Black, Electrically Conductive | |
| Polyethylene Materials for Moulding and Extrusion, Type QX | |
| Polyethylene, Bubble Film, for Packaging | |
| Polyisobutene (Low Molecular Weight) Polyisobutene (Low Molecular Weight, LF Quality) and Polyisobutene (Medium Molecular Weight, LF Quality, Types 1, 2 and 3) | |
| Polymerized Linseed Oil | |
| Polytetrafluoroethyl ene, Etched (Sheet, Tape and Components) | |
| Potassium Nitrate | |
| Potassium Perchlorate | |
| Potassium-8- Hydroxyquinoline-5- Sulphonate | |
| Powder Coating, High Durability, Stoving | |
| Prepared Sawdust | |
| Preservation of Automotive and Similar Items | |
| Preservation of Cylinder Blocks (with or without Pistons) and Cylinder Heads | |
| Preservation of Engines (Gasoline and Diesel) | |
| Preservation of Gas Turbine Aero-Engines and Modules During Storage and Transit | |
| Preservation of Mechanical Power Transmission Assemblies | |
| Primed Cotton Fabrics Type QX, No 2 or Type QX No 3 | |
| Protectors, Packing List, Tinplated and Holders, Card Label, Tinplated | |
| Purpurin | |
| PVC Sheet, Pressure-Sensitive Adhesive Coated (Transparent, Flexible) | |
| PVC Sheeting, Transparent (Flexible, Unsupported) | |
| PX-31, Corrosion Preventive Compound: Hard Film, Cold Application | |
| QUICK-BREAK TYPE CLEANERS FOR SHIPS BILGES | |
| Reconditioning of Airborne High Pressure Seamless Steel Gas Containers and Their Fittings | |
| Reference Diesel, High Sulphur | |
| Refurbishment of Metal Ammunition Containers | |
| Resorcinol | |
| Reusable Moulded Plastic Equipment Cases for Military Packaging | |
| Reusable Water Vapour Resistant Bags for Engine Change Units, Propulsion Units and Associated Equipment | |
| Rubber Sheet, Cellular (Closed Cell, Non- Oil Resistant) | |
| Rubber Sheet, Cellular, Open Cell, Minimum Tarnishing | |
| Rust Penetrating Oil Joint Service Designation: ZX-54 | |
| Sawdust | |
| Scale Removing Compound (for Hot Water Installations) | |
| Segregation, Handling, and Quality Assurance of Petroleum Fuels, Lubricants and Associated Products | |
| Sheet, Strip and Plate, Weldable Chromium-Nickel-Copp er-Molybdenum Precipitation Hardening Corrosion Resisting Steel | |
| Silicone Compound Electrical Insulating NATO Code S-736 Joint Service Designation: XG-250 | |
| Smoke Dye Solutions, Red and Blue | |
| Sodium Azide | |
| Solvent, Cleaning, for Painting Equipment | |
| Specialised Armour Quality Castings | |
| Sprocket Rings | |
| Starch, Potato | |
| Static Dissipative Low Density Polyethylene Foam | |
| Static Dissipative Polypropylene Material for Moulding and Extrusion | |
| Strontium Carbonate | |
| Strontium Nitrate, Anhydrous | |
| Strontium Oxalate Monohydrate | |
| Sucrose Octa-Acetate | |
| Sulfur | |
| Surface Degreasing Cleaner for Aerospace Purposes | |
| Synthetic Rubber/Resin Adhesive No.7 | |
| Tape Pressure-Sensitive Adhesive (Water-Resistant, Conformable) | |
| Tape Pressure-Sensitive Adhesive (Water-Resistant, Transparent) | |
| Tape Pressure-Sensitive Adhesive for General Packaging | |
| Tape, Kraft Paper, Gummed, Types 1 and 2 | |
| Tape, Pressure-Sensitive Adhesive (Fabric) | |
| Tape, Pressure-Sensitive Adhesive (Water Resistant Fabric) | |
| Tape, Pressure-Sensitive Adhesive (Water-Resistant Film) | |
| Tape, Pressure-Sensitive Adhesive, Type QX (Water-Reistant, Aluminium Foil) Grade 1 and Grade 2 | |
| Temporary Camouflage Coating (TCC) Remover (Non - Aircraft Use) | |
| Temporary Protective for Acrylic Sheet and Mouldings | |
| The Transportation, Handling, Storage and Packaging of Magnetically Sensitive Equipment | |
| Thinners for: Paint Epoxy Multi-Pack, Cellulose Nitrate Paints, Dopes and Lacquers | |
| Thinners for: Paint Epoxy Two-Pack, Cellulose Nitrate Paints, Dopes and Lacquers | |
| Thinners for: Spraying Acrylic Paint Finishes | |
| Thinners, for Paint Finishing, Acrylic, Spraying Quality | |
| Threads, Polyester Cored, Cotton Sheathed, Type QX | |
| Threads, Silk, Sewing, Type QX | |
| Titanium Powder | |
| Touch and Close Fasteners | |
| Track Link Castings (Manganese Steel) | |
| Track Pins, Induction Hardened | |
| Triethylenediamine (TEDA) | |
| Turbine Fuel, Aviation Kerosine Type, Jet A-1 NATO Code: F-35 Joint Service Designation: AVTUR | |
| Turbine Fuel, Aviation Kerosine Type: Containing Fuel System Icing Inhibitor NATO code: F-34 Joint Service Designation: AVTUR/ FSII | |
| Turbine Fuel, Aviation Kerosine Type: High Flash Type Containing Fuel System Icing Inhibitor NATO code: F-44 Joint Service Designation: AVCAT/ FSII | |
| Turbine Fuel, Aviation Kerosine Type: High Flash Type, Containing Fuel System Icing Inhibitor NATO Code: F-44 Joint Service Designation: AVCAT/FSII | |
| Turbine Fuel, Aviation: High Flash Type Containing Fuel System Icing Inhibitor NATO Code No: F-44 Joint Service Designation: AVCAT/FSII | |
| Turbine Fuel, Aviation: Kerosine Type, Containing Fuel System Icing Inhibitor NATO Code: F-34 Joint Service Designation: AVTUR/FSII | |
| Turbine Fuel, Aviation: Wide Cut Type, Containing Fuel System Icing Inhibitor NATO Code: F-40 Joint Service Designation: AVTAG/FSII | |
| Turbine Fuel, Kerosine Type, Jet A-1; NATO Code: F-35; Joint Service Designation: AVTUR | |
| Unsymmetrical Dimethylhydrazine (UDMH) | |
| Varnish Electrical Insulating, Brushing or Spraying Type 1: Standard, Type 2: Fungicidal | |
| Varnish Oil Bitumen Unpigmented Type QX (RD1219) Soft Type QX (1322) Pigmented Type QX (RD 1229) | |
| Varnish RD 1177 for Armaments Type QX | |
| Varnish, Chart | |
| Varnish, Oil Bitumen, Anchoring, Type QX Types: Brushing Spraying | |
| Varnish, Polyurethane, Two-Pack Types: Matt; Gloss | |
| Wadding, Cellulose | |
| Water-vapour Resistant Material and Bags for Packaging | |
| Wax, Paraffin, Ordinary Wax, Paraffin, LF Quality Wax, Paraffin, Special | |
| Wax, Special, No 3, Type QX Grades 1 and 2 | |
| Wax, Special, No 4.5 | |
| Wax, Special, No 6, Grades 1 and 2 | |
| White Phosphorus | |
| Windscreen Wash Liquid Concentrate | |
| Wire for Locking Purposes and Wire Locking Practice for Aerospace Use | |
| Wrapping, Mouldable, Waxed, Grease-Resisting | |
| Zinc Oxide | |
| Zinc Stearate |
| << Prev | Next >> |