Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 150 200 250 300 350 400 450 460 470 480 490 500 501 502 503 504 505 506 507 508 509 510 511 512 513 520 530 540 550 560 570 600 650 700 750 800 850 1000 1500 1620
Product Name Notes
Adhesives - Short Term Method for Measuring the Emission Properties of Low-Solvent or Solvent-Free Adhesives after Application - Part 1: General Procedure
Adhesives for Load-Bearing Timber Structures - Test Methods - Part 5: Determination of the Conventional Assembly Line
Adhesives Short term method for measuring the emission properties of low-solvent or solvent-free adhesives after application Part 2: Determination of volatile organic compounds
Adhesives Short term method for measuring the emission properties of low-solvent or solvent-free adhesives after application Part 3: Determination of volatile aldehydes
Adhesives Short term method for measuring the emission properties of low-solvent or solvent-free adhesives after application Part 4: Determination of volatile diisocyanates
Advanced technical ceramics - Ceramic composites - Mechanical properties at ambient temperatures - Evaluation of the resistance to crack propagation by notch sensitivity testing
Advanced Technical Ceramics - Ceramic Composites - Notations and Symbols
Advanced Technical Ceramics - Ceramic Composites - Physical Properties - Determination of Density and Apparent Porosity
Advanced Technical Ceramics - Ceramic Powders - Determination of Crystalline Phases in Zirconia
Advanced Technical Ceramics - Mechanical Properties of Ceramic Composites at Ambient Temperature Determination of In-Plane Shear Properties
Advanced Technical Ceramics - Mechanical Properties of Ceramic Composites at High Temperature in Air at Atmospheric Pressure - Determination of Tensile Properties
Advanced Technical Ceramics - Mechanical Properties of Ceramic Composites at High Temperature in Air at Atmospheric Pressure Determination of Compression Properties
Advanced Technical Ceramics - Mechanical Properties of Ceramic Composites at High Temperature under Air at Atmospheric Pressure - Determination of Flexural Strength
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of creep behaviour
Advanced Technical Ceramics - Mechanical Properties of Ceramic Composites at High Temperature under Inert Atmosphere - Determination of Flexural Strength
Advanced Technical Ceramics - Mechanical Properties of Ceramic Composites at High Temperature Under Inert Atmosphere - Determination of Shear Strength by Compression Loading of Notched Specimens
Advanced Technical Ceramics - Mechanical Properties of Ceramic Composites at High Temperature Under Inert Atmosphere - Determination of Tensile Properties
Advanced Technical Ceramics - Mechanical Properties of Ceramic Composites at Room Temperature Part 1: Determination of Tensile Strength
Advanced Technical Ceramics - Mechanical Properties of Ceramic Composites at Room Temperature Part 2: Determination of Compressive Strength
Advanced Technical Ceramics - Mechanical Properties of Ceramic Composites at Room Temperature Part 3: Determination of Flexural Strength
Advanced Technical Ceramics - Mechanical Properties of Ceramic Composites at Room Temperature Part 4: Determination of Shear Strength by Compression Loading of Notched Specimens
Advanced Technical Ceramics - Mechanical Properties of Ceramic Composites at Room Temperature Part 5: Determination of Shear Strength by Short Span Bend Test (Three-Point)
Advanced Technical Ceramics - Mechanical Properties of Ceramic Composites at Room Temperature Part 6: Determination of Shear Strength by Double-Punch Shearing
Advanced technical ceramics - Methods of test for ceramic powders - Part 11: Determination of the densification on natural sintering
Advanced Technical Ceramics - Methods of Test for Ceramic Powders Part 2: Determination of Impurities in Barium Titanate
Advanced Technical Ceramics - Methods of Test for Ceramic Powders Part 4: Determination of Oxygen Content in Aluminium Nitride by XRF Analysis
Advanced Technical Ceramics - Methods of Testing Monolithic Ceramics - Thermo-Mechanical Properties Part 1: Determination of Flexural Strength at Elevated Temperatures
Advanced Technical Ceramics - Methods of Testing Monolithic Ceramics - Thermo-Mechanical Properties Part 3: Determination of Resistance to Thermal Shock by Water Quenching
Advanced Technical Ceramics - Monolithic Ceramics - General Practice for Undertaking Corrosion Tests
Advanced Technical Ceramics - Monolithic Ceramics - Mechanical Properties at Room Temperature Part 2: Determination of Elastic Moduli
Advanced Technical Ceramics - Monolithic Ceramics - Mechanical Properties at Room Temperature Part 3: Determination of Subcritical Crack Growth Parameters from Constant Stressing Rate Flexural Strength Tests
Advanced Technical Ceramics - Monolithic Ceramics - Mechanical Properties at Room Temperature Part 4: Vickers, Knoop and Rockwell Superficial Hardness Tests
Advanced Technical Ceramics - Monolithic Ceramics - Mechanical Tests at Room Temperature Part 5: Statistical Analysis
Advanced Technical Ceramics - Monolithic Ceramics - Part 2: Oxidation Test
Advanced Technical Ceramics - Monolithic Ceramics - Thermomechanical Properties - Part 4: Determination of Flexural Creep Deformation at Elevated Temperatures
Advanced Technical Ceramics - Test Methods for Ceramic Powders - Determination of Calcium, Magnesium, Iron and Aluminium in Silicon Nitride by Using Flame Atomic Absorption Spectroscopy (FAAS) or Inductively Coupled...
Advanced Technical Ceramics - Unified Method for Classification
Advanced technical ceramics Ceramic composites Mechanical properties at room temperature, determination of elastic properties by an ultrasonic technique
Advanced Technical Ceramics Ceramic Powders Determination of Flowability Behaviour of Ceramic Granules
Advanced Technical Ceramics Monolithic Ceramics - General and Textural Properties Part 3: Determination of Grain Size
Advanced Technical Ceramics Monolithic Ceramics General and Textural Properties Part 5: Determination of Phase Volume Fraction by Evaluation of Micrographs
Advanced technical ceramics Terms, definitions and abbreviations
Advanced technical ceramics. Mechanical properties of ceramic composites at high temperature under inert atmosphere. Determination of compression properties
Aeronautical Ground Lighting Electrical Installation - Constant Current Regulator: Equipment Specifications and Tests
Aeronautical Ground Lighting Electrical Installation - Control and Monitoring Systems: General Requirements
Aeronautical Ground Lighting Electrical Installation - Flashing Lights: Equipment Specifications and Tests
Aeronautical Ground Lighting Electrical Installation - Signs: Equipment Specifications and Tests
Aeronautical Ground Lighting Electrical Installation Isolating Transformer: Equipment Specifications and Tests
Air Conditioners, Heat Pumps and Dehumidifiers with Electrically Driven Compressors - Measurement of Airborne Noise - Determination of the Sound Power Level
Assessment and Representative Testing of High-Voltage Machines
Bar Coding - Operational Aspects Affecting the Reading of Bar Code Symbols
Bar Coding - Symbology Specifications - 'PDF417'
Bar Coding - Test Specifications for Bar Code Masters
Bar Coding - Test Specifications for Bar Code Printers
Bar Coding - Test Specifications for Bar Code Production Software
Bar Coding - Test Specifications for Bar Code Scanners and Decoders
Bar Coding - Test Specifications for Bar Code Verifiers
Basis of design and actions on structures. Actions on structures. Wind actions
Batch control - Part 4: Batch production records
Batch control Part 3: General and site recipe models and representation
Blankets of Insulating Material for Electrical Purposes
Building Lime Part 1: Definitions, Specifications and Conformity Criteria
Building Products - Determination of the Emission of Volatile Organic Compounds - Part 1: Emission Test Chamber Method
Building Products - Determination of the Emission of Volatile Organic Compounds - Part 3: Procedure for Sampling, Storage of Samples and Preparation of Test Specimens
Building Products - Determination of the Emission of Volatile Organic Compounds Part 2: Emission Test Cell Method
Cement - Composition, Specifications and Conformity Criteria Part 1: Common Cements
Cement - Part 2: Conformity Evaluation
Characterization of Waste - Analysis of Eluates - Determination of Ammonium-N, AOX, Conductivity, Hg, Phenol Index, TOC, CN- Easily Liberatable, F
Characterization of Waste - Analysis of Eluates - Determination of pH, As, Cd, Cr VI, Cu, Ni, Pb, Zn, Cl-, No2-, So42
Characterization of Waste - Methodology for the Determination of the Leaching Behaviour of Waste under Specified Conditions
Chemical Analysis of Refractory Products Part 4: Products Containing Silica and/or Alumina (Analysis by Flame Atomic Absorption Spectrometry (FAAS) and Inductively Coupled Plasma Atomic Emission Spectrography (ICP))
Cleanroom Technology - Design, Construction and Operation of Cleanrooms and Clean Air Devices
Concrete - Performance, production, placing and compliance criteria
Connectors for electronic equipment - Product requirements - Part 2-107: Circular connectors - Detail specification for circular hybrid connectors M12 with electrical and fibre-optic contacts with screw-locking
Connectors for electronic equipment - Product requirements - Part 2-108: Circular connectors - Detail specification for glass to metal seal style M12 connectors with screw-locking intended to mate with connectors...
Connectors for electronic equipment - Product requirements Part 2-109: Circular connectors - Detail specification for connectors M 12 \xd7 1 with screw-locking, for data transmissions with frequencies up to 500...
Connectors for electronic equipment - Product requirements Part 2-110: Circular connectors - Detail specification for circular connectors M 12 x 1 with screw-locking, for high speed Ethernet and high speed...
Cookware - Ovenware for use in Domestic Thermal Ovens
Corrosion Protection - Carbon and Low Alloy Steels for Use in Hydrogen Sulfide Containing Environments in Oil and Gas Production - Materials and Test Methods - Guidelines
Criteria for the Assessment of Conformity of a Lot of Sawn Timber
Curtain Walling - Watertightness - Laboratory Test under Dynamic Condition of Air Pressure and Water Spray
Data Communication for HVAC Application - Field Net - Part 1: Objects
Data Communication for HVAC Application Automation Net - Part 1: BACnet, Profibus, World FIP
Data Communication for HVAC Application Automation Net - Part 2: EIBnet
Data Communication for HVAC Application Field Net - Part 2: Protocols
Data Communication for HVAC Application Management Net - Part 1: Building Automation and Control Networking (BACnet)
Data Communication for HVAC Application Management Net Part 2: System Neutral Data Transmission by Open Communication for Building Automation (FND)
Data Interchange Format for Simulated and Measured Data (ISMD)
Dense Shaped Refractory Products Part 11: Determination of Resistance to Thermal Shock
Description of a Parametrized European Mini Test Chip
Description of the Reliability Test Structures of the European Mini Test Chip
Directly heated negative temperature coefficient thermistors - Part 1-1: Blank detail specification - Sensing application - Assessment level EZ
Domestic Furniture - Seating - Mechanical and Structural Safety Requirements
Domestic Furniture - Seating - Test Method for the Determination of the Durability of Reclining and/or Tilting Mechanisms and Operating Mechanisms for Convertible Sofa Beds
Domestic Furniture - Tables - Mechanical and Structural Safety Requirements
Domestic furniture Seating Test methods for the determination of durability of upholstery
Durability of Wood and Wood-Based Products - Assessment of the Effectiveness of a Masonry Fungicide to Prevent Growth into Wood of Dry Rot Serpula lacrymans (Schumacher ex Fries) S.F. Gray...
Durability of Wood and Wood-Based Products - Wood-Based Panels - Method of Test for Determining the Resistance Against Wood-Destroying Basidiomycetes
Electric Traction - Rotating Electrical Machines for Rail and Road Vehicles Part 2: Electronic Convertor-Fed Alternating Current Motors
Electrical Arc Test Methods for Material and Garments, for Use by Workers at Risk from Exposure to an Electrical Arc
Electromagnetic Compatibility (EMC) Part 2: Environment Section 2: Compatibility Levels for Low-Frequency Conducted Disturbances and Signalling in Public Low-Voltage Power Supply Systems
Electromagnetic Compatibility - Basic Immunity Standard - Conducted Disturbances Induced by Radio-Frequency Fields - Immunity Test
Electromagnetic Compatibility - Basic Immunity Standard - Radiated Radio-Frequency Electromagnetic Field - Immunity Test
Electromagnetic Compatibility - Basic Immunity Standard - Surge Immunity Tests
Eurocode 1 Basis of Design and Actions on Structures - Part 2.6: Actions on Structures - Actions During Execution
Eurocode 1: Basis of Design and Actions on Structures - Part 3: Traffic Loads on Bridges (Together with United Kingdom National Application Document)
Eurocode 1: Basis of Design and Actions on Structures Part 1: Basis of Design (Together with United Kingdom National Application Document)
Eurocode 1: Basis of Design and Actions on Structures Part 2.1: Actions on Structures - Densities, Self-Weight and Imposed Loads (Together with United Kingdom National Application Document)
Eurocode 1: Basis of Design and Actions on Structures Part 2.2: Actions on Structures Exposed to Fire
Eurocode 1: Basis of Design and Actions on Structures Part 2.3: Actions on Structures - Snow Loads
Eurocode 1: Basis of Design and Actions on Structures Part 2.4: Actions on Structures - Wind Actions
Eurocode 1: Basis of Design and Actions on Structures Part 4: Actions in Silos and Tanks
Eurocode 2: Design of Concrete Structures - Part 4: Liquid Retaining and Containing Structures (Together with United Kingdom National Application Document)
Eurocode 2: Design of Concrete Structures Part 1.2: General Rules - Structural Fire Design (Together with United Kingdom National Application Document)
Eurocode 2: Design of Concrete Structures Part 1.3: General Rules - Precast Concrete Elements and Structures (Together with United Kingdom National Application Document)
Eurocode 2: Design of Concrete Structures Part 1.4: General Rules - Lightweight Aggregate Concrete with Closed Structure (Together with United Kingdom National Application Document)
Eurocode 2: Design of Concrete Structures Part 1.5: General Rules - Structures with Unbonded and External Prestressing Tendons (Together with United Kingdom National Application Document
Eurocode 2: Design of Concrete Structures Part 1.6: General Rules - Plain Concrete Structures
Eurocode 2: Design of Concrete Structures Part 1: General Rules and Rules for Buildings (Together with United Kingdom National Application Document)
Eurocode 2: Design of Concrete Structures Part 2: Concrete Bridges (Together with United Kingdom National Application Document)
Eurocode 3: Design of steel structures - Part 1.2: General rules - Structural fire design (together with United Kingdom National Application Document)
Eurocode 3: Design of Steel Structures - Part 1.3: General Rules - Supplementary Rules for Cold Formed Thin Gauge Members and Sheeting (Together with United Kingdom National Application Document)
Eurocode 3: Design of Steel Structures Part 1.1 General Rules and Rules for Buildings
Eurocode 4: Design of Composite Steel and Concrete Structures - Part 1.1: General Rules and Rules for Buildings - (Together with United Kingdom National Application Document)
Eurocode 4: Design of Composite Steel and Concrete Structures - Part 2: Composite Bridges (Together with United Kingdom National Application Document)
Eurocode 5: Design of Timber Structures Part 1-2: General Rules - Structural Fire Design (Together with United Kingdom National Application Document)
Eurocode 5: Design of Timber Structures Part 1.1: General Rules and Rules for Buildings (Together with United Kingdom National Application Document)
Eurocode 6: Design of Masonry Structures - Part 1-3: General Rules for Building - Detailed Rules on Lateral Loading
Eurocode 6: Design of Masonry Structures - Part 2: Design, Selection of Materials and Execution of Masonry
Eurocode 6: Design of Masonry Structures - Part 3: Simplified Calculation Methods and Simple Rules for Masonry
Eurocode 6: Design of Masonry Structures Part 1-1: General Rules for Buildings - Rules for Reinforced and Unreinforced Masonry
Eurocode 6: Design of Masonry Structures Part 1-2: General Rules - Structural Fire Design
Eurocode 7: Geotechnical Design - Part 2: Design Assisted by Laboratory Testing
Eurocode 7: Geotechnical Design - Part 3: Design Assisted by Fieldtesting
Eurocode 7: Geotechnical Design Part 1: General Rules (Together with United Kingdom National Application Document)
Eurocode 8: Design Provisions for Earthquake Resistance of Structures - Part 4: Silos, Tanks and Pipelines
Eurocode 8: Design Provisions for Earthquake Resistance of Structures Part 1.1: General Rules - Seismic Actions and General Requirements for Structures
Eurocode 8: Design Provisions for Earthquake Resistance of Structures Part 1.2: General Rules - General Rules for Buildings
Eurocode 8: Design Provisions for Earthquake Resistance of Structures Part 1.3: General Rules - Specific Rules for Various Materials and Elements
Eurocode 8: Design Provisions for Earthquake Resistance of Structures Part 1.4: General Rules - Strengthening and Repair of Buildings
Eurocode 8: Design Provisions for Earthquake Resistance of Structures Part 2: Bridges
Eurocode 8: Design Provisions for Earthquake Resistance of Structures Part 3: Towers, Masts and Chimneys
Eurocode 8: Design Provisions for Earthquake Resistance of Structures Part 5: Foundations, Retaining Structures and Geotechnical Aspects
Eurocode 9: Design of Aluminium Structures - Part 1-1: General Rules - General Rules and Rules for Buildings
Eurocode 9: Design of Aluminium Structures - Part 1-2: General Rules - Structural Fire Design
Eurocode 9: Design of Aluminium Structures - Part 2: Structures Susceptible to Fatigue
European Ordering Rules - Ordering of Characters from the Latin, Greek and Cyrillic Scripts
Evaluation of Cold Environments - Determination of Required Clothing Insulation (IREQ)
Execution of Concrete Structures - Part 1: Common
Feather and Down - Determination of the Permanent Deformation After Dynamic Fatigue Stress under Constant Load
Fibre optic communication subsystem test procedures Part 2-10: Digital systems Time-resolved chirp and alpha-factor measurement of laser transmitters
Fibre Optic Connector Interfaces - Part 18: Type MT-RJ Connector Family
Fibre Optic Connector Interfaces - Part 19: Type SG Connector Family
Fibre Optic Connector Interfaces - Part 20: Type LG Connector Family
Fibre optic connector optical interfaces - Part 3-32: Optical interface - 8 degrees angled-PC end-face thermoset rectangular ferrule, single mode fibres
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-43: Examinations and measurements - Mode transfer function measurement for fibre optic sources
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 3-29: Examinations and Measurements Measurement Techniques for Characterizing the Amplitude of the Spectral Transfer Function of DWDM...
Fibre optic interconnecting devices and passive components Basic test and measurement procedures Part 3-35: Examinations and measurements Fibre optic cylindrical connector endface visual inspection
Fibre optic interconnecting devices and passive components performance standard - Part 1-3: General and guidance for performance standards - Single-mode fibre optic connector performance for harsh industrial operating conditions
Fibre optic interconnecting devices and passive components performance standard Part 088-2: Non-connectorised single-mode fibre optic LAN WDM devices with channel spacing of 800 GHz for category C - Controlled environments...
Fire Hazard Testing Part 2: Test Methods Section 4/Sheet 2: 500 W Nominal Test Flames and Guidance
Fire Resistance Tests - Part 3: Verification of Furnace Performance
Flanges and Their Joints - Design Rules for Gasketed Circular Flange Connections - Part 2: Gasket Parameters
Foodstuffs - Determination of Nitrate and/or Nitrite Content - Part 3: Spectrometric Determination of Nitrate and Nitrite Content of Meat Products After Enzymatic Reduction of Nitrate to Nitrite
Foodstuffs - Determination of Nitrate and/or Nitrite Content - Part 4: Ion-Exchange Chromatographic (IC) Method for the Determination of Nitrate and Nitrite Content of Meat Products
Foodstuffs - Determination of Vitamin B6 by HPLC
Foodstuffs - Determination of Vitamin B6 by Microbiological Assay
Foodstuffs Determination of saxitoxin and dc-saxitoxin in mussels HPLC method using post column derivatisation
Footwear Manufacturing Wastes - Waste Classification and Management
Function Blocks for Industrial-Process Measurement and Control Systems Part 4: Rules for Compliance Profiles
FUNNEL, FILTERING, LABORATORY, GLASS, BUCHNER TYPE
FUNNEL, FILTERING, LABORATORY, PORCELAIN, BUCHNER TYPE
Furniture - Chairs and Tables for Educational Institutions - Part 1: Functional Dimensions
Furniture - Chairs and Tables for Educational Institutions - Part 2: Safety Requirements and Test Methods
Generic Specification: Monolithic Integrated Circuits Procedure for Approval and Quality Management
Geographic Data Files
Geographic Information - Data Description - Metadata
Geographic Information - Data Description - Quality
Geographic Information - Data Description - Rules for Application Schemas
Geographic Information - Data Description - Spatial Schema
Geographic Information - Data Description - Transfer
Geographic Information - Referencing - Direct Position
Geographic Information - Referencing - Geographic Identifiers
Geometrical Product Specifications (GPS)- Inspection by Measurement of Workpieces and Measuring Equipments - Part 2: Guide to the Estimation of Uncertainty in GPS Measurement, in Calibration of Measuring Equipment and...
Geotextiles and Geotextile-Related - Screening Test Method for Determining the Resistance to Oxidation
Geotextiles and Geotextile-Related Products - Determination of the Resistance to Weathering
Geotextiles and Geotextile-Related Products - General Tests for Evaluation Following Durability Testing
Geotextiles and Geotextile-Related Products - Method for Determing the Microbiological Resistance by a Soil Burial Test
Geotextiles and Geotextile-Related Products - Procedure for Simulating Damage During Installation - Part 1: Installation in Granular Materials
Geotextiles and Geotextile-Related Products - Screening Test Method for Determining the Resistance to Hydrolysis
Geotextiles and Geotextile-Related Products - Screening Test Method for Determining the Resistance to Liquids
Geotextiles and Geotextiles Related Products - Determination of the Compressive Creep Properties
GLASS (LABORATORY)
GLASS TUBING, ROUND
GLASS, FLOAT OR PLATE, SHEET, FIGURED (FLAT, FOR GLAZING, MIRRORS AND OTHER USES)
GLASS, FLOAT, SHEET, FIGURED, COATED (HEAT-STRENGTHENED AND TEMPERED)
GLASS, LIQUID SIGHT INDICATOR, FLAT
GLASSES, COVER, (FOR) MICROSCOPY
Glued Laminated Timber - Large Finger Joints - Performance Requirements and Minimum Production Requirements
Guide to the specification and design evaluation of a.c. filters for HVDC systems
Health Informatics - Clinical Analyser Interfaces to Laboratory Information Systems
Health Informatics - Electronic Healthcare Record Communication - Part 1: Extended Architecture
Health Informatics - Electronic Healthcare Record Communication - Part 2: Domain Term List
Health Informatics - Electronic Healthcare Record Communication - Part 3: Distribution Rules
Health Informatics - Electronic Healthcare Record Communication - Part 4: Messages for the Exchange of Information
Health Informatics - Interoperability of Patient Connected Medical Devices
Health Informatics - Medical Data Interchange: HIS/RIS-PACS and HIS/RIS - Modality Interface
Health Informatics - Messages for the Exchange of Information on Medicine Prescriptions
Health Informatics - Secure User Identification - Strong Authentication Microprocessor Cards
Health Informatics - Secure User Identification for Health Care - Management and Security of Authentication by Passwords
Health Informatics - Security for Healthcare Communication - Part 1: Concepts and Terminology
Health Informatics - Security for Healthcare Communication - Part 2: Secure Data Objects
Health Informatics - Security for Healthcare Communication - Part 3: Secure Data Channels
Health Informatics - System of Concepts to Support Nursing
Health informatics - Vital signs information representation
Health Informatics System of concepts to support continuity of care
Healthcare Informatics - Messages for Maintenance of Supporting Information in Healthcare Systems - Part 2: Updating of Medical Laboratory-Specific Information
Healthcare Informatics - Structure for Nomenclature, Classification and Coding of Properties in Clinical Laboratory Science
Healthcare Informatics Blood transfusion related messages Part 2: Production related messages (BTR-PROD)
Heat Exchangers - Hydronic Room Fan Coil Units - Test Procedure for Establishing the Performance
Heat Exchangers - Test Procedures for Establishing Performance of Air to Air and Flue Gases Heat Recovery Devices
Heat Exchangers - Test Procedures for Establishing Performance of Unit Air Coolers for Refrigeration
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise - Part 2-15: Particular requirements for household food waste disposers
Human Exposure to Electromagnetic Fields - High Frequency (10 kHz to 300 GHz)
Human Exposure to Electromagnetic Fields - Low Frequency (0 Hz to 10 GHz)
Human Response to Vibration Measuring Instrumentation
Hydraulic Road Binders - Composition, Specifications and Conformity Criteria
Identification Card Systems - Integrated Circuit(s) Cards and Interface Devices - Additional Test Methods
Identification Card Systems - Intersector Integrated Circuit(s) Card Additional Formats Part 1: ID-000 Card Size and Physical Characteristics
Identification Card Systems - Intersector Integrated Circuit(s) Card Systems - Tolerance Ranges for IC Cards
Identification Card Systems - Intersector Rules for Locking and Unlocking of Integrated Circuit(s) Cards
Identification Card Systems - Rules for Personal Identification Number (PIN) Handling in Intersector Environments Part 2: PIN Protection
Identification Card Systems - Surface Transport Applications - Electronic Fee Collection - Part 1: Physical Characteristics, Electronic Signals and Transmission Protocols
Identification Card Systems - Surface Transport Applications - Electronic Fee Collection - Part 2: Message Requirements
Identification Card Systems - Surface Transport Applications - Part 1: General Data Elements
Identification Card Systems - Surface Transport Applications - Part 2: Transport Payment Related Data Elements
Identification Card Systems Rules for Personal Identification Number (PIN) Handling in Intersector Environments Part 1: PIN Presentation
Identification, Administrative, and Common Clinical Data Structure for Intermittently Connected Devices Used in Healthcare (Including Machine Readable Cards)
Industrial communication networks - Profiles - Part 3-18: Functional safety fieldbuses - Additional specifications for CPF SNpFAMILY
Information Processing - Techniques for Using SGML - Application for European Standards
Information Systems Interconnection - Character Repertoires for Info Received from or Transmitted to the Teletex Service or Private Info Processing Systems Using Teletex Technology
Information Systems Interconnection - Data Stream Formats for Information Received from or Transmitted to the Teletex Service or Private Info Processing Systems Using Teletex Technology
Information Systems Interconnection - Data String Formats for Information Received from or Transmitted to CEPT Videotex Services or Private Videotex Systems
Information Systems Interconnection - ISDN - Provision of OSI Connection-Mode Transport Service Over the OSI Connection-Mode Network Service by Using an ISDN Circuit-Mode 64 kbit/s Unrestricted Bearer Service - Permanent...
Information Systems Interconnection - Provision of the OSI Connection-Mode Transport Service Using the OSI Connection-Mode Network Service in an End System Attached to a LAN Part 1: LAN Subnetwork Dependent...
Information Systems Interconnection - Provision of the OSI Connection-Mode Transport Service Using the OSI Connection-Mode Network Service in an End System Attached to a LAN Part 3: Profile TC51 (M-IT-02...
Information Systems Interconnection - Provision of the OSI Connection-Mode Transport Service Using the OSI Connection-Mode Network Service in an End System Attached to a LAN Part 5: Profile TC53 (M-IT-02...
Information Systems Interconnection - Relaying the Connectionless-Mode Network Service - Part 2: LAN Subnetwork Dependent Media Independent Requirements
Information Systems Interconnection - Relaying the Connectionless-Mode Network Service - Part 3: ISO 8802-3 CSMA/CD Subnetwork Dependent Media Dependent Requirements
Information Systems Interconnection - Relaying the Connectionless-Mode Network Service - Part 5: Profile RA51.51 (M-IT-02 R/21)
Information Systems Interconnection - Relaying the Connectionless-Mode Network Service - Part 9: Profile RA51.1121 (M-IT-02 R/22 over Digital Data Circuit/CSDN Leased Line)
Information Systems Interconnection - Relaying the Connectionless-Mode Network Service Part 8: Profile RA51.1111 (M-IT-02 R/22 over PSDN Leased Line)
Information Systems Interconnection - Virtual Terminal - Basic Class - A-Mode X.3 Part 1: Virtual Terminal Service
Information Systems Interconnection - Virtual Terminal - Basic Class - A-Mode X.3 Part 2: Virtual Terminal Protocol Check List
Information Systems Interconnection - Virtual Terminal - Basic Class - A-Mode X.3 Part 3: Underlying Layers Check List
Information Systems Interconnection; Local Area Networks; Provision of the OSI Connection- Mode Transport Service Using Connectionless- Mode Network Service in an End System on a Token Ring Single LAN
Information Technology - European Subsets of ISO/IEC 10646-1
Information Technology - Functional Standard for Profile A/D131 - Directory - Behaviour of DUAs for Distributed Operations
Information Technology - Functional Standard for Profiles T/C 4311 and T/D 4311 - ISDN (Public/Private) - Packet Mode Service - D-Channel - Virtual Call (VC)
Information Technology - Functional Standard for Profiles Y/11 and Y/12 - Character Mode Terminals on PAD - X.29 Over X.25, and X.28 (PSDN Character Mode Access)
Information Technology - Procedures for European Registration of Cultural Elements
Infra-Red Free Air Application Part 1: General
Infra-Red Free Air Application Part 2: Applications
Infra-Red Free Air Application Part 3: Measuring Conditions
Instrument Transformers - Part 5: Capacitor Voltage Transformers
Lead and Lead Alloys - Analysis by Flame Atomic Absorption Spectrometry (FAAS) or Inductively Coupled Plasma Emission Spectrometry (ICP-ES), After Separation of the Lead Matrix
Lead and Lead Alloys - Analysis by Flame Atomic Absorption Spectrometry (FAAS) or Inductively Coupled Plasma Emission Spectrometry (ICP-ES), without Separation of the Lead Matrix
Lead and Lead Alloys - Analysis by Flame Atomic Absorption Spectrometry (FAAS) or Inductively Coupled Plasma Emissions Spectrometry (ICP-ES), After Separation by Co-Precipitation
Lead and Lead Alloys - Analysis by Optical Emission Spectrometry (OES) with Spark Excitation
Liquid crystal display devices - Part 5-3: Liquid crystal display devices - Glass strength and reliability measurement method
Live Working Required Insulation Level and Related Air Distances Calculation Method
Maritime Navigation and Radiocommunication Equipment and Systems - Digital Interfaces - Part 100: Single Talker and Multiple Listeners - Extra Requirements to IEC 61162-1 for the UAIS
Maritime navigation and radiocommunication equipment and systems Digital interfaces Part 102: Single talker and multiple listeners Extra requirements to IEC 61162-1 for the Voyage Data Recorder
Maritime navigation and radiocommunication equipment and systems Shipborne voyage data recorder (VDR) Part 2: Simplified voyage data recorder (S-VDR) Performance requirements Methods of testing and required test results
Masonry Cement Part 1: Specification
Materials and Articles in Contact with Foodstuffs - Plastics - Part 13: Test Method for Overall Migration at High Temperatures
Materials and Articles in Contact with Foodstuffs - Plastics - Part 14: Test Method for "Substitute Tests" for Overall Migration from Plastics Intended to Come into Contact with Fatty Foodstuffs...
Materials and Articles in Contact with Foodstuffs - Plastics Part 2: Test Methods for Overall Migration into Olive Oil by Total Immersion
Materials and Articles in Contact with Foodstuffs - Plastics Part 3: Test Methods for Overall Migration into Aqueous Simulants by Total Immersion
Materials and Articles in Contact with Foodstuffs - Plastics Part 4: Test Methods for Overall Migration into Olive Oil by Cell
Materials and Articles in Contact with Foodstuffs - Plastics Part 5: Test Methods for Overall Migration into Aqueous Food Simulants by Cell
Materials and Articles in Contact with Foodstuffs - Plastics Part 6: Test Methods for Overall Migration into Olive Oil Using a Pouch
Materials and Articles in Contact with Foodstuffs - Plastics Part 7: Test Methods for Overall Migration into Aqueous Simulants Using a Pouch
Materials and Articles in Contact with Foodstuffs - Plastics Part 8: Test Methods for Overall Migration into Olive Oil by Article Filling
Materials and Articles in Contact with Foodstuffs - Plastics Part 9: Test Methods for Overall Migration into Aqueous Food Simulants by Article Filling
Materials and Articles in Contact with Foodstuffs - Plastics Substances Subject to Limitation - Part 1: Guide to the Test Methods for the Specific Migration of Substances from Plastics into...
Materials and Articles in Contact with Foodstuffs - Plastics Substances Subject to Limitation - Part 2: Determination of Terephthalic Acid in Food Simulants
Materials and Articles in Contact with Foodstuffs - Plastics Substances Subject to Limitation - Part 3: Determination of Acrylonitrile in Food and Food Simulants
Materials and Articles in Contact with Foodstuffs - Plastics Substances Subject to Limitation - Part 4: Determination of 1,3-Butadiene in Plastics
Materials and Articles in Contact with Foodstuffs - Plastics Substances Subject to Limitation - Part 5: Determination of Vinylidene Chloride in Food Stimulants
Materials and Articles in Contact with Foodstuffs - Plastics Substances Subject to Limitation - Part 6: Determination of Vinylidene Chloride in Plastics
Materials and Articles in Contact with Foodstuffs - Plastics Substances Subject to Limitation - Part 7: Determination of Monoethylene Glycol and Diethylene Glycol in Food Simulants
Materials and Articles in Contact with Foodstuffs - Plastics Substances Subject to Limitation - Part 8: Determination of Isocyanates in Plastics
Materials and Articles in Contact with Foodstuffs - Test Methods for Crazing Resistance of Ceramic Articles
Materials for printed boards and other interconnecting structures - Part 3-1: Copper-clad laminates for flexible boards (adhesive and non-adhesive types)
Matting of Insulating Material for Electrical Purposes
Mechanical Dishwashing Resistance of Domestic Utensils Part 1: Reference Test Method
Mechanical Vibration - Guidelines for the Measurement and the Assessment of Human Exposure to Hand-Transmitted Vibration
Medical Compression Hosiery
Medical gas pipeline systems - Part 6: Dimensions and allocation of probes for terminal units for compressed medical gases and vacuum
Medical Image Management - Part 1: Storage Commitment Service Class
Medical Informatics - Categorical Structure of Systems of Concepts - Medical Devices
Medical Informatics - Categorical Structures of Systems of Concepts - Model for Representation of Semantics
Medical Informatics - Expression of Results of Measurements in Health Sciences
Medical Informatics - Healthcare Information System Architecture (HISA) - Part 1: Healthcare Middleware Layer
Medical Informatics - Media Interchange in Medical Imaging Communications (MI-MEDICOM)
Medical Informatics - Medical Imaging Communication (MEDICOM)
Medical Informatics - Medical Informatics Vocabulary (MIVoc)
Medical Informatics - Medicinal Product Identification
Medical Informatics - Messages for Exchange of Laboratory Information
Medical Informatics - Messages for Patient Referral and Discharge
Medical Informatics - Messages for the Exchange of Healthcare Administrative Information
Medical Informatics - Registration of Information Objects Used for EDI in Healthcare - Part 1: The Register
Medical Informatics - Registration of Information Objects Used for EDI in Healthcare - Part 2: Procedures for the Registration of Information Objects Used in Electronic Data Interchange (EDI) in Healthcare...
Medical Informatics - Request and Report Messages for Diagnostic Service Departments
Medical Informatics - Security Categorisation and Protection for Healthcare Information Systems
Medical Informatics - Structure for Classification and Coding of Surgical Procedures
Medical Thrombosis Prophylaxis Hosiery
Method for Determination of Stable Carbon Isotope Ratio (13C/12C) of Sugars from Fruit Juices, Using Isotope Ratio Mass Spectrometry
Method for Determination of Stable Hydrogen Isotope Ratio (2H/1H) of Water from Fruit Juices, Using Isotope Ratio Mass Spectrometry
Method for Determination of Stable Oxygen Isotope Ratio (18O/16O) of Water from Fruit Juices, Using Isotope Ratio Mass Spectrometry
Method for the Simulation of Wear Before the Detection of Nickel Release from Coated Metal and Combination Spectacle Frames
Method of determination of unpolished and polished slip/skid resistance value
Methods of Test for Evaluating the Resistance of Insulating Materials Against the Initiation of Electrical Trees
Microbiology of Food and Animal Feeding Stuffs - Guidelines on Quality Assurance and Performance Testing of Culture Media - Part 1: General Guidelines on Quality Assurance of Culture Media in...
Mobile Road Construction Machinery - Safety Part 6: Specific Requirements for Paver- Finishers
Multicore and symmetrical pair/quad cables for digital communications Part 1-4: Symmetrical pair/quad cables with transmission characteristics up to 1 000 MHz - Conductor heating of bundled data grade cables for...
Non-Destructive Testing - Ultrasonic Examination - Part 6: Time-Of-Flight Diffraction Technique as Method for Detection and Sizing of Discontinuities
Optical fibre amplifiers Basic specification Part 3-1: Test methods for noise figure parameters Optical spectrum analyzer
Optical Fibres Part 1-49: Measurement Methods and Test Procedures Differential Mode Delay
Outdoor Furniture - Seating and Tables for Camping, Domestic and Contract Use - Part 2: Mechanical Safety Requirements and Test Methods for Seating
Paints and Varnishes - Coating Materials and Coating Systems for Exterior Wood - Part 2: Performance Specification
Paints and Varnishes - Qualification for Inspectors for Corrosion Protection of Steel Structures by Protective Paint Systems
Paper - Printing and Business Paper - Determination of Edge Dust
Paper - Printing and Business Paper - Determination of the Coefficient of Static Friction
Paper - Printing and Business Paper - Determination of Toner Adhesion
Paper - Printing and Business Paper - Requirements for Copy Paper for Dry Toner Imaging Processes
Paper and Board Intended to Come into Contact with Foodstuffs - Determination of Seven Specified Polychlorinated Biphenyls (PCB)
Paper and board intended to come into contact with foodstuffs. Determination of cadmium, lead and chromium in an aqueous extract
Paper and board. Paper and board intended to come into contact with foodstuffs. Determination of mercury in an aqueous extract
Paragliding Equipment - Paragliders - Part 2: Requirements and Flight Tests
Pinnacles Component Information Standard 1.2 - The PCIS Tag Library
Pinnacles Component Information Standard 1.2 - The SGML Declaration and SGML Document Type Definitions (DTDs)
Plastic Piping Systems for Soil and Waste Discharge (Low and High Temperature) within the Building Structure - Unplasticized Poly(Vinyl Chloride) (PVC-U) - Part 2: Guidance for the Assessment of Conformity...
Plastic Piping Systems for Water Supply - Unplasticized Poly (Vinyl Chloride) (PVC-U) - Part 7: Guidance for the Assessment of Conformity
Plastics Piping Systems - Guidance for the Installation Inside Buildings of Pressure Piping Systems for Hot and Cold Water Intended for Human Consumption
Plastics Piping Systems for Non-Pressure Underground Drainage and Sewerage - Polypropylene (PP) - Part 2: Guidance for the Assessment of Conformity
Plastics Piping Systems for Non-Pressure Underground Drainage and Sewerage - Unplasticized Poly(Vinyl Chloride) (PVC-U) - Part 2: Guidance for Assessment of Conformity
Plastics Piping Systems for Non-Pressure Underground Drainage and Sewerage - Unplasticized Poly(Vinyl Chloride) (PVC-U) - Part 3: Guidance for Installation
Plastics Piping Systems for Soil and Waste Discharge (Low and High Temperature) within the Building Structure - Acrylonitrile-Butadi ene-Styrene (ABS) - Part 2: Guidance for the Assessment of Conformity
Plastics Piping Systems for Soil and Waste Discharge (Low and High Temperature) within the Building Structure - Chlorinated Poly (Vinyl Chloride) (PVC-C) - Part 2: Guidance for the Assessment of...
Plastics Piping Systems for Soil and Waste Discharge (Low and High Temperature) within the Building Structure - Polypropylene (PP) - Part 2: Guidance for the Assessment of Conformity
Plastics Piping Systems for Soil and Waste Discharge (Low and High Temperature) within the Building Structure - Styrene Copolymer Blends (SAN & PVC) - Part 2: Guidance for the Assessment...
Plastics Piping Systems for Soil and Waste Discharge (Low and High Temperature) within the Building Structure - Thermoplastics - Recommended Practice for Installation
Plastics Piping Systems for Soil and Waste Discharge (Low and High Temperature) within the Building Sturcture - Polyethylene (PE) - Part 2: Guidance for the Assessment of Conformity
Plastics Piping Systems for Water Supply - Unplasticized Poly(Vinyl Chloride) (PVC-U) - Part 6: Guidance for Installation
Plastics Piping Systems with Structured Wall Pipes for Soil and Waste Discharge (Low and High Temperature) Inside Buildings - Unplasticized Poly(Vinyl Chloride) (PVC-U) - Part 2: Guidance for the Assessment...
Plywood - Calculation Method for Some Mechanical Properties
Postal Services - Forms - Harmonised Vocabulary
Postal Services - Hybrid Mail - Document Type Definitions for Customer to Operator: A Common Set of Default Tags
Preparation of Steel Substrates before Application of Paints and Related Products - Tests for the Assessment of Surface Cleanliness - Part 1: Field Test for Soluble Iron Corrosion Products
Prevention of crime Urban planning and design Part 2: Urban planning
Procedure for the declaration of materials in products of the electrotechnical and electronics industry
Products and Systems for the Protection and Repair of Concrete Structures - Definitions, Requirements, Quality Control and Evaluation of Conformity Part 9: General Principles for the Use of Products and...
Protection of Structures Against Lightning Part 1: General Priciples
Protective Clothing - Ensembles for Protection Against Cold
Protective Clothing - Protection Against Foul Weather
Public Transport - Road Vehicle Scheduling and Control Systems - Part 1: WORLDFIP Definition and Application Rules for Onboard Data Transmission
Public Transport - Road Vehicle Scheduling and Control Systems - Part 2: WORLDFIP Cabling Specifications
Public Transport - Road Vehicles - Dimensional Requirements for Variable Electronic External Signs
Public Transport - Road Vehicles - Driver's Console Mechanical Interface Requirements - Minimum Display and Keypad Parameters
Public Transport Road Vehicle Scheduling and Control Systems Part 4: General Application Rules for CANopen Transmission Busses
Public transport Road vehicle scheduling and control systems Part 5: CANopen cabling specifications
Qualitative Classification of Softwood Round Timber - Part 3: Larches and Douglas Firs
Qualitative classification of softwood round timber Pines
Quartz crystal controlled oscillators of assessed quality - Part 6: Phase jitter measurement method for quartz crystal oscillators and SAW oscillators - Application guide
Radiated Electromagnetic Field from Digital Radio Telephones - Immunity Test
Radio-frequency connectors - Part 18: Sectional specification - Radio frequency coaxial connectors of type SSMA
Radio-frequency connectors - Part 19: Sectional specification for SSMB series R.F. coaxial connectors
Radio-frequency connectors - Part 35: Sectional specification - Radio frequency coaxial connectors of type 2,92
Radio-frequency connectors - Part 39: Sectional specification for CQM series quick lock RF connectors
Radio-frequency connectors - Part 40: Sectional specification for 2.4 series R.F connectors
Radio-frequency connectors - Part 41: Sectional specification for CQA series quick lock R.F. coaxial connectors
Radio-frequency connectors Part 44: Sectional specification for series SMP push-on radio-frequency coaxial connectors
Radio-frequency connectors Part 4: Sectional specification Radio-frequency coaxial connectors with inner diameter of outer conductor 16 mm (0,63 in) with screw lock Characteristic impedance 50 ohm (type 7-16) ICS
Railway Applications - Electromagnetic Compatibility Part 1: General
Railway Applications - Electromagnetic Compatibility Part 2: Emission of the Whole Railway System to the Outside World
Railway Applications - Electromagnetic Compatibility Part 3.1: Rolling Stock - Train and Complete Vehicle
Railway Applications - Electromagnetic Compatibility Part 3.2: Rolling Stock - Apparatus
Railway Applications - Electromagnetic Compatibility Part 4: Emission and Immunity of the Signalling and Telecommunications Apparatus
Railway Applications - Electromagnetic Compatibility Part 5: Fixed Power Supply Installations
Railway Applications - Fixed Installations - D.C. Switchgear - Part 7: Measurement, Control and Protection Devices for Specific Use in d.c. Traction Systems - Section 1: Application Guide
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3: Measurement, control and protection devices for specific use in a.c. traction systems - Section 1: Application...
Railway Applications - Ride Comfort for Passengers - Measurement and Evaluation
Railway Applications - Safety Related Electronic Systems for Signalling
Railway Applications - Track - Performance Requirements for Fastening Systems - Part 6: Special Fastening Systems for Attenuation of Vibration
Railway applications Track alignment design parameters Track gauges 1435 mm and wider Part 1: Plain line
Road Marking Materials - Quality Control - Part 1: Sampling from Storage and Testing
Road Marking Materials - Quality Control - Part 2: Guidelines for Preparing Quality Plans for Materials Application
Road Marking Materials - Quality Control - Part 3: Performance in Use
Road Restraint Systems - Part 4: Performance Classes, Impact Test Acceptance Criteria and Test Methods for Terminals and Transitions of Safety Barriers
Road Traffic and Traffic Telematics (RTTT) - Electronic Fee Collection (EFC) - Test Procedures for User and Fixed Equipment Part 1: Description of Test Procedures
Road Traffic and Transport Telematics (RTTT) - Dedicated Short-Range Communication (DSRC) - DSRC Profiles for RTTT Applications
Road Transport and Traffic Telematics (RTTT) - Dedicated Short Range Communication (DSRC) - DSRC Data Link Layer: Medium Access and Logical Link Control
Road Transport and Traffic Telematics (RTTT) - Dedicated Short Range Communications (DSRC) - Physical Layer Using Microwave at 5.8 GHz
Road Transport and Traffic Telematics (RTTT) - Dedicated Short-Range Communications (DSRC) - Application Layer
Road Transport and Traffic Telematics (RTTT) - Electronic Fee Collection (EFC) - Application Interface Definition for Dedicated Short Range Communications
Road Transport and Traffic Telematics - Automatic Fee Collection (AFC) - Interface Specification for Clearing between Operators
Road Transport and Traffic Telematics - Automatic Vehicle and Equipment Identification Part 1: Reference Architectures and Terminology
Road Transport and Traffic Telematics - Automatic Vehicle and Equipment Identification System Specification
Road Transport and Traffic Telematics - DATEX Specifications for Data Exchange between Traffic and Travel Information Centres (Version 1.2a)
Road Transport and Traffic Telematics - DATEX Traffic and Travel Data Dictionary (Version 3.1a)
Road Transport and Traffic Telematics - Public Transport - Reference Data Model
Road Transport and Traffic Telematics - Public Transport - Validators
Road Transport and Traffic Telematics - Traffic and Travel Data Dictionary - Part 1: General Definitions, Entities, Attributes
Road Transport and Traffic Telematics -Automatic Vehicle and Equipment Identification - Numbering and Data Structures
Safety Requirements for Passenger Transportation by Rope - Terminology
Safety, Protective and Occupational Footwear for Professional Use - Test Method and Specifications for the Determination of Slip Resistance
Sawn timber - Method for assessment of case-hardening
Secure Storage Units - Classification for High Security Locks According to Their Resistance to Unauthorized Opening
Semiconductor devices - Discrete devices Part 17: Magnetic and capacitive coupler for basic and reinforced isolation
Single Burner Gas Fired Overhead Radiant Tube Heaters and Non-Domestic Gas-Fired Overhead Luminous Radiant Heaters Part 1: Requirements and Test Methods for Establishing the Rational Use of Energy - Radiometric...
Single Burner Gas Fired Overhead Radiant Tube Heaters and Non-Domestic Gas-Fired Overhead Luminous Radiant Heaters Part 2: Requirements and Test Methods for Establishing the Rational Use of Energy - Radiometric...
Single Burner Gas Fired Overhead Radiant Tube Heaters and Non-Domestic Gas-Fired Overhead Luminous Radiant Heaters Part 3: Requirements and Test Methods for Establishing the Rational Use of Energy - Radiometric...
Structural Adhesives - Characterization of a Surface by Measuring Adhesion by Means of the Three Point Bending Method
Structural Adhesives - Corrosion Part 1: Determination and Classification of Corrosion to a Copper Substrate
Structural Adhesives - Corrosion Part 2: Determination and Classification of Corrosion to a Brass Substrate
Structural Adhesives - Evaluation of the Effectiveness of Surface Treatment Techniques for Aluminium Using a Wet Peel Test in Association with the Floating Roller Method
Surface Active Agents - Determination of the Water Number of Alkoxylated Products
Test Methods for Determining the Contribution to the Fire Resistance of Structural Members Part 2: Vertical Protective Membranes
Test Methods for Determining the Contribution to the Fire Resistance of Structural Members Part 3: Applied Protection to Concrete Members
Test Methods for Determining the Contribution to the Fire Resistance of Structural Members Part 4: Applied Protection to Steel Members
Test Methods for Determining the Contribution to the Fire Resistance of Structural Members Part 5: Applied Protection to Concrete/Profiled Sheet Steel Composite Members
Test Methods for Determining the Contribution to the Fire Resistance of Structural Members Part 6: Applied Protection to concrete Filled Hollow Steel Columns
Test Methods for Determining the Contribution to the Fire Resistance of Structural Members Part 7: Applied Protection to Timber Members
Test Methods for External Fire Exposure to Roofs
Textiles in the Healthcare System
Thermal Solar Systems and Components - Custom Built Systems - Part 1: General Requirements
Thermal Solar Systems and Components - Custom Built Systems - Part 2: Test Methods
Thermal Solar Systems and Components - Custom Built Systems - Part 3: Performance Characterisation of Stores for Solar Heating Systems
Tissue Paper and Tissue Products - Part 2: Procedures for Sampling and Conditioning
Tissue Paper and Tissue Products - Part 8: Water Absorption Time, Water Absorption Capacity - Manual and Automated Test Method
Traffic and Travel Information (TTI) - TTI Messages Via Traffic Message Coding - Part 3: Location Referencing for ALERT-C
Traffic and Traveller Information (TTI) - TTI Messages Via Traffic Message Coding - Part 4: Coding Protocol for Radio Data System - Traffic Message Channel (RDS-TMC) - RDS-TMC Using ALERT...
Traffic and Traveller Information - (TTI) - TTI Message Via Dedicated Short-Range Communication Part 1: Data Specification - Downlink (Roadside to Vehicle)
Traffic and Traveller Information - (TTI) - TTI Messages Via Dedicated Short-Range Communication Part 1: Data Specification - Uplink (Vehicle to Roadside)
Traffic and Traveller Information(TTI) - TTI Messages Via Traffic Message Coding Part 1: Coding Protocol for Radio Data System - Traffic Message Channel (RDS-TMC)
Traffic and Traveller Information(TTI) - TTI Messages Via Traffic Message Coding Part 2: Event and Information Codes for Radio Data System - Traffic Message Channel (TMC)
Traffic Control Equipment - Vehicle Detectors
Ultrasonic Domestic Gas Meters
Uninterruptible Power Systems (UPS) - Part 3: Performance Requirements and Test Methods
Unshaped Refractory Products - Part 3: Characterization as Received
Unshaped Refractory Products - Part 4: Determination of Cosistency of Castables
Unshaped Refractory Products - Part 5: Preparation and Treatment of Test Pieces
Unshaped refractory products - Part 6: Measurement of physical properties
Unshaped Refractory Products - Part 7: Test for Performed Shapes
Unshaped Refractory Products - Part 8: Determination of Complementary Properties
Unshaped Refractory Products Part 1: Introduction and Definitions
Unshaped Refractory Products Part 2: Sampling for Testing
Ventilation for Buildings - Ductwork - Requirements for Ductwork Components to Facilitate Maintenance of Ductwork Systems
Water Quality - Determination of Nitrogen - Determination of Bound Nitrogen, After Combustion and Oxidation to Nitrogen Dioxide, Using Chemiluminescence Detection
Water Quality - Guidance on Validation of Microbiological Methods
Water Quality - Guide to Analytical Quality Control for Water Analysis
Waveguide type dielectric resonators Part 1-5: General information and test conditions - Measurement method of conductivity at interface between conductor layer and dielectric substrate at microwave frequency
Wind Turbine Generator Systems Part 1: Safety Requirements
Windows - Behaviour Betweem Different Climates - Test Method
Windows, Doors, Shutters - Burglar Resistance - Requirements and Classification
Windows, Doors, Shutters - Burglar Resistance - Test Method for the Determination of Resistance to Manual Burglary Attempts
Windows, Doors, Shutters - Burglar Resistance - Test Method for the Determination of Resistance under Dynamic Loading
Windows, Doors, Shutters - Burglar Resistance - Test Method for the Determination of Resistance under Static Loading
Wood and Parquet Flooring - Determination of Elasticity and Resistance to Wear
Wood Preservatives - Determination of the Effectiveness Against Soft Rotting Micro-Fungi and Other Soil Inhabiting Micro-Organisms
Wood Preservatives - Determination of the Eradicant Action Against Hylotrupes Bajulus (Linnaeus) Larvae - Laboratory Method
Wood Preservatives - Determination of the Protective Effectiveness Against Wood Destroying Basidiomycetes - Application by Surface Treatment
Wood Preservatives - Field Test Method for Determining the Relative Protective Effectiveness of a Wood Preservative Exposed out of Ground Contact - Horizontal Lap-Joint Method
Wood Preservatives - Methods of Measuring Losses of Active Ingredients and Other Preservative Ingredients from Treated Timber Part 1: Laboratory Method for Obtaining Samples for Analysis to Measure Losses by...
Wood Preservatives - Methods of Measuring Losses of Active Ingredients and Other Preservative Ingredients from Treated Timber Part 2: Laboratory Method for Obtaining Samples for Analysis to Measure Losses by...
Wood-Based Panels - Determination of Formaldehyde Release - Part 1: Formaldehyde Emission by the Chamber Method
Wood-based panels. Guidance on the use of load-bearing boards in floors, walls and roofs
Workplace Atmospheres - Measurement of Chemical Agents Present as Mixtures of Airborne Particles and Vapour - Requirements and Test Methods

<< Prev Next >>