Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 140 150 160 170 180 190 193 194 195 196 197 198 199 200 201 202 203 204 205 210 220 230 240 250 260 300 350 400 450 500 550 1000 1500 1620
Product Name Notes
ACTUATOR, LIMIT SWITCH, CLASS B
ACTUATOR, LIMIT SWITCH, CLASS C
ADAPTER - ELECTRICAL ACCESSORY TO CABLE
Adapter - Type XVII Drive Spline
ADAPTER - TYPES XII-J, XII-K OR XII-W DRIVE FLANGE
ADAPTER ASSEMBLY - 3/16 INCH CONDUIT
ADAPTER, ELECTRICAL CONDUIT, RIGID TO FLEXIBLE
ADAPTER-TYPE XII-J AND TYPE XII-K DRIVE SPLINE
ADAPTER-TYPE XVII DRIVE SPLINE
BATTERY - STORAGE SHIELDED 24-VOLT, 36-AMPERE-HOUR
BOLT - MACHINE, AIRCRAFT
BOLT - PROPELLER HUB CLAMPING RING
BOLT, EYE
BOX CONNECTOR, ELECTRICAL
Box Connerctor, Electrical
Box, Connector, Electrical
BULB - ELECTRICAL RESISTANCE TYPE THERMOMETER (-70 DEG. C TO -150 DEG. C)
BUSHING AND ELECTRICAL CONDUIT
CAP - PROPELLER SHAFT THREAD SHIPPING
Clamp - Battery Hold-Down
CLAMP, BATTERY HOLD-DOWN
CLEVIS, ROD END ADJUSTING
CLEVIS, ROD END
Connector Assembly - Thermocouple Lead
CONNECTOR ASSEMBLY \x96 THERMOCOUPLE LEAD
CONNECTOR ASSEMBLY, THERMOCOUPLE LEAD
CONNECTOR, RECEPTACLE-EXTERNAL POWER, 115 VOLT DC
COULPING, SHAFT, RIGID
COUPLING - CONDUIT Y
COUPLING - ELECTRICAL CONDUIT
COUPLING AND CONDUIT
COUPLING, ELECTRICAL CONDUIT, RIGID
COUPLING, SHAFT, RIGID
COUPLING-ELECTRICAL CONDUIT
COVER - EXTERIOR LIGHT ASSEMBLY
Cover - Propeller Governor Drive
COVER-PROPELLER GOVERNOR DRIVE
ELBOW - ELECTRICAL CONDUIT, 45 DEG. JUNCTION BOX
ELBOW - ELECTRICAL CONDUIT, 45 DEG.
Elbow - Electrical Conduit, 45 Degrees Junction Box
Elbow - Electrical Conduit, 45 Degrees
ELBOW - ELECTRICAL CONDUIT, 90 DEG. JUNCTION BOX
ELBOW - ELECTRICAL CONDUIT, 90 DEG.
Elbow - Electrical Conduit, 90 Degrees Junction Box
Elbow - Electrical Conduit, 90 Degrees
FERRULE - CONDUIT, FLEXIBLE, TWO STEP, SYNTHETIC COVERED
FERRULE AND CONDUIT, FLEXIBLE, ONE STEP
FERRULE AND CONDUIT, FLEXIBLE, TWO STEP
FERRULE AND CONDUIT, FLEXIBLE
FERRULE AND RIGID CONDUIT
FERRULE- CONDUIT, FLEXIBLE, ONE STEP, SYNTHETIC COVERED
FERRULE-CONDUIT, FLEXIBLE, ONE STEP, SYNTHETIC COVERED
FERRULE-CONDUIT, FLEXIBLE, TWO STEP, SYNTHETIC COVERED
FERRULE-CONDUIT, FLEXIBLE, TWO STEP
FITTING - OIL DILUTION SYSTEM TWIN RESTRICTED TUBE
FITTING AND ENGINE CYLINDER HEAD TEMPERATURE MEASURING ELEMENT
GASKET & COMMON, TAIL POSITION LIGHT
Gasket - Common, Tail Position Light
GASKET - TYPE X OR XV ENGINE ACCESSORY DRIVE
GASKET - TYPE XI ENGINE ACCESSORY DRIVE
GASKET - TYPE XII, OR TYPE XIV -A AND -B ENGINE ACCESSORY DRIVE
GASKET - TYPE XIII ENGINE ACCESSORY DRIVE
GASKET - TYPE XIV-C ENGINE ACCESSORY DRIVE
GASKET - XVI ENGINE ACCESSORY DRIVE
GASKET \x96 COMMON, TAIL POSITION LIGHT
GASKET-ENGINE OIL CONNECTION 3 BOLT
GASKET-ENGINE OIL CONNECTION 4 BOLT
HUB - FIXED PITCH WOOD PROPELLER AND TEST CLUB
LAMP, GG - 10 BULB, SINGLE CONTACT INDEXING CANDELABRA BAYONET BASE, WING POSITION
LAMP, GG \x96 10 BULB, SINGLE CONTACT INDEXING CANDELABRA BAYONET BASE, WING POSITION
LAMP, RP-11 BULB, SINGLE CONTACT CANDELABRA BAYONET BASE, SIGNALING
LIGHT ASSEMBLY - CONTROL PANEL, PLASTIC LIGHTING PLATE
Light Assembly - Exterior Light Assembly
LIGHT ASSEMBLY - EXTERIOR, SURFACE MOUNTING
LIGHT ASSEMBLY - FIXED LANDING (PAR-46 BULB, FLAT)
LIGHT ASSEMBLY - OPEN CABIN DOME
Light Assembly - Passing
LIGHT ASSEMBLY AND EXTERIOR, EDGE MOUNTING
LIGHT ASSEMBLY, ANCHOR
LIGHT ASSEMBLY, TOP AND BOTTOM FUSELAGE (TWO LAMPS)
LIGHT ASSEMBLY-FIXED LANDING (PAR-64 BULB, 10 DEGREE ANGLE)
LIGHT ASSEMBLY-FIXED LANDING (PAR-64 BULB, FLAT)
LIGHT, DESK, AIRCRAFT
NIPPLE ASSEMBLY - PRIMING SYSTEM JET
NUT - ENGINE - SLOTTED
NUT - PLAIN HEX (COARSE THREAD)
NUT - PLAIN
NUT - PROPELLER HUB CLAMPING RING
NUT, COUPLING, ELECTRICAL CONDUIT
NUT, JAM, HEXAGON
NUT, PLAIN, AIRFRAME
NUT, PLAIN, CASTELLATED, AIRFRAME
NUT, PLAIN, CASTELLATED, SHEAR
NUT, PLAIN, HEXAGON, CONDUIT COUPLING
NUT, PLAIN, HEXAGON, ELECTRICAL
NUT, PLAIN, HEXAGON, NON-STRUCTURAL, COARSE THREAD
NUT, PLAIN, HEXAGON, NON-STRUCTURAL, FINE THREAD
NUT, PLAIN, WING
NUT, PLATE, COUNTERSUNK 82 DEG.
NUT, SELF-LOCKING, 250 DEG. F
NUT, SELF-LOCKING, 550 DEG. F
NUT, SELF-LOCKING, 550\xbaF
NUT, SELF-LOCKING, PLATE, COUNTERSUNK 100 DEG., 250 DEG. F
NUT, SELF-LOCKING, PLATE, NON-COUNTERSUNK, 250 DEG. F
NUT, SELF-LOCKING, PLATE, NON-COUNTERSUNK, 550 DEG. F
NUT, SELF-LOCKING, THIN, 250 DEG. F
NUT-PLATE, COUNTERSUNK, 82 DEG
NUT-PROPELLER HUB RETAINING (NON-CONTROLLABLE TYPE)
PIN - FLAT HEAD (1/2)
PIN - FLAT HEAD (1/4)
PIN - FLAT HEAD (1/8)
PIN - FLAT HEAD (3/16)
PIN - FLAT HEAD (3/8)
PIN - FLAT HEAD (7/16)
PIN - FLAT HEAD (9/16)
PIN, COTTER (CORROSION-RESISTANT STEEL)
PIN, COTTER
PIN, LOCK (HITCH PIN)
PIN, RETAINING, SAFETY
PIN, THREADED TAPER
PIN-TAPERED PLAIN
PLUG ASSEMBLY - INSTRUMENTAL ELECTRICAL
Plug Assembly, Instrument Electrical
PROTECTOR AND IGNITION LEAD TERMINAL
PUMP - 200 G.P.H. POWER DRIVEN FUEL
PUMP - 400 G.P.H. POWER DRIVEN FUEL
PUMP, 3 GPM AT 3000 PSI POWER DRIVEN HYDRAULIC
PUMP-1 GPM AT 3000 PSI POWER DRIVEN HYDRAULIC
PUMP-1/2 GPM AT 3000 PSI POWER DRIVEN HYDRAULIC
PUMP-2 GPM AT 3000 PSI POWER DRIVEN HYDRAULIC
Receptacle - Airspeed Tube Electrical
RECEPTACLE \x96 AIRSPEED TUBE ELECTRICAL
RECEPTACLE, AIRSPEED TUBE ELECTRICAL
RECEPTACLE, EXTERNAL POWER 115/200 VOLTS, 3 PHASE
RELAY, 10 AMP, 1 PDT, UNSEALED, CLASS O
RELAY, 10 AMP, 1PDT, UNSEALED, CLASS O
RELAY, 10 AMP, 2 PDT, SEALED, CONNECTOR MOUNTING, CLASS O
RELAY, 10 AMP, 2PDT, HERMETICALLY SEALED
Relay, 10 AMP, 3 PDT, Sealed, Connector Mounting, Class 0
RELAY, 10 AMP, 3 PDT, SEALED, CONNECTOR MOUNTING, CLASS O
RELAY, 10 AMP, 3 PDT, UNSEALED, CLASS O
RELAY, 10 AMP, 3PDT, SEALED, CLASS O
RELAY, 10 AMP, 4 PDT, SEALED, CONNECTOR MOUNTING, CLASS O DETAIL SPECIFICATION FOR
Relay, 10 Amp, 4 PDT, Sealed, Connector Mounting, Class O
RELAY, 10 AMP, 4PDT, SEALED, CONNECTOR MOUNTING, CLASS O
RELAY, 100 AMP, 2PST, UNSEALED, CLASS O, TYPE II
RELAY, 20 AMP, 1PST, NORMALLY CLOSED, UNSEALED, CLASS O
RELAY, 200 AMP, 2PST, CLASS O, UNSEALED
RELAY, 25 AMP, 1 PDT, UNSEALED, CLASS O
RELAY, 25 AMP, 1 PST, UNSEALED, CLASS O
RELAY, 25 AMP, 1PDT, UNSEALED, CLASS O
RELAY, 25 AMP, 1PST, UNSEALED, CLASS O
RELAY, 3 AMP, 4 PDT, SEALED, CONNECTOR MOUNTING, CLASS O
RELAY, 3 AMP, 4 PDT, SEALED, PANEL MOUNTING, CLASS O
RELAY, 3 AMP, 4PDT, SEALED, PANEL MOUNTING, CLASS O
RELAY, 400 AMP, 1 PST, INTERMITTENT, UNSEALED, CLASS 0
RELAY, 5 AMP, 3PST, UNSEALED, CLASS O
RELAYS, 10 AMP, 2 PDT, SEALED, CONNECTOR MOUNTING, CLASS O
RESISTOR, THERMOCOUPLE LEAD SPOOL
RHEOSTATS: AIRCRAFT POWER
RING - BONDING, ELECTRICAL CONNECTOR
RING ASSEMBLY - NO. 1 SHANK PROPELLER HUB HINGE TYPE CLAMPING
RIVET - BRAZIER HEAD (ALUMINUM AND ALUMINUM ALLOY)
RIVET - FLAT HEAD (MILD STEEL, MONEL AND COPPER)
RIVET - FLAT HEAD ALUMINUM ALLOY
RIVET, 100 DEG. COUNTERSUNK HEAD, STEEL, MONEL AND COPPER
RIVET, ROUND HEAD, STEEL, MONEL AND COPPER
RIVET, TUBULAR
RIVET- ROUND HEAD ALUMINUM ALLOY
RIVET-SOLID, COUNTERSUNK 100 DEG. PRECISION HEAD, ALUMINUM ALLOY
RIVET-UNIVERSAL HEAD ALUMINUM ALLOY
ROD END-THREADED, AIRCRAFT
SCREW - MACHINE, DRILLED FILLISTER HEAD, COARSE THREAD
SCREW - MACHINE, DRILLED FILLISTER HEAD, FINE THREAD
SCREW - WASHER HEAD
SCREW, DRIVE, ROUND HEAD
SCREW, MACHINE, FILLISTER HEAD, COARSE THREAD
SCREW, MACHINE, FILLISTER HEAD, FINE THREAD
SCREW, MACHINE, FLAT HEAD, 100 DEGREE
SCREW, MACHINE, FLAT HEAD, 82 DEGREE, COARSE THREAD
SCREW, MACHINE, FLAT HEAD, 82 DEGREE, FINE THREAD
SCREW, MACHINE, ROUND HEAD, COARSE THREAD
SCREW, MACHINE, ROUND HEAD, FINE THREAD
SCREW, MACHINE, TRUSS HEAD
SCREW, ROUND HEAD MACHINE, (FOR ELECTRICAL USE)
SCREW, TAPPING, THREAD CUTTING, ROUND HEAD, MACHINE SCREW THREAD
SCREW, TAPPING, THREAD FORMING OR THREAD CUTTING, 82 DEG., FLAT HEAD, SPACED THREAD
SCREW, TAPPING, THREAD FORMING OR THREAD CUTTING, ROUND HEAD, SPACED THREAD
SCREW, WOOD, ROUND HEAD
SCREW-MACHINE, FLAT HEAD, 100 DEG., STRUCTURAL
SEAL ASSEMBLY - 3/8 INCH CONDUIT BOSS
SEAL ASSEMBLY \x96 3/8 INCH CONDUIT BOSS
STARTER - AIRCRAFT, DIRECT CRANKING, 28 VDC
STRAINER FUEL LINE-ASSEMBLY
STRIP - TERMINAL BLOCK BASE INSULATING
STUD - ELECTRICAL TERMINAL BLOCK
SWITCH, CLASS D LIMIT
TERMINAL - GROUND
TERMINAL - LUG, THERMOCOUPLE, CHROMEL AND ALUMEL
TERMINAL - THERMOCOUPLE LEAD SOLDERING
Terminal - Thermocouple, Brass
TERMINAL-GROUND
TERMINAL-THERMOCOUPL E, BRASS
TERMINAL-THERMOCOUPL E
THERMOCOUPLE- ENGINE CYLINDER BAYONET TYPE
THERMOCOUPLE-AIRCRAF T ENGINE GASKET TYPE
TUBE & OIL COOLER
VALVE - OIL COOLER TEMPERATURE REGULATING WITH SURGE PROTECTION
VIBRATOR, AIRCRAFT ENGINE STARTING RADIO-INTERFERENCE SUPPRESSED
VOLTMETER - DIRECT CURRENT, PANEL

<< Prev Next >>