Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 140 150 160 170 180 190 191 192 193 194 195 196 197 198 199 200 201 202 203 210 220 230 240 250 260 300 350 400 450 500 550 1000 1500 1620
Product Name Notes
(R) Colors Used in Government Procurement
(R) Plating, Cadmium (Electrodeposited)
(R) Sealing Compound, Fuel Resistant, Integral Fuel Tanks and Fuel Cell Cavities
(R) Sealing Compound, Polysulfide Type, Low Temperature Curing, Quick Repair, Integral Fuel Tanks and Fuel Cell Cavities
(R) Sealing Compound, Temperature Resistant, Integral Fuel Tanks and Fuel Cell Cavities, High Adhesion
(R) Sealing Compound, Topcoat, Fuel Tank Buna-N Type
(R) Steel, Sheet and Strip, Medium and High Carbon
(R) Tapes, Pressure-Sensitive Adhesive, Masking, Non-Staining for Aircraft Painting Applications
(RESTRICTED) MILITARY WORKING DOG (MWD) CAPABILITIES
A Method of Stress-Strain Testing of Aluminum Conductor and ACSR and A Test for Determining the Long Time Tensile Creep of Aluminum Conductors in Overhead Lines
Aluminum 1100, Plate and Sheet
Aluminum 7075, Plate and Sheet Alclad 7011
Aluminum 7075, Plate and Sheet Alclad One Side
Aluminum Alloy 2014, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy 2024, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy 2024, Plate and Sheet
Aluminum Alloy 2124, Plate
Aluminum Alloy 2219, Plate and Sheet
Aluminum Alloy 3003, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy 3003, Plate and Sheet
Aluminum Alloy 5052, Plate and Sheet
Aluminum Alloy 5083, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy 5083, Plate and Sheet
Aluminum Alloy 5086, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy 5086, Plate and Sheet for Sea Water Applications
Aluminum Alloy 5086, Plate and Sheet
Aluminum Alloy 5454, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy 5454, Plate and Sheet
Aluminum Alloy 5456, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy 5456, Plate and Sheet, for Sea Water Applications
Aluminum Alloy 5456, Plate and Sheet
Aluminum Alloy 6061, Bar, Rod, and Wire, and Special Shapes; Rolled, Drawn, or Cold Finished
Aluminum Alloy 6061, Bar, Rod, Shapes, Tube, and Wire, Extruded A96061
Aluminum Alloy 6061, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy 6061, Bar, Rod, Wire, and Special Shapes; Rolled, Drawn, or Cold Finished
Aluminum Alloy 6061, Plate and Sheet
Aluminum Alloy 6063, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy 6162, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy 6262, Bar, Rod, and Wire; Rolled, Drawn, or Cold Finished
Aluminum Alloy 7075, Bar, Rod, and Wire, and Special Shapes; Rolled, Drawn, or Cold Finished
Aluminum Alloy 7075, Bar, Rod, Wire, and Special Shapes; Rolled, Drawn, or Cold Finished
Aluminum Alloy 7075, Plate and Sheet
Aluminum Alloy 7178, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy 7178, Plate and Sheet
Aluminum Alloy Alclad 2014, Plate and Sheet
Aluminum Alloy Alclad 2024, Plate and Sheet
Aluminum Alloy Alclad 7075, Plate and Sheet
Aluminum Alloy Alclad 7178, Plate and Sheet
Aluminum Alloy Bar, Rod, and Shapes, Extruded, 7075-T76 Improved Exfoliation Resistance
Aluminum Alloy Bar, Rod, Shapes, Extruded, 7075-T76 Improved Exfoliation Resistance
Aluminum Alloy Die Castings
Aluminum Alloy Forgings
Aluminum Alloy, 2014, Bar, Rod, and Wire and Special Shapes, Rolled, Drawn, or Cold Finished
Aluminum Alloy, 2014, Bar, Rod, Wire and Special Shapes, Rolled, Drawn, or Cold Finished
Aluminum Alloy, 2017, Bar, Rod, and Wire Rolled, Drawn, or Cold Finished
Aluminum Alloy, 2017, Bar, Rod, and Wire, Rolled, Drawn, or Cold Finished
Aluminum Alloy, 2024, Bar, Rod, and Wire; Rolled, Drawn, or Cold Finished
Aluminum Alloy, 5052, Bar, Rod, and Wire; Rolled, Drawn, or Cold Finished
Aluminum Alloy, 7011 Alclad 7178 Plate and Sheet
Aluminum Alloy, 7011 Alclad, 7075 Plate and Sheet
Aluminum Alloy, 7011 Alclad, 7178 Plate and Sheet
Aluminum Alloy, 7075, Plate and Sheet (Improved Exfoliation Resistant)
Aluminum Alloy, 7178-T76, Alclad Plate and Sheet Improved Exfoliation Resistant
Aluminum Alloy, 7178-T76, Alclad Plate and Sheet, Improved Exfoliation Resistant
Aluminum Alloy, 7178-T76, Plate and Sheet Improved Exfoliation Resistant
Aluminum Alloy, Alclad 7075 Plate and Sheet Improved Exfoliation Resistant
Aluminum Alloy, Alclad One Side 7075, Plate and Sheet
Aluminum Alloy, Bar, Rod, and Wire, Rolled, Drawn, or Cold Finished, 1100
Aluminum Alloy, Bar, Rod, and Wire, Rolled, Drawn, or Cold Finished, 2011
Aluminum Alloy, Bar, Rod, and Wire, Rolled, Drawn, or Cold Finished, 3003
Aluminum Alloy, Bar, Rod, and Wire, Rolled, Drawn, or Cold Finished, 5052
Aluminum Alloy, Bar, Rod, and Wire, Rolled, Drawn, or Cold Finished, 6262
Aluminum Alloy, Bar, Rod, Shapes, and Wire, Extruded, 7178-T76 Improved Exfoliation Resistance
Aluminum Alloy, Bar, Rod, Shapes, Structural Shapes, Tube, and Wire, Extruded: General Specification for
Aluminum Alloy, Structural Shapes, Extruded, 6061
Aluminum and Aluminum Alloy, Bar, Rod, Wire, or Special Shapes; Rolled, Drawn, or Cold Finished; General Specification For
Aluminum and Aluminum Alloy, Plate and Sheet General Specification for
AMS-STD-595A COLOR CHIPS
AMS-STD-595A/CHIPSET : COMPLETE, BOXED SET OF ALL 692 AMS-STD-595 COLOR CHIPS
AMS-STD-595A/FANDECK : 66 LEAVES CONTAINING ALL 692 AMS-STD-595 PAINT CHIP COLORS
BOLT - HEX HEAD .250-28
BOLT - HEX HEAD .3125-24
BOLT - HEX HEAD .375-24
BOLT - HEX HEAD .4375-20
Bolt - Hex Head .500-20
BOLT - HEX HEAD .5625-18
BOLT - HEX HEAD .625-18
BOLT - HEX HEAD, .190-32
BOLT - HEX HEAD, DRILLED SHANK, .190-32
BOLT - HEX HEAD, DRILLED SHANK, .250-28
BOLT - HEX HEAD, DRILLED SHANK, .3125-24
BOLT - HEX HEAD, DRILLED SHANK, .375-24
BOLT - HEX HEAD, DRILLED SHANK, .4375-20
Castings, Classification and Inspection of
Chromium Plating (Electrodeposited)
Coating System, Advanced Performance, for Exterior Aerospace Applications
Colors Used in Government Procurement
Continuous Identification Marking of Iron and Steel Products
Continuous Identification Marking of Nickel and Nickel Base Alloys
Corrosion-Resistant Steel Parts: Sampling, Inspection and Testing for Surface Passivation
Cover - Type XVI, XVII - C, D, E, and F Engine Accessory Drive
COVER - TYPE XVI, XVII-C, D, E AND F ENGINE ACCESSORY DRIVE
COVER \x96 TYPE XIII ENGINE ACCESSORY DRIVE
COVER \x96 TYPE XVI, XVII \x96 C, D, E AND F ENGINE ACCESSORY DRIVE
COVER, TYPE XII, XIV-A, XIV-B, XIV-E, XVII-A AND XVII-B ENGINE ACCESSORY DRIVE
COVER-TYPE X & XV ENGINE ACCESSORY DRIVE
COVER-TYPE XI ENGINE ACCESSORY DRIVE
COVER-TYPE XIII ENGINE ACCESSORY DRIVE
Elastomer, Synthetic, Sheets, Strips, Molded or Extruded Shapes, General Specification for
Evolution of Data Center Environmental Guidelines
Fusion Welding for Aerospace Applications
IDENTIFICATION MARKING OF ALUMINUM, MAGNESIUM AND TITANIUM
Identification Marking of Aluminum, Magnesium, and Titanium
Identification Marking of Copper and Copper Base Alloy Mill Products
Inspection, Ultrasonic, Wrought Metals, Process For
MILITARY WORKING DOG (MWD) CAPABILITIES
Nickel Plating (Electrodeposited)
Nitrile Rubber, Synthetic, Solid, Sheet, Strip and Fabricated Parts, Synthetic Oil Resistant
Passivation Treatments for Corrosion-Resistant Steel
Plating, Cadmium (Electrodeposited)
Qualification of Aircraft, Missile and Aerospace Fusion Welders
Remover, Acid Activated, for Amine-Cured Epoxy Coating Systems
Remover, Organic Coating, Hot Tank Type
Rotary Flap Peening of Metal Parts
Rubber Cellular Sheet, Molded and Hand-Built Shapes; Latex Foam
Rubber Silicone, High Strength, Cabin Pressure Seal Material, Diaphragm Type
Rubber, Cellular, Chemically Blown
Rubber, Chlorosulfonated Polyethylene Elastomer, Sheet and Molded Shapes, Ozone Resistant
Rubber, Ethylene-Propylene, General Purpose
Rubber, Ethylene-Propylene, Hydrazine Resistant, O-Rings Sizes and Tolerances
Rubber, Ethylene-Propylene, Hydrazine Resistant
Rubber, Fabricated Products
Rubber, Fluorocarbon Elastomer, High Temperature, Fluid and Compression Set Resistant (O-Rings, Class 2, 90 Hardness)
Rubber, Fluorocarbon Elastomer, High Temperature, Fluid, and Compression Set Resistant (O-Rings, Class 1, 75 Hardness)
Rubber, Fluorocarbon Elastomer, High Temperature, Fluid, and Compression Set Resistant
RUBBER, FLUOROCARBON ELASTOMER, IMPROVED PERFORMANCE AT LOW TEMPERATURES, O-RINGS, SIZES AND TOLERANCES
Rubber, Fluorocarbon Elastomer, Improved Performance at Low Temperatures
Rubber, Fluorosilicone Elastomer, Oil-and-Fuel-Resista nt, Sheets, Strips, Molded Parts, and Extruded Shapes
Rubber, Synthetic, Solid, Sheet, Strip and Fabricated Parts, Synthetic Oil Resistant
Rubber: Fluorosilicone (FVMQ), Engine Oil / Fuel-Resistant, For Seals in Engine Oil Systems/Fuel Systems
Sandwich Constructions and Core Materials; General Test Methods
Sealing Compound, Fuel-Resistant, Integral Fuel Tanks and Fuel Cell Cavities
Sealing Compound, Polysulfide Type, Low Temperature Curing, Quick Repair, Integral Fuel Tanks and Fuel Cell Cavities
Sealing Compound, Polysulfide, Accelerator Required, For Aircraft Structures
Sealing Compound, Polythioether, for Aircraft Structures, Fuel and High Temperature Resistant, Fast Curing At Ambient and Low Temperatures
Sealing Compound, Temperature Resistant, Integral Fuel Tanks and Fuel Cell Cavities, High Adhesion
Sealing Compound, Thread and Gasket, Fuel, Oil, and Water Resistant
Sealing Compound, Topcoat, Fuel Tank Buna-N Type
Sealing Compound, Topcoat, Fuel Tank, Buna-N Type
Sealing Compounds, Quick Repair, Low Temperature Curing Polysulfide, for Aircraft Structures
Shims, Molded, Filled Resin Compound and Sheet Prepeg
Shims, Molded, Filled Resin Compound and Sheet Prepreg
Shot Peening of Metal Parts
Smoke Control and the International Building Code
Steel Bars, Alloy, Chromium, High Carbon E52100 (Aircraft Quality)
Steel Bars, Carbon, AISI (1095), Aircraft Quality
Steel Bars, Carbon, Hot Rolled, for Cold Shaping, Including Cold Extrusion
Steel Bars, Chrome-Vanadium (6150), Aircraft Quality
Steel Bars, Plates, Sheets, Billets, and Reforging Stock Type D6AC
Steel Bars, Wire, Forging Stock, Forgings, Tubing (431), Special Quality
Steel Bars, Wire, Shapes, and Forgings; Corrosion Resistant
Steel Carburizing and Nitriding, Processes for
Steel Grit, Shot, and Cut Wire Shot; and iron Grit and Shot-Blast Cleaning and Peening
Steel Plate, Sheet and Strip, Alloy 8630, Aircraft Quality
Steel Plate, Sheet, and Strip, Alloy 4130, Aircraft Quality
Steel Sheet and Strip, Corrosion-Resistant, Precipitation Hardening (AM350 and AM355), Premium Quality
Steel, Alloy (Manganese-Silicon-N ickel), Bars and Forging Stock (Aircraft Quality)
Steel, Chrome-Molybdenum (4130) Bars and Reforging Stock (Aircraft Quality)
Steel, Chrome-Molybdenum-Al uminum; Bars, Rods, Billets and Forging Stock (for Nitriding) (Aircraft Quality)
Steel, Chrome-Nickel-Molybd enum (8630) Bars and Reforging Stock (Aircraft Quality)
Steel, Chrome-Nickel-Molybd enum (8735) Bars and Reforging Stock (Aircraft Quality)
Steel, Chrome-Nickel-Molybd enum (8740) Bars and Reforging Stock (Aircraft Quality)
Steel, Chrome-Nickel-Molybd enum (E4340) Bars and Reforging Stock
Steel, Chrome-Nickel-Molybd enum, 8620, Bars Aircraft Quality
Steel, Corrosion Resistant, Bars, Wire, Shapes, and Forgings
Steel, Corrosion-Resistant (18-8) Bars, Wire and Forging Stock (Aircraft Quality)
Steel, Investment Castings Alloy and Carbon
Steel, Sheet and Strip (1095) (Aircraft Quality)
Steel, Sheet and Strip, Medium and High Carbon
Steel, Sheet and Strip, Uncoated, Carbon (1020 and 1025) (Aircraft Quality)
Steel: Chemical Composition and Hardenability
Steel: Chrome-Molybdenum (4140) Bars, Rods, and Forging Stock (For Aircraft Applications)
Tape and Sheet, Adhesive, Rubber and Cork Composition
Tapes, Pressure Sensitive Adhesive, for Masking During Paint Stripping Operations
Tapes, Pressure-Sensitive Adhesive, Masking, Non-Staining - for Aircraft Painting Applications
Tapes, Pressure-Sensitive, Adhesive, Preservation and Sealing
THIMBLE - WIRE CABLE
Titanium and Titanium Alloy, Bars (Rolled or Forged) and Reforging Stock, Aircraft Quality; S/S by SAE AMS4921, AMS6900, AMS6901, AMS6910, AMS6940, AMS6931, AMS6930, AMS6932, AMS6936, AMS6935, AMS6905, AMS6907, AMS6906, AMS6915,AMS6920,AMSD...
Titanium and Titanium Alloy, Bars (Rolled or Forged) and Reforging Stock, Aircraft Quality
Titanium and Titanium Alloy, Sheet, Strip, and Plate
Titanium and Titanium Alloys, Extruded Bars snd Shapes, Aircraft Quality
Titanium and Titanium-Alloy Castings, Investment
Trichloroethane 1, 1, 1, (Methyl Chloroform) Inhibited, Vapor Degreasing
Tube, Aluminum Alloy, Drawn, Seamless, 2024
Tube, Aluminum Alloy, Drawn, Seamless, 5052
Tube, Aluminum Alloy, Drawn, Seamless, 5086
Tube, Aluminum Alloy, Drawn, Seamless, 6061
Tube, Aluminum Alloy, Drawn, Seamless, 7075
Tube, Aluminum Alloy, Seamless, Round, Drawn, 6061, Aircraft Hydraulic Quality
Tube, Aluminum and Aluminum Alloy, Drawn, Seamless, General Specification for
Tube, Aluminum, Alloy, Drawn, Seamless, 3003
Tube, Aluminum, Drawn, Seamless, 1100
Tubing, Carbon Steel (1025) (Aircraft Quality)
Tubing, Carbon Steel (1025), (Aircraft Quality)
Tubing, Chrome-Molybdenum (4130 or 8630) Steel, Seamless and Welded
Tubing, Chrome-Molybdenum, (4130 or 8630) Steel, Seamless and Welded
Tubing, Chrome-Molybdenum, 4135 Steel, Seamless Aircraft Quality
Tubing, Plastic, Extra Flexible, Convoluted, Ethylene-Tetrafluoro ethylene, Close Convolution
Tubing, Plastic, Extra Flexible, Convoluted, Fluorinated Ethylene Propylene, Close Convolution
Tubing, Plastic, Extra Flexible, Convoluted, Polytetrafluoroethyl ene, Close Convolution
Tubing, Plastic, Flexible, Convoluted, Conduit, General Specification for
Tubing, Plastic, Flexible, Convoluted, Ethylene-Tetrafluoro ethylene, Standard Convolution
Tubing, Plastic, Flexible, Convoluted, Fluorinated Ethylene Propylene, Integral Braid
Tubing, Plastic, Flexible, Convoluted, Fluorinated Ethylene Propylene, Standard Convolution
Tubing, Plastic, Flexible, Convoluted, Polytetrafluoroethyl ene, Standard Convolutions
Tubing, Steel, Corrosion-Resistant (S30400), Aeropsace Vehicle Hydraulic System 1/8 Hard Condition
Tubing, Steel, Corrosion-Resistant (S30400), Aerospace Vehicle Hydraulic System 1/8 Hard Condition.
Tubing, Steel, Corrosion-Resistant (S30400), Aerospace Vehicle Hydraulic System 1/8 Hard Condition
Tubing, Steel, Corrosion-Resistant, (304), Annealed, Seamless and Welded
Tungsten Base Metal, High Density
Water Chemistry Issues in Geothermal Heat Pump Systems
Welding, Resistance: Spot and Seam
Wire, Steel, Carbon (High Carbon, Round, for Mechanical Springs, General Purpose)
Wire, Steel, Carbon, (High Carbon, Round, For Mechanical Springs, General Purpose)
Wire, Steel, High Carbon, Round, Type I
Wire, Steel, High Carbon, Round, Type III
Wire, Steel, High Carbon, Square, Uncoated, for Mechanical Springs (General Purpose)

<< Prev Next >>