Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 130 140 150 160 170 180 189 190 191 192 193 194 195 196 197 198 199 200 201 210 220 230 240 250 260 300 350 400 450 500 550 1000 1500 1620
Product Name Notes
(R) Fluorocarbon Elastomer (FKM) High Temperature/HTS Oil Resistant/Fuel Resistant Low Compression Set/70 to 80 Hardness, Low Temperature Tg -22 \xb0F (-30 \xb0C), for Seals in Oil/Fuel/Specific Hydraulic Systems
(R) Iron, Commercially Pure, Bar, Sheet, Strip, and Plate Hot Rolled, Unannealed
(R) Perfluorocarbon (FFKM) Engine Oil, Fuel and Hydraulic Fluid Resistant 70 to 80 Hardness For High Temperature Seals in Engine Oil Systems, Fuel Systems and Hydraulic Systems
(R) Process Requirements for Production of Metal Powder Feedstock for Use in Additive Manufacturing of Aerospace Parts
(R) Rubber: Acrylonitrile-Butadi ene (NBR) Engine Oil Resistance, 65 to 75 Hardness, for Seals in Aircraft Engine Oil Systems
(R) Rubber: Acrylonitrile-Butadi ene Rubber (NBR) Fuel and Low Temperature Resistant 60 - 70 Type \x93A\x94 Hardness For Seals in Fuel Systems
(R) RUBBER: FLUOROCARBON (FKM) HIGH TEMPERATURE - FLUID RESISTANT LOW COMPRESSION SET/70 TO 80 TYPE A HARDNESS FOR SEALS IN FUEL SYSTEMS AND SPECIFIC ENGINE OIL SYSTEMS
(R) Rubber: Fluorocarbon (FKM) High Temperature/Fluid Resistant Low Compression Set/ 85 to 95 Hardness For Seals In Fuel Systems and Specific Engine Oil Systems
(R) Rubber: Fluorocarbon Elastomer (FKM) Low Temperature Sealing Tg -40 \xb0F (-40 \xb0C) 70 to 80 Type \x91A\x92 Hardness For Elastomeric Seals in Aircraft Engine Oil, Fuel and Hydraulics Systems...
(R) Rubber: Methyl Vinyl Silicone (MVQ) High Temperature Resistant, Low Compression Set 65 - 75 Type \x93A\x94 Hardness For Seals in a Static Application - Resistant to 500 \xb0F (260...
(R) RUBBER: SILICONE [VMQ] NON-OIL RESISTANT LOW COMPRESSION SET, 65 - 75 TYPE A HARDNESS
(R) RUBBER: SILICONE RUBBER (PVMQ) LOW OUTGASSING, LOW TEMPERATURE RESISTANT 45 - 55 SHORE "A" HARDNESS FOR SEALS IN SPACE AND VACUUM SERVICE
(R) Rubber: Silicone Rubber (PVMQ) Low Outgassing, Low Temperature Resistant 45 - 55 Shore \x93A\x94 Hardness For Seals in Space and Vacuum Service
(R) RUBBER: VINYL-METHYL SILICONE (VMQ) HOT AIR RESISTANT LOW COMPRESSION SET, 70 TO 80 TYPE A HARDNESS FOR SEALS IN HOT AIR SYSTEMS
(R) Steel, Highly-Stressed Springs 0.95Cr - 0.2V (0.48 - 0.53C) (SAE 6150) Case Hardened
ALLOY PM SHAPES, CORROSION, WEAR, AND HEAT RESISTANT 56Co - 30Cr - 8.25W (1.10 - 1.90C)
Alloy PM Shapes, Corrosion, Wear, and Heat Resistant 60Co - 29Cr - 4.5W (0.90 - 1.40C)
Alloy PM Shapes, Corrosion, Wear, and Heat Resistant 66Co - 30Cr - 8.25W (1.10 - 1.90C)
Aluminum Alloy Powder 10.0Si - 0.35Mg
Aluminum Alloy Powder 4.6Cu - 3.4Ti - 1.4B - 0.75Ag - 0.27Mg
Aluminum Alloy Powder 7.0Si - 0.55Mg - 0.12Ti
Aluminum Alloy, 10.0Si - 0.35Mg Stress Relieved, Hot Isostatic Pressed (HIP), Solution Treated and Artificially Aged, Produced by Laser Powder Bed Fusion (L-PBF)
ALUMINUM RIVETS 2.5Cu - 0.3Mg (2117-T4)
ALUMINUM RIVETS 2.5Cu - 0.3Mg (Al7S-T4)
ALUMINUM RIVETS 99Al (1100-H14)
BALLS, LOW-CHROMIUM, HIGH-CARBON STEEL Hardened and Tempered
Balls, Steel, Corrosion Resistant 17Cr Hardened
BALLS, STEEL, CORROSION-RESISTANT 17CR ANNEALED (STABILIZED TYPE)
Balls, Steel, Corrosion-Resistant 17Cr Annealed
BALLS, STEEL, LOW-CHROMIUM, HIGH CARBON HARDENED AND TEMPERED (STABILIZED TYPE)
Balls, Steel, Low-Chromium, High Carbon Hardened and Tempered (Stabilzed Type)
Batch Processing Requirements for the Reuse of Used Powder in Additive Manufacturing of Aerospace Parts
Binder Jet Additive Manufacturing (BJAM) Process
BOLTS AND SCRENS, STEEL, CORROSION RESISTANT Roll Threaded
Bolts and Screws Roll Threaded
BOLTS AND SCREWS, CARBON STEELS, ALLOY STEELS OR CORROSION AND HEAT RESISTANT STEELS OR ALLOYS Roll Threaded
BOLTS AND SCREWS, CORROSION AND HEAT RESISTANT NICKEL ALLOY UPSET HEADED, HEAT TREATED, ROLL THREADED 1950 DEGREES F (1066 DEGREES C) SOLUTION HEAT TREATED
BOLTS AND SCREWS, CORROSION AND HEAT RESISTANT NICKEL ALLOY UPSET HEADED, ROLL THREADED, FATIGUE RESISTANT
BOLTS AND SCREWS, CORROSION AND HEAT RESISTANT NICKEL ALLOY UPSET HEADED, ROLL THREADED, STRESS-RUPTURE RESISTANT
BOLTS AND SCREWS, CORROSION AND HEAT RESISTANT Roll Threaded
BOLTS AND SCREWS, CORROSION AND HEAT RESISTANT STEEL HEAT TREATED, ROLL THREADED 1650 DEGREES F (899 DEGREES C) SOLUTION AND PRECIPITATION HEAT TREATED
BOLTS AND SCREWS, CORROSION AND HEAT RESISTANT STEEL HEAT TREATED, ROLL THREADED 1800 DEGREES F (982 DEGREES C) SOLUTION AND PRECIPITATION HEAT TREATED
BOLTS AND SCREWS, CORROSION AND HEAT RESISTANT STEEL HEAT TREATED, ROLL THREADED
Bolts and Screws, Corrosion and Heat Resistant Steel Upset Headed Treated, Roll Threaded 1800 degree F (982 degree c) Solution and Precipitation Heat Treated
BOLTS AND SCREWS, CORROSION AND HEAT RESISTANT STEEL UPSET HEADED, HEAT TREATED, ROLL THREADED 1800 DEGREES F(982 DEGREES C) SOLUTION AND PRECIPITATION HEAT TREATED
BOLTS AND SCREWS, CORROSION HEAT RESISTANT NICKEL ALLOY UPSET HEADED, HEAT TREATED, ROLL THREADED 2050 DEGREES F (1121 DEGREES C) SOLUTION AND 1650 DEGREES F (899 DEGREES C) PRECIPITATION HEAT...
BOLTS AND SCREWS, CORROSION RESISTANT STEEL ROLL THREADED
BOLTS AND SCREWS, CORROSION RESISTANT STEEL UPSET HEADED, HEAT TREATED, ROLL THREADED
BOLTS AND SCREWS, CORROSION-RESISTANT WORK-STRENGTHENED ALLOY FORGED HEAD, ROLL THREADED AFTER AGING
Bolts and Screws, Low-Alloy Heat- Resistant Steel Hardened and Tempered, Roll Threaded 220,000 psi (1517 MPa) Tensile Strength
BOLTS AND SCREWS, LOW-ALLOY STEEL HEAT TREATED, ROLL THREADED
BOLTS AND SCREWS, LOW-ALLOY STEEL, HEAT RESISTANT Hardened and Tempered, Roll Threaded
BOLTS AND SCREWS, LOW-ALLOY STEEL, HEAT RESISTANT NORMALIZED AND TEMPERED, ROLL THREADED 135,000 psi (931 MPa) TENSILE STRENGTH
BOLTS AND SCREWS, LOW-ALLOY STEEL, HEAT-RESISTANT HARDENED AND TEMPERED, ROLL THREADED
Bolts and Screws, Low-Alloy, Heat Resistant Steel Hardened and Tempered, Roll Threaded 195,000 psi (1344 MPa) Tensile Strength
BOLTS AND SCREWS, NICKEL ALLOY, CORROSION AND HEAT RESISTANT Upset Headed, Heat Treated, Roll Threaded 1975 F (1079.4 C) Heat Treatment
BOLTS AND SCREWS, NICKEL ALLOY, CORROSION AND HEAT RESISTANT Upset Headed, Heat Treated, Roll Threaded 2050 Degrees F (1121.1 Degrees C) Solution and 1650 Degrees F (898.9 Degrees C) Precipitation...
BOLTS AND SCREWS, NICKEL ALLOY, CORROSION AND HEAT RESISTANT Upset Headed, Heat Treated, Roll Threaded 2050\xb0F (1120\xb0C) Solution and 1650\xb0F (900\xb0C) Precipitation Heat Treatment
BOLTS AND SCREWS, NICKEL ALLOY, CORROSION AND HEAT RESISTANT Upset Headed, Roll Threaded, Fatigue Resistant
BOLTS AND SCREWS, NICKEL ALLOY, CORROSION AND HEAT RESISTANT Upset Headed, Roll Threaded, Stress-Rupture Resistant
BOLTS AND SCREWS, STEEL Heat Treated - Roll Threaded
Bolts and Screws, Steel Low-Alloy, Heat Resistant 195,000 psi (1,345MPa) Tensile Strength Hardened and Tempered, Roll Threaded (AMS 6304)
BOLTS AND SCREWS, STEEL, CORROSION AND HEAT RESISTANT Heat Treated - Roll Threaded 1650 F Heat Treatment
BOLTS AND SCREWS, STEEL, CORROSION AND HEAT RESISTANT Heat Treated - Roll Threaded
BOLTS AND SCREWS, STEEL, CORROSION AND HEAT RESISTANT Roll Threaded
Bolts and Screws, Steel, Corrosion and Heat Resistant Upset Headed, Heat Treated, Roll Threaded 1800 Degree F (982.2 Degree C) Solution and Precipitation Heat Treated
BOLTS AND SCREWS, STEEL, CORROSION AND HEAT RESISTANT Upset Headed, Heat Treated, Roll Threaded 1800 F (982 C) Heat Treatment
BOLTS AND SCREWS, STEEL, CORROSION AND HEAT RESLSTANT Heat Treated, Roll Threaded 1800 F(982. 2 C) Solution and Precipitation Heat Treated
BOLTS AND SCREWS, STEEL, CORROSION RESISTANT Heat Treated - Roll Threaded
BOLTS AND SCREWS, STEEL, CORROSION RESISTANT Upset Heads, Head Treated, Roll Threaded
BOLTS AND SCREWS, STEEL, LOW ALLOY HEAT RESISTANT 195,000 psi Tensile Strength Hardened and Tempered, Roll Threaded
BOLTS AND SCREWS, STEEL, LOW ALLOY HEAT RESISTANT Hardened and Tempered - Roll Threaded
BOLTS AND SCREWS, STEEL, LOW ALLOY HEAT RESISTANT Hardened and Tempered, Roll Threaded
BOLTS AND SCREWS, STEEL, LOW-ALLOY HEAT RESISTANT 222,000 PSI (1517 MPA) TENSILE STRENGTH HARDENED AND TEMPERED, ROLL THREADED (STABILIZED TYPE)
Bolts and Screws, Steel, Low-Alloy Heat Resistant 222,000 psi (1517 MPa) Tensile Strength Hardened and Tempered, Roll Threaded
Bolts and Screws, Steel, Low-Alloy Heat-Resistant 220,000 psi (1517 MPa) Tensile Strength Hardened and Tempered, Roll Threaded
BOLTS AND SCREWS, STEEL, LOW-ALLOY HEAT-RESISTANT Hardened and Tempered, Roll Threaded
BOLTS AND SCREWS, TITANIUM ALLOY 6AL - 4V HEAT TREATED, ROLL THREADED
BOLTS AND SCREWS, TITANIUM ALLOY 6AL - 4V UPSET HEADED, HEAT TREATED, ROLL THREADED
BOLTS AND SCREWS, WORK-STRENGTHENED ALLOY, CORROSION AND HEAT RESISTANT Forged Head, Roll Threaded After Aging
BOLTS AND SCREWS, WORK-STRENGTHENED CORROSION AND HEAT RESISTANT ALLOY FORGED HEAD, ROLL THREADED AFTER AGING
BOLTS AND SCREWS, WORK-STRENGTHENED CORRQSION AND HEAT RESISTANT ALLOY Forged Head, Roll Threaded After Aging
Carburizing Steel Alloy, Powder for Additive Manufacturing 3.5Cr - 7.5Ni - 16.3Co - 1.75Mo - 0.2W - (0.10 - 0.15 C)
Cold Spray Additive Manufacturing (CSAM) Process
COTTER PINS Corrosion Resistant Steel
COTTER PINS, CORROSION AND HEAT RESISTANT STEEL 18Cr - 10.5Ni - 0.40Ti
COTTER PINS, STEEL, CORROSION AND HEAT RESISTANT 18Cr - 10.5Ni - 0.40Ti
COTTER PINS, STEEL, CORROSION AND HEAT RESISTANT 18Cr - 9.5Ni - Ti
COTTER PINS, STEEL, CORROSION-RESISTANT 18Cr-9.5Ni
DECALCOMANIAS (STABILIZED TYPE)
Decalcomanias
Elastomer: Nitrile Rubber (NBR) Synthetic Oil Resistant Compression Seals, 65 to 75 Type A Hardness for Products in Engine Oil Systems
Electron Beam Directed Energy Deposition-Wire Additive Manufacturing Process (EB-DED-Wire)
Electron Beam Powder Bed Fusion Process
Electron Beam-Powder Bed Fusion (EB-PBF) Produced Preforms and Parts Titanium Alloy, 6Al - 4V Hot Isostatically Pressed
Fluorocarbon Elastomer (FKM) High Temperature / HTS Oil Resistant / Fuel Resistant Low Compression Set / 70 to 80 Hardness, Low Temperature Tg -22 \xb0F (-30 \xb0C) For Seals in...
Fused Filament Fabrication Process - Stratasys Fortus 900mc Plus with Type 1, Class 1, Form 1, Grade 0 Natural Color Material for
Fused Filament Fabrication Process- Stratasys Fortus 900mc Plus with Type 1, Class 1, Form 1, Grade 0, Natural Color Material for
Fused Filament Fabrication, Material for
Fused Filament Fabrication, Process Specification for
Fused Filament Fabrication, Type 1, Class 1, Form 1, Grade 0, Natural Color Material for
Gamma Titanium-Aluminide Powder for Additive Manufacturing Ti - 48Al - 2Nb - 2Cr
Gaskets, Type XX Engine Accessory Drive Brass Screen Reinforced )
GASKETS, TYPE XX ENGINE ACCESSORY DRIVE Brass Screen Reinforced
Gaskets, Type XX Engine Accessory Drive Corrosion Resistant Steel Screen Reinforced )
GASKETS, TYPE XX ENGINE ACCESSORY DRIVE CORROSION RESISTANT STEEL SCREEN REINFORCED CONTROLLED PERFORMANCE
GASKETS, TYPE XX ENGINE ACCESSORY DRIVE Corrosion Resistant Steel Screen Reinforced
INSERTS, THREAD FORM Bronze
INSERTS, THREAD FORM Corrosion Resistant Steel
INSERTS, THREAD FORM, CORROSION AND HEAT RESISTANT ALLOY 72Ni - 15.5Cr - 0.95 (Cb+Ta) - 2.5Ti - 0.70Al - 7.0Fe
INSERTS, THREAD FORM, CORROSION AND HEAT RESISTANT ALLOY 72Ni - 15.5Cr - 0.95(Cb+Ta) - 2.5Ti - 0.70Al - 7.0Fe
INSERTS, THREAD FORM, CORROSION RESISTANT STEEL 18.5Cr - 9.2Ni
INSERTS, THREAD FORM, PHOSPHOR BRONZE 95 Cr - 4. 6Sn - 0.19P
INSERTS, THREAD FORM, PHOSPHOR BRONZE 95Cr - 4.6Sn - 0.19p
INSERTS, THREAD FORM, PHOSPHOR BRONZE 95Cu - 5Sn
Interior Decorative Clear Coating for Metal Surfaces
IRON BAR AND STRIP, ELECTRICAL Cold Finished, Annealed
IRON BAR, SHEET, STRIP, AND PLATE, COMMERCIALLY PURE - HOT ROLLED, ANNEALED
IRON BAR, SHEET, STRIP, AND PLATE, COMMERCIALLY PURE Hot Rolled, Annealed
IRON, COMMERCIALLY PURE Hot Rolled, Annealed
Iron, Commercially Pure Hot Rolled, Unannealed
Iron, Commercially Pure, Bar, Sheet, Strip, and Plate Hot Rolled, Unannealed
Iron, Electrical, Bar and Strip Cold Finished, Annealed
Labels, Aluminum Foil Etched and Enameled )
LABELS, ALUMINUM FOIL Etched and Enameled
Labels, Aluminum Foil Etched, Anodized, and Dyed
Laser Directed Energy Deposition Additive Manufacturing Process (L-DED)
Laser Powder Bed Fusion Process
Machine Qualification for Fusion-Based Metal Additive Manufacturing
MAGNETIC ALLOY BARS AND FORGINGS Nickel-Iron Alloy
MAGNETIC ALLOY SHEET AND STRIP Nickel-Iron Alloy 1/2 Hard
MAGNETIC ALLOY SHEET AND STRIP Nickel-Iron Alloy Annealed
Magnets, Rare-Earth/ Cobalt, Permanent Powder-Metallurgy Product
Magnets, Rare-Earth/ Cobalt, Permanent Samarium-Cobalt, 33/67 - 18 (143) 250
MAGNETS, RARE-EARTH/COBALT, PERMANENT POWDER-METALLURGY PRODUCT (STABILIZED TYPE)
Magnets, Rare-Earth/Cobalt, Permanent Powder-Metallurgy Product
MAGNETS, RARE-EARTH/COBALT, PERMANENT SAMARIUM-COBALT, 33/67 - 15 (119) 250 (STABILIZED TYPE)
Magnets, Rare-Earth/Cobalt, Permanent Samarium-Cobalt, 33/67 - 15 (119) 250
MAGNETS, RARE-EARTH/COBALT, PERMANENT SAMARIUM-COBALT, 33/67 - 18 (143) 250 (STABILIZED TYPE)
Magnets, Rare-Earth/Cobalt, Permanent Samarium-Cobalt, 33/67 - 18 (143) 250
Metal Powder Feedstock Size Classifications
Nickel Alloy, Corrosion and Heat-Resistant, Powder for Additive Manufacturing, 47.5Ni - 22Cr - 1.5Co - 9.0Mo - 0.60W - 18.5Fe
Nickel Alloy, Corrosion and Heat-Resistant, Powder for Additive Manufacturing, 60Ni - 22Cr - 2.0Mo - 14W - 0.35Al - 0.03La
Nickel Alloy, Corrosion and Heat-Resistant, Powder for Additive Manufacturing, 62Ni - 21.5Cr - 9.0Mo - 3.65Nb
Nickel Alloy, Corrosion- and Heat-Resistant, Powder for Additive Manufacturing 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) - 0.90Ti - 0.50Al - 18Fe
NICKEL-IRON ALLOY, MAGNETIC, SHEET AND STRIP ANNEALED
Nickel-Iron Alloy, Magnetic, Sheet and Strip Cold Rolled, Half-Hard Temper
Nickel-Iron Magnetic Alloy, Bars and Forgings
NUTS, SELF-LOCKING, CORROSION AND HEAT RESISTANT ALLOY HIGH STRENGTH, ALL METAL 1400 DEGREES F (760 DEGREES C) USE, UNIFIED "J" (MIL-S-8879) THREAD FORM
NUTS, SELF-LOCKING, CORROSION AND HEAT RESISTANT High Strength, Prevailing Torque, All-Metal 1200 F
NUTS, SELF-LOCKING, CORROSION AND HEAT RESISTANT STEEL HIGH STRENGTH, ALL METAL 1200 DEGREES F (650 DEGREES C) USE, UNIFIED "J" (MIL-S-8879) THREAD FORM
NUTS, SELF-LOCKING, STEEL High Strength, All Metal 450 degrees F (230 degrees C) Use, Unified "J" (MIL-S-8879) Thread Form
NUTS, SELF-LOCKING, STEEL High Strength, Prevailing Torque, all metal 450 degrees F (230 degrees C) Use, Unified "J" (MIL-S-8879) Thread Form
NUTS, SELF-LOCKING, STEEL, CORROSION AND HEAT RESISTANT HIGH STRENGTH, ALL METAL 1200 DEGREES F (650 DEGREES C) USE, UNIFIED (MIL-S-7742) THREAD FORM
Perfluorocarbon (FFKM) Engine Oil, Fuel and Hydraulic Fluid Resistant 70 to 80 Hardness For High Temperature Seals in Engine Oil Systems, Fuel Systems and Hydraulic Systems
Perfluoroether Elastomer
PISTON RINGS, CAST IRON As Cast
PISTON RINGS, CAST IRON
PISTON RINGS, CENTRIFUGALLY-CASE ALLOYED IRON 0.50MO - 0.50CU (STABILIZED TYPE)
Piston Rings, Centrifugally-Case Alloyed Iron 0.50Mo - 0.50Cu
Piston Rings, Centrifugally-Cast Alloyed Iron 0.50Mo - 0.50Cu
PISTON RINGS, CENTRIFUGALLY-CAST IRON (STABILIZED TYPE)
Piston Rings, Centrifugally-Cast Iron
Precipitation Hardenable Steel Alloy, Corrosion and Heat Resistant, Powder for Additive Manufacturing, 15.0Cr - 4.5Ni - 3.5Cu - 0.30Nb
Precipitation Hardenable Steel Alloy, Corrosion and Heat-Resistant Powder for Additive Manufacturing 16.0Cr - 4.0Ni - 4.0Cu - 0.30Nb
Precipitation Hardenable Steel Alloy, Corrosion and Heat-Resistant, Powder for Binder Jet Additive Manufacturing, 16.0Cr - 4.0Ni - 4.0Cu - 0.30Nb
Process Requirements for Production of Metal Powder Feedstock for Use in Additive Manufacturing of Aerospace Parts
Radiographic Film 3-30
Radiographic Film 3-60
Radiographic Film 3-80
Radiographic Film 4-60
Radiographic Film 4-80
Radiographic Film 5-60
Radiographic Film 5-80
RADIOGRAPHIC FILM AND PAPER INDUSTRIAL GRADE
Radiographic Paper 2.0-80
Radiographic Paper 2.5-80
RETAINING RINGS, STEEL, CORROSION RESISTANT SPIRAL WOUND
Rings - Piston Cast Iron
Rings, Butadiene-Acrylonitr ile (NBR) Rubber, Molded Fuel and Low Temperature Resistant 70 - 80
RINGS, FLASH WELDED ALUMINUM AND ALUMINUM ALLOYS
Rings, Flash Welded Carbon and Low-Alloy Steels
Rings, Flash Welded Corrosion and Heat Resistant Austenitic Steels, Austenitic-Type Iron, Nickel, or Cobalt Alloys, or Precipitation-Harden able Alloys
RINGS, FLASH WELDED CORROSION AND HEAT-RESISTANT AUSTENITIC STEELS, AUSTENITIC-TYPE IRON, NICKEL OR COBALT ALLOYS, OR PRECIPITATION-HARDEN ABLE ALLOYS
Rings, Flash Welded Corrosion and Heat-Resistant Austenitic Steels, Austenitic-Type Iron, Nickel, or Cobalt Alloys, or Precipitation-Harden able Alloys
RINGS, FLASH WELDED FERRITIC AND MARTENSITIC CORROSION-RESISTANT STEELS
RINGS, FLASH WELDED TITANIUM AND TITANIUM ALLOYS
RINGS, PACKING, BUTADIENE-ACRYLONITR ILE (N8R) RUBBER Fuel and Low Temperature Resistant 70 - 80
RINGS, PISTON Cast Iron
Rings, Piston, Cast Iron As Cast
RINGS, SEALING, BUTADIENE-ACRYLONITR ILE (NBR) RUBBER Fuel and Low Temperature Resistant 60 - 70
RINGS, SEALING, BUTADIENE-ACRYLONITR ILE (NBR) RUBBER Fuel Resistant 65 - 75
RINGS, SEALING, BUTADIENE-ACRYLONITR ILE (NBR) RUBBER FUEL RESISTANT, LOW SHRINKAGE 65 - 75
RINGS, SEALING, BUTADIENE-ACRYLONITR ILE (NBR) RUBBER Oil Resistant 65 - 75
Rings, Sealing, Butadiene-Acrylonitr ile (NBR) Rubber Synthetic Lubricant Resistant 65 - 75
RINGS, SEALING, BUTYL RUBBER, PHOSPHATE ESTER HYDRAUL FLUID RESISTANT 85 - 95
Rings, Sealing, Cast Leaded-Tin Bronze 80Cu - 16Sn - 5Pb As Cast
Rings, Sealing, Cast Leaded-Tin Bronze 80Cu \x96 16Sn \x96 5Pb As Cast
Rings, Sealing, Cast Leaded-Tin Bronze, 80Cu - 16Sn - 5Pb As Cast (UNS C92800)
Rings, Sealing, Cast Leaded-Tin Bronze, 80Cu - 16Sn - 5Pb As Cast
Rings, Sealing, Cast Tin Bronze 80Cu - 19Sn As Cast (UNS C91300)
Rings, Sealing, Cast Tin Bronze 80Cu - 19Sn As Cast
Rings, Sealing, Cast Tin Bronze, 80Cu - 19Sn, As Cast
Rings, Sealing, Ethylene Propylene (EPM) Rubber Phosphate Ester Hydraulic Fluid Resistant 58 - 95
Rings, Sealing, Ethylene Propylene (EPM) Rubber Phosphate Ester Hydraulic Fluid Resistant 75 - 85
RINGS, SEALING, FLOUROCARBON RUBBER HIGH - TEMPERATURE-FLUID- RESISTANT 70 - 80
RINGS, SEALING, FLUOROCARBON (FKM) RUBBER High-Temperature Fluid Resistant Very Low Compression Set 70 - 80
Rings, Sealing, Fluorocarbon (FKM) Rubber High-Temperature- Fluid Resistant Very-Low Compression Set 70 - 80
Rings, Sealing, Fluorocarbon (FKM) Rubber High-Temperature- Fluid Resistant Very-Low Compression Set 70 to 80
Rings, Sealing, Fluorocarbon (FKM) Rubber High-Temperature- Fluid Resistant Very-Low Compression Set 85 - 95
Rings, Sealing, Fluorocarbon (FKM) Rubber High-Temperature- Fluid Resistant Very-Low Compression Set 85 to 95
Rings, Sealing, Fluorocarbon (FKM) Rubber High-Temperature-Flu id Resistant Low Compression Set 70 to 80
Rings, Sealing, Fluorocarbon (FKM) Rubber High-Temperature-Flu id Resistant Low Compression Set 85 to 95
RINGS, SEALING, FLUOROCARBON RUBBER HIGH - TEMPERATURE-FLUID-RE SISTANT 70 - 80
RINGS, SEALING, FLUOROCARBON RUBBER HIGH TEMPERATURE FLUID RESISTANT, LOW COMPRESSION SET FKM TYPE 70 - 80
RINGS, SEALING, FLUOROCARBON RUBBER High-Temperature-Flu id Resistant Very-Low Compression Set FKM Type 85 - 95
RINGS, SEALING, FLUOROCARBON RUBBER High-Temperature-Flu id-Resistant 70-80
RINGS, SEALING, FLUOROCARBON RUBBER HIGH-TEMPERATURE-FLU ID-RESISTANT 85 - 95
Rings, Sealing, Fluorosilicone (FVMQ) Rubber High Temperature Fuel and Oil Resistant 70 - 80
Rings, Sealing, Fluorosilicone Rubber General Purpose, High Temperature, Fuel and Oil Resistant 65 - 75
RINGS, SEALING, NITRILE RUBBER Fuel and Low Temperature Resistant 60 - 70
RINGS, SEALING, PERFLUOROCARBON (FFKM) RUBBER High Temperature Fluid Resistant 70 - 80
RINGS, SEALING, PERFLUOROCARBON RUBBER High Temperature Fluid Resistant FFKM Type 70-80
RINGS, SEALING, PERFLUOROCARBON RUBBER High Temperature Fluid Resistant FFKM Type 75-85
Rings, Sealing, Phosphonitrilic (FX) Fluoroelastomer High-Temperature-Flu id Resistant 65-75
Rings, Sealing, Phosphonitrilic (FX) Fluoroelastomer High-Temperature-Flu id Resistant 75-85
Rings, Sealing, Phosphonitrilic (FX) Fluoroelastomer High-Temperature-Flu id Resistant 85-95
Rings, Sealing, Phosphonitrilic (FZ) Fluoroelastomer High- Temperature-Fluid Resistant
Rings, Sealing, Phosphonitrilic Fluoroelastomer (FZ) Aviation Fuel Resistant 65 - 75 Shore A
Rings, Sealing, Phosphonitrilic Fluoroelastomer (FZ) Aviation Fuel- Resistant 75 - 85 Shore A
Rings, Sealing, Phosphonitrilic Fluoroelastomer (FZ) Aviation Fuel-Resistant 75 - 85 Shore A
Rings, Sealing, Phosphonitrilic Fluoroelastomer (FZ) Aviation Fuel-Resistant
Rings, Sealing, Silicone (PVMQ) Rubber Low Outgassing, Space and Vacuum Service 45 - 55
Rings, Sealing, Silicone (VSI) Rubber Heat-Resistant, Low Compression Set 70 - 80
Rings, Sealing, Silicone Rubber High Temperature Resistant, Low Compression Set 65 - 75
Rings, Sealing, Silicone Rubber Low Compression Set, Non-Oil Resistant 65 - 75
RINGS, SEALING, SYNTHETIC RUBBER Fuel and Low Temperature Resistant (60 - 70)
RINGS, SEALING, SYNTHETIC RUBBER Fuel and Low Temperature Resistant (60-70) (Interim)
RINGS, SEALING, SYNTHETIC RUBBER Fuel and Low Temperature Resistant 60 - 70
RINGS, SEALING, SYNTHETIC RUBBER PHOSPHATE ESTER HYDRAULIC FLUID RESISTANT, BUTYL TYPE 70 - 85
RINGS, SEALING, SYNTHETIC RUBBER Synthetic Lubricant Resistant (65 - 85) Fluorocarbon Type
Rings, Sealing, Tetrafluoroethylene/ Propylene Rubber (FEPM) Hydraulic Fluid and Synthetic Oil Resistant 70 to 80
Rings, Sealing, Tetrafluoroethylene/ Propylene Rubber (FEPM) Hydraulic Fluid and Synthetic Oil Resistant 85 to 95
RINGS, SEALING, TETRAFLUOROETHYLENE/ PROPYLENE RUBBER (FEPM) HYDRAULIC FLUID AND SYNTHETIC OIL RESISTANT 70 TO 80 (STABILIZED TYPE)
Rings, Sealing, Tetrafluoroethylene/ Propylene Rubber (FEPM) Hydraulic Fluid and Synthetic Oil Resistant 70 to 80
Rings, Sealing, Tetrafluoroethylene/ Propylene Rubber (FEPM) Hydraulic Fluid and Synthetic Oil Resistant 85 to 95
RINGS, SEALING, TUBULAR METAL, CORROSION AND HEAT RESISTANT STEEL
RINGS, SEALING, TUBULAR METAL, CORROSION RESISTANT STEEL
Rings, Sealings, Butadiene-Acrylonitr ile (NBR) Rubber Fuel Resistant 65 - 75
RINGS,SEALING,BUTYL RUBBER,PHOSPHATE ESTER HYDRAUL
RIVETS Aluminum Alloy (Al7S-T)
RIVETS Aluminum
RIVETS, ALLOY CORROSION AND HEAT RESISTANT Nickel Base - 15.5Cr - 8Fe
RIVETS, ALLOY, CORROSION AND HEAT RESISTANT Nickel Base - 22Cr - 1.5Co - 9.0Mo - 060W - 18.5Fe
RIVETS, ALUMINUM ALLOY 2.5Cu - 0.35Mg (2117-T4)
RIVETS, ALUMINUM ALLOY 4.5CU - 1.5MG - 0.6MN (2024 - T4)
RIVETS, BLIND, ALLOY, CORROSION RESISTANT 67Ni - 30Cu - 0.04S
RIVETS, BLIND, CORROSION RESISTANT ALLOY 67Ni - 31Cu
RIVETS, CARBON STEEL
RIVETS, CORROSION AND HEAT RESISTANT ALLOY 47.5Ni - 22Cr - 1.5Co - 9.0Mo - 060W - 18.5Fe SOLUTION HEAT TREATED
RIVETS, CORROSION AND HEAT RESISTANT ALLOY 52Co - 20Cr - 10Ni - 15W SOLUTION HEAT TREATED
RIVETS, CORROSION AND HEAT RESISTANT ALLOY 74Ni - 15.5Cr - 8.0Fe
Rivets, Corrosion and Heat Resistant Steel 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.006b - 0.30V 1650 Degrees F (900 Degrees C) Solution heat Treated and Partially Precipitation Heat...
RIVETS, CORROSION AND HEAT RESISTANT STEEL 18Cr - 10.5Ni - 0.70 (Cb+Ta) SOLUTION HEAT TREATED
RIVETS, CORROSION AND HEAT RESISTANT STEEL 18Cr - 10.5Ni - 0.70(Cb+Ta) Solution Heat Treated
RIVETS, CORROSION RESISTANT STEEL 18CR - 9NI SOLUTION HEAT TREATED
RIVETS, SOLID, ALLOY, CORROSION RESISTANT 67Ni - 30Cu
Rivets, Solid, Alloy, Corrosion Resistant 67Ni - 31Cu
Rivets, Solid, Corrosion Resistant Alloy 67Ni - 31Cu
RIVETS, STEEL, CORROSION AND HEAT RESISTANT 15Cr - 26 Ni - 1.3 Mo - 2.1 Ti - 0.3V Annealed (1650 F) and Partially Precipitation Heat Treated
RIVETS, STEEL, CORROSION AND HEAT RESISTANT 18Cr - 11Ni - Cb
RIVETS, STEEL, CORROSION RESISTANT 18Cr - 8Ni
RIVETS, STEEL, CORROSION RESISTANT 18Cr - 9Ni Solution Heat Treated
RIVETS, STEEL, CORROSION RESISTANT 18Cr - 9Ni
Rubber: Acrylonitrile-Butadi ene (NBR) Fuel Resistant 65 to 75 Type A Hardness for Seals in Fuel
Rubber: Butadiene-Acrylonitr ile (NBR) 65 to 75 Hardness, For Elastomeric Seals in Aircraft Engine Oil Systems
RUBBER: BUTADIENE-ACRYLONITR ILE (NBR) SYNTHETIC LUBRICANT RESISTANT 65 - 75 HARDNESS FOR SEALS IN SYNTHETIC LUBRICANT SYSTEMS
Rubber: Butadiene-Acrylonitr ile (NBR) Synthetic Lubricant Resistant 65 \x96 75 Hardness For Seals in Synthetic Lubricant Systems
Rubber: Butyl (IIR Abbreviation) Phosphate Ester Resistant 65 to 75 Hardness For Seals In Hydraulic Systems, etc.
Rubber: Butyl (IIR) Low Compression Set and Low Moisture/Gas Permeability 65 to 75 Type A Hardness for Seals in Desiccated or Other Systems Requiring Resistance to Gas and/or Water Vapor...
Rubber: Ethylene Propylene (EP) Phosphate Ester Resistant Low Temperature -75 \xb0F (-59 \xb0C), 75 to 85 Type M Hardness For Seals in Hydraulic Systems
Rubber: Ethylene Propylene (EP) Phosphate Ester Resistant Low Temperature Tg -67 \xb0F (-55 \xb0C), 75 to 85 Type M Hardness for Seals in Hydraulic Systems
Rubber: Fluorocarbon (FKM) High Temperature/Fluid Resistant Low Compression Set/ 85 to 95 Hardness For Seals In Fuel Systems and Specific Engine Oil Systems
Rubber: Fluorocarbon (FKM) High-Temperature-Flu id Resistant Low Compression Set For Seals In Fuel Systems and Specific Engine Oil Systems
Rubber: Fluorocarbon Elastomer (FKM) 70 to 80 Hardness, Low Temperature Sealing Tg -40 \xb0F (-40 \xb0C) For Elastomeric Seals in Aircraft Engine Oil, Fuel and Hydraulics Systems
Rubber: Fluorocarbon Elastomer (FKM) Aircraft Engine Oil, Fuel and Hydraulic Fluid Resistant 70 to 80 Shore Type A Hardness Low Temperature Sealing Tg -47 \xb0F (-43.9 \xb0C) for Elastomeric Seals...
RUBBER: FLUOROSILICONE (FVMQ) HIGH TEMPERATURE FUEL AND OIL RESISTANT FOR SEALS IN FUEL SYSTEMS AND SPECIFIC ENGINE OIL SYSTEMS
SPRING PINS, CORROSION RESISTANT STEEL
Spring Pins, Tubular Carbon Steel
SPRING PINS, TUBULAR CORROSION AND MODERATE HEAT RESISTANT STEEL
Springs, Steel 0.85 - 1.05C Hardened and Tempered After Forming
Standard Contaminant for Testing Aerospace Cleaners
STEEL COTTER PINS, GALVANIZED Low Carbon
STEEL RIVETS, CORROSION RESISTANT 18Cr - 8Ni
STEEL RIVETS
STEEL SHEET AND STRIP, FLAT-ROLLED ELECTRICAL 3Si AISI Type M-19, Semiprocessed
STEEL SHEET AND STRIP, FLAT-ROLLED ELECTRICAL 4.25SI, AISI TYPE M-15, SEMIPROCESSED
STEEL SHEET AND STRIP, FLAT-ROLLED, ELECTRICAL, ION-ORIENTED 2.65 (Si+Al) Type 47S188 or Type 64S213, Semi-Processed
Steel Sheet and Strip, Flat-Rolled, Electrical, Non-Oriented 2.65 (Si + Al) Type 47S188 or Type 64S213, Semi-Processed
Steel Sheet and Strip, Flat-Rolled, Electrical, Non-Oriented 3.0 (Si + Al) Type 47S178 or Type 64S194, Semi-Processed
STEEL SHEET AND STRIP, FLAT-ROLLED, ELECTRICAL, NON-ORIENTED 3.0 (Si+Al) Type 47S178 or Type 64S194, Semi-Processed
Steel Springs, Highly Stressed 0.95Cr - 0.2V (0.48 - 0.53C) (SAE 6150)
Steel, Corrosion and Heat-Resistant, Powder for Additive Manufacturing, 17Cr - 13Ni - 2.5Mo (316L)
Steel, Highly-Stressed Springs 0.95Cr - 0.20V (0.48 - 0.53C) (SAE 6150) Case Hardened
STUDS, CORROSION AND HEAT RESISTANT STEEL HEAT TREATED, ROLL THREADED
STUDS, CORROSION AND HEAT RESISTANT STEEL Roll Threaded After Heat Treatment 1800\xb0F (982\xb0C) Solution Heat Treatment
STUDS, LOW-ALLOY HEAT-RESISTANT STEEL NORMALIZED AND TEMPERED, ROLL THREADED 135,000 psi (931 MPa) TENSILE STRENGTH
STUDS, LOW-ALLOY STEEL HEAT TREATED, ROLLED THREADED
STUDS, STEEL ALLOT Heat Treated - Boll Threaded
STUDS, STEEL, CORROSION AND HEAT RESISTANT Heat Treated - Roll Threaded
STUDS, STEEL, CORROSION AND HEAT RESISTANT Roll Threaded After Heat Treatment 1800\xb0F (982.2\xb0C) Solution Heat Treatment
STUDS, STEEL, LOW-ALLOY Heat Treated, Rolled Threaded
Temporary Protective Coating and Remover
Titanium 6 - Aluminum 4 - Vanadium Powder for Additive Manufacturing, Extra Low Interstitial (ELI)
Titanium 6-Aluminum 4-Vanadium Powder for Additive Manufacturing
Titanium Alloy Preforms from Plasma Arc Directed Energy Deposition Additive Manufacturing on Substrate Ti-6Al-4V Stress Relieved
Titanium Alloy, High Temperature Applications, Powder for Additive Manufacturing, Ti - 6.0Al - 2.0Sn - 4.0Zr - 2.0Mo
Titanium Alloy, Ti-6Al-4V, Hot Isostatically Pressed (Low Temperature, High Pressure), Produced by Laser Powder Bed Fusion
Titanium Ti-5553 (Ti - 5Al - 5Mo - 5V - 3Cr) Powder for Additive Manufacturing
Washers, Spring Lock Carbon Steel
Washers, Spring Lock, Corrosion Resistant Steel 18Cr - 19Ni
Wire Fed Laser Directed Energy Deposition Additive Manufacturing Process (L-DED-wire)
Wire Fed Plasma Arc Directed Energy Deposition Additive Manufacturing Process

<< Prev Next >>