Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 130 140 150 160 170 180 190 191 192 193 194 195 196 197 198 199 200 201 202 210 220 230 240 250 260 300 350 400 450 500 550 1000 1500 1620
Product Name Notes
(R) Acrylonitrile-butadi ene (NBR) Rubber For Fuel-Resistant Seals 60 to 70
(R) Butadiene - Acrylonitrile (NBR) Rubber for Fuel-Resistant Seals 60 to 70
(R) Coating, Corrosion Preventative, for Aircraft Integral Fuel Tanks for Use to 250 \xb0F (121 \xb0C)
(R) Inspection Process, Magnetic Rubber
(R) Insulation Sleeving, Electrical, Heat Shrinkable, Crosslinked Chlorinated Polyolefin, Flexible
(R) Insulation Sleeving, Electrical, Heat Shrinkable, Polyolefin, Flexible, Crosslinked
(R) O-Ring, Preformed, Straight Thread Tube Fitting Boss, Type I Hydraulic (-65 to 160 \xb0F)
(R) Paint System, Fluorescent, Removable, for Aircraft Application
(RESTRICTED) NATO MODELLING AND SIMULATION HANDBOOK FOR TRAINING AND EXERCISES
(RESTRICTED) R\xc9SEAU DE FORMATION ET D\x92ENTRA\xceNEMENT OTAN \x96 ARCHITECTURE DE LA F\xc9D\xc9RATION ET CONCEPTION DU MOD\xc8LE OBJET DE LA F\xc9D\xc9RATION
Adhesive, Acrylic Base, for Acrylic Plastic
Adhesive, Film Form, Metallic Structural Sandwich Construction
AEROSPACE MATERIAL SPECIFICATIONS INDEX
Alloy Sheet and Strip, Sintered Wire Mesh, Corrosion and Heat Resistant 30Fe - 1.5Mn - 21Cr - 20Ni - 20Co - 3.0Mo - 2.5W - 1.0 (Cb + Ta) -...
Alloy Sheet and Strip, Sintered Wire Mesh, Corrosion and Heat Resistant 30Fe - 1.5Mn - 21Cr - 20Ni - 20Co - 3.0Mo - 2.5W - 1.0(Cb + Ta) - 0.15N...
ALLOY SHEET, STRIP, AND PLATE, LOW EXPANSION, GLASS SEALING 53Fe - 29Ni - 17Co Annealed
Alloy Wire, Round 35Pd - 30Ag - 14Cu - 10Au - 10Pt - 0.85Zn Solution Heat Treated
Aluminum Alloy 3003, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy 6066, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy 7075, Bar, Rod, Shapes, Tube, and Wire, Extruded
Aluminum Alloy Forgings, Heat Treated
Aluminum Alloy, Bar, Rod, Shapes, Structural Shapes, Tube, and Wire, Extruded: General Specification for
Aluminum Beryllium, NNS Preforms Hot Isostatic Pressed 38Al - 62Be
Aluminum Beryllium, Preforms Hot Isostatic Pressed 38Al - 62Be
Aluminum Beryllium, Preforms Hot Isostatic Pressed and Heat Treated 38Al - 62Be
Aluminum Foil for Sandwich Construction
Aluminum-Alloy Castings, High Strength AREA MECA
Aluminum-Alloy Castings, High Strength
Aluminum-Beryllium Alloy, Extrusions 38Al - 62Be Annealed
Aluminum-Beryllium Alloy, Sheet and Plate 38Al - 62Be
Aluminum-Beryllium Alloy, Sheet and Plate, 38Al - 62Be
Anodic Coatings for Aluminum and Aluminum Alloys
Bars and Rods, Tantalum Alloy 90Ta - 10W
Beryllium Aluminum Alloy Investment Castings 64.9Be - 30Al - 3Ag - 1Co - 0.75Ge As Cast
BERYLLIUM BARS, RODS, AND SHAPES
Beryllium Bars, Rods, Tubing, and Shapes 4.25BeO - 94Be High Micro-Yield Strength
Beryllium Bars, Rods, Tubing, and Shapes High Ductility Grade
Beryllium Bars, Rods, Tubing, and Shapes Instrument Grade
Beryllium Bars, Rods, Tubing, and Shapes Optical Grade
Beryllium Bars, Rods, Tubing, and Shapes Standard Grade
Beryllium Bars, Rods, Tubing, and Shapes, High Ductility Grade
Beryllium Bars, Rods, Tubing, and Shapes, Instrument Grade
Beryllium Bars, Rods, Tubing, and Shapes, Standard Grade
Beryllium Hipped Near- Net Preforms Standard Grade
Beryllium Hipped Near-Net Preforms Standard Grade
Beryllium Near-Net Preforms Standard Grade Cold Isostatic Pressed, Sintered
Beryllium Near-Net Preforms Standard Grade Hot Isostatic Pressed
Beryllium Near-Net Preforms, Standard Grade, Cold Isostatic Pressed, Sintered
Beryllium Near-Net Preforms, Standard Grade, Hot Isostatic Pressed
Beryllium Sheet and Plate 98Be
Beryllium Sheet and Plate General Requirements for
Beryllium Sheet and Plate, 98Be
Brazing Sheet, Aluminum Alloy
Carbon Removing Compound (For Use in Agitated Tank)
Cartridges, Grease, 14 Ounce (for Cartridge-Type Grease Gun)
Chemical Conversion Coatings on Aluminum and Aluminum Alloys
Chemical Milling of Metals, Specification for
Cleaning Compound, High Pressure Cleaner, Liquid
Cleaning Compound, Precoating Surface, Aircraft and Aerospace Ground Equipment (AGE)
Cleaning Compounds, for Parts Washers and Spray Cabinets
Cloth, Glass, Finished, for Resin Laminates
Coating System, Polyurethane, Nonyellowing, White, Rain Erosion Resistant, Thermally Reflective
Coating, Cadmium (Vacuum Deposited)
Coating, Corrosion Preventative, for Aircraft Integral Fuel Tanks for Use to 250 \xb0F (121 \xb0C)
Coating, Corrosion Preventative, Polyurethane for Aircraft Integral Fuel Tanks for Use to 250 Degrees F (121 Degrees C)
Coating, Corrosion-Preventati ve, for Aircraft Integral Fuel Tanks for Use to 250 \xb0F (121 \xb0C)
Coatings, Cadmium, Tin-Cadmium and Zinc (Mechanically Deposited)
Coatings, Electroless Nickel Requirements for
Coatings, Polyurethane, Rain Erosion Resistant for Exterior Aircraft and Missile Plastic Parts
Columbium (Niobium) Alloy Bars, Rods, and Extrusions 10Hf - 1.0Ti, Recrystallization Annealed
Columbium (Niobium) Alloy Bars, Rods, and Wire 10W - 2.5Zr Recrystallized
Columbium (Niobium) Alloy Foil, Sheet, Strip, and Plate 10W - 2.5Zr Recrystallized
Columbium (Niobium) Alloy Foil, Sheet, Strip, and Plate, 10W - 2.5Zr Recrystallized
COLUMBIUM (NIOBIUM) ALLOY SHEET, STRIP, AND PLATE, 10HF - 1.0TI
Columbium (Niobium) Sheet, Strip, and Foil
COLUMBIUM (NIOBIUM) SHEET, STRIP, PLATE, AND FOIL
Columbium Alloy Bars, Rods, and Extrusions 10Hf - 1.0Ti Recrystallization Annealed
Columbium Alloy Bars, Rods, and Wire 10W - 2.5Zr Recrystallized
Columbium Sheet, Strip, Plate, and Foil
Compound, Cleaning Gel for Aircraft Surfaces
Compound, Cleaning, Foaming, for Aircraft Surfaces
Core Material, Aluminum, for Sandwich Construction
Core Material, Plastic Honeycomb, Laminated Glass Fabric Base, for Aircraft Structural and Electronic Applications
Core Material, Plastic Honeycomb, Nylon Paper Base; for Aircraft Structural Applications
Cork and Rubber Composition Sheet; for Aromatic Fuel and Oil Resistant Gaskets
Depleted Uranium Castings
Detergent, External Removable Fuel Tanks
Electroless Nickel Coatings
Fixant, Hold Down
FOAM, RIGID, STRUCTURAL, CLOSED CELL
Foil, Sheet, Strip, and Plate, Columbium Alloy 10W - 2.5Zr Recrystallized
Forging, Steel, For Aircraft/Aerospace Equipment and Special Ordnance Applications
Gasket, Metallic-Encased
Glass, Laminated, Aircraft Glazing
Glass, Monolithic, Aircraft Glazing
Gold Wire and Ribbon 99.97Au Annealed
Grease, Aircraft, High Load Capacity, Wide Temperature Range
Grease, Instrument, Ultra-Clean, Metric
Grease, Plug Valve, Gasoline and Oil Resistant, NATO Code Number G-363, Metric
Grease, Pneumatic System
GUIDANCE FOR STANDARDS APPLICABLE TO THE DEVELOPMENT OF NEXT GENERATION NATO REFERENCE MOBILITY MODELS (NG-NRMM)
Guns, Spray, Oil and Solvent
Heat Transfer Fluid, Fluorochemical
Heat Treatment of Aluminum Alloys
Heat Treatment of Steel Raw Materials
Heat Treatment of Steel, Process for
Heat Treatment of Titanium and Titanium Alloys
Heat Treatment of Wrought Copper-Beryllium Alloys, Process for (Copper Alloys: Numbers C17000, C17200, C17300, C17500, and C17510)
Ingot, Zinc Alloy (For Sheet Metal Forming Dies)
Inspection Process, Magnetic Rubber
Insulating Compound, Electrical, Ceramic, Class L
Insulation Blanket, Thermal-Acoustical
Insulation Compound, Electrical, Ceramic, Class L
Insulation Sleeving, Electrical, Flexible
Insulation Sleeving, Electrical, Heat Shrinkable, Crosslinked Chlorinated Polyolefin, Flexible
Insulation Sleeving, Electrical, Heat Shrinkable, Crosslinked, Elastomeric Polyolefin, Flexible
Insulation Sleeving, Electrical, Heat Shrinkable, Crosslinked, Elastromeric Polyolefin, Flexible
Insulation Sleeving, Electrical, Heat Shrinkable, Ethylene-Tetrafluoro ethylene Fluoropolymer, Semi-Rigid
Insulation Sleeving, Electrical, Heat Shrinkable, Flame Retarded, Modified Polyolefin, Flexible, Crosslinked
Insulation Sleeving, Electrical, Heat Shrinkable, Fluorinated Ethylene Propylene, Non-Crosslinked
Insulation Sleeving, Electrical, Heat Shrinkable, Fluoroelastomer, Flexible
Insulation Sleeving, Electrical, Heat Shrinkable, General Specification For
Insulation Sleeving, Electrical, Heat Shrinkable, Modified Fluoropolymer, Crosslinked
Insulation Sleeving, Electrical, Heat Shrinkable, Polyethylene Terephthalate, Non-Crosslinked
Insulation Sleeving, Electrical, Heat Shrinkable, Polyolefin, Dual-Wall, Outer Wall Crosslinked
Insulation Sleeving, Electrical, Heat Shrinkable, Polyolefin, Flexible, Crosslinked
Insulation Sleeving, Electrical, Heat Shrinkable, Polyolefin, Heavy-Wall, Coated, Flexible, Outer Wall Crosslinked
Insulation Sleeving, Electrical, Heat Shrinkable, Polyolefin, Semi-Rigid, Crosslinked
Insulation Sleeving, Electrical, Heat Shrinkable, Polytetrafluoroethyl ene
Insulation Sleeving, Electrical, Heat Shrinkable, Polyvinyl Chloride, Flexible Crosslinked and Non-Crosslinked
Insulation Sleeving, Electrical, Heat Shrinkable, Polyvinyl Chloride, Semi Rigid, Crosslinked and Non-Crosslinked
Insulation Sleeving, Electrical, Heat Shrinkable, Polyvinylidene Fluoride, Semi-Rigid, Crosslinked
Insulation Sleeving, Electrical, Heat Shrinkable, Silicone Rubber, Flexible
Insulation, Electrical, Pasted-Mica
Iron-Nickel Alloys for Sealing to Glasses and Ceramic
Iron-Nickel Alloys for Sealing to Glasses and Ceramics
IRON-NICKEL-COBALT ALLOY, BARS AND FORGINGS 53FE - 29NI - 17CO LOW EXPANSION, GLASS SEALING (STABILIZED TYPE)
Iron-Nickel-Cobalt Alloy, Bars and Forgings 53Fe - 29Ni - 17Co Low Expansion, Glass Sealing (UNS K94610)
Iron-Nickel-Cobalt Alloy, Bars and Forgings 53Fe - 29Ni - 17Co Low Expansion, Glass Sealing
Iron-Nickel-Cobalt Alloy, Sheet, Strip, and Plate 53Fe - 29Ni - 17Co Low Expansion Glass Sealing, Annealed (UNS K94610)
IRON-NICKEL-COBALT ALLOY, SHEET, STRIP, AND PLATE 53FE - 29NI - 17CO LOW EXPANSION GLASS SEALING, ANNEALED * STABILIZED TYPE
Iron-Nickel-Cobalt Alloy, Sheet, Strip, and Plate 53Fe - 29Ni - 17Co Low Expansion Glass Sealing, Annealed
Iron-Nickel-Cobalt Alloy, Wire 53Fe - 29Ni - 17Co Low Expansion, Glass Sealing, Annealed (UNS K94610)
Iron-Nickel-Cobalt Alloy, Wire 53Fe - 29Ni - 17Co Low Expansion, Glass Sealing, Annealed
LEAD ALLOY CASTINGS, 6.5SB - 0.5SN
Lead Alloy Pig
Lead Alloy Sheet and Extrusions 93Pb - 6.5Sb - 0.50Sn As Fabricated
LEAD ALLOY SHEET AND EXTRUSIONS 93Pb - 6.5Sb - 0.50Sn
Lubricating Oil, Instrument, Ball Bearing, High Flash Point
Magnesium Alloy Castings, Heat Treatment of
Magnesium Alloy, Processes for Pretreatment and Prevention of Corrosion on
Magnesium Alloys, Anodic Treatment of
Molybdenum Alloy Bars 0.48Ti - 0.09Zr - 0.02C Arc Cast, Stress Relieved
Molybdenum Alloy Bars, 0.48Ti - 0.09Zr - 0.02C, Arc Cast, Stress Relieved
MOLYBDENUM ALLOY BARS, 0.5TI, ARC CAST, STRESS RELIEVED
MOLYBDENUM ALLOY FORGINGS, 0.5TI-0.08ZR, ARC CAST, STRESS RELIEVED
MOLYBDENUM ALLOY SHEET, STRIP, AND PLATE 0.48Ti - 0.09Zr - 0.02C Arc Cast, Stress Relieved
MOLYBDENUM ALLOY SHEET, STRIP, AND PLATE 0.5Ti Arc Cast, Stress Relieved
MOLYBDENUM ALLOY SHEET, STRIP, PLATE, 0.5TI, ARC CAST, STRESS RELIEVED
MOLYBDENUM BARS ARC CAST, STRESS RELIEVED
MOLYBDENUM BARS Arc-Cast, Stress Relieved
Molybdenum Disulfide, Technical, Lubrication Grade
MOLYBDENUM FORGINGS Arc Cast, Stress Relieved
MOLYBDENUM FORGINGS POWDER METALLURGY, SINTERED, STRESS RELIEVED
MOLYBDENUM FORGINGS Power Metallurgy, Sintered, Stress Relieved
MOLYBDENUM FORGINGS, ARC CAST, STRESS RELIEVED
MOLYBDENUM RODS Arc Cast, Stress Relieved
MOLYBDENUM SHEET, STRIP AND PLATE ARC CAST, STRESS RELIEVED
MOLYBDENUM SHEET, STRIP, AND PLATE Arc Cast, Stress Relieved
MOLYBDENUM SHEET, STRIP, PLATE, POWDER METALLURGY, SINTERED, STRESS RELIEVED
MOLYBDENUM, SHEET, STRIP, AND PLATE Arc Cast, Stress Relieved
Msgnesium Alloy Castings, Heat Treatment of
NATO MODELLING AND SIMULATION STANDARDS PROFILE
NATO REFERENCE ARCHITECTURE FOR DISTRIBUTED SYNTHETIC TRAINING
Nickel-Iron Alloy Wire, Copper Clad, Round 42Ni - 56.5Fe Annealed Dumet
NICKEL-IRON ALLOY WIRE, COPPER CLAD, ROUND 42Ni - 56.5Fe Annealed
Nickel-Iron Alloy, Magnetic, Bars, Rods, Tubing, and Forgings 50Ni - 50Fe (UNS K95000)
NICKEL-IRON ALLOY, MAGNETIC, BARS, RODS, TUBING, AND FORGINGS 50NI - 50FE
Nickel-Iron Alloy, Magnetic, Sheet and Strip 50Ni - 50Fe Annealed, Forming Grade (UNS K95000)
Nickel-Iron Alloy, Magnetic, Sheet and Strip 50Ni - 50Fe Annealed, Forming Grade
Nickel-Iron Alloy, Magnetic, Sheet and Strip 50Ni - 50Fe Stamping Quality (UNS K95000)
NICKEL-IRON ALLOY, MAGNETIC, SHEET AND STRIP 50NI - 50FE STAMPING QUALITY, HALF-HARD TEMPER
Nickel-Iron Alloy, Magnetic, Sheet and Strip 50Ni - 50Fe Stamping Quality
O-Ring, Preformed, Straight Thread Tube Fitting Boss, Type I Hydraulic (-65 to 160 \xb0F)
Packaging, Preformed, Petroleum Hydraulic Fluid Resistant, Limited Service at 275 Degrees F (135 Degrees C)
Packaging, Preformed, Petroleum Hydraulic Fluid Resistant, Limited Service at 275\xb0F (135\xb0C)
Packing, Preformed, Hydrocarbon Fuel Resistant
Packing, Preformed, Petroleum Hydralic Fluid Resistant, Improved Performance at 275 Degrees F (135 Degrees C)
Packing, Preformed, Petroleum Hydraulic Fluid Resistant Improved Performance at 275 Degrees F (135 Degrees C) Sizes and Tolerances
Packing, Preformed, Petroleum Hydraulic Fluid Resistant Improved Performance at 275\xb0F (135\xb0C) Sizes and Tolerances
Packing, Preformed, Petroleum Hydraulic Fluid Resistant, 160 Degrees F
Packing, Preformed, Petroleum Hydraulic Fluid Resistant, 160\xb0F
Packing, Preformed, Petroleum Hydraulic Fluid Resistant, Improved Performance at 275 Degree F (135 Degree C) For use in Boss Fittings, Sizes and Tolerances
PACKING, PREFORMED, PETROLEUM-HYDRAULIC FLUID RESISTANT, IMPROVED PERFORMANCE AT 275 \xb0F (135 \xb0C) FOR USE IN BOSS FITTINGS, SIZES AND TOLERANCES
Packing, Preformed, Straight Thread Tube Fitting Boss, Type I Hydraulic (-65 Degrees to 160 Degrees F)
Paint System, Fluorescent, Removable, for Aircraft Application
Paper, Recording, Heat Sensitive
Peening of Metals
Plastic Rods and Tubes, Polyethylene
Plastic Sheet and Strip, Polyimide
Plastic Sheet, Polycarbonate, Transparent
Plastic Sheet, Polycardonate
Plastic Sheets, Rods and Tubing, Rigid Cast, Methacrylate (Multiapplication)
Plastic Sheets, Rods and Tubing, Rigid Cast, Methacrylate Multiapplication)
Plastic, Molding and Extrusion Material Polyethylene and Copolymers (Low, Medium, and High Density)
Plating, Tin-Lead (Electrodeposited)
Polyimide Retainer Material, Porous Non-Metallic
Powder, Chromium Carbide Plus Nickel- Chromium Alloy 75Cr2C3 + 25(80Ni - 20Cr Alloy)
Powder, Chromium Carbide Plus Nickel-Chromium Alloy 75Cr2C3 + 25 (80Ni - 20Cr Alloy)
Powder, Chromium Carbide Plus Nickel-Chromium Alloy 75Cr3C2 + 25 (80Ni - 20Cr Alloy)
Primer Coating, Inorganic, Zinc Dust Pigmented, Self-Curing, for Steel Surfaces
Rubber: Acrylonitrile-Butadi ene (NBR) Fuel-Resistant 60 - 70 Type A Hardness
Sheet, Strip, and Plate, Columbium Alloy 10Hf - 1.0Ti
SHIM STOCK, LAMINATED, ALUMINUM ALLOY
SHIM STOCK, LAMINATED, BRASS
SHIM STOCK, LAMINATED, CARBON STEEL
SHIM STOCK, LAMINATED, CRES
Shim Stock, Laminated
Silicone Compound NATO Code Number S-736
Silicone Compound, NATO Code Number S-736
STEEL SHEET AND STRIP, FLAT-ROLLED, ELECTRICAL, GRAIN-ORIENTED 3.15Si Type 27G053, Type 30G058, or Type 35G066, Fully-Processed
Steel Wire, Copper Clad 99Fe - 0.32Mn Annealed
Steel Wire, Copper Clad, Round 99Fe - 0.32Mn Annealed
Steel Wire, Copper Clad, Round 99Fe - 0.45Mn (0.13C Max) Annealed
Tantalum Alloy Bars and Rods 90Ta - 10W Annealed
TANTALUM ALLOY SHEET, STRIP, AND PLATE 90TA - 10W
Tantalum Alloy Sheet, Strip, and Plate, 90Ta - 10W
Tantalum Alloy, Bars and Rods 90Ta - 10W
Tantalum Alloy, Bars and Rods, 90Ta - 10W
TANTALUM SHEET, STRIP, AND PLATE ANNEALED
Tungsten Alloy Shapes, Sintered, High Density
TUNGSTEN CARBIDE POWDER Cobalt Coated
Tungsten Carbide-Cobalt Chrome Powder Agglomerated and Sintered
Tungsten Carbide-Cobalt Powder Agglomerated and Sintered
Tungsten Carbide-Cobalt Powder Cast and Crushed
TUNGSTEN CARBIDE-COBALT POWDER Sintered and Crushed
TUNGSTEN CARBIDE-COBALT POWDER
TUNGSTEN FORGINGS Pressed, Sintered, and Forged
Tungsten Heavy Alloy Shapes, Sintered, High Density
TUNGSTEN SHEET & STRIP
TUNGSTEN SHEET, STRIP, PLATE, AND FOIL Pressed, Sintered, and Wrought
VIRGIN BERYLLIUM BARS, RODS, AND SHAPES
Wire - Steel, Corrosion and Heat Resistant Safety, 1800 Degrees F
Wire - Steel, Corrosion and Heat Resistant, Safety, 1800 Degrees F

<< Prev Next >>