Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
50
100
140
150
160
170
180
190
199
200
201
202
203
204
205
206
207
208
209
210
211
220
230
240
250
260
270
300
350
400
450
500
550
1000
1500
1620
| Product Name | Notes |
|---|---|
| 100 Mb/s Physical Layer Medium Dependent Sublayer and 10 Mb/s and 100 Mb/s Auto-Negotiation on 850 nm Fiber Optics | |
| 800 MHz Cellular System, TDMA Radio Interface, Dual-Mode Mobile Station - Base Station Compatibility Standard | |
| 800 MHz Cellular System, TDMA Radio Interface, Minimum Performance Standards for Base Stations Supporting Dual-Mode Mobile Stations | |
| Addenda to American National Standard Z21.58-1972 and Z21.58a for Outdoor Cooking Gas Appliances | |
| Addenda to American National Standard Z21.58-1972 for Outdoor Cooking Gas Appliances | |
| Addenda to CSA/ANSI Z21.69-1997 Connectors for Movable Gas Appliances | |
| Addenda to Gas-Fired Room Heaters - Volume II, Unvented Room Heaters | |
| Addenda to the American National Standard for Gas-Fired Room Heater, Volume II, Unvented Room Heaters | |
| Addenda to Z21.1-1996 Household Cooking Gas Appliances | |
| Addenda to Z21.10.3-1998 Gas Water Heaters Volume III - Storage Water Heaters with Input Ratings Above 75,000 Btu Per Hour, Circulating and Instantaneous | |
| Addenda to Z21.10.3-1998 Gas Water Heaters; Volume III - Storage Water Heaters with Input Ratings Above 75,000 Btu per Hour, Circulating and Instantaneous | |
| Addenda to Z21.19-1990 Refrigerators Using Gas Fuel | |
| Addenda to Z21.5.1-1999 Gas Clothes Dryers Volume I - Type 1 Clothes Dryers | |
| Addenda to Z21.50-1998 Vented Gas Fireplaces | |
| Addenda to Z21.54-1996 Gas Hose Connectors for Portable Outdoor Gas-Fired Appliances | |
| Addenda to Z21.56-1998 Gas-Fired Pool Heaters | |
| Addendum 3, Access Floors, to ANSI/TIA/EIA-569-A, Commercial Building Telecommunications Pathways and Spaces | |
| Addendum No. 3 to TIA/EIA-568-A | |
| Administration Standard for the Telecommunications Infrastructure of Commercial Buildings | |
| Administration Standard for the Telecommunications Infrastructure | |
| Alternate Water Source Systems for Multi-Family, Residential, and Commercial Use | |
| American National Standard/CSA Standard for Domestic Gas conversion Burners | |
| Asynchronous Facsimile DCE Control Standard - Service Class 2 | |
| Asynchronous Facsimile DCE Control Standard, Service Class 1 | |
| Automatic damper devices for use with gas-fired appliances | |
| Automatic Intermittent Pilot Ignition Systems for Field Installation | |
| Automatic Valves For Gas Appliances | |
| Automatic Vent Damper Devices for Use with Gas-Fired Appliances | |
| Binary File Transfer Format for Group 3 Facsimile | |
| BTS-BSC Inter-Operability (Abis Interface) | |
| Cellular Digital Packet Data (CDPD) System Specification Accounting Interoperability | |
| Cellular Digital Packet Data (CDPD) System Specification Accounting Management Ensemble | |
| Cellular Digital Packet Data (CDPD) System Specification Accounting Service and Protocol | |
| Cellular Digital Packet Data (CDPD) System Specification Airlink Physical Layer | |
| Cellular Digital Packet Data (CDPD) System Specification Airlink Security | |
| Cellular Digital Packet Data (CDPD) System Specification Application Subprofiles | |
| Cellular Digital Packet Data (CDPD) System Specification Circuit Switched Cellular Digital Packet Data | |
| Cellular Digital Packet Data (CDPD) System Specification Communications Architecture | |
| Cellular Digital Packet Data (CDPD) System Specification CS CDPD Accounting Service and Protocol | |
| Cellular Digital Packet Data (CDPD) System Specification CS CDPD Modem Bank Management Protocol | |
| Cellular Digital Packet Data (CDPD) System Specification Generic Equipment Management Ensemble | |
| Cellular Digital Packet Data (CDPD) System Specification Inter-Domain Management Ensemble | |
| Cellular Digital Packet Data (CDPD) System Specification Lower Layer Subprofiles | |
| Cellular Digital Packet Data (CDPD) System Specification MAC Abstract Test Suite | |
| Cellular Digital Packet Data (CDPD) System Specification MAC PICS Proforma | |
| Cellular Digital Packet Data (CDPD) System Specification Managed Object Conformance Statements (MOCS) | |
| Cellular Digital Packet Data (CDPD) System Specification Management Information Library | |
| Cellular Digital Packet Data (CDPD) System Specification MD-IS and MDBS Management Ensemble | |
| Cellular Digital Packet Data (CDPD) System Specification MDLP Abstract Test Suite | |
| Cellular Digital Packet Data (CDPD) System Specification MDLP PICS Proforma | |
| Cellular Digital Packet Data (CDPD) System Specification Medium Access Control | |
| Cellular Digital Packet Data (CDPD) System Specification Message Handling Service | |
| Cellular Digital Packet Data (CDPD) System Specification Minimum Performance Standards for CDPD Mobile Data Base Stations | |
| Cellular Digital Packet Data (CDPD) System Specification Minimum Performance Standards for CDPD Mobile End Systems | |
| Cellular Digital Packet Data (CDPD) System Specification MNLP PICS Proforma | |
| Cellular Digital Packet Data (CDPD) System Specification Mobile Data Link Protocol | |
| Cellular Digital Packet Data (CDPD) System Specification Mobile Network Location Protocol | |
| Cellular Digital Packet Data (CDPD) System Specification Mobile Network Registration Protocol | |
| Cellular Digital Packet Data (CDPD) System Specification Mobility Management | |
| Cellular Digital Packet Data (CDPD) System Specification Network Management | |
| Cellular Digital Packet Data (CDPD) System Specification Network Support Services | |
| Cellular Digital Packet Data (CDPD) System Specification Overview of Supplementary Protocol Information | |
| Cellular Digital Packet Data (CDPD) System Specification Overview of the Airlink | |
| Cellular Digital Packet Data (CDPD) System Specification Protocol Testing Overview | |
| Cellular Digital Packet Data (CDPD) System Specification Radio Resource Management | |
| Cellular Digital Packet Data (CDPD) System Specification SNDCP PICS Proforma | |
| Cellular Digital Packet Data (CDPD) System Specification State Transistion Table for Mobile Data Link Protocol (MDLP) | |
| Cellular Digital Packet Data (CDPD) System Specification State Transition Tables for Mobile Network Location Protocol (MNLP) | |
| Cellular Digital Packet Data (CDPD) System Specification State Transition Tables for Mobile Network Registration Protocol (MNRP) | |
| Cellular Digital Packet Data (CDPD) System Specification State Transition Tables for the CDPD MAC Procedures | |
| Cellular Digital Packet Data (CDPD) System Specification Subnetwork Dependent Convergence Protocol | |
| Cellular Digital Packet Data (CDPD) System Specification Subnetwork Subprofiles | |
| Cellular Digital Packet Data (CDPD) System Specification Subprofile Concepts | |
| Cellular Digital Packet Data (CDPD) System Specification System Specification Overview | |
| Combination Gas Controls For Gas Appliances | |
| Commercial Building Grounding and Bonding Requirements for Telecommunications | |
| Commercial Building Standard for Telecommunications Pathways and Spaces Addendum 1 - Surface Raceways | |
| Commercial Building Standard for Telecommunications Pathways and Spaces Addendum 2 - Furniture Pathways and Spaces | |
| Commercial Building Standard for Telecommunications Pathways and Spaces Addendum 4 - Poke-Thru Fittings | |
| Commercial Building Standard for Telecommunications Pathways and Spaces Addendum 5 - In Floor Systems | |
| Commercial Building Standard for Telecommunications Pathways and Spaces Addendum 6 - Multi-Tennant Pathways and Spaces | |
| Commercial Building Standard for Telecommunications Pathways and Spaces Addendum 7 - Cable Trays and Wireways | |
| Commercial Building Standard for Telecommunications Pathways and Spaces | |
| Commercial Building Telecommunications Cabling Standard Part 1: General Requirements Addendum 1 - Minimum 4-Pair UTP and 4-Pair ScTP Patch Cable Bend Radius | |
| Commercial Building Telecommunications Cabling Standard Part 1: General Requirements | |
| Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted Pair Cabling Components Addendum 1 - Transmission Performance Specifications for 4-Pair 100 Category 6 Cabling | |
| Commercial Building Telecommunications Cabling Standard Part 2: Balanced Twisted Pair Cabling Components Addendum 3 - Additional Considerations for Insertion Loss and Return Loss Pass/Fail Determination | |
| Connectors for Gas Appliances | |
| Connectors for Movable Gas Appliances Third Edition | |
| Connectors for Movable Gas Appliances | |
| Connectors For Moveable Gas Appliances | |
| Connectors For Outdoor Gas Appliances And Manufactured Homes | |
| Corrections and Additions to TIA/EIA-568-A | |
| Customer-Owned Outside Plant Telecommunications Cabling Standard | |
| Cylinder Connection Devices | |
| Data Transmission Systems and Equipment - Serial Asynchronous Automatic Dialing and Control for Character Mode DCE on Wireless Data Services | |
| Data Transmission Systems and Equipment - Serial Asynchronous Automatic Dialing and Control-Extended Command Syntax | |
| Data Transmission Systems and Equipment - Serial Asynchronous Automatic Dialing and Control | |
| Data Transmission Systems and Equipment \x96 Serial synchronous Automatic Dialing and Control for Character Mode DCE on Wireless Data Services-Addendum No. 1 | |
| Data Transmission Systems and Equipment In-Band DCE Control | |
| Decorative Gas Appliances for Installation in Solid-Fuel Burning Fireplaces | |
| DOMESTIC GAS CONVERSION BURNERS TENTH EDITION; ADDENDA Z21.17A - 1990, ADDENDA Z21.17B - 1990 | |
| DOMESTIC GAS CONVERSION BURNERS | |
| Draft Hoods | |
| DTE/DCE Interface for Digital Cellular Equipment | |
| Earthquake Actuated Automatic Gas Shutoff Systems | |
| Electrical Characteristics for an Interface at Data Signaling Rates up to 52 Mbit/s | |
| Electrical Characteristics for an Unbalanced Digital Interface for Data Signaling Rates up to 512 Kbit/s | |
| Electrical Characteristics of Low Voltage Differential Signaling (LVDS) Interface Circuits | |
| Erratum to American National Standard/CSA Standard for Gas Water Heaters, Volume I, Storage Water Heaters With Input Ratings of 75,000 Btu Per Hour Or Less | |
| Facsimile Digital Interfaces - Asynchronous Facsimile DCE Control Standard, Service Class 1 | |
| Fiber Optic Connector Intermateability Standards (FOCIS) | |
| Flexible Connectors of Other Than All-Metal Construction for Gas Appliances Sixth Edition | |
| FOCIS 10 Fiber Optic Connector Intermateability Standard - Type LC | |
| FOCIS 3 Fiber Optic Connector Intermateability Standard - Standard Type SC | |
| FOCIS 4 Fiber Optic Connector Intermateability Standard Type FC and FC-APC -APC | |
| FOCIS 5 Fiber Optic Connector Intermateability Standard - Type MPO | |
| FOCIS 6 Fiber Optic Connector Intermateability Standard (Fiber Jack Connector) | |
| FOCIS-7 Fiber Optic Connector Intermateability Standard | |
| Fuel Cell Power Plants | |
| Full Duplex Ethernet Specification for 1000Mbis/s (1000BASE-TX) Operating over Category 6 Balanced Twisted-Pair Cabling | |
| Gas Appliance Pressure Regulators Part I: Construction | |
| Gas Appliance Pressure Regulators | |
| Gas Appliance Sediment Traps | |
| Gas Appliance Thermostats | |
| Gas Clothes Dryers Volume I - Type 1 Clothes Dryers | |
| GAS CLOTHES DRYERS VOLUME I TYPE 1 CLOTHES DRYERS FIFTEENTH EDITION | |
| Gas Clothes Dryers Volume I Type 1 Clothes Dryers First Edition | |
| Gas Clothes Dryers Volume I, Type I Clothes Dryers | |
| Gas Clothes Dryers Volume II - Type 2 Clothes Dryers | |
| Gas Clothes Dryers Volume II, Type 2 Clothes Dryers | |
| Gas clothes dryers, volume I, type 1 clothes dryers | |
| Gas clothes dryers, volume II, type 2 clothes dryers | |
| Gas hose connectors for portable and moveable gas appliances | |
| Gas Hose Connectors for Portable Outdoor Gas-Fired Appliances Fourth Edition | |
| Gas Hose Connectors For Portable Outdoor Gas-Fired Appliances | |
| Gas Water Heaters Volume I - Storage Water Heaters with Input Ratings of 75,000 Btu per Hour or Less | |
| Gas Water Heaters Volume I Automatic Storage Water Heaters With Inputs Of 75,000 Btu Per Hour Or Less; Addenda Z21.10.1a - 1985, Addenda Z21.10.1b - 1986 | |
| Gas Water Heaters Volume I Storage Water Heaters with Input Ratings of 75,000 BTU per Hour or Less Twenty-Fifth Edition | |
| Gas Water Heaters Volume I Storage Water Heaters With Input Ratings Of 75,000 Btu Per Hour Or Less Twenty-Fourth Edition; Addenda Z21.10.1a - 1991, Addenda Z21.10.1b - 1992 | |
| GAS WATER HEATERS VOLUME I STORAGE WATER HEATERS WITH INPUT RATINGS OF 75,000 BTU PER HOUR OR LESS TWENTY-THIRD EDITION; ADDENDA Z21.10.1A - 1988, ADDENDA Z21.10.1B - 1989 | |
| Gas Water Heaters Volume I Storage Water Heaters with Input Ratings of 75,000 BTU per Hour or Less | |
| Gas Water Heaters Volume I, Storage Water Heaters With Input Ratings Of 75,000 Btu Per Hour Or Less | |
| GAS WATER HEATERS VOLUME III CIRCULATING TANK, INSTANTANEOUS AND LARGE AUTOMATIC STORAGE WATER HEATERS; ADDENDA Z21.10.3A - 1985, ADDENDA Z21.10.3B - 1986 | |
| Gas Water Heaters Volume III Storage, with Input Ratings Above 75,000 Btu Per Hour, Circulating and Instantaneous Water Heaters Eleventh Edition | |
| GAS WATER HEATERS VOLUME III STORAGE, WITH INPUT RATINGS ABOVE 75,000 BTU PER HOUR, CIRCULATING AND INSTANTANEOUS WATER HEATERS NINTH EDITION; ERRATUM - JANUARY 1988, ADDENDA Z21.10.3A - 1988, ADDENDA... | |
| GAS WATER HEATERS VOLUME III STORAGE, WITH INPUT RATINGS ABOVE 75,000 BTU PER HOUR, CIRCULATING AND INSTANTANEOUS WATER HEATERS TENTH EDITION; ADDENDA Z21.10.3A - 1990, ADDENDA Z21.10.3B - 1992 | |
| Gas Water Heaters Volume III Storage, with Input Ratings Above 75,000 Btu per Hour, Circulating and Instantaneous Water Heaters | |
| Gas Water Heaters Volume III, Storage Water Heaters With Input Ratings Above 75,000 Btu Per Hour, Circulating and Instantaneous | |
| Gas Water Heaters Volume III, Storage Water Heaters, with Input Ratings Above 75,000 Btu per Hour, Circulating and Instantaneous | |
| Gas water heaters, volume I, storage water heaters with input ratings of 75,000 Btu per hour or less | |
| Gas Water Heaters, Volume I, Storage, Water Heaters with Input Ratings of 75,000 BTU per Hour or Less | |
| Gas Water Heaters, Volume III, Storage Water Heaters with Input Ratings Above 75,000 Btu Per Hour, Circulating and Instantaneous | |
| Gas Water Heaters, Volume III, Storage, with Input Ratings Above 75,000 BTU per Hour, Circulating and Instantaneous Water Heaters | |
| Gas Water Heaters; Volume III - Storage Water Heaters with Input Ratings Above 75,000 Btu per Hour, Circulating and Instantaneous | |
| GAS-FIRED CENTRAL FURNACES (EXCEPT DIRECT VENT CENTRAL FURNACES) TWENTY-FOURTH EDITION; ADDENDA Z21.47A - 1990, ADDENDA Z21.47B - 1992 | |
| Gas-Fired Central Furnaces | |
| Gas-Fired Gravity and Fan Type Direct Vent Wall Furnaces | |
| Gas-Fired Gravity and Fan Type Floor Furnaces Twenty-Fourth Edition | |
| Gas-Fired Gravity and Fan Type Floor Furnaces | |
| Gas-Fired Gravity and Fan Type Vented Wall Furnaces | |
| Gas-Fired Illuminating Appliances | |
| Gas-Fired Low Pressure Steam And Hot Water Boilers | |
| GAS-FIRED LOW-PRESSURE STEAM AND HOT WATER BOILERS TWENTY-FIRST EDITION; ADDENDA Z21.13A - 1989, ADDENDA Z21.13B - 1991 | |
| GAS-FIRED LOW-PRESSURE STEAM AND HOT WATER BOILERS; ADDENDA Z21.13A - 1983 | |
| Gas-Fired Low-Pressure Steam and Hot Water Boilers | |
| GAS-FIRED POOL HEATERS SEVENTH EDITION | |
| Gas-Fired Pool Heaters | |
| Gas-Fired Room Heaters Volume II, Unvented Room Heaters | |
| Gas-Fired Room Heaters, Volume II, Unvented Room Heaters | |
| Gas-fired room heaters, volume III, propane-fired portable emergency use heater systems | |
| GAS-FIRED UNVENTED CATALTTIC ROOM HEATERS FOR USE WITH LIQUEFIED PETROLEUM (LP) GASES | |
| Gas-Fired Unvented Catalytic Room Heaters for Use with Liquefied Petroleum (LP) Gases | |
| Gas-fired unvented catalytic room heaters for use with propane gas | |
| Gas-fired water heaters, volume III, storage water heaters with input ratings above 75,000 Btu per hour, circulating and instantaneous | |
| Gas-Fired, Heat Activated Air Conditioning and Heat Pump Appliances | |
| Gas-Fired, Work Activated Air-Conditioning and Heat Pump Appliances (Internal Combustion) | |
| GASFIRED ROOM HEATERS Volume II, Unvented Room Heaters | |
| GUIDE FOR QUALITY CONTROL - CONTROL CHART METHOD OF ANALYZING DATA | |
| High Frequency Radio Facsimile | |
| High Speed Serial Interface for Data Terminal Equipment and Data Circuit-Terminating Equipment | |
| Household Cooking Gas Appliances Twenty-Fifth Edition | |
| HOUSEHOLD COOKING GAS APPLIANCES TWENTY-FOURTH EDITION; ADDENDA Z21.1A - 1991, ADDENDA Z21.1B - 1993 | |
| HOUSEHOLD COOKING GAS APPLIANCES | |
| IEC 11573 Information Technology - Telecommunications and Information Exchange Between Systems \x96 Synchronization Methods and Technical Requirements for Private Integrated Services Networks | |
| Installation of Domestic Gas Conversion Burners Eighth Edition | |
| Line Pressure Regulators | |
| Manually Lighted, Natural Gas Decorative Gas Appliances for Installation in Solid-Fuel Burning Appliances | |
| Manually Lighted, Natural Gas Decorative Gas Appliances for Installation in Solid-Fuel Burning Fireplaces | |
| Manually lighted, natural gas, decorative gas appliances for installation in solid-fuel burning appliances | |
| Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves Eleventh Edition | |
| Manually Operated Gas Valves For Appliances, Appliance Connector Valves And Hose End Valves | |
| Manually Operated Piezo-Electric Spark Gas Ignition Systems And Components | |
| MC-BS Interface for Public Wireless Communications Systems | |
| Mobile Station - Base Station Compatibility Standard for Enhanced 800 MHz Analog Cellular | |
| Mobile Station-Base Station Compatibility Standard for Wideband Spread Spectrum Cellular Systems | |
| NATIONAL DESIGN STANDARD FOR METAL PLATE CONNECTED WOOD TRUSS CONSTRUCTION | |
| Optical Fiber Cable Color Coding | |
| Optical Fiber Cabling Components Standard | |
| OUTDOOR COOKING GAS APPLIANCES THIRD EDITION; ERRATUM - MARCH 1988, ADDENDA Z21.58A - 1988, ADDENDA Z21.58B - 1990 | |
| OUTDOOR COOKING GAS APPLIANCES; ADDENDA Z21.58A - 1982, ADDENDA Z21.58B - 1985 | |
| OUTDOOR COOKING GAS APPLIANCES | |
| Performance Testing and Rating of Gas-Fired, Air Conditioning and Heat Pump Appliances | |
| PERFORMANCE TESTING AND RATING OF GAS-FIRED, AIR-CONDITIONING AND HEAT PUMP APPLIANCES | |
| Personal Access Communications System - Wireless User Premises Equipment (PACS-WUPE) Air Interface Standard | |
| Personal Wireless Telecommunications Interoperability Standard (PWT) - Part 13 - Data Services Access Profiles A and B Class 1 | |
| Pilot Gas Filters | |
| PLASTIC BATHTUB & SHOWER UNITS | |
| Portable Camp Cook Stoves for Use with Propane Gas | |
| Portable Camp Heaters of Other Than the Catalytic Type for Use with Liquefied Petroleum Gases | |
| Portable Camp Heaters of Other Than the Catalytic Type for Use with Propane Gas | |
| Portable Catalytic Camp Heaters for Use with Propane Gas | |
| Portable Refrigerators For Use With HD-5 Propane Gas | |
| Portable refrigerators | |
| Portable Type Gas Camp Heaters | |
| Portable Type Gas Camp Lights | |
| Portable Type Gas Camp Stoves | |
| Production Modular Cord NEXT Loss Test Method and Requirements for Unshielded Twisted-Pair Cabling | |
| Propagation Delay and Delay Shew Specifications for 100 Ohm 4-Pair Cable | |
| Quick Disconnect Devices For Use With Gas Fuel Appliances | |
| Recommended Minimum Performance Standard for the High-Rate Speech Service Option 17 for Spread Spectrum Communication Systems | |
| Recommended Minimum Performance Standards for Dual-Mode Spread Spectrum Mobile Stations | |
| Recommended Minimum Standards for 800-MHz Cellular Base Stations | |
| Recommended Minimum Standards for 800-MHz Cellular Subscriber Units | |
| RECREATIONAL VEHICLE COOKING GAS APPLIANCES FIFTH EDITION; ADDENDA Z21.57A - 1989, ADDENDA Z21.57B - 1989 | |
| Recreational Vehicle Cooking Gas Appliances | |
| Refrigerators Using Gas Fuel | |
| RELIEF VALVES FOR HOT WATER SUPPLY SYSTEMS | |
| Residential and Light Commercial Telecommunications Wiring Standard | |
| Residential Telecommunications Cabling Standard Addendum 1 - Security Cabling for Residences | |
| Residential Telecommunications Cabling Standard Addendum 3 - Whole-Home Audio Cabling for Residences | |
| SAFETY REQUIRMENTS FOR CONFINED SPACES | |
| Short Message Services for Wideband Spread Spectrum Systems | |
| Speech Service Option Standard for Wideband Spread Spectrum Systems | |
| Standard for Decorative gas appliances for installation in solid-fuel burning fireplaces | |
| Standard for Gas-fired low pressure steam and hot water boilers | |
| Standard for Manually lighted, natural gas, decorative gas appliances for installation in solid-fuel burning fireplaces | |
| Standard for Manually Operated Gas Valves for Appliances, Appliance Connector Valves and Hose End Valves | |
| Standard for Outdoor cooking gas appliances | |
| Standard for Recreational Vehicle Cooking Gas Appliances | |
| Tandem Free Operation (TFO) | |
| Telecommunications Telephone Terminal Equipment Stutter Dial Tone Detection Device Performance Requirements | |
| Telecommunications Telephone Terminal Equipment Transmission Requirements for Narrowband Voice over IP and Voice over PCM Digital Wireline Telephones | |
| Telecommunications User Premises Equipment Environmental Considerations | |
| THIS SET INCLUDES THE ANSI Z136.1 SAFE USE OF LASERS AND THE ANSI Z136.8 SAFE USE OF LASERS IN RESEARCH, DEVELOPMENT OR TESTING | |
| TR 61280-7 Fibre Optic Communication System Design Guides \x96 Part 7: Statistical Calculation of Chromatic Dispersion | |
| TR 61282-5 - Fibre Optic Communication System Design Guides \x96 Part 5: Accommodation and Compensation of Dispersion | |
| Transmission Performance Specifications for 4-Pair 100 Ohm Category 5e Cabling | |
| UL Standard for Safety Uninterruptible Power Systems | |
| Unvented portable type gas camp heaters for indoor and outdoor use | |
| Vented decorative gas appliances | |
| Vented Gas Fireplaces | |
| Wireless Features Description: Call Forwarding - Default | |
| Wireless Features Description: Call Forwarding - No Answer | |
| Wireless Features Description: Call Transfer | |
| Wireless Features Description: Calling Name Restriction | |
| Wireless Features Description: Calling Number Identification Presentation | |
| Wireless Features Description: Calling Number Presentation | |
| Wireless Features Description: Group 3 Analog Fax | |
| Wireless Features Description: Mobile Access Hunting | |
| Wireless Features Description: Network Directed System Selection | |
| Wireless Features Description: Non-Public Service Mode | |
| Wireless Features Description: Over the Air Service Provisioning | |
| Wireless Features Description: Remote Feature Control | |
| Wireless Features Description: Service Negotiation | |
| Wireless Features Description: Short Message Delivery Point-to-Point Bearer Service | |
| Wireless Features Description: Voice Message Retrieval | |
| Wireless Features Description: Voice Privacy | |
| Wireless Telecommunications Ai-Di Interfaces Standard |
| << Prev | Next >> |