Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 50 100 140 150 160 170 180 190 196 197 198 199 200 201 202 203 204 205 206 207 208 210 220 230 240 250 260 300 350 400 450 500 550 1000 1500 1620
Product Name Notes
(RESTRICTED) Combat System Data Model for Interface Analysis
(RESTRICTED) DESIGN CRITERIA FOR REPLENISHMENT ASPECTS OF NEW CONSTRUCTION NAVAL VESSELS
(RESTRICTED) Guidelines for Developing Criteria for Surface Effect Ships Seakeeping Performance Assessment
(RESTRICTED) Human Factors Considerations for the Determination of Automation Policy
(RESTRICTED) INTRODUCTION TO NAVSTAR GPS USER EQUIPMENT
(RESTRICTED) MATERIAL INTEROPERABILITY REQUIREMENTS FOR SUBMARINE ESCAPE AND RESCUE - RESCUE SEAT EVALUATION PROCESS
(RESTRICTED) MATERIAL INTEROPERABILITY REQUIREMENTS FOR SUBMARINE ESCAPE AND RESCUE
(RESTRICTED) NATO SONOBUOY INTEROPERABILITY SPECIFICATIONS COMMON SPECIFICATIONS
(RESTRICTED) NAVIGATION WARFARE DEFINITION
(RESTRICTED) NORME DE SIGNALISATION NUM\xc9RIQUE SOUS-MARINE POUR LA D\xc9TECTION ET L'INTEROP\xc9RABILIT \xc9 DES N\x8cUDS DE R\xc9SEAUX
(RESTRICTED) RACCORDEMENTS OTAN POUR L\x92\xc9VACUATION DES POLLUANTS DE TYPE EAUX US\xc9ES ET EAUX CHARG\xc9ES EN HYDROCARBURES
(RESTRICTED) SHIP COMBAT RECOVERABILITY
(RESTRICTED) SHIP COMBAT SURVIVABILITY
(RESTRICTED) SHIPBORNE HELICOPTER AND UAV HARPOON-GRID RAPID SECURING SYSTEM
(RESTRICTED) STANDARD FOR THE REQUIRED LEVEL AND MEASUREMENT OF COEFFICIENT OF FRICTION ON FLIGHT DECKS
(RESTRICTED) STANDARD ON WARSHIP ELECTRONIC CHART DISPLAY AND INFORMATION SYSTEMS (WECDIS)
(RESTRICTED) STANDARDS FOR A NETWORK INDEPENDENT INTERFACE
(RESTRICTED) TECHNICAL AND MEDICAL STANDARDS AND REQUIREMENTS FOR SUBMARINE SURVIVAL AND ESCAPE
(RESTRICTED) THE APPLICATION OF COSTING AND OPERATIONAL EFFECTIVENESS METHODS FOR THE SELECTION OF HULL TYPES
(RESTRICTED) THE NATO GUIDELINE FOR GNSS USER EQUIPMENT STANDARDIZED FIELD TEST SCENARIOS
(RESTRICTED) THE NATO SATELLITE NAVIGATION WARFARE (NAVWAR) FRAMEWORK
Accessible and Usable Buildings and Facilities
Accessoires de r\xe9servoirs pour liquides combustibles
Aerodromes - Volume I Aerodrome Design and Operations
Aeronautical Telecommunications - Volume III Communication Systems (Part I \x97 Digital Data Communication Systems Part II \x97 Voice Communication Systems)
ALUMINUM-ALLOY (A1-195); SAND CASTINGS
An Economic Analysis of Consumer Response to Natural Gas Prices
An Owner's Guide to Exit & Succession Planning
Android Application Development Cookbook
Android NDK Beginner\x92s Guide
Android Programming for Beginners
Android Studio Essentials
ANGLE, BULB SECTION EXTRUDED
ANGLE, EQUAL LEG EXTRUDED
ANGLE, UNEQUAL LEG EXTRUDED
Annex D to GFI 20 - The 2003 General Review of the Profit Formula For Non-Competitive Government Contracts
Annexes A and B to Council Directive as announced in Commission Directive 2001/7/EC adapting for the third time to technical progress Council Directive 94/55/EC on the approximation of the laws...
ANODIC-FILMS; CORROSION-PROTECTIVE (FOR) ALUMINUM ALLOYS
ANSI / APA PRR 410: Standard for Performance-Rated Engineered Wood Rim Boards
Ansible Configuration Management
Appliance Stands and Drain Pans
ARCHITECTURAL DOOR TRIM ***SAME AS BHMA 1001*** ***SEE ALSO BHMA TRIM THE DOOR SET & ANSI A156 SERIES***
ARMY-NAVY AERONAUTICAL SPECIFICATION PETROLATUM
ASME Nondestructive Examination and Quality Control Central Qualification and Certification Program
Automatic valves for use in gaseous hydrogen vehicle fueling stations
AUXILIARY HARDWARE
Batteries pour v\xe9hicules \xe9lectriques
BRONZE, ALUMINUM; CASTINGS, AIRCRAFT
BULK DENSITY OF ABRASIVE GRAINS
CABINET LOCKS
CABLE; STEEL (CORROSION RESISTING) FLEXIBLE, PREFORMED
CASE - STANDARD DIMENSIONS FOR 2-3/4 DIAL INSTRUMENT (WITHOUT SUMP)
CHAMFER OR RADIUS - VALVE HOLES IN AIRPLANE WHEEL RIMS
CHANNEL EXTRUDED
CHARACTERISTICS OF SHIPBOARD 440V/230V/115V 60Hz, 440V/115V 400Hz and 24/28VDC ELECTRICAL POWER SYSTEMS IN WARSHIPS OF THE NATO NAVIES
CHECKING THE SIZE OF DIAMOND OR CUBIC BORON NITRIDE ABRASIVE PRODUCTS
Code for digester gas, landfill gas, and biogas generation and utilization
COLORS - FLUID LINE IDENTIFICATION
Combustible Liquid Tank Accessories
CONDUIT ASSEMBLY - FLEXIBLE METALLIC
CONNECTORS - ELECTRICAL, PLUGS, INTEGRAL MOUNTING
Control Network Powerline (PL) Channel Specification
COUPLING INSTALLATIONS, STANDARD CONDUIT, ELECTRICAL
CROSS RECESS-DIMENSIONS FOR
DEFFORM 47 \x96 Annex B
DELAYED EGRESS LOCKING SYSTEMS
Design and installation of ground source heat pump systems for commercial and residential buildings
Determining Condensate Loads To Size Steam Traps
DOOR CONTROLS - OVERHEAD STOPS AND HOLDERS
DRILL SIZES AND DRILLED HOLE TOLERANCES - TWIST
Drill Sizes and Drilled Hole Tolerances Twist
DRIVE - SQUARE TANG AND SOCKET
DRIVE - TYPE X ENGINE ACCESSORY
DRIVE - TYPE XI ENGINE ACCESSORY
DRIVE - TYPE XIV ENGINE ACCESSORY
DRIVE-TYPE XII ENGINE ACCESSORY
DRIVE-TYPE XIII ENGINE ACCESSORY
DRIVE-TYPE XIX ENGINE ACCESSORY
DRIVE-TYPE XV ENGINE ACCESSORY
DRIVE-TYPE XVI ENGINE ACCESSORY
DRIVE-TYPE XVII ENGINE ACCESSORY
DRIVE-TYPE XVIII ENGINE ACCESSORY
DRIVE-TYPE XX ENGINE ACCESSORY
Ductile-Iron Pipe, Centrifugally Cast, for Gas
ELECTRIC LAMPS - 35-WATT, 52-VOLT S76 HIGH-PRESSURE SODIUM LAMPS - SPECIFICATIONS
ELECTRIC LAMPS - GUIDELINES FOR LOW-PRESSURE SODIUM LAMPS
Electric Lamps - Incandescent Lamps - Safety Specifications - Part 3: Tungsten Halogen Lamps (Non-Vehicle)
Electric Lamps \x97 Incandescent Lamps-Safety Specifications \x97 Part 1: Tungsten Filament Lamps for Domestic and Similar General Lighting Purposes
ELECTRIC POWER SYSTEMS AND EQUIPMENT - VOLTAGE RATINGS (60 HERTZ)
Electrical Lamps - Incandescent Lamps - Safety Specifications - Part 2: Tungsten Halogen Lamps for Domestic and Similar General Lighting Purposes
Electricity Metering Data Exchange \x96 The DLMS/COSEM Suite Part 5-3:DLMS/COSEM Application Layer
Electricity Metering Data Exchange \x96 The DLMS/COSEM Suite Part 6-1: Object Identification System (OBIS)
Electricity Metering Data Exchange \x96 The DLMS/COSEM Suite Part 6-2:COSEM Interface Classes
Electricity Metering Data Exchange \x96 The DLMS/COSEM Suite Part 8-20: Mesh Communication Profile for Neighbourhood Networks
Electricity Metering Data Exchange \x96 The DLMS/COSEM Suite Part 9-7: Communication Profile for TCP-UDP/IP Networks
ELECTROMAGNETIC LOCKS
EXIT LOCKS, EXIT ALARMS, ALARMS FOR EXIT DEVICES
FATIGUE PROOF TEST PROCEDURE FOR VERIFIED GRINDING WHEELS
Fire Testing Of Fire Extinguishing Systems For Protection Of Commercial Cooking Equipment
FLANGE-TYPE X ACCESSORY MOUNTING
FLANGE-TYPE XI ACCESSORY MOUNTING
FLANGE-TYPE XII ACCESSORY MOUNTING
FLANGE-TYPE XIII ACCESSORY MOUNTING
FLANGE-TYPE XIV ACCESSORY MOUNTING
FLANGE-TYPE XIX ACCESSORY MOUNTING
FLANGE-TYPE XV ACCESSORY MOUNTING
FLANGE-TYPE XVI ACCESSORY MOUNTING
FLANGE-TYPE XVII ACCESSORY MOUNTING
FLANGE-TYPE XVIII ACCESSORY MOUNTING
FOTP-12 Fluid Immersion Test for Fiber Optic Components
FOTP-164 Single-Mode Fiber, Measurement of Mode Field Diameter by Far-Field Scanning
FOTP-165 Mode-Field Diameter Measurement by Near-Field Scanning Technique
FOTP-171 Attenuation by Substitution Measurement - for Short-Length Multimode Graded-Index and Single-Mode Optical Fiber Cable Assemblies
FOTP-22 Ambient Light Susceptibility of Fiber Optic Components
FOTP-30 Frequency Domain Measurement of Multimode Optical Fiber Information Transmission Capacity
FOTP-50 Light Launch Conditions for Long-Length Graded-Index Optical Fiber Spectral Attenuation Measurements
FOTP-65 Optical Fiber Flexure Test
FOTP-66 Test Method for Measuring Relative Abrasion Resistance of Optical Waveguide Coating and Buffers
FOTP-81 Compound Flow (Drip) Test for Filled Fiber Optic Cable
FOTP-95 Absolute Optical Power Test for Optical Fibers and Cables
FTOP-78 Spectral-Attenuation Cutback Measurement for Single-Mode Optical Fibres
Fuel System Components for Natural Gas Powered Vehicles
Generic Specification for Fiber Optic Cables
Generic Specification for Field Portable Optical Fiber Cleaving Equipment
Generic Specification for Field Portable Polishing Device for Preparation of Optical Fibers
Generic Specification for Optical Waveguide Fibers
GRADING OF CERTAIN ABRASIVE GRAIN ON COATED ABRASIVE PRODUCTS
GRADING OF DIAMOND POWDER IN SUB-SIEVE SIZES
HEAT TREATMENT OF ALUMINUM ALLOYS; PROCESS FOR
Hoses for natural gas dispensing systems
Hydrogen gas vehicle fueling station compressor guidelines
I - SECTION - EXTRUDED
INDENTORS & NESTS-COPPER ELECTRIC TERMINAL, POWER OPERATED PRESS
Industrial Robots and Robot Systems - Safety Requirements
INSERT ARRANGEMENTS - ELECTRICAL CONNECTOR, SHELL SIZE 18
INSPECTION OF FINE-PITCH GEARS
INSPECTION OF MATERIAL; STANDARD SAMPLING TABLES FOR INSPECTION BY ATTRIBUTES
Installation Clearance - Type XII Drive
INSTALLATION CLEARANCE - TYPE XIII DRIVE
INSTALLATION CLEARANCE - TYPE XIV DRIVE
INSTALLATION CLEARANCE \x96 TYPE XII DRIVE
INSTALLATION CLEARANCE-TYPE XII AND TYPE XVII DRIVE (GENERATOR - POWER TAKE-OFF)
INSTALLATION CLEARANCE-TYPE XII-J DRIVE (FLUID POWER PUMP)
INSTALLATION CLEARANCE-TYPE XII-K (FLUID POWER PUMP)
INSTALLATION CLEARANCE-TYPE XIII DRIVE
INSTALLATION CLEARANCE-TYPE XV DRIVE
INSTALLATION CLEARANCE-TYPE XVI AND XVII DRIVES
INSTRUMENT BOARD - INSTALLATION OF VIBRATION INSULATED
INTERCONNECTED LOCKS
Interface Between Data Terminal Equipment and Data Circuit-Terminating Equipment Employing Serial Binary Data Interchange
Involute Splines and Inspection
LAMP ASSEMBLY; FRESNEL FOUR UNIT STATIONARY FLOODLIGHT
LAMP BALLASTS - HIGH-INTENSITY DISCHARGE AND LOW-PRESSURE SODIUM LAMPS - DEFINITIONS
LAMPS; ALL-GLASS SEALED REFLECTOR
LEATHER; GOATSKIN; CHROME TANNED
LUBRICATION OF AIRCRAFT; GENERAL SPECIFICATION FOR
MACHINES; AIRCRAFT NAVIGATIONAL DRAFTING
MAGNESIUM ALLOY; PROCESSES FOR CORROSION PROTECTION OF
MAGNETOS; AIRCRAFT ENGINE DRIVEN
MAINTENANCE PARTS BREAKDOWN (FOR AIRCRAFT)
Manually operated valves for use in gaseous hydrogen vehicle fueling stations
Manufactured Housing Construction and Safety Standards (MHCSS)
MARKING FOR IDENTIFYING GRINDING WHEELS AND OTHER BONDED ABRASIVES
MARKING, LABELING, AND TAGGING, AIRCRAFT AERONAUTICAL EQUIPMENT, ACCESSORIES, PARTS, MATERIALS, AND SUPPLIES
MATERIAL INTEROPERABILITY REQUIREMENTS FOR SUBMARINE ESCAPE AND RESCUE
MEASURING RELATIVE CRYSTAL STRENGTH OF DIAMOND AND CUBIC BORON NITRIDE GRIT
MESSAGE SPECIFICATION FOR DATA LINK BETWEEN COMBAT MANAGEMENT SYSTEMS AND IDATS
Metallic and Nonmetallic Safety Cans for Flammable and Combustible Liquids
METALS, DEFINITION OF DISSIMILAR
METHODS OF CHEMICAL ANALYSIS OF ALUMINUM OXIDE ABRASIVE GRAIN AND ABRASIVE CRUDE
METHODS OF CHEMICAL ANALYSIS OF SILICON CARBIDE ABRASIVE GRAIN ANDABRASIVE CRUDE
Methods of test for petroleum and its products \x97 BS 2000 Part 0: General introduction Section 0.1: Specifications \x97 IP standard for thermometers
Metric Module Involute Splines
Minimum Standards for Land Mobile Communication FM or PM Transmitters, 25-866 MHz
NAVAL SHIP CODE: GOALS, FUNCTIONAL OBJECTIVES AND PERFORMANCE REQUIREMENTS
NAVAL SHIP CODE: JUSTIFICATION & GUIDANCE
NAVAL SHIP CODE: SOLUTIONS
Naval Ship Code
NORME DE S\xc9CURIT\xc9 Batteries pour v\xe9hicules \xe9lectriques
NORME DE S\xc9CURIT\xc9 Equipement d\x92extraction d\x92huile v\xe9g\xe9tale destin\xe9 \xe0 \xeatre install\xe9 et utilis\xe9 dans des lieux (non class\xe9s) ordinaires et des lieux (class\xe9s) dangereux
NORME DE S\xc9CURIT\xc9 La tuyauterie hors sol pour les liquides inflammables et combustibles
NORME DE S\xc9CURIT\xc9 Soupapes de r\xe9gulation de d\xe9bit pour l\x92ammoniac anhydre et le gaz de p\xe9trole liqu\xe9fi\xe9
NORME DE S\xc9CURIT\xc9 Unit\xe9s de syst\xe8me d\x92extinction aux agents propres \xe0 l\x92halocarbure
NORME DE S\xc9CURIT\xc9
Norme de S\xe9curit\xe9 Lances de pulv\xe9risation pour la protection contre l'incendie
Norme pour les pistolets pour liquides inflammables et combustibles
Norme relative aux conteneurs et r\xe9servoirs non m\xe9talliques \xe0 usage sp\xe9cial pour liquides combustibles ou non combustibles sp\xe9cifiques
Norme sur la mise \xe0 l\x92essai de syst\xe8mes d\x92extinction d\x92incendie con\xe7us pour la protection d\x92\xe9quipement de cuisson commercial
Norme sur la tuyauterie hors sol pour les liquides inflammables et combustibles
Norme sur les Appareils d\xe9coratifs non raccord\xe9s fonctionnant \xe0 l\x92alcool carburant
Norme sur les appareils de commande utilis\xe9s dans la production d\x92\xe9nergie
Norme sur les b\xfbches et les allume-feu pr\xe9fabriqu\xe9s en combustible solide
Norme sur les conditionneurs d\x92air et les thermopompes monoblocs
Norme sur les Foyers encastrables et po\xeales mont\xe9s sur \xe2tre \xe0 combustible solide pour l\x92installation dans les foyers en ma\xe7onnerie
Norme sur les syst\xe8mes de pr\xe9vention de retour d\x92eau \xe0 capteurs - Premi\xe8re \xe9dition; http://canada.ul.com /ULCSTANDARDS/
Norme sur les unit\xe9s de syst\xe8me d\x92extinction fixe \xe0 a\xe9rosol de condensation
OVERFILL PREVENTION FOR STORAGE TANKS IN PETROLEUM FACILITIES
Portable Fuel Cell Power Systems
PORTABLE PRIMARY CELLS AND BATTERIES WITH AQUEOUS ELECTROLYTE - GENERAL AND SPECIFICATIONS
POWER OPERATED PEDESTRIAN DOORS ***SAME AS BHMA 1601*** ***SEE ALSO ANSI A156 SERIES***
Pressure Rating Standard for Steam Traps
Pressure Regulator Hydrostatic Shell Test Method
Pressure Relief Devices for Compressed Natural Gas Vehicle (NGV) Fuel Containers
PRIVATE RESIDENCE ELEVATORS
PROCEDURE FOR SAMPLING OF ABRASIVE GRAINS
PROPELLER BLADE ENDS-STANDARD DIMENSIONS FOR STEEL
PROPELLER HUBS - STANDARD DIMENSIONS FOR STRAIGHT TOOTH SPLINE CONTROLLABLE PITCH
PROPELLER HUBS-STANDARD DIMENSIONS FOR INVOLUTE TOOTH SPLINE CONTROLLABLE PITCH
PROTECTION OF ELECTRICAL AND ELECTRONIC PARTS, ASSEMBLIES AND EQUIPMENT (EXCLUDING ELECTRICALLY INITIATED EXPLOSIVE DEVICES) *** W/D S/S BY ESD S20.20 ***
REFERENCE CHART - AIRCRAFT ENGINE ACCESSORY DRIVES
RELEASE DEVICES - CLOSER HOLDER, ELECTROMAGNETIC AND ELECTROMECHANICAL
Residential fueling appliances
RESISTIVE CHARACTERIZATION OF MATERIALS -- FLOOR MATERIALS
RHEOSTATS; AIRCRAFT POWER
RIM CONTOUR-20 X 4.4, TYPE VII, EXTRA HIGH PRESSURE, LANDING GEAR WHEEL
RIM CONTOUR-24 X 7.7, TYPE VII, EXTRA HIGH PRESSURE, MAIN LANDING GEAR WHEEL
Rim Contour-25.00-28, Type III, Low Pressure, Main Landing Gear Wheel
RIM CONTOUR-5.00-5, TYPE III, LOW PRESSURE, HELICOPTER LANDING GEAR WHEEL
RIM CONTOUR-9.00-6, TYPE III, LOW PRESSURE, BEACHING GEAR TAIL WHEEL
RIM CONTOURS - 22 X 5.5 AND 24 X 5.5 TYPE VII, EXTRA HIGH PRESSURE, LANDING GEAR WHEEL
RIM CONTOURS - 22 X 5.5 AND 24 X 5.5, TYPE VII, EXTRA HIGH PRESSURE, LANDING GEAR WHEEL
Rim Contours - 22 X 5.5 and 5.5 Type VII, Extra High Pressure, Landing Gear Wheel
RIM CONTOURS - 8.00-4, 6.00-6, 6.50-10, 7.50-10, 8.50-10, 11.00-12, 15.00-16 AND 19.00-23, TYPE III, LOW PRESSURE, MAIN LANDING AND BEACHING GEAR WHEEL
RIM CONTOURS-15.50-20 AND 17.00-20, TYPE III, LOW PRESSURE, MAIN LANDING GEAR WHEEL.
RIM CONTOURS-26X6.6, 30X7.7, 32X8.8, 34X9.9, 36X11, 38X11, 40X12, 44X13, TYPE VII, EXTRA HIGH PRESSURE MAIN LANDING GEAR WHEELS
Rolling Bearings - Spherical Plain Bearings Part 1: Radial Spherical Plain Bearings
Rolling Bearings - Spherical Plain Bearings Part 2: Angular Contact Radial Spherical Plain Bearings
Rolling Bearings - Spherical Plain Bearings Part 3: Thrust Spherical Plain Bearings
Rolling Bearings - Spherical Plain Bearings Part 4: Spherical Plain Bearing Rod Ends
SAFE OPERATING PRACTICES FOR HOT MIX ASPHALT (HMA) CONSTRUCTION
SAFETY FOR ABRADING MATERIALS WITH COATED ABRASIVES SYSTEMS
Safety Management
SAFETY REQUIREMENTS FOR THE USE, CARE & PROTECTION OF ABRASIVE WHEELS
Safety Requirements Part 2: Requirements for IMR system(s) and IMR application(s)
SAFETY STANDARD FOR GUILLOTINE PAPER CUTTERS, MILL TRIMMERS AND INTEGRAL HANDLING EQUIPMENT
SCRAPERS; HYDRAULIC PISTON ROD
SCREENS AND GASKETS - DESIGN REQUIREMENTS FOR CARBURETOR
SCREW-THREADS; STANDARD AIRCRAFT
SEALED RECHARGEABLE (SECONDARY) NICKEL-CADMIUM CYLINDRICAL BARE CELLS AND JACKETED BATTERIES
Sectional Specification for Class la Multimode, Graded-Index Optical Waveguide Fibers
SELF CLOSING HINGES & PIVOTS
SELF TAPPING SCREWS-COARSE THREAD (HOLE SIZES FOR)
SELF TAPPING SCREWS-MACHINE SCREW THREAD (HOLE SIZES FOR)
SHAFT ENDS-PROPELLER
SHIPBORNE HELICOPTER AND UAV HARPOON-GRID RAPID SECURING SYSTEM
Single-Mode Fiber, Measurement of Mode Field Diameter by Transverse Offset
Sizing And Selection of Type 1 Secondary Pressure Drainers
Sizing And Selection of Type 2 Secondary Pressure Drainers
SOLDERING PROCESS; GENERAL SPECIFICATION FOR
Solid Waste Containment Interceptors
SPECIFICATION FOR RANDOM SHAPED TUMBLING CHIP ABRASIVES
SPECIFICATION FOR THE SIZE OF ABRASIVE GRAIN - GRINDING WHEELS, POLISHING AND GENERAL INDUSTRIAL USES
SPECIFICATIONS FOR GRADING OF ABRASIVE MICROGRITS
SPECIFICATIONS FOR SHAPES & SIZES OF DIAMOND OR CBN ABRASIVE PRODUCTS
SPECIFICATIONS FOR SHAPES AND SIZES OF GRINDING WHEELS, AND FOR SHAPES, SIZES AND IDENTIFICATION OF MOUNTED WHEELS
SPLINE, SERRATED
STANDARD DIMENSIONING SYSTEM FOR EXTRUDED SECTIONS
Standard for Battery Containment Enclosures
Standard for Breakaway devices for compressed hydrogen dispensing hoses and systems
Standard For Fittings for compressed hydrogen gas and hydrogen rich gas mixtures
Standard for Fixed Condensed Aerosol Extinguishing System Units
Standard for Fuel Tank Accessories for Flammable and Combustible Liquids
Standard for hoses for compressed hydrogen fuel stations, dispensers and vehicle fuel systems
Standard for Hydrogen dispensing systems
Standard For Installation of Type 1 Secondary Pressure Drainers
Standard For Installation of Type 2 Secondary Pressure Drainers
Standard for Packaged Terminal Air-Conditioners And Heat Pumps
Standard For Performance Testing Strainers For Liquid Service
Standard for Priority and sequencing equipment for hydrogen vehicle fueling
Standard for Production Testing of Pressure Regulators
STANDARD FOR SAFETY Batteries for Use In Electric Vehicles
Standard For Safety Butterfly Valves for Fire-Protection Service
Standard For Safety Check Valves for Fire-Protection Service
Standard for Safety Commercial and/or Outdoor Wood-Fired Baking Ovens \x96 Refractory Type
Standard for Safety Compressed Gas Regulator Accessories
Standard for Safety Compressed Gas Regulators
Standard for Safety Flammable Liquid Storage Cabinets
Standard for Safety Flexible Sprinkler Hose with Fittings for Fire Protection Service
Standard for Safety Flow Control Valves for Anhydrous Ammonia and LP-Gas
STANDARD FOR SAFETY Inert Gas Clean Agent Extinguishing System Units
Standard for Safety Information and Communication Technology (ICT) Power Cables
Standard For Safety Pre-Engineered and Engineered Dry and Pre-Engineered Wet Chemical Extinguishing System Units
STANDARD FOR SAFETY Pre-Engineered Dry and Wet Chemical Extinguishing System Units
STANDARD FOR SAFETY Stationary Engine Generator Assemblies
Standard for Safety Transients Test Method
Standard for Safety Vehicle Theft Deterrent Equipment and Systems: Electronic Immobilization System and Aftermarket Installation Requirements
STARTING SYSTEMS; INSTALLATION OF
STEEL; CARBON (1020, 1022, AND 1025) BAR AND ROD
STEEL; CHROME-MOLYBDENUM (X 4130), PLATE, SHEET, AND STRIP
STEEL; CHROME-VANADIUM (6150) ROD AND WIRE
STEEL; CORROSING-RESISTING (18 CR - 8 NI), PLATE, SHEET, AND STRIP
STEEL; CORROSION-RESISTING (16CR-2NI) BAR AND ROD
STEEL; NICKEL (2330) BAR AND ROD
STRAP AND TEE HINGES, AND HASPS
Structural Standards for Steel Antenna Towers and Antenna Supporting Structures
Study Report Extension to Shipboard Open System Environment Interface Nato Industrial Group NIAG SG-52 Naval Combat System Architecture
SWITCHES; PUSH BUTTON AND LIMIT
TECHNICAL AND MEDICAL STANDARDS AND REQUIREMENTS FOR SUBMARINE SURVIVAL AND ESCAPE
TEE - BULB SECTION EXTRUDED
TEE - EXTRUDED
Telephone Instruments with Loop Signaling
TEMPLATE HINGE DIMENSIONS
TEST FOR CAPILLARITY OF ABRASIVE GRAINS
Test methods for evaluating material compatibility in compressed hydrogen applications - Metals
Test methods for hydrogen fueling parameter evaluation
THE PROTECTION OF ELECTROSTATIC DISCHARGE SUSCEPTIBLE ITEMS - SURFACE RESISTANCE MEASUREMENT OF PLANAR MATERIALS
THE PROTECTION OF ELECTROSTATIC DISCHARGE SUSCEPTIBLE ITEMS - VOLUME RESISTANCE MEASUREMENT OF PLANAR MATERIALS
THRESHOLDS
TOLERANCES - ALUMINUM ALLOY AND MAGNESIUM ALLOY TUBING
TOLERANCES - CARBON STEEL-SHEET AND STRIP
TOLERANCES - WELDED STEEL TUBING
TOLERANCES-ALLOY STEEL SHEET AND STRIP
TOLERANCES-ALUMINUM AND MAGNESIUM ALLOY EXTRUDED ROD, BAR AND SHAPES
TOLERANCES-WELDED AND SEAMLESS STEEL TUBING SHAPES OTHER THAN ROUND
Tractors, machinery for agriculture and forestry, powered lawn and garden equipment \x97 Operator\x92s manuals \x97 Content and format
Transmitter Installation Clearance Fuel and Oil Pressure
TRANSMITTER INSTALLATION CLEARANCE-FUEL AND OIL PRESSURE
Unit\xe9s de syst\xe8me d\x92extinction aux agents propres \xe0 gaz inerte
Unit\xe9s de syst\xe8me d\x92extinction aux agents propres \xe0 l\x92halocarbure
WASHER - LIMITATIONS ON USAGE OF LOCK
WIRE; STEEL, CORROSION-RESISTING
WIRE; STEEL, HIGH-STRENGTH, ZINC-COATED
ZEE - EQUAL LEG EXTRUDED
ZEE, UNEQUAL LEG EXTRUDED

<< Prev Next >>