Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1150 1200 1250 1300 1350 1400 1410 1420 1430 1440 1450 1460 1466 1467 1468 1469 1470 1471 1472 1473 1474 1475 1476 1477 1478 1480 1490 1500 1510 1520 1530 1550 1600 1620
Product Name Notes
MICROCIRCUIT, DIGITAL LINEAR, 14 BIT, 20 MSPS ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL RADIATION HARDENED CMOS, 16-BIT D FLIP FLOP, TTL COMPATIBLE INPUTS, AND THREE STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, 1.6 TO 2.5 GBPS BIDIRECTIONAL TRANSCEIVER, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, 32-BIT SPARC LOW VOLTAGE PROCESSOR, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, ADVANCED CMOS RADIATION HARDENED, 8-BIT UNIVERSAL SHIFT/STORAGE REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT BUFFER/DRIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT D-TYPE LATCH WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, 16 BIT D-TYPE FLIP-FLOP WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, 16-BIT D-TYPE LATCH WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, 9-BIT LATCHABLE TRANSCEIVER WITH PARITY GENERATOR/ CHECKER WITH NON-INVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, RADIATION HARDENED, 9-BIT LATCHABLE TRANSCEIVER WITH PARITY GENERATOR/CHECKER WITH NON-INVERTING THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS AND OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, BIPOLAR SCHOTTKY TTL, MULTIPLE NOR GATES, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MIL-STD-1750 INSTRUCTION SET ARCHITECTURE, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, CMOS, DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, CMOS, FIXED-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, CMOS, RADIATION HARDENED, PROGRAMMABLE SKEW CLOCK BUFFER, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT BUS BUFFER WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT D-TYPE FLIP-FLOP WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, 16-BIT D-TYPE LATCH WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BIDIRECTIONAL TRANSCEIVER, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT BUFFER/LINE DRIVER, TTL COMPATIBLE INPUTS, AND THREESTATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT D FLIP FLOP, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 16-BIT PARALLEL ERROR DETECTION AND CORRECTION CIRCUIT, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, 8-BIT UNIVERSAL SHIFT/STORAGE REGISTER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, SCHMITT 16-BIT BIDIRECTIONAL MULTI-PURPOSE REGISTERED TRANSCEIVER WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, , 16-BIT BUS BUFFER WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT BUS BUFFER WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT BUS TRANSCEIVER WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT D-TYPE FLIP-FLOP WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, 16-BIT D-TYPE LATCH WITH BUS HOLD, SERIES OUTPUT RESISTORS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, LOW VOLTAGE CMOS, MINIMUM SKEW ONE-TO-EIGHT CLOCK DRIVER, LVTTL COMPATIBLE INPUTS AND OUTPUTS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, SPACEWIRE PHYSICAL LAYER TRANSCEIVER, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL-LINEAR, 12 BIT 50 MSPS ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL-LINEAR, 12 BIT, 50 MSPS, ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL-LINEAR, 3 V, RS-232, RECEIVER / TRANSMITTER TRANCEIVER, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL-LINEAR, A/D CONVERTER, 14-BIT, 80 MSPS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL-LINEAR, ANALOG-TO-DIGITAL CONVERTER, 8-BIT, 20 MSPS TO 200 MSPS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL-LINEAR, ANALOG-TO-DIGITAL CONVERTER, 8-BIT, 20 MSPS, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, 14 BIT, 155 MSPS, 1.1 GHZ BANDWIDTH ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, LOW POWER, DUAL 8-BIT, 1 GSPS ANALOG-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL-LINEAR, CMOS, LOW POWER, DUAL 8-BIT, 1 GSPS ANALOG-TODIGITAL CONVERTER, MONOLITHIC SILICON
MICROCIRCUIT, DIGITAL-LINEAR, RADIATION HARDENED, 9 AMP NON-INVERTING 5 V LOGIC UVLO FET DRIVER, MONOLITHIC SILICON
MICROCIRCUIT, HYBRID, 0.5 AMP GATE DRIVE OPTOCOUPLER
MICROCIRCUIT, HYBRID, 1.5 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, 15 VOLT SINGLE CHANNEL, DC-DC CONVERTER
MICROCIRCUIT, HYBRID, 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, 2.0 AMP GATE DRIVE OPTOCOUPLER
MICROCIRCUIT, HYBRID, 3.3 VOLT SINGLE CHANNEL, DC-DC CONVERTER
MICROCIRCUIT, HYBRID, 3.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, 5 VOLT SINGLE CHANNEL, DC-DC CONVERTER
MICROCIRCUIT, HYBRID, 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, 5 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, ANALOG SWITCH, QUAD CHANNEL
MICROCIRCUIT, HYBRID, DUAL VOLTAGE REGULATOR, POSTIVE AND NEGATIVE, ADJUSTABLE
MICROCIRCUIT, HYBRID, DUAL VOLTAGE REGULATOR, POSTIVE AND NEGATIVE,ADJUSTABLE
MICROCIRCUIT, HYBRID, FOUR-QUADRANT MULTIPLIER
MICROCIRCUIT, HYBRID, LINEAR, + 5 VOLT AND \xb112 VOLT TRIPLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, + 5 VOLT AND \xb115 VOLT TRIPLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, +5 AND \xb112 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, +5 AND \xb115 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS OR MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS OR MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS OR MINUS 15 VOLT, TRIPPLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND \xb112 V, TRIPLE CHANNEL, DC-DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND \xb115 V, TRIPLE CHANNEL, DC-DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, +5 VOLT AND PLUS/MINUS 12 V, TRIPLE CHANNEL, DC-DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT SINGLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, DUAL CHANNEL, DC-DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 15 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 25 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC-DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 3.3-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 48 CHANNEL, ANALOG MULTIPLEXER
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT AND 7 VOLT, DUAL CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT DUAL CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, DUAL CHANNEL, DC-DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, DUAL CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 5.2 VOLT, SINGLE CHANNEL, DC-DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, 64 CHANNEL, ANALOG MULTIPLEXER
MICROCIRCUIT, HYBRID, LINEAR, ANALOG TO DIGITAL CONVERTER, 8-BIT
MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, DC-DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, LOW DROPOUT, VOLTAGE REGULATOR
MICROCIRCUIT, HYBRID, LINEAR, POSITIVE, LOW DROPOUT, ADJUSTABLE AND FIXED VOLTAGE REGULATOR
MICROCIRCUIT, HYBRID, LINEAR, POWER MOSFET, DUAL CHANNEL, OPTOCOUPLER
MICROCIRCUIT, HYBRID, LINEAR, SAMPLING A/D CONVERTER, 16-BIT RESOLUTION
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, DC-DC CONVERTER
MICROCIRCUIT, HYBRID, LINEAR, VOLTAGE REGULATOR, 3 A and 5 A OUTPUT CURRENT, LOW DROP OUT
MICROCIRCUIT, HYBRID, PULSE WIDTH MODULATOR CONTROLLER, HIGH SPEED
MICROCIRCUIT, HYBRID, VOLTAGE COMPARATOR, DUAL CHANNEL
MICROCIRCUIT, HYBRID, VOLTAGE CONTROLLED OSCILLATOR
MICROCIRCUIT, LINEAR, 1.4 GHz, CURRENT FEEDBACK AMPLIFIER, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, 350 MHz FIXED GAIN AMPLIFIER WITH ENABLE, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, CMOS, RESOLVER TO DIGITAL CONVERTER, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, DUAL DRIVER AND RECEIVER, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, DUAL, HIGH PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, HIGH CURRENT, LOW DROPOUT, VOLTAGE REGULATOR, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, LINE DRIVER, QUAD DIFFERENTIAL, BUS LVDS, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, LINE RECEIVER, DIFFERENTIAL, QUAD, LVDS, INTERNAL TERMINATION, LOW VOLTAGE, MONOLITHIC SILIICON
MICROCIRCUIT, LINEAR, LOW DROPOUT, ADJUSTABLE POSITIVE REGULATORS, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED VOLTAGE FEEDBACK OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, SINGLE, PRECISION, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, QUAD, CURRENT FEEDBACK, WIDEBAND VIDEO OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, RESOLVER-TO-DIGITAL CONVERTER, 16-BIT, TRACKING, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, RESOLVER-TODIGITAL CONVERTER, 16-BIT, TRACKING, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, SINGLE RAIL-TO-RAIL OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, SINGLE WIDEBAND VIDEO OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
MICROCIRCUIT, LINEAR, ULTRA LOW DROPOUT, ADJUSTABLE POSITIVE LINEAR REGULATORS, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K x 32-BIT (4M), RADIATION-HARDENED SRAM, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 16 MBIT (512K X 32), RADIATION-HARDENED, LOW VOLTAGE SRAM, MULTICHIP MODULE
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT (16 M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 32-BIT (16M) with embedded EDAC, RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 32-BIT (16M) with embedded EDAC, RADIATIONHARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT (4M), RADIATION-HARDENED SRAM, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT (4M), RADIATIONHARDENED SRAM, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT, RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 8-BIT, RADIATIONHARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY (FPGA) 320K GATES w/24 DUAL-PORT SRAM MODULES, RADIATION HARDENED, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY (FPGA) 320K GATES with 24 dual-port SRAM modules, RADIATION HARDENED, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 1,000,000 GATES, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 2,000,000 GATES, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 250,000 GATES, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 40,000 GATES WITH 18K OF INDEPENDENT SRAM, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 512K X 32-BIT (16MB) WITH EMBEDDED EDAC, LOW VOLTAGE SRAM, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K x 8-BIT, RADIATION-HARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, 512K x 8-BIT, RADIATIONHARDENED, LOW VOLTAGE SRAM, MONOLITHIC SILICON
MICROCIRCUIT, MEMORY, DIGITAL, CMOS/SOI, RADIATION-HARDENED, 512K x 8-BIT, LOW VOLTAGE SRAM, MONOLITHIC SILICON
MICROCIRCUITS, DIGITAL, RADIATION HARDENED, ADVANCED CMOS, UP/DOWN BINARY COUNTER WITH PRESET AND RIPPLE CLOCK, TTL COMPLATIBLE INPUTS, MONOLITHIC SILICON

<< Prev Next >>