Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1410
1420
1430
1440
1450
1460
1463
1464
1465
1466
1467
1468
1469
1470
1471
1472
1473
1474
1475
1480
1490
1500
1510
1520
1530
1550
1600
1620
| Product Name | Notes |
|---|---|
| 2K POLYESTER, REPAIR KNIFING GLAZE, FINE | |
| 2K POLYESTER, REPAIR KNIFING GLAZE, ZINC SUBSTRATES | |
| 2K POLYESTER, REPAIR KNIFING GLAZE | |
| A METHOD OF SPECTRUM MANAGEMENT TO BE USED FOR AIDING FREQUENCY ASSIGNMENT FOR TERRESTRIAL SERVICES IN BORDER AREAS | |
| AASHTO Safety Leadership Forum III | |
| AASHTO Safety Leadership Forum V - Toward Zero Deaths (TZD): Aggressive Plans to Meet Aggressive Goals | |
| AASHTO Strategic Highway Safety Plan - A Comprehensive Plan to Substantially Reduce Vehicle-Related Fatalities and Injuries on the Nation s Highways | |
| ABS MOULDING COMPOUND, VERY HIGH HEAT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ABS MOULDING COMPOUND, VERY HIGH HEAT RESISTANT | |
| ABS, PLATING GRADE, HEAT RESISTANT | |
| ABS/PVC SHEETING, FOAM BACKED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ACID CATALYST, ACRYLIC ENAMEL | |
| ACID CATALYSTS | |
| ACRYLIC ADHESIVE FILM TAPE, TWO SIDE PRESSURE SENSITIVE | |
| ADDITION AGENT, ELECTROPHORETIC PRIMERS | |
| ADHESION PROMOTER, POLYURETHANE, UV- RESISTANT, TO BE USED FOR DIRECT GLAZING | |
| ADHESION, PROMOTER, SILANE | |
| ADHESIVE FILM TAPE, TWO SIDE PRESSURE SENSITIVE | |
| ADHESIVE TAPE, CREPE PAPER | |
| ADHESIVE TAPE, IMPREGNATED FOAM | |
| ADHESIVE TAPE, POLYURETHANE, CLEAR, PAINTABLE, HEAT RESISTANT | |
| ADHESIVE TAPE, POLYURETHANE, CLEAR, PAINTABLE, STONE CHIP RESISTANT | |
| ADHESIVE TAPE, PVC ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ADHESIVE TAPE, PVC | |
| ADHESIVE TAPE, TWO SIDE PRESSURE SENSITIVE, EXTERIOR | |
| ADHESIVE TAPE, TWO SIDE PRESSURE SENSITIVE | |
| ADHESIVE TAPE, TWO SIDED PRESSURE SENSITIVE | |
| ADHESIVE, CYANOACRYLATE BASE, FAST CURING | |
| ADHESIVE, HIGH FREQUENCY WELDABLE, WATER DISPERSION | |
| ADHESIVE, HOT MELT - HEAT RESISTANT | |
| ADHESIVE, HOT MELT - PRESSURE SENSITIVE | |
| ADHESIVE, HOT MELT, INTERIOR | |
| ADHESIVE, HOT MELT, POLYAMIDE BASE | |
| ADHESIVE, HOT MELT, PRESSURE SENSITIVE | |
| ADHESIVE, METAL - HEAT CURING - SOLVENT FREE - FLEXIBLE | |
| ADHESIVE, PUR, DIRECT GLAZING, ONE COMPONENT, UV-RESISTANT | |
| ADHESIVE, SOLVENT RELEASE, HEADLINING | |
| ADHESIVE, SOLVENT RELEASE, METAL | |
| ADHESIVE, SYNTHETIC RESIN, WATER BASE | |
| ADHESIVE, TWO COMPONENT, POLYURETHANE, SOLVENT RELEASE | |
| ADHESIVE, WATER DISPERSION, AIRLESS SPRAYABLE | |
| ADHESIVE, WATER EMULSION, SYNTHETIC RUBBER | |
| ALTERNATING-CURRENT HIGH-VOLTAGE CIRCUIT BREAKERS | |
| ALUMINUM, ANODIC COATING, EXTERIOR | |
| AUTOMATIC IDENTIFICATION OF RADIO STATIONS | |
| Aviation Safety Culture | |
| Baulueftung im Untertagbau | |
| BEARING, DRY IMPREGNATED - SINTERED BRONZE ON STEEL | |
| Benefits of Vendor Remote Monitoring | |
| BITUMEN FIBRE BOARD, SELF ADHESIVE - PAINT OVEN RESISTANT | |
| BITUMEN SHEETING, SELF ADHESIVE, SOUND DEADENING | |
| BRASS, (COPPER ZINC WROUGHT ALLOY), GENERAL PURPOSE | |
| BRIGHT DECORATIVE ELECTROPLATING - BRASS AND COPPER | |
| Calculation of the maximum power density (averaged over 4 kHz or 1 MHz) of angle-modulated and digital carriers | |
| CALCULATION OF THE MAXIMUM POWER DENSITY (AVERAGED OVER 4 kHz) OF AN ANGLE-MODULATED CARRIER | |
| CARPET, NON-WOVEN, VELOUR - POLYPROPYLENE FIBERS WITH LATEX B/C, LOAD SPACE FLOOR COVERING | |
| CARPET, NON-WOVEN, VELOUR | |
| CAST IRON, TEMPERED CARBON IN SPHEROIDISED PEARLITE, WHEEL HUBS | |
| CHROMATE FINISH, FOR ZINC DIE CASTING | |
| CLEANER, SOLVENT BASE | |
| CLEAR TOPCOAT, EXTERIOR QUALITY | |
| COMPATIBILITY BETWEEN THE SOUND-BROADCASTING SERVICE IN THE BAND OF ABOUT 87-108 MHz AND THE AERONAUTICAL SERVICES IN THE BAND 108-137 MHz | |
| COMPONENT B, (POLYISOCYANATE), FOR PUR-FOAM - INTEGRAL SKIN | |
| Concrete Structures - Supplementary Specifications | |
| Construction Guide for Storage Magazines | |
| Continuous Monitoring for Hazardous Material Releases | |
| CORD, ELASTIC | |
| COTTON/PVC WOVEN FABRIC ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| COUPLING CAPACITORS, COUPLING CAPACITOR POTENTIAL DEVICES, and LINE TRAPS | |
| D\xe9claration des caract\xe9ristiques \xe9cologiques des produits de construction | |
| DAMPING SHEET, HEAT FUSIBLE, HEAT RESISTANT | |
| DEADENER & HEAT BARRIER MAT, MOLDED | |
| DEADENER MAT, MOLDED | |
| DEADENER PAD, MULTI-PLY - LOW DENSITY - MOULDED | |
| DEADENER PAD, MULTI-PLY - LOW DENSITY - PLANE PART | |
| DEADENER PAD, MULTI-PLY MOLDED, ACOUSTIC REQUIREMENTS IN S- M99G4601-A | |
| DEADENER PAD, MULTI-PLY MOLDED | |
| DEADENER PAD, MULTI-PLY, MOLDED, ENGINE, COMPARTMENT | |
| DEADENER PART, ENGINE HOOD | |
| DEADENER PART, MOLDED | |
| DEADENER SHEET, SINGLE PLY MOLDED | |
| DEADENER SHEETING, HIGH TEMPERATURE FUSIBLE | |
| DEADENER SHEETING, LOW DENSITY, HIGH TEMPERATURE FUSIBLE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| DEADENER SHEETING, LOW TEMP. FUSIBLE | |
| DEADENER SHEETING, LOW TEMPERATURE FUSIBLE***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| DEADENER, FELT - MOLDED | |
| DEADENER, POLYURETHANE FOAM MOLDED PART | |
| DEADENER, POLYURETHANE, MOLDED | |
| DEADENER, SHEETING - LOW DENSITY | |
| DEADENER, SHEETING, LOW TEMPERATURE FUSIBLE | |
| DECORATIVE ELECTROPLATING OF ZINC DIE CAST - MATT BLACK ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| DECORATIVE ELECTROPLATING OF ZINC DIE CAST - MATT BLACK | |
| DECORATIVE ELECTROPLATING ON STEEL, BLACK OR LOW GLOSS BLACK | |
| DECORATIVE PAINT, AIR DRYING, BLACK ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| DECORATIVE PAINT, AIR DRYING, BLACK | |
| Definition of Spectrum Use and Efficiency of a Radio System | |
| DESIGN GUIDELINES FOR A BASIC AUTOMATED SPECTRUM MANAGEMENT SYSTEM (BASMS) | |
| Determination of Necessary Bandwidths Including Examples for Their Calculation and Associated Examples for the Designation of Emissions | |
| Determination of the impact on the fixed service operating in the 11.7-12.2 GHz band when geostationary fixed-satellite service networks in Region 2 exceed power flux-density thresholds for coordination | |
| Determination of the impact on the fixed service operating in the 11.7-12.2 GHz band when geostationary fixed-satellite service networks in Region 2 exceed power flux-density thresholds in Resolution 77 (WRC-2000)... | |
| DICHLORODIFLUOROMETH ANE WITH ADDITIVES | |
| EC ADDITIVE | |
| EC-ADDITIVE SOLVENT | |
| EC-ADDITIVE | |
| ELECTRONIC POWER CONNECTIONS | |
| ENAMEL, ACRYLIC BAKING, EXTERIOR | |
| ENAMEL, AIR DRY CHASSIS ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| ENAMEL, AIR DRY, CHASSIS | |
| ENAMEL, SYNTHETIC BAKING -INTERIOR QUALITY | |
| ENAMEL, SYNTHETIC BAKING, EXTERIOR | |
| ENAMEL, TWO PACK REPAIR EXTERIOR QUALITY | |
| EXPANDED RUBBER, PRESSURE SENSITIVE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| EXPANDED RUBBER, PRESSURE SENSITIVE | |
| EXPANDED VINYL COATED KNITTED POLYESTER FABRIC | |
| Explosives Manufacturing & Processing Guideline to Safety Training | |
| FABRIC, POLYPROPYLENE - SPUN BONDED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| FABRIC, VINYL COATED KNITTED POLYESTER/COTTON | |
| FABRIC, WOVEN - COTTON OR COTTON/POLYESTER ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| Facility Planning Guidelines: Baggage Handling - Passenger Terminal | |
| FACTORS TO CONSIDER IN ALLOCATING SPECTRUM ON A WORLDWIDE BASIS | |
| FELT STRIP, PRESSURE SENSITIVE | |
| FIBER BOARD, PRESSED WOOD TEMPERED | |
| FIBRE BOARD, PAINTED PRESSED WOOD TEMPERED | |
| FIBRE PADDING, HF-WELDABLE TYPE, POLYESTER ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| FORGES, COAL BURNING, PORTABLE AND STATIONARY, MANUAL AND POWER OPERATED | |
| Frequency Sharing between Systems in the Fixed-Satellite Service and Radio-Relay Systems in the Same Frequency Bands - Section 4/9A - Sharing Conditions | |
| FREQUENCY SHARING BETWEEN SYSTEMS IN THE FIXED-SATELLITE SERVICE AND RADIO-RELAY SYSTEMS IN THE SAME FREQUENCY BANDS | |
| FREQUENCY TOLERANCE OF TRANSMITTERS | |
| FRYERS, DEEP-FAT (ELECTRIC) | |
| FRYERS, DEEP-FAT (GAS, HEAVY DUTY) (A-A-50181) | |
| General principles and methods for sharing between radiocommunication services or between radio stations | |
| Glossary of Commercial Explosives Industry Terms | |
| Ground-Coupled Heat Pump Loop Design Using Thermal Conductivity Testing and the Effect of Different Backfill Materials on Vertical Bore Length | |
| GUIDE FOR METRICATION OF CODES AND STANDARDS SI (METRIC) UNITS; ERRATA (WITHDRAWN) | |
| Guide Specifications for the Design of Stress-Laminated Wood Decks | |
| Guide to General-Purpose Synchronous Motors without Excited Rotor Windings | |
| Guide to OSHA and NFPA 70E Safety Requirements When Servicing and Maintaining Medium-Voltage Switchgear and Circuit Breakers Rated above 1000 Volts | |
| Handbook for the Transportation and Distribution of Explosive Materials | |
| HARDENER, TWO PACK, 40 % SOLIDS, EXTERIOR | |
| HARDENER | |
| HEADLINING, ADHESIVE - SOLVENT RELEASE | |
| HEAT BARRIER MAT, GLASS FIBER BASE***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| HEAT BARRIER MAT, GLASS FIBRE BASE | |
| HEAT INSULATION, SELF ADHESIVE - POLYETHYLENE FOAM | |
| HIGH-VOLTAGE FUSES | |
| HOOK/LOOP TAPE FASTENER, BACK SIDE SELF ADHESIVE, APPROVED MINIMUM THICKNESS FOR FLAMMABILITY 2,0MM | |
| HOOK/LOOP TAPE FASTENER, BACK SIDE SELF ADHESIVE | |
| HOOK/LOOP TAPE FASTENER, BACK SIDE SELF-ADHESIVE | |
| HOT STAMPED COATINGS FOR PLASTICS, EXTERIOR | |
| HOT STAMPING FILM, COLORED INTERIOR *** TO BE USED WITH FORD WSS-M99P1111-A*** | |
| HOT STAMPING FILM | |
| Implementation Guideline for MTCE & Ramp Line Ops Safety Assessment | |
| INSULATING TUBE, HEAT RESISTANT | |
| Intermodulation interference calculations in the land-mobile service | |
| INTERNATIONAL MONITORING SYSTEM | |
| Intersection of radio-relay antenna beams with orbits used by space stations in the fixed-satellite service | |
| IPC Skill Standards for Printed Board Manufacturing | |
| LADDER TYPE PLATFORMS | |
| LADDERS | |
| Limitation of radiation from industrial, scientific and medical (ISM) equipment | |
| Low-Voltage Power Circuit Breakers | |
| Manufacturers Labels for Switchgear Assemblies | |
| MAXIMUM ALLOWABLE VALUES OF INTERFERENCE FROM LINE-OF-SIGHT RADIO-RELAY SYSTEMS IN A TELEPHONE CHANNEL OF A SYSTEM IN THE FIXED-SATELLITE SERVICE EMPLOYING FREQUENCY MODULATION, WHEN THE SAME FREQUENCY BANDS ARE SHARED... | |
| MAXIMUM ALLOWABLE VALUES OF INTERFERENCE FROM TERRESTRIAL RADIO LINKS TO SYSTEMS IN THE FIXED-SATELLITE SERVICE EMPLOYING 8-BIT PCM ENCODED TELEPHONY AND SHARING THE SAME FREQUENCY BANDS | |
| MAXIMUM ALLOWABLE VALUES OF INTERFERENCE FROM THE FIXED-SATELLITE SERVICE INTO TERRESTRIAL RADIO-RELAY SYSTEMS WHICH MAY FORM PART OF AN ISDN AND SHARE THE SAME FREQUENCY BAND BELOW 15 GHz | |
| MAXIMUM ALLOWABLE VALUES OF INTERFERENCE IN A TELEPHONE CHANNEL OF AN ANALOGUE ANGLE-MODULATED RADIO-RELAY SYSTEM SHARING THE SAME FREQUENCY BANDS AS SYSTEMS IN THE FIXED-SATELLITE SERVICE | |
| MAXIMUM EQUIVALENT ISOTROPICALLY RADIATED POWER OF RADIO-RELAY SYSTEM TRANSMITTERS OPERATING IN THE FREQUENCY BANDS SHARED WITH THE FIXED-SATELLITE SERVICE | |
| MAXIMUM PERMISSIBLE VALUES OF POWER FLUX-DENSITY AT THE SURFACE OF THE EARTH PRODUCED BY SATELLITES IN THE FIXED-SATELLITE SERVICE USING THE SAME FREQUENCY BANDS ABOVE 1 GHz AS LINE-OF-SIGHT RADIO-RELAY... | |
| MEDIUM SOLID BAKING ENAMEL, EXTERIOR QUALITY - READY TO SPRAY | |
| METAL ADHESIVE, POLYACRYLIC ESTER, CLINCH FLANGE | |
| METAL ADHESIVE, POLYACRYLIC ESTER | |
| Methodology for determining the power level for high altitude platform stations ground terminals to facilitate sharing with space station receivers in the bands 47.2-47.5 GHz and 47.9-48.2 GHz | |
| Methods and Algorithms Used for Quantitative Risk Analysis | |
| METHODS FOR DETERMINING THE EFFECTS OF INTERFERENCE ON THE PERFORMANCE AND THE AVAILABILITY OF TERRESTRIAL RADIO-RELAY SYSTEMS AND SYSTEMS IN THE FIXED-SATELLITE SERVICE | |
| METHODS OF IMPROVING HF DIRECTION-FINDING ACCURACY AT FIXED STATIONS | |
| Methods to facilitate the implementation of large numbers of earth stations in the FSS in areas where terrestrial services are also deployed | |
| MOLDINGS, BONDED, EXTERIOR | |
| MONITORING OF RADIO EMISSIONS FROM SPACECRAFT AT MONITORING STATIONS | |
| MULTI-PLY DEADENER PAD LOW DENSITY, MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| MULTI-PLY DEADENER PAD, LOW DENSITY, PLANE PART ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| MULTI-PLY DEADENER PAD, MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| National spectrum management | |
| NETWORK PROTECTORS | |
| NOISE ABSORBING PART, LOW DENSITY, ENGINE HOOD ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| NOISE ABSORBING PART, LOW DENSITY, ENGINE HOOD | |
| NOISE ABSORBING PART, LOW DENSITY, MOULDED | |
| NOISE ABSORBING PART, POLYESTER FELT, ENGINE HOOD | |
| Orientation and Guide for Use of SI (Metric) Units | |
| OUTSIDE TOP MATERIAL, VINYL COATED | |
| PAINT, CLEARCOAT, TWO PACK, FOR PLASTIC SUBSTRATES, EXTERIOR | |
| PAINT, PRINTING, EXTERIOR | |
| PAINT, TWO PACK, PLASTIC SUBSTRATES, EXTERIOR | |
| PAINTING, STEEL BUMPERS | |
| PCI Safety and Loss Prevention Manual | |
| PERFORMANCE FUNCTIONS FOR DIGITAL MODULATION SYSTEMS IN AN INTERFERENCE ENVIRONMENT | |
| PERFORMANCE SPECIFICATION, FOR APPLIQUE ADHESIVES | |
| PH-REGULATOR | |
| PHOSPHATE SOLUTION, ZINC, ACTIVATING AGENT | |
| PHOSPHATE SOLUTION, ZINC, ALKALINE CLEANER, LIQUID ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PHOSPHATE SOLUTION, ZINC, ALKALINE CLEANER | |
| PHOSPHATE SOLUTION, ZINC, PASSIVATING SOLUTION | |
| PHOSPHATE SOLUTION, ZINC, PH-CORRECTION AGENT | |
| PHOSPHATE SOLUTION, ZINC, SLUDGE CONDITIONER | |
| PHOSPHATE SOLUTION, ZINC, WETTING AGENT | |
| PIGMENT CONCENTRATE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PLASTIC COATED METAL, EXTERIOR | |
| PLASTIC COATED SPRING WIRE | |
| PLASTIC DECORATIVE MOLDING, EXTERIOR | |
| PLASTIC PART INTERIOR, HOT STAMPED | |
| PLYWOOD, PAINTED, INTERIOR | |
| POLYAMIDE FABRIC, KNITTED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYCARBONATE FILM, TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYETHYLENE FOAM, PRESSURE SENSITIVE | |
| POLYETHYLENE, HIGH DENSITY - LOW MFI | |
| POLYISOCYANATE HARDENER | |
| POLYOL, ADDITIVE, CROSSLINKER ***TO USED WITH FORD WSS-M99P1111-A*** | |
| POLYPROPYLENE SHEET, 40% WOOD FLOUR FILLED***TO BE USED WITH FORD WSS-M99-P1111-A*** | |
| POLYPROPYLENE SHEET, 40% WOOD FLOUR FILLED | |
| POLYPROPYLENE, 20% GLASS SPHERE FILLED, UV- STABILIZED, EXTERIOR | |
| POLYURETHANE ELASTOMER | |
| POLYURETHANE FOAM MOLDED PART FOR SOUND ABSORPTION***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| POLYURETHANE FOAM WITH INTEGRAL SKIN | |
| POLYURTETHANE FOAM WITH INTEGRAL SKIN - ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PORTABLE FIBERGLASS LADDERS | |
| POWER SWITCHGEAR ASSEMBLIES | |
| Power Switching Equipment | |
| PPO MOLDING COMPOUND, 20 % GLASS FIBER REINFORCEMENT ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PRESSURE CONNECTORS FOR COPPER CONDUCTORS COMPRESSION TYPE | |
| Preventing Inadvertent Deployments of Aircraft Emergency Evacuation Slides | |
| PRIMER FOR ADHESIVE TAPE, SOLVENT RELEASE | |
| PRIMER SURFACER, FOR ACRYLIC AND ALKYD ENAMELS, SPRAY APPLICATION AFTER ELECTROCOATING | |
| PRIMER SURFACER, MODIFIED POLYESTER, 120 C BAKING TEMPERATURE | |
| PRIMER, BAKING ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PRIMER, BAKING | |
| PRIMER, GLASS - POLYURETHANE | |
| PRIMER, REPAIR AIR DRYING | |
| PRIMER, REPAIR BAKING QUALITY | |
| PRIMER, STONE CHIP PROTECTION, 1 COMPONENT, 50 MICROMETRE, ADDITIONAL TO PRIMER SURFACER ON LOWER BODY SIDE | |
| PRIMER, STONE CHIP PROTECTION, 50 MICROMETER, LOW BAKE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| PRIMER, ZINC RICH, WELDING | |
| PRIORITY OF IDENTIFYING AND ELIMINATING HARMFUL INTERFERENCE IN THE BAND 406-406.1 MHz | |
| Priority of identifying and eliminating harmful interference in the frequency band 406-406.1 MHz and monitoring in the adjacent frequency bands 405.9-406 MHz and 406.1-406.2 MHz | |
| Projektierung Tunnel Bahntunnel | |
| Projektierung Tunnel Grundlagen | |
| Projektierung Tunnel Strassentunnel | |
| PU MOLDED PARTS WITH INTEGRAL SKIN, EXTERIOR *** TO BE USED WITH FORD WSS-M99P1111-A *** | |
| PU MOLDED PARTS, COLORED, WITH INTEGRAL SKIN, EXTERIOR | |
| PVC HOSE, REINFORCED | |
| RAILINGS FOR PORTABLE PLATFORMS | |
| Ramp Driving Guidelines | |
| Recommendations for Accountability and Security of Bulk Explosives and Bulk Security Sensitive Materials | |
| Recommendations for Handling 50 Metric Tons or more of Commercial Division 1.1 or 1.2 Break-Bulk and containerized Explosive materials in Transportation at Commercial Waterfront Facilities in the United States | |
| Recommendations for Safe and Secure Use, Storage, and Transportation of Commercial Explosives in Oil and Gas Operations | |
| Recommendations for the environmental management of commercial explosives | |
| Recommendations for the Transportation of Explosives, Division 1.5, Ammonium Nitrate Emulsions, Division 5.1, Combustible Liquids, Class 3, and Corrosives, Class 8 in Bulk Packaging | |
| REPAIR COMPOUND, WATER DISPERSION, PAINTABLE | |
| Requirements for Smart Meter Upgradeability | |
| RUBBER WEATHERSTRIP, FLOCKED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| RUBBER WEATHERSTRIP, FLOCKED | |
| Safe Handling of Solid Ammonium Nitrate | |
| Safety and Health Fact Sheets | |
| SAFETY CHAINS | |
| SAFETY GLASS, HEAT TREATED | |
| Safety Guide for the Prevention of Radio Frequency Radiation Hazards in the Use of Commercial Electric Detonators (Blasting Caps) | |
| Safety in the Transportation, Storage, Handling and Use of Explosive Materials | |
| Safety Recommendations for the Manufacture of Explosives and Blasting Agents | |
| Salesforce CRM - The Definitive Admin Handbook | |
| SCAFFOLD - SAFETY PLANKS | |
| SDAS Hypoeutectic Aluminum-Silicon Alloys Wall Chart | |
| SEALER, WELDABLE, HEAT CURING, BUTYL RUBBER | |
| SEALING PAINT | |
| SEALING STRIP, EXPANDING SPOT WELDABLE, HEAT CURING | |
| Security Funding Resources: A Reference Guide for State Transportation Agencies - FINAL REPORT | |
| Security in Manufacturing, Transportation, Storage and Use of Commercial Explosives | |
| SFPE HANDBOOK OF FIRE PROTECTION ENGINEERING | |
| SFSA Project A95 Corrosion, Toughness, Weldability and Metallurgical Evaluation of Cast Duplex Stainless Steels | |
| SG 907: Preventing FOD and Wildlife Damage | |
| SG 908: Recommended Apron Markings and Identifications | |
| Sharing between point-to-point and point-to-multipoint fixed service and transmitting earth stations of GSO and non-GSO FSS systems in the 27.5-29.5 GHz band | |
| SHEET METAL WELDING GUIDE | |
| SHEETING, DEADENER - MAGNETIC - HEAT BONDABLE | |
| SHEETING, DEADENER - MAGNETIC - HIGH TEMPERATURE FUSIBLE | |
| SHIGLEY'S MECHANICAL ENGINEERING DESIGN AUTHOR: RICHARD BUDYNAS AND KEITH NISBETT | |
| Shipbuilding - Marine Facsimile Receivers for Meteorological Charts; (CEN EN ISO 9876:1994) | |
| Shipbuilding - Marine Radar Reflectors First Edition; (CEN EN ISO 8729: 1994) | |
| Short Link Chain for Lifting Purposes - Grade T (8), Non-Calibrated, for Chain Slings, Etc. (NZS/ISO 3076: 1984) | |
| Short-circuit currents in three-phase a.c. systems \x96 Part 0: Calculation of currents Num\xe9ro de r\xe9f\xe9rence Reference number CEI/IEC 60909-0:2001 | |
| Signaling System #7, Fifth Edition | |
| SIGNIFICANT CHANGES TO THE INTERNATIONAL BUILDING CODE | |
| SIGNIFICANT CHANGES TO THE INTERNATIONAL FIRE CODE | |
| SIGNIFICANT CHANGES TO THE INTERNATIONAL PLUMBING CODE, INTERNATIONAL MECHANICAL CODE AND INTERNATIONAL FUEL GAS CODE | |
| SILICONE REMOVER | |
| Single Best Answers in Surgery | |
| Single-Capped Fluorescent Lamps - Safety Specifications; (CENELEC EN 61199:1994) | |
| SINPO AND SINPFEMO CODES | |
| SINTER STEEL, MEDIUM STRENGTH, COPPER CONTAINING | |
| Sintered Metal Materials, Excluding Hardmetals - Determination of Apparent Hardness - Part 1: Materials of Essentially Uniform Section Hardness ; (CEN EN 24498-1: 1993) | |
| Sintering Densification, Grain Growth & Microstructure | |
| Site Commissioning Tests - SCT15 \x96 Transformers (Applicable Also to Reators and Quandrature Boosters) | |
| Six Families of Cast Iron | |
| Six Sigma Handbook, Fourth Edition | |
| Skin Moisturization | |
| Sleep and Psychosomatic Medicine | |
| Sleep Apnea: Implications in Cardiovascular and Cerebrovascular Disease | |
| Sleep Apnea: Pathogenesis, Diagnosis and Treatment | |
| Smart Grid Interoperability Process Reference Manual | |
| Smart Grid Interoperable & Conformant (SG-IC) Testing and Certification Scheme Operator Guidelines | |
| Software Defined Networking with OpenFlow | |
| Soil Gas Mitigation Standards for Existing Homes | |
| Soil Gas Mitigation Standards for Existing Multifamily, School, Commercial and Mixed-Use Buildings | |
| Soldering Handbook | |
| SOLVENT, ADDITIVE | |
| Some Recommendations for Improvements to ASHRAE Standard 84-1991 | |
| SOUND ABSORPTION FELT, MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SOUND ABSORPTION FELT, MOLDED | |
| SOUND ABSORPTION PART, MOLDED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| Southeast Local Consultation Workshop - Report of a workshop on non-metropolitan local consultation for the 12 southeastern U.S. states | |
| SPECIAL BRAZING SPELTER SOLDER ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| SPECIAL BRAZING SPELTER SOLDER | |
| Specification for Finished Fabric Woven from "S" Glass for Printed Boards | |
| SPECTRUM UTILIZATION OF BROADLY DEFINED SERVICES | |
| STANDARD FIRE PREVENTION CODE | |
| Standard for Use of the International System of Units (SI): the Modern Metric System | |
| Steam Charts SI (Metric) and U.S. Customary Units | |
| STEEL, CARBON, MANGANESE, BORON | |
| STONE PECK RESISTANT MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| STONE PECK RESISTANT MATERIAL, 1 COMPONENT | |
| STONE PECK RESISTANT MATERIAL | |
| STONE PECK RESISTANT REPAIR MATERIAL ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| STONE PECK RESISTANT REPAIR MATERIAL | |
| Suggested Code of Regulations | |
| TAPE ELASTIC, RUBBER/ VISCOSE RAYON, SEAT POCKET TENSIONER | |
| TAPE, ELASTIC | |
| TAPE, PRESSURE SENSITIVE VINYL FILM, PRINTED ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| TAPE, PVC-FOAM CLOSED CELL, PRESSURE SENSITIVE, APPROVED MINIMUM THICKNESS FOR FLAMMABILITY 8,0MM | |
| TAPE, TWO SIDED, SYNTHETIC RUBBER, PRESSURE SENSITIVE, 0.09 MM NOMINAL THICKNESS | |
| TAPE, TWO SIDED, SYNTHETIC RUBBER, PRESSURE SENSITIVE, 0.3MM NOMINAL THICKNESS | |
| Tasks of a monitoring service | |
| TEST PROCEDURES FOR MEASURING AERONAUTICAL RECEIVER CHARACTERISTICS USED FOR DETERMINING COMPATIBILITY BETWEEN THE SOUND-BROADCASTING SERVICE IN THE BAND OF ABOUT 87-108 MHz AND THE AERONAUTICAL SERVICES IN THE BAND 108-118... | |
| Text Booklet SI Units in Dynamics | |
| Text Booklet SI Units in Fluid Mechanics | |
| Text Booklet SI Units in Heat Transfer | |
| Text Booklet SI Units in Kinematics | |
| Text Booklet SI Units in Strength of Materials | |
| Text Booklet SI Units in Thermodynamics | |
| Text Booklet SI Units in Vibration | |
| The Independent Shop s Guide to Welding Safety and Health | |
| THE USE OF SPREAD SPECTRUM TECHNIQUES | |
| THERMOPLASTIC POLYOLEFINE ELASTOMER, SEMI RIGID | |
| THINNER, RECYCLING BASECOAT, SOLID COLOUR AND CLEARCOAT, DILUTION OF PAINT | |
| THINNER | |
| TRANSFER, ADHESIVE FILM | |
| TUBULAR STEEL, ALUMINUM AND PRESTRESSED CONCRETE ROADWAY LIGHTING POLES | |
| UNDERBODY COATING, PRIMER OVEN CURING ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| UNDERBODY COATING, PRIMER OVEN CURING | |
| UNDERBODY COATING, SOLVENT-FREE, HEAT CURING, HIGH ABRASION RESISTANCE | |
| UNDERBODY COATING, SOLVENT-FREE | |
| UNSATURATED POLYESTER SHEET MOLDING COMPOUND, 25% GLASS FIBRE REINFORCED | |
| Use of Spread Spectrum Techniques | |
| Use of the International System of Units (SI): The Modern Metric System | |
| Ventilation des chantiers souterrains | |
| VINYL SEALER, HEAT CURING, AIRLESS SPRAYABLE, SOLVENT RELEASE ***TO BE USED WITH FORD WSS-M99P1111-A*** | |
| Warnings and Instructions | |
| WOODEN PANEL, INTERIOR |
| << Prev | Next >> |