Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1310
1320
1330
1340
1350
1359
1360
1361
1362
1363
1364
1365
1366
1367
1368
1369
1370
1371
1380
1390
1400
1410
1420
1430
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| (01241) INTERGOVERNMENTAL PERSONNEL ACT (IPA) MOBILITY PROGRAM OCNR | |
| (01242T) EXECUTIVE, MANAGEMENT, AND SUPERVISORY DEVELOPMENT PROGRAM OCNR | |
| ADDENDA TO ASME OM CODE-1990 CODE FOR OPERATION AND MAINTENANCE OF NUCLEAR POWER PLANTS | |
| Addenda to OM Code - 1995 Code for Operation and Maintenance of Nuclear Power Plants | |
| ADDENDA TO OM CODE-1990 CODE FOR OPERATION AND MAINTENANCE OF NUCLEAR POWER PLANTS | |
| ADDENDA TO OM-1987 OPERATION AND MAINTENANCE OF NUCLEAR POWER PLANTS | |
| ADDENDA TO OM-S/G-1990 STANDARDS AND GUIDES FOR OPERATION AND MAINTENANCE OF NUCLEAR POWER PLANTS | |
| AIR CONDITIONERS (ELECTRIC MOTOR DRIVEN, SELF CONTAINED FOR SHORE USE) | |
| AIR CONDITIONERS WITH REMOTE CONDENSING UNITS OR REMOTE AIR-COOLED, AND WATER-COOLED CONDENSER UNITS, UNITARY | |
| AIR CONDITIONERS, SINGLE PACKAGE TYPE | |
| AUGER, EARTH, PORTABLE; HAND-HELD TWO-MAN GASOLINE ENGINE DRIVEN | |
| BAGHOUSE, REVERSE PULSE JET; FOR PACKAGED BOILERS FIRED ON COAL OR A COMBINATION OF COAL AND GAS, COAL AND OIL, OR COAL-GAS-OIL (2,000,000 TO 125,000,000 BTU/HR THERMAL OUTPUT CAPACITY) | |
| BLOWER, AIR BARRIER | |
| BORING MACHINES, ENGINE CYLINDER (PORTABLE) | |
| BREAD-SLICING MACHINE, HAND AND ELECTRIC OPERATED, SINGLE ROTATING KNIFE AND ELECTRIC-OPERATED MULTIPLE KNIFE | |
| CARBON TETRACHLORIDE, TECHNICAL | |
| CENTRAL MIX PLANT, CONCRETE, MOBILE 150 CUBIC YARDS PER HOUR CAPACITY | |
| CHARGE, FIRE EXTINGUISHER, ANTIFREEZE AND CHARGE, FIRE EXTINGUISHER, SODA ACID | |
| CHARGE, FIRE EXTINGUISHER, FOAM | |
| CHEMICALS, ANALYTICAL; GENERAL SPECIFICATION FOR | |
| CHEMICALS, PHOTOGRAPHIC (SINGLE SUBSTANCE) GENERAL SPECIFICATION FOR | |
| CHEMICALS, PHOTOGRAPHIC (SINGLE SUBSTANCE), GENERAL SPECIFICATION FOR | |
| CHLORINATION KIT, WATER PURIFICATION, (FOR TREATMENT OF DRINKING WATER) | |
| CHLOROFORM, TECHNICAL | |
| CHROMIUM TRIOXIDE, TECHNICAL | |
| CLEANING COMPOUND, PAINT BRUSH | |
| CLEANING COMPOUND, SOLVENT HEAVY DUTY, LIQUID | |
| CLEANING COMPOUND, SOLVENT | |
| CLEANING COMPOUND, TOILET BOWL | |
| CLEANING COMPOUND, WINDSHIELD (SOLVENT AND ANTI-FREEZE, CONCENTRATED) | |
| CODE FOR OPERATION AND MAINTENANCE OF NUCLEAR POWER PLANTS | |
| Component Testing Requirements at Nuclear Facilities | |
| CONCRETE PLANT, MOBILE, SEMITRAILER MOUNTED, VOLUMETRIC PROPORTIONING AND CONTINUOUS MIXING | |
| CONCRETE SPRAYING MACHINE, MIX-ELEVATOR TYPE UNIT, TRAILER MOUNTED | |
| CONVEYOR, BELT, PORTABLE, DED, GED, OR EMD | |
| COOLERS, AIR, EVAPORATIVE | |
| CORRECTION FLUID, WHITE OPAQUE, AND THINNER | |
| CRANES, CRAWLER MOUNTED, COMMERCIAL, DED | |
| CRANES, HYDRAULIC, CARRIER MOUNTED | |
| CRANES, ROUGH TERRAIN, HYDRAULIC, FULL REVOLVING, WHEEL MOUNTED, 4X4, DED | |
| CRANES, TRUCK-MOUNTED, TWO-ENGINE DRIVEN, LATTICE TYPE BOOM, DED | |
| CRUSHER, JAW, PORTABLE, PRIMARY AGGREGATE PLANT, MOBILE, 75-TON PER HOUR CAPACITY | |
| CUPRIC SULFATE, PENTAHYDRATE, TECHNICAL | |
| CURPIC SULFATE, PHOTOGRATHIC (CUSO), . 5H2O COPPER SULFATE | |
| CUTTER BIT, TOOL HOLDER (CARBIDE TIP) | |
| CUTTER BIT, TOOL HOLDER (SOLID HIGH-SPEED STEEL) | |
| CYCLOHEXYLAMINE, TECHNICAL | |
| DEICING-DEFROSTER FLUID (AEROSOL) | |
| DESICCANT, ACTIVATED, CALCIUM SULFATE, ANHYDROUS | |
| DEVELOPER, PHOTOGRAPHIC, HIGH CONTRAST | |
| DEVELOPER, PHOTOGRAPHIC, LOW ACTIVITY | |
| DEVELOPER, PHOTOGRAPHIC, MEDIUM CONTRAST | |
| DIACETONE ALCOHOL, TECHNICAL (ACETONE FREE) | |
| DIETHYLENETRIAMINE, TECHNICAL | |
| DISHWASHING MACHINE, HOUSEHOLD (ELECTRIC) | |
| DISHWASHING MACHINES, COMMERCIAL (RACK, STATIONARY) | |
| DISHWASHING MACHINES, COMMERCIAL (RACKLESS CONVEYOR) | |
| DISHWASHING MACHINES, SINGLE TANK (RACK, MANUAL AND CONVEYOR) AND DOUBLE TANK (RACK, CONVEYOR), COMMERCIAL | |
| DISINFECTANT, GERMICIDAL, CONCENTRATE (QUATERNARY AMMONIUM COMPOUND) | |
| DISINFECTANT-DETERGE NT, GENERAL PURPOSE (PHENOLIC TYPE) | |
| DISINFECTANT-DETERGE NT, GENERAL PURPOSE (PINE OIL) | |
| DISINFECTANT-DETERGE NT, GERMICIDAL AND FUNGICIDAL CONCENTRATE (IODOPHOR-TYPE) | |
| DISPENSER, DETERGENT AND RINSE ADDITIVE, CENTRAL SYSTEM LIQUID | |
| DISPENSER, DRINKING WATER, MECHANICALLY COOLED | |
| DISPENSERS, BULK MILK, MECHANICALLY COOLED, AND DISPOSABLE MILK CONTAINERS | |
| DISTILLATION UNITS, WATER, THERMOCOMPRESSION, DIESEL-ENGINE-DRIVEN , SKID OR TRAILER-MOUNTED (60 TO 1000 GPM) | |
| DISTRIBUTOR, WATER, ARTICULATED TRACTOR-SEMITRAILER, 7,000 GALLONS (26 500 LITERS) TANK CAPACITY, DED | |
| DITCHING MACHINE, WHEEL TYPE TRENCHER, CRAWLER-MOUNTED, DIESEL-ENGINE-DRIVEN | |
| DITCHING MACHINES, BOOM TYPE; CRAWLER-MOUNTED, GED AND DED | |
| DITCHING MACHINES; LADDER-TYPE, LIGHT DUTY, 4-WHEEL-DRIVE, PNEUMATIC-TIRED, GED OR DED | |
| DOGS, LATHE | |
| DOUGH ROLLING MACHINES, PIE | |
| DOUGHNUT MACHINE, CUTTING AND FRYING | |
| DRILL, PNEUMATIC DRIFTER, SELF-PROPELLED, CRAWLER MOUNTED (TRACK DRILL) | |
| DRILL, ROCK, HYDRAULIC DRIFTER, SELF-PROPELLED, TRACK-MOUNTED | |
| DRY CHEMICAL, FIRE EXTINGUISHING, MULTIPURPOSE PHOSPHATE | |
| DRY CHEMICAL, FIRE EXTINGUISHING, POTASSIUM BICARBONATE | |
| DRYING AND CONDITIONING TUMBLERS, LAUNDRY, COMMERCIAL, GENERAL SPECIFICATION FOR | |
| DRYING AND CONDITIONING TUMBLERS, LAUNDRY, COMMERCIAL, GERNERAL SPECIFICATION FOR | |
| DRYING AND CONDITIONING TUMBLERS, LAUNDRY, COMMERCIAL, PASS THROUGH TYPE, END LOADING STYLE, REVERSIBLE | |
| DRYING AND CONDITIONING TUMBLERS, LAUNDRY, COMMERCIAL: CYLINDER TYPE, END LOADING STYLE, REVERSIBLE AND NON-REVERSIBLE | |
| DRYING AND CONDITIONING TUMBLERS, LAUNDRY, COMMERCIAL: GENERAL SPECIFICATION FOR | |
| DRYING AND CONDITIONING TUMBLERS, LAUNDRY, COMMERCIAL: ONE DOOR TYPE, END LOADING STYLE, REVERSIBLE AND NON-REVERSIBLE | |
| DRYING AND CONDITIONING TUMBLERS, LAUNDRY, COMMERCIAL: ONE DOOR TYPE, END LOADING STYLE, REVERSIBLE | |
| DRYING AND CONDITIONING TUMBLERS, LAUNDRY, COMMERCIAL: PASS THROUGH TYPE, END LOADING STYLE, REVERSIBLE | |
| DRYING AND CONDITIONING TUMBLERS, LAUNDRY, COMMERCIAL: ROLL OVER TYPE, END LOADING STYLE, REVERSIBLE | |
| DUPLICATING FLUID, DIRECT PROCESS (SPIRIT TYPE) | |
| ERADICATOR INK | |
| Ether, Petroleum, Technical-Grade | |
| ETHER, PETROLEUM; TECHNICAL GRADE | |
| ETHER, PETROLEUM; TECHNICAL-GRADE | |
| ETHYL ALCOHOL (ETHANOL); DENATURED ALCOHOL; PROPRIETARY SOLVENTS AND SPECIAL INDUSTRIAL SOLVENTS | |
| ETHYLENE GLYCOL MONOMETHYL ETHER, TECHNICAL | |
| EXAMINATION AND PERFORMANCE TESTING OF NUCLEAR POWER PLANT DYNAMIC RESTRAINTS (SNUBBERS) | |
| EXTINGUISHER, FIRE, CARBON DIOXIDE | |
| EXTINGUISHER, FIRE, DRY CHEMICAL (HAND PORTABLE) | |
| EXTINGUISHER, FIRE, DRY CHEMICAL (WHEELED) | |
| EXTINGUISHER, FIRE, FOAM | |
| EXTINGUISHER, FIRE, WATER, (2-1/2 GALLON STORED PRESSURE) | |
| EXTINGUISHERS, FIRE, WATER HAND-PUMP, TANK, PORTABLE | |
| EXTRACT, QUEBRACHO | |
| FERTILIZER, MIXED, COMMERCIAL | |
| FIRE EXTINGUISHING AGENT SODIUM BICARBONATE, DRY CHEMICAL | |
| FIRE-EXTINGUISHERS; CHEMICAL, HAND, CARBON-TETRACHLORIDE -TYPE | |
| FIRE-EXTINGUISHERS; HAND, PORTABLE, PUMP-TANK-TYPE | |
| FIRE-EXTINGUSHING-LI QUID; CARBON-TETRACHLORIDE BASE | |
| FLUX, BRAZING, (LOW TEMPERATURE SILVER ALLOY FERROUS, AND NONFERROUS METALS EXCEPT ALUMINUM BRONZE) | |
| FLUX, BRAZING, (SILVER BRAZING FILLER METAL, LOW MELTING POINT) | |
| FLUX, LOW MELTING POINT SILVER ALLOY BRAZING | |
| FLUX, SOLDERING: PASTE AND LIQUID | |
| FOAM LIQUID, FIRE EXTINGUISHING, MECHANICAL | |
| FORMALDEHYDE SOLUTION, PHOTOGRAPHIC (HCHO) | |
| FUEL, ENGINE PRIMER: COLD STARTING IN PRESSURIZED AND NONPRESSURIZED CONTAINERS | |
| Fuel, Engine Primer: Cold Starting, in Pressurized and Nonpressurized Containers | |
| GALVANIZING REPAIR COMPOUND | |
| GLYCEROL, TECHNICAL (HIGH GRAVITY) | |
| HERBICIDE, 2, 4, 5-TRICHLOROPHENOXYAC ETIC ACID (2, 4, 5-T) (SALT AND ESTERS) | |
| HERBICIDE, 2,4-DICHLOROPHENOXYA CETIC ACID (SALTS AND ESTERS) | |
| HERBICIDE, DALAPON | |
| HERBICIDE, DCPA (DIMETHYL ESTER OF TETRACHLOROTEREPHTHA LIC ACID) | |
| HERBICIDE, DISODIUM METHANEARSONATE, DMA | |
| HERBICIDE, SILVEX ESTER AND SILVEX POTASSIUM SALT | |
| HERBICIDE, SIMAZINE | |
| HERBICIDE, SODIUM ARSENITE, SOLUTION | |
| HERBICIDE, SODIUM TRICHLOROACETATE | |
| HYDROCHLORIC ACID, PHOTOGRAPHIC (HCL) | |
| HYDROCHLORIC ACID, TECHNICAL | |
| HYDROFLUORIC ACID, TECHNICAL | |
| INHIBITOR, CORROSION, LIQUID COOLING SYSTEM | |
| INHIBITORS, PICKLING (FOR USE WITH SULPHURIC ACID) | |
| INSECT REPELLENT, CLOTHING AND PERSONAL APPLICATION | |
| INSECTICIDE, ALLETHRIN OR PYRETHRIN, (AEROSOL) | |
| INSECTICIDE, CHLORADANE (CONCENTRATE, WATER EMULSIFIABLE) | |
| INSECTICIDE, DDT (75 PERCENT DDT WATER-DISPERSIBLE POWDER) | |
| INSECTICIDE, DDT (EMULSIFIABLE CONCENTRATE) | |
| INSECTICIDE, DDT | |
| INSECTICIDE, DIAZINON, EMULSIFIABLE CONCENTRATE | |
| INSECTICIDE, LINDANE, LIQUID, EMULSIFIABLE CONCENTRATE | |
| INSECTICIDE, LINDANE, WATER-DISPERSIBLE POWDER | |
| INSECTICIDE, MALATHION, EMULSIFIABLE CONCENTRATE | |
| INSECTICIDE, MALATHION, POWDER, DUSTING | |
| INSECTICIDE, METHYL BROMIDE | |
| INSECTICIDE, NICOTINE SULFATE (SOLUTION) | |
| INSECTICIDE, RESMETHRIN (AEROSOL) | |
| Insecticides, Liquid, Space Spray | |
| INSERVICE MONITORING OF CORE SUPPORT BARREL AXIAL PRELOAD IN PRESSURIZED WATER REACTORS | |
| ION EXCHANGE RESINS | |
| LEAK PREVENTIVE COMPOUND, RADIATOR | |
| LEATHER DRESSING, MILDEW-PREVENTIVE | |
| LEATHER DRESSING, VESICANT GAS RESISTANT | |
| LITHOGRAPHIC BLANKET-ROLLER WASH | |
| LITHOGRAPHIC SOLVENT | |
| METHANOL (METHYL ALCOHOL) | |
| MONO-METHYL-PARA-AMI NOPHENOL SULFATE, PHOTOGRAPHIC | |
| MORPHOLINE, TECHNICAL | |
| NICKEL SALTS, ELECTROPLATING | |
| NITRIC ACID, TECHNICAL | |
| Occupational Health and Safety Management Systems - Specification | |
| Occupational health and safety management systems Guidelines for the implementation of OHSAS 18001 | |
| Odorization Manual | |
| OHSAS 18001:2007 to ISO 45001:2018 All-in-One Documentation and Training Package | |
| OHSAS 18001:2007 to ISO 45001:2018 Gap Analysis Checklist | |
| OHSAS 18001:2007 to ISO 45001:2018 Small Business Package | |
| OHSAS 18001:2007 to ISO 45001:2018 SMS Transition Instructions | |
| OHSAS 18001:2007 to ISO 45001:2018 Transition SMS Package | |
| OIL-WELL CEMENTING PRACTICES IN THE UNITED STATES | |
| Once more unto the Breach - Managing information security in an uncertain world | |
| One Simple Idea: Turn Your Dreams into a Licensing Goldmine While Letting Others Do the Work | |
| OPERATION AND MAINTENANCE OF NUCLEAR POWER PLANTS | |
| ORTHOPHOSPHORIC (PHOSPHORIC) ACID, TECHNICAL | |
| Overview of Liquid Fabric Softeners Used in Home Laundering | |
| OXALIC ACID, DIHYDRATE, TECHNICAL | |
| Protection of Receptacle Outlets in Wet Locations According to the National Electrical Code (NEC) | |
| REQUIREMENTS FOR INSERVICE PERFORMANCE TESTING OF NUCLEAR POWER PLANT PRESSURE RELIEF DEVICES | |
| REQUIREMENTS FOR PERFORMANCE TESTING OF NUCLEAR POWER PLANT CLOSED COOLING WATER SYSTEMS | |
| REQUIREMENTS FOR PREOPERATIONAL AND INITIAL START-UP VIBRATION TESTING OF NUCLEAR POWER PLANT PIPING SYSTEMS | |
| SANITIZER, PHENOLIC TYPE, CONCENTRATE | |
| Standard for Visual Optical Inspection Aids | |
| STANDARDS AND GUIDES FOR OPERATION AND MAINTENANCE OF NUCLEAR POWER PLANTS |
| << Prev | Next >> |