Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1310 1320 1330 1340 1350 1360 1362 1363 1364 1365 1366 1367 1368 1369 1370 1371 1372 1373 1374 1380 1390 1400 1410 1420 1430 1450 1500 1550 1600 1620
Product Name Notes
1,1,1-TRICHLOROETHAN E, TECHNICAL, INHIBITED (METHYL CHLOROFORM)
12G-SDI Bit-Serial Interfaces - Overview for the SMPTE ST 2082 Document Suite
6G-SDI Bit-Serial Interfaces - Overview for the SMPTE ST 2081 Document Suite
80 Years of Open Web Steel Joist Construction
A Synthesis of Safety Implications of Oversize/Overweight Commercial Vehicles
Accident Prevention in Oxygen-Rich and Oxygen-Deficient Atmospheres
Advances in Water Quality Trading as a Flexible Compliance Tool
Affordability of Wastewater Service
Aluminum & Aluminum Alloys
Aluminum Castings Engineering Guide
Aluminum-Silicon Casting Alloys Atlas of Microstructures
Ampacities For Single-Conductor Solid Dielectric Power Cable 15 kV Through 35 kV
Annual Mean Surface Temperature
ASM Handbook, Vol. 2A: Aluminum Science and Technology
ASM Handbook, Vol. 2B: Properties and Selection of Aluminum Alloys
Automation of Water Resource Recovery Facilities
Basic Laboratory Procedures for the Operator-Analyst
BENCHMARKING: THE SEARCH FOR INDUSTRY BEST PRACTICES THAT LEAD TO SUPERIOR PERFORMANCE
Cast Irons
CENTRIFUGE STUDIES OF CYCLIC LATERAL LOAD-DISPLACEMENT BEHAVIOR OF SINGLE PILES
Classification of Energy-Conserving Engine Oils
Code Words for 600 Volt Underground Distribution Cables
Code Words for Overhead Aluminum Covered Conductors and 600 Volt Overhead Cables
Contemporary Technologies for Shale-Gas Water and Environmental Management
CORROSION FATIGUE OF CATHODICALLY PROTECTED, WELDED CARBON STEEL IN COLD SEAWATER
Derivation procedure for contribution values to quality degradation of adaptive audiovisual streaming services
DESIGN OF FITTINGS TO REDUCE WEAR CAUSED BY SAND EROSION
DETECTION AND PREVENTION OF SAND EROSION OF PRODUCTION EQUIPMENT
DEVELOPMENT OF METHODS TO PREDICT PRESSURE DROP AND CLOSURE CONDITIONS FOR VELOCITY-TYPE SUBSURFACE SAFETY VALVES
Digital Topographic Databases for Propagation Studies
Donn\xe9es de propagation et m\xe9thodes de pr\xe9vision pour les syst\xe8mes utilisant des stations plac\xe9es sur des plates-formes \xe0 haute altitude et d'autres stations stratosph\xe9riques \xe9lev\xe9es fonctionnant \xe0 des fr\xe9quences sup\xe9rieures...
Draft Applicability of Methods for the Evaluation of Low Voltage and Medium Voltage Cable Systems in Nuclear Facilities
Draft Guide for Cable Connections for Gas-Insulated Substations
Draft Guide for Installation Methods for Fiber-Optic Cables in Electric Power Generating Stations and in Industrial Facilities
Draft Guide for Technology Methods for Power Quality Improvement in Electric Power Systems
Draft Guide for the Application of Electric Machines in Zone 2 and Class I, Division 2 Hazardous (Classified) Locations Corrigenda 1
Draft Guide for the Application of High-Temperature Insulation Materials in Liquid-Immersed Distribution, Power, and Regulating Transformers\x97Amen dment: Updates to Annex B and Corresponding References in Annex D
Draft Guide for the Measurement of DC Electric-Field Strength and Ion Related Quantities
Draft Guide for the Selection, Testing, Application and Installation of 300 V to 500 kV Cables Having Radial-Moisture Barriers and/or Longitudinal Water Blocking
Draft Recommended Practice for Functional Testing of a Communications-Based Train Control (CBTC) System
Draft Recommended Practice for Installation Design and Installation of Valve-Regulated Lead-Acid Batteries for Statonary Applications
Draft Recommended Practice for Maintenance, Testing, and Replacement of Valve-Regulated Lead-Acid (VRLA) Batteries for Stationary Applications
Draft Recommended Practice for Sizing Nickel-Cadmium Batteries for Stationary Applications
Draft Recommended Practice for Specifying Thyristor-Controlled Series Capacitors
Draft Recommended Practice for Voltage-Endurance Testing of Form-Wound Bars and Coils
Draft Standard for a Smart Transducer Interface for Sensor, Actuator, and Devices - Message Queue Telemetry Transport (MQTT) for Networked Device Communication
Draft Standard for Artificial Intelligence Exchange and Service Tie to All Test Environments (AI-ESTATE)
Draft Standard for Definitions of Terms for Antennas
Draft Standard for Digital Test Interchange Format (DTIF)
Draft Standard for Domain Information and Service Model for Service-Oriented Point-of-Care Medical Device Communication Corrigenda 1
Draft Standard for Framework for Reliability Prediction of Hardware
Draft Standard for Health informatics\x97Devic e interoperability\x97 Part 10422: Personal health device communication\x97Dev ice Specialization\x97Ur ine Analyzer
Draft Standard for Information Technology \x97 Portable Operating System Interface (POSIX)
Draft Standard for Tests for Determining Compatibility of Cable-Pulling Lubricants with Wire and Cable
Dynamic Metadata for Color Volume Transformation - Overview for the SMPTE ST 2094 Document Suite
Effect of delays on telemeeting quality
Effect of Transmission Impairments - Telephone Transmission Quality - Vocabulary and Effects of Transmission Parameters on Customer Opinion of Transmission Quality and Their Assessment (Study Group XII) 35 pp
EFFECT OF TRANSMISSION IMPAIRMENTS
Emergency Planning, Response, and Recovery
Energy Management for the Metals Industry
Extended methodology for cross-country and inter-operator digital financial services testing
External Shading Devices in Commercial Buildings - The Impact on Energy Use, Peak Demand and Glare C
Filling of Industrial and Medical Nonflammable Compressed Gas Cylinders Second Edition
Fluidic Oscillation Measurement for Natural Gas Applications
Foundry Work Poster
Foundry Work Volume 2: A Global View of the Industry
Fundamental Voice Transmission Objectives for VoIP Terminals and Gateways SERIES P: TELEPHONE TRANSMISSION QUALITY, TELEPHONE INSTALLATIONS, LOCAL LINE NETWORKS Transmission Performance and QoS Aspects of IP End-Points
Fundamental voice transmission objectives for VoIP terminals and gateways
Green Infrastructure Implementation
Guidance for the development of machine-learning-bas ed solutions for QoS/QoE prediction and network performance management in telecommunication scenarios
Guide for Municipal Wet Weather Strategies
Guide for Pellet Inspection Systems for Unfilled Power Cable Insulation Compound
Guide To Establish Electrical Test Methods for Non-Conducting Jacket Materials for Power Cables Rated 5 to 500 kV
Guide to the application of the propagation methods of Radiocommunication Study Group 3
GUIDELINE FOR CORPORATE GREENHOUSE GAS EMISSION REPORTING BY INDUSTRIAL GASES COMPANIES
Handbook on Sediment Quality
Health Effects from Rainwater Catchment System Components
In-car communication audio specification
Inorganic Binders for Mould and Core Production in the Foundry
Interoperable Master Format - Overview for the SMPTE 2067 Document Suite
ITU-R Methods of Basic MUF, Operational MUF and Ray-Path Prediction
ITU-R Reference Ionospheric Characteristics
Juran\x92s Quality Handbook
Magnesium & Magnesium Alloys
Man at Work
Managing the Water and Wastewater Utility
Mean surface temperature
Metallurgy and Processing of High-Integrity Light Metal Pressure Castings
Metallurgy for the Non-Metallurgist
Metals Handbook
Method for Chemical Analysis of Magnesium-Analysis for Manganese and Zinc, by Direct Current Plasma Spectroscopy
Method for determining the intelligibility of multiple concurrent talkers
Method for Eye Irritation in Albino Rabbits (E-35 Proposal)
Method for Laboratory Measurement of Sound Reflection from Vertical Surfaces for Use in Open-Plan Spaces
Method for Optical Emission Spectrometric Analysis of Refined Copper, by the Briquette D-C Arc Technique
Method for point-to-area predictions for terrestrial services in the frequency range 30 MHz to 3 000 MHz
Method for point-to-area predictions for terrestrial services in the frequency range 30 MHz to 4 000 MHz
Method for Room Fire Test of Wall and Ceiling Materials and Assemblies (E-5 Proposal)
Method for Selection of Release Torque Values of Ski Bindings
Method for the measurement of the communication effectiveness of multiparty telemeetings using task performance
Methodology for QoE testing of digital financial services
Methods of Testing Exothermic Refractory Covering Powders for Metallic Ingots and Castings (C-8 Proposal)
Methods, metrics and procedures for statistical evaluation, qualification and comparison of objective quality prediction models
Metric Practice Guide for the Compressed Gas Industry
Mini Casting Handbook
Moving Toward Resource Recovery Facilities
Multipath Propagation and Parameterization of Its Characteristics
Narrow-band hands-free communication in motor vehicles
Nonmetallic Outlet Boxes, Device Boxes, Covers and Box Supports
Norme sur la conformit\xe9, la v\xe9rification et l\x92\xe9valuation du rendement \xe9nerg\xe9tique des appareils et \xe9quipements \xe0 combustible
Operation of Nutrient Removal Facilities
Operational Guide for Direct Current Plasma Emission Spectrometer Analysis
Optimizing the system
ORIFICE COEFFICIENTS FOR TWO-PHASE FLOW THROUGH VELOCITY CONTROLLED SUBSURFACE SAFETY VALVES
OSCEs for the MRCS Part B,A Bailey & Love Revision Guide
Outpatient Management of HIV Infection
Outside Plant Design Reference Manual (OSPDRM)
Overcoming Barriers: Lifeline Seismic Improvement Programs
Owner\x92s Guide for Buildings Served by District Cooling
Oxyfuel Gas Welding, Cutting and Heating Safety
Parametric bitstream-based quality assessment of progressive download and adaptive audiovisual streaming services over reliable transport -Quality integration module
Parametric bitstream-based quality assessment of progressive download and adaptive audiovisual streaming services over reliable transport \x96 audio quality estimation module
Parametric bitstream-based quality assessment of progressive download and adaptive audiovisual streaming services over reliable transport \x96 Quality integration module Amendment 1
Parametric bitstream-based quality assessment of progressive download and adaptive audiovisual streaming services over reliable transport \x96 Quality integration module Corrigendum 1
Parametric bitstream-based quality assessment of progressive download and adaptive audiovisual streaming services over reliable transport \x96 video quality estimation module
Parametric bitstream-based quality assessment of progressive download and adaptive audiovisual streaming services over reliable transport
Parametric non-intrusive assessment of audiovisual media streaming quality \x96 Higher resolution application area Amendment 2: New Appendix I \x96 Use of ITU-T P.1201.2 internal model parameters for diagnostic purposes
Parametric non-intrusive assessment of audiovisual media streaming quality \x96 Higher resolution application area
Parametric non-intrusive assessment of audiovisual media streaming quality \x96 Lower resolution application area Amendment 1: New Appendix I \x96 Use of ITU-T P.1201.1 internal model parameters for diagnostic purposes
Parametric non-intrusive assessment of audiovisual media streaming quality \x96 Lower resolution application area
Parametric non-intrusive assessment of audiovisual media streaming quality Amendment 2: New Appendix III \x96 Use of ITU-T P.1201 for non-adaptive, progressive download type media streaming
Parametric non-intrusive assessment of audiovisual media streaming quality
Parametric non-intrusive bitstream assessment of video media streaming quality \x96 Lower resolution application area
Parametric non-intrusive bitstream assessment of video media streaming quality
Performance of integrated mechanical systems for residential heating and ventilation
Pocket Foundry Guide
Practical Heat Treating: Basic Principles
Practice for Detection and Evaluation of Discontinuities, by the Immersed Pulse-Echo Ultrasonic Method Using Longitudinal Waves (E-7 Proposal)
Practice for Selection of Release Torque Value for Ski Bindings
Prediction of sky-wave field strength at frequencies between about 150 and 1 700 kHz
Principles of Metal Casting
Probability distributions relevant to radiowave propagation modelling
Procedures for the Determination and Expression of the Volume of Household Microwave and Conventional Ovens
Proceedings of the 2014 Offshore Structural Reliability Conference
Propagation data and prediction methods for systems using high altitude platform stations and other elevated stations in the stratosphere at frequencies greater than about 0.7 GHz
Propagation data and prediction methods for systems using high altitude platform stations and other elevated stations in the stratosphere at frequencies greater than about 1 GHz
Propagation data and prediction methods for systems using high altitude platform stations and other elevated stations in the stratosphere at frequencies greater than about 700 MHz
Propagation data and prediction methods for the planning of indoor radiocommunication systems and radio local area networks in the frequency range 300 MHz to 100 GHz
Propagation data and prediction methods for the planning of indoor radiocommunication systems and radio local area networks in the frequency range 300 MHz to 450 GHz
Propagation Data and Prediction Methods for the Planning of Indoor Radiocommunication Systems and Radio Local Area Networks in the Frequency Range 900 MHz to 100 GHz
Propagation data and prediction methods for the planning of indoor radiocommunication systems and radio local area networks in the frequency range from 300 MHz to 450 GHz
Propagation Data and Prediction Methods for the Planning of Short-Range Outdoor Radiocommunication Systems and Radio Local Area Networks in the Frequency Range 300 MHz to 100 GHz
Propagation data and prediction methods for the planning of short-range outdoor radiocommunication systems and radio local area networks in the frequency range 300 MHz to 300 GHz
Propagation Data and Prediction Methods Required for the Design of Systems Using High Altitude Platform Stations at About 47 GHz
Propagation data and prediction methods required for the design of terrestrial broadband millimetric radio access systems operating in a frequency range of about 20-50 GHz
Propagation data and prediction methods required for the design of terrestrial broadband radio access systems operating in a frequency range from 3 GHz to 60 GHz
Propagation data and prediction methods required for the design of terrestrial broadband radio access systems operating in a frequency range from 3 to 60 GHz
Propagation Data for the Evaluation of Coordination between Earth Stations Working in the Bidirectionally Allocated Frequency Bands
Propagation Data for the Terrestrial Land Mobile Service in the VHF and UHF Bands
Propagation effects relating to terrestrial land mobile and broadcasting services in the VHF and UHF bands
Propagation Factors Affecting Frequency Sharing in HF Terrestrial Syatems
PROPAGATION FACTORS AFFECTING FREQUENCY SHARING IN HF TERRESTRIAL SYSTEMS
Propagation factors affecting systems using digital modulation techniques at LF and MF
Proposed Guide to Assist in the Defining, Procuring, Installing, and Implementing of a Computerized Hospital Pharmacy System
Proposed Method of MEASURING ENERGY-CONSERVING QUALITY OF ENGINE OILS IN VEHICLES
Proposed Methods of Testing FLAT DISPOSABLE (CONSUMABLE) HOT TOP BOARDS AND RISERS FOR METALLIC INGOTS AND CASTINGS
Proposed Practice for Calculating Heat Losses Through Furnace Walls (C-8 Proposal)
Proposed Test Method tor Total Moisture (Single Stage) in RDF-3 Sample
Quality of experience assessment of extended reality meetings
RADIOMETRIC ESTIMATION OF ATMOSPHERIC ATTENUATION
Requirements for Air- Sealed Boxes for Electrical and Communication Applications
Safe Handling of Compressed Gases in Containers
Safe Handling of Cryogenic Liquids
Sanitization and Cleaning Performance of Household Spray-Type Dishwashers
Sanitization Performance of Residential Clothes Dryers
Selection and Installation Guidelines for Electrical Outlet Boxes
Serial Digital Fiber Transmission System and Multi-Link and Multi- Channel SDI Using CWDM - Overview for the 297 Document Suite
Shortcut Nitrogen Removal - Nitrite Shunt and Deammonification
SODIUM ACETATE, ANHYDROUS, PHOTOGRAPHIC (NAC2H3O2)
SODIUM BICARBONATE, TECHNICAL
Sodium Bisulfite, Photographic (NaHSO3 Sodium Acid Sulfite, Sodium Hydrogen Sulfite)
SODIUM BORATE, DECAHYDRATE, PHOTOGRAPHIC (Na2B4O7 10H2O)
SODIUM CARBONATE (NA2CO3), ANHYDROUS, PHOTOGRAPHIC
SODIUM CARBONATE, ANHYDROUS, TECHNICAL
SODIUM CARBONATE, MONOHYDRATE, PHOTOGRAPHIC (NA2CO3.H2O)
SODIUM CHLORIDE, PHOTOGRAPHIC (NaCl)
SODIUM CHLORIDE, TECHNICAL
SODIUM CHROMATE, ANHYDROUS, TECHNICAL
SODIUM DICHROMATE DIHYDRATE, TECHNICAL
SODIUM HYDROXIDE, TECHNICAL
SODIUM HYPOCHLORITE SOLUTION
SODIUM METASILICATE, TECHNICAL
SODIUM NITRATE, TECHNICAL (NITRATE OF SODA)
SODIUM PHOSPHATE, DIBASIC, ANHYDROUS, TECHNICAL
SODIUM PHOSPHATE, DIBASIC, ANHYRDOUS, TECHNICAL
SODIUM PHOSPHATE, TRIBASIC, ANHYDROUS; DODECAHYDRATE; AND MONOHYDRATE; TECHNICAL
SODIUM POLYPHOSPHATES, TECHNICAL
SODIUM PYROPHOSPHATE, ANHYDROUS, TECHNICAL (TETRASODIUM-PYROPHO SPHATE)
SODIUM RESINATE, TECHNICAL
SODIUM SILICATE, SOLUTION
SODIUM SULFATE, PHOTOGRAPHIC (ANHYDROUS Na2SO4)
SODIUM SULFIDE, FUSED, PHOTOGRAPHIC (NA2S)
SODIUM SULFITE, ANHYDROUS, TECHNICAL, AND SODIUM BISULFITE, ANHYDROUS, TECHNICAL; FOR WATER TREATMENT
SODIUM-CYANIDE; (FOR USE AS AN INSECTICIDE IN FUMIGATION)
Spatial audio meetings quality evaluation
Specification for Concrete Cleaner, Flush-Off Type
Specification for Gasaho
Specification for Specification for Pine Oil Disinfectant
Speech communication requirements for emergency calls originating from vehicles
Stainless Steels
STANDARD FOR TEMPORARY LIQUID OXYGEN, NITROGEN, AND ARGON SUPPLY SYSTEMS
STANDARDIZED PROCEDURE FOR COMPARING PREDICTED AND OBSERVED HF SKY-WAVE SIGNAL INTENSITIES AND THE PRESENTATION OF SUCH COMPARISONS
Steel Castings Handbook
Sticking Points: How to Get 4 Generations Working Together
STUDY OF PRESSURE DROP AND CLOSURE FORCES IN VELOCITY-TYPE SUBSURFACE SAFETY VALVES
Subjective quality evaluation of audio and audiovisual multiparty telemeetings
Subjective testing methodology for web browsing
Subsystem requirements for automotive speech services
SULFURIC ACID, ELECTROLYTE (FOR STORAGE BATTERIES)
SULFURIC ACID, PHOTOGRAPHIC (H2SO4)
SULFURIC ACID, TECHNICAL
Super-wideband and fullband hands-free communication in motor vehicles
SUPERPHOSPHATE: FOR FERTILIZER PURPOSES
Sustainability Reporting Statements for Wastewater Systems
Systems and software engineering \x97 Software life cycle processes
Systems and software engineering \x97 Systems and software assurance \x97 Part 1: Vocabulary and concepts
Test Method for Apparent Viscosity of Engine Oils Between -30 Degrees C and -5 Degrees C Using the Cold Cranking Simulator
Test Method for Copper in Water by Voltammetry
Test Method for Cyclohexylamine, Morpholine, and Diethyl Aminoethanol in Water and Condensed Steam, by Direct Aqueous Injection Gas Chromatography
Test Method for Determination of Pseudomonas Aeruginosa in Water by Membrane Filtration
Test Method for Determining the Fire Performance of Public Ground Transportation Seat Assemblies
Test Method for Dynamic Coefficient of Friction of Polish-Coated Floor Surfaces, as Measured by the NBS-Sigler Pendulum Impact Teste
Test Method for Fluorides in Workplace Atmospheres (D-22 Proposal)
Test Method for Nickel and Vanadium in Waterborne Oils
Test Method for Organic Halides in Water by Carbon-Absorption-Mi crocoulometric Detection (D-19 Proposal)
Test Method for Phosphate Esters in Water (D-19 Proposal)
Test method for rating micro combined heat and power (mCHP) devices
Test Method for Static and Dynamic Coefficient of Friction of Polish-Coated Floor Surfaces as Measured by the Horizontal Slip Tester
Test Method for Static and Dynamic Coefficient of Friction of Polish-Coated Floor Surfaces, as Measured by the Topaka Slip Tester
Test Method for Static Coefficient of Friction of Polish-Coated Floor Surfaces, as Measured by the NBS-Brungrabber Articulated Arm Tester
Test Method for Tarnish Resistance of Electrical Contacts to Flowers of Sulfur Atmospheres
Test Method for Test Method for Moisture and Noncombustibles of RDF-3 Macrosamples
Test Method for Test Method Thallium in Water by Voltammetry
Testing method for measuring efficiency and energy consumption of gas-fired unit heaters
TETRACHLOROETHYLENE (PERCHLOROETHYLENE), TECHNICAL
The Chlorination/Dechlor ination Handbook
The Effective Water Professional: Leadership, Communication, Management, Finance, and Governance
The Energy Roadmap: A Water and Wastewater Utility Guide to More Sustainable Energy Management
The Good Stuff: Quips and Tips on Life, Love, Work and Happiness
The History of Metals in America
The Nutrient Roadmap
THE PREDICTION OF FIELD STRENGTH FOR LAND MOBILE AND TERRESTRIAL BROADCASTING SERVICES IN THE FREQUENCY RANGE FROM 1 TO 3 GHz
THIONYL CHLORIDE, REAGENT
Third Century of Biochemical Oxygen Demand
Topography for Earth-space propagation modelling
Topography for Earth-To-Space Propagation Modelling
TRICHLOROETHYLENE, TECHNICAL
Ultra High Definition Television - Overview for the SMPTE ST 2036 Document Suite
Ultraviolet Disinfection For Wastewater - Low-dose Application Guidance For Secondary And Tertiary Discharges
User-Fee-Funded Stormwater Programs
Using Reclaimed Water to Augment Potable Water Resources
VC-5 Video Essence - Overview for the SMPTE 2073 Document Suite
Video quality assessment of streaming services over reliable transport for resolutions up to 4K with access to full and reduced reference pixel information Amendment 1: New Appendix II: Long term...
Video quality assessment of streaming services over reliable transport for resolutions up to 4K with access to full and reduced reference pixel information
Video quality assessment of streaming services over reliable transport for resolutions up to 4K with access to full bitstream information Amendment 1: New Appendix II: Long term integration module (Pq)...
Video quality assessment of streaming services over reliable transport for resolutions up to 4K with access to full bitstream information
Video quality assessment of streaming services over reliable transport for resolutions up to 4K with access to transport and received pixel information Amendment 1: New Appendix II: Long term integration...
Video quality assessment of streaming services over reliable transport for resolutions up to 4K with access to transport and received pixel information
Video quality assessment of streaming services over reliable transport for resolutions up to 4K
Vinyl Chloride Monomer Tank Car Manway Cover and Protective Housing Arrangement and Emergency Safety Kit
Vocabulary for performance and quality of service Amendment 2: New definitions for inclusion in Recommendation ITU-T P.10/G.100
Vocabulary for performance and quality of service Amendment 4: New definitions for inclusion in Recommendation ITU-T P.10/G.100
Vocabulary for performance and quality of service Amendment 5: New definitions for inclusion in Recommendation ITU-T P.10/G.100
Vocabulary for performance and quality of service
Vocabulary of Terms on Telephone Transmission Quality and Telephone Sets - Series P: Telephone Transmission Quality, Telephone Installations, Local Line Networks Vocabulary and Effects of Transmission Parameters on Customer Opinion...
Vocabulary of terms on telephone transmission quality and telephone sets Amendment 1: New Annex A \x96 List of psychoacoustic parameters SERIES P: TELEPHONE TRANSMISSION QUALITY, TELEPHONE INSTALLATIONS, LOCAL LINE NETWORKS...
WASH, BLANKET AND ROLLER, FOR OFFSET DUPLICATING PROCESS
Wastewater Biology: The Habitats
Wastewater Biology: The Life Processes
Wastewater Engineering Glossary
Wastewater Treatment in Dry Climates: Desert or Desert with Some Rain
Wastewater Treatment Plant Design Handbook
WATER DISPLACING COMPOUND (WITH CORROSION INHIBITOR)
WATER, BATTERY
Wet Weather Design and Operation in Water Resource Recovery Facilities
WETTING AGENT, LIQUID, PHOTOGRAPHIC GRADE
Wideband hands-free communication in motor vehicles

<< Prev Next >>