Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1280
1290
1300
1310
1320
1330
1336
1337
1338
1339
1340
1341
1342
1343
1344
1345
1346
1347
1348
1350
1360
1370
1380
1390
1400
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| BEARING, SLEEVE, STEEL-BACKED BIMETAL, SPLIT TYPE, ONE PIECE | |
| Bearing, Sleeve, Steel-Backed Bimetal, Split Type,One Piece | |
| BEARING, SLEEVE: FLANGED, COPPER ALLOY | |
| BEARING, SLEEVE: PLAIN, BRONZE | |
| BOLT, LAG, FETTER DRIVE HOT GALVANIZED (POLE-LINE) | |
| BOLT, MACHINE, SQUARE HEAD, HOT GALVANIZED (POLE LINE) | |
| BOLT, MACHINE, SQUARE HEAD, STEEL, CADMIUM OR ZINC PLATED, UNC-2A | |
| Bolt, Machine, Square Head, Steel, Phosphate Coated, UNC-2A | |
| BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL, GRADE 5, UNC-2A AND UNF-2A | |
| BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL, GRADE 8, UNC-2A AND UNF-2A | |
| BOLT, SELF-LOCKING, HEXAGON HEAD, STEEL, GRADE 8, UNC-2A AND UNF-2F | |
| BOLT, SQUARE NECK, COUNTERSUNK, (PLOW) STEEL, CADMIUM OR ZINC PLATED, NC-2A AND UNC-2A | |
| BOLT, THIMBLE, EYE (BENT) HOT GALVANIZED (POLE-LINE) | |
| BOLT, THIMBLE, EYE (STRAIGHT), HOT GALVANIZED (POLE-LINE) | |
| BRACE, CORNER, BOX 3 QUARTER-ROUND FLANGES, 3 MOUNTING HOLES | |
| BRACE, CORNER, BOX, 1 QUARTER-ROUND AND 2 CUT FLANGES, 4 MOUNTING HOLES | |
| BRACE, CORNER, BOX, LARGE, 2 QUARTER-ELLIPSE FLANGES, 2 MOUNTING HOLES | |
| CAP, FUEL TANK: TACTICAL VEHICLE, FORDING | |
| CLEVIS, ROD END-ADJUSTABLE AND PLAIN, STEEL | |
| COCK, DRAIN, GROUND KEY, 150 P.S.I. STEAM PRESSURE (REFER A-A-59440/4) | |
| COCK, DRAIN, GROUND KEY, BIB NOZZLE, 150 P.S.I. STEAM PRESSURE | |
| COCK, DRAIN, WITH HOSE BIB, 150 P.S.I. | |
| COLLAR, CABLE | |
| CONNECTOR, ADAPTER UG-635/U TYPE C TO TYPE BNC, RF | |
| CONNECTOR, PLUG, ELECTRICAL, SERIES BNC, UG-910B/U | |
| CONNECTOR, RECEPTACLE, SERIES SM, UG-695/U | |
| CONNECTOR, ROD END - STEE | |
| CONNECTOR, ROD END - STEEL | |
| CORD ASSEMBLY, ELECTRICAL (CORD CD-307-A) | |
| CUPS, GREASE, AUTOMATIC FEED | |
| CUPS, GREASE, MANUAL FEED | |
| CUTTING EDGE, MOLDBOARD, GRADER | |
| ENAMEL, AIRCRAFT, GLOSS; COLORS, CONTAINER SIZES, AND USE CHARACTERISTICS THEREOF | |
| ENAMEL, HEAT RESISTING, COLORS, CONTAINER SIZES, AND USE CHARACTERISTICS THEREOF | |
| FILLER NECK: FUEL TANK \x96 MILITARY VEHICLES | |
| Filler Neck: Fuel Tank-Military Vehicles | |
| FOOTWEAR, MEN'S FSC CLASS 8430 | |
| FOOTWEAR, WOMEN'S FSC CLASS 8435 | |
| GASKET, METALLIC, ENCASED, ANNULAR, COPPER | |
| GASKET: SYNTHETIC RUBBER, CAP, FUEL TANK | |
| GLAZING COMPOUND, SASH; COLORS, CONTAINER SIZES, AND USE CHARACTERISTICS THEREOF | |
| GROMMET, RUBBER-SPLIT, GENERAL PURPOSE | |
| GROMMETS, SYNTHETIC AND SILICONE RUBBER, HOT-OIL AND COOLANT RESISTANT | |
| HANDLE, BAIL CHEST, RECESSED | |
| HANDLE, BAIL-CHEST, SURFACE MOUNTING COUNTERSUNK HOLES | |
| HINGE, BUTT, CONTINUOUS (PIANO) .040 THICKNESS .091 PIN DIA | |
| HINGE, BUTT, CONTINUOUS (PIANO) .050 THICKNESS, .125 PIN DIA | |
| HINGE, BUTT, CONTINUOUS (PIANO) .060 THICKNESS, .125 PIN DIA | |
| HINGE, BUTT, CONTINUOUS (PIANO) .075 THICKNESS, .187, & .250 PIN DIA | |
| HINGE, BUTT, CONTINUOUS, (PIANO) .125 THICKNESS, .375 PIN DIA | |
| Hinge, Continuous (Piano) .050 Thickness, .187 Dia. | |
| HINGE, CONTINUOUS (PIANO) .050 THICKNESS, .187 DIA | |
| Hinge, Continuous (Piano) .060 Thickness, .250 Pin Dia. | |
| HINGE, CONTINUOUS (PIANO) .060 THICKNESS, .250 PIN DIA | |
| HINGE, CONTINUOUS, (PIANO) .060 THICKNESS, .312 & .375 PIN DIA | |
| HOSIERY, HANDWEAR, AND CLOTHING ACCESSORIES: MEN'S FSC CLASS 8440 | |
| INNER TUBE: PNEUMATIC TIRE | |
| KEY, WOODRUFF, STEEL ALLOY, WITH KEYWAY AND KEY SLOT DIMENSIONS | |
| LACQUER, BRUSHING, NITRO-CELLULOSE; COLORS, CONTAINER SIZES, AND USE CHARACTERISTICS THEREOF | |
| LAMP, INCANDESCENT, S-8 BULB, DOUBLE CONTACT, BAYONET CANDELABRA INDEXING BASE | |
| Lampholder, Light, Marker, Clearance | |
| Lens, Clearance Marker Light, Blackout | |
| LENS, CLEARANCE MARKER LIGHT, SERVICE | |
| LIGHT, MARKER, CLEARANCE-SERVICE | |
| NUT PLAIN, WING, UNC-2B | |
| NUT, PLAIN, HEXAGON (JAM) UNC-2B AND UNF-2B | |
| NUT, PLAIN, HEXAGON, MACHINE SCREW, UNC-2B | |
| NUT, PLAIN, HEXAGON, MACHINE SCREW, UNF-2B | |
| NUT, PLAIN, HEXAGON, UNC-2B AND UNF-2B | |
| NUT, PLAIN, WING, UNF-2B | |
| NUT, SLOTTED, HEXAGON, UNC-2B AND UNF-2B | |
| PIN, GROOVED, HEADLESS - LONGITUDINAL CENTER GROOVE, BRASS | |
| Pin, Grooved, Headless - Longitudinal Taper Groove, Brass | |
| PIN, GROOVED, HEADLESS \x96 LONGITUDINAL TAPER GROOVE, BRASS | |
| PIN, GROOVED, HEADLESS LONGITUDINAL TAPER GROOVE, CARBON STEEL | |
| PIN, GROOVED, HEADLESS, LONGITUDINAL TAPER GROOVE, BRASS | |
| PIN, GROOVED, HEADLESS-LONGITUDINA L TAPER GROOVE, CORROSION-RESISTING STEEL | |
| PIN, STRAIGHT, HEADED (CLEVIS PIN) STEEL, CADMIUM OR ZINC PLATED | |
| PIN, STRAIGHT, HEADED (CLEVIS) PIN STEEL, CADMIUM OR ZINC PLATED | |
| PLUG, CONNECTOR (TYPE SM) UG-699/U | |
| PLUG, EXPANSION PLAIN | |
| Receptacle Connector (Type SM) UG-700/U | |
| RECEPTACLE, CONNECTOR (TYPE SM) UG-700/U | |
| RING, CONNECTING, RECTANGULAR | |
| Rivet, Solid, Belt | |
| RIVET, SOLID, SMALL, PAN HEAD, STEEL, ANNEALED | |
| Rivet, Solid-Small Countersunk Head, Steel, Annealed | |
| RIVET, SPLIT, OVAL HEAD, BRASS | |
| Rivet, Split, Oval Head, Steel IVET, SPLIT, OVAL HEAD, STEEL | |
| RIVET, SPLIT, OVAL HEAD, STEEL | |
| ROD, CONTINUOUS THREAD, DOUBLE ARMING, HOT GALVANIZED, (POLE LINE) | |
| SCREW CAP, SOCKET HEAD-HEXAGON, ALLOY STEEL, UNCOATED, UNC-3A | |
| SCREW MACHINE - DRILLED FILLISTER HEAD SLOTTED CORROSION RESISTING STEEL, PASSIVATED UNF-2A | |
| SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT) STEEL, CORROSION RESISTING, PASSIVATED, UNC-2A | |
| SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT) STEEL, CORROSION RESISTING, PASSIVATED, UNF-2A | |
| SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT), ALLOY STEEL, CADMIUM OR ZINC FINISH, UNF-2A | |
| Screw, Cap, Hexagon Head (Finished Hexagon Bolt), Alloy Steel, Plain Finish, UNF-2A | |
| SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT), MEDIUM CARBON STEEL, CADMIUM OR ZINC FINISH, UNC-2A | |
| SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT), MEDIUM CARBON STEEL, CADMIUM OR ZINC FINISH, UNF-2A | |
| SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT), MEDIUM CARBON STEEL, PLAIN FINISH UNC-2A | |
| SCREW, CAP, HEXAGON HEAD - NAVAL BRASS, PLAIN FINISH, UNC-2A | |
| SCREW, CAP, HEXAGON HEAD, NAVAL BRASS, PLAIN FINISH, UNF-2A | |
| SCREW, CAP, HEXAGON HEAD, NICKEL-COPPER ALLOY, PLAIN FINISH UNF-2A | |
| SCREW, CAP, HEXAGON HEAD, NICKEL-COPPER ALLOY, PLAIN FINISH, UNC-2A | |
| SCREW, CAP, HEXAGON HEAD, NICKEL-COPPER ALLOY, PLAIN FINISH, UNF-2A | |
| Screw, Cap, Socket Head - Hexagon, Alloy Steel, Cadmium or Zinc, UNF-3A | |
| Screw, Cap, Socket Head - Hexagon, Alloy Steel, Phosphate, UNC- 3A | |
| SCREW, CAP, SOCKET HEAD - HEXAGON, ALLOY STEEL, PHOSPHATE, UNC-3A | |
| Screw, Cap, Socket Head - Hexagon, Alloy Steel, Phosphate, UNF- 3A | |
| SCREW, CAP, SOCKET HEAD - HEXAGON, ALLOY STEEL, PHOSPHATE, UNF-3A | |
| Screw, Cap, Socket Head - Hexagon, Alloy Steel, Uncoated, UNF-3A | |
| Screw, Cap, Socket Head - Hexagon, Steel, Corrosion Resisting, Passivated, UNC-3A | |
| Screw, Cap, Socket Head Hexagon, Alloy Steel, Cadmium or Zinc, UNC-3A | |
| SCREW, CAP, SOCKET HEAD-HEXAGON, ALLOY STEEL, CADMIUM ON ZINC, UNC-3A | |
| SCREW, CAP, SOCKET HEAD-HEXAGON, ALLOY STEEL, CADMIUM ON ZINC, UNF-3A | |
| SCREW, CAP, SOCKET HEAD-HEXAGON, ALLOY STEEL, UNCOATED, UNC-3A | |
| SCREW, CAP, SOCKET HEAD-HEXAGON, STEEL, CORROSION RESISTING, PASSIVATED, UNC-3A | |
| SCREW, EYE, STEEL OR BRASS | |
| SCREW, MACHINE - DRILLED FILLISTER HEAD, SLOTTED CORROSION RESISTING STEEL, PASSIVATED, UNC-2A | |
| SCREW, MACHINE 82 DEG. FLAT COUNTERSUNK HEAD, CROSS-RECESSED, CARBON STEEL, CADMIUM PLATED, UNC-2A | |
| SCREW, MACHINE 82 DEG. FLAT COUNTERSUNK HEAD, CROSS-RECESSED, CARBON STEEL, CADMIUM PLATED, UNF-2A | |
| SCREW, MACHINE \x96 FLAT COUNTERSUNK HEAD, 82 DEG, CROSS-RECESSED, ALUMINUM ALLY, ANODIC COATED, UNF-2A | |
|
SCREW, MACHINE DRILLED FILLISTER HEAD, SLOTTED, CARBON STEEL, UNC-2A -- MS35265 REV C VALID NOTICE 1
|
SCREW, MACHINE DRILLED FILLISTER HEAD, SLOTTED, CARBON STEEL, UNC-2A |
| SCREW, MACHINE, FLAT COUNTERSUNK HEAD, SLOTTED, BRASS, BLACK OXIDE FINISH, NC-2A AND UNC-2A | |
| SCREW, MACHINE, FLAT COUNTERSUNK HEAD, SLOTTED, BRASS, PLAIN FINISH, NF-2A AND UNF-2A | |
| SCREW, MACHINE, FLAT COUNTERSUNK HEAD, SLOTTED, CARBON STEEL, CADMIUM OR ZINC PLATED, NF-2A & UNF-2A | |
| SCREW, MACHINE, FLAT COUNTERSUNK HEAD, SLOTTED, CARBON STEEL, CADMIUM PLATED, NF-2A AND UNF-2A | |
| SCREW, MACHINE, FLAT COUNTERSUNK HEAD, SLOTTED, CARBON STEEL, PLAIN FINISH, NC-2A AND UNC-2A | |
| SCREW, MACHINE, FLAT COUNTERSUNK HEAD, SLOTTED, CORROSION RESISTING STEEL, PASSIVATED, NC-2A AND UNC-2A | |
| SCREW, MACHINE, FLAT COUNTERSUNK HEAD, SLOTTED, CORROSION RESISTING STEEL, PASSIVATED, NF-2A AND UNF-2A | |
| SCREW, MACHINE, PAN HEAD CROSS RECESSED, BRASS, UNF-2A | |
| SCREW, MACHINE, PAN HEAD, SLOTTED, ALUMINUM ALLOY, ANODIZED, NC-2A AND UNC-2A | |
| SCREW, MACHINE, PAN HEAD, SLOTTED, BRASS, PLAIN FINISH, NC-2A AND UNC-2A | |
| SCREW, MACHINE, PAN HEAD, SLOTTED, CARBON STEEL, CADMIUM OR ZINC PLATED, NC-2A AND UNC-2A | |
| SCREW, MACHINE, PAN HEAD, SLOTTED, CARBON STEEL, CADMIUM OR ZINC PLATED, NF-2A AND UNF-2A | |
| SCREW, MACHINE, PAN HEAD, SLOTTED, CARBON STEEL, CADMIUM PLATED, NC-2A AND UNC-2A | |
| SCREW, MACHINE, PAN HEAD, SLOTTED, CARBON STEEL, CADMIUM PLATED, NF-2A AND UNF-2A | |
| SCREW, MACHINE, PAN HEAD, SLOTTED, CARBON STEEL, PHOSPHATE COATED, NF-2A AND UNF-2A | |
| SCREW, MACHINE, PAN HEAD, SLOTTED, CORROSION RESISTING STEEL, PASSIVATED, NC-2A AND UNC-2A | |
| SCREW, MACHINE, PAN HEAD, SLOTTED, CORROSION RESISTING STEEL, PASSIVATED, NF-2A AND UNF-2A | |
| SCREW, MACHINE, ROUND HEAD, SLOTTED | |
| Screw, Machine-Drilled Fillister Head, Slotted, Aluminum Alloy, CREW, UNC-2A | |
| SCREW, MACHINE-DRILLED FILLISTER HEAD, SLOTTED, ALUMINUM ALLOY, UNC-2A | |
| SCREW, MACHINE-DRILLED FILLISTER HEAD, SLOTTED, ALUMINUM ALLOY, UNF-2A | |
|
SCREW, MACHINE-DRILLED FILLISTER HEAD, SLOTTED, CARBON STEEL, UNF-2A -- MS35266 REV C VALID NOTICE 1
SCREW, MACHINE-DRILLED FILLISTER HEAD, SLOTTED, CARBON STEEL, UNF-2A -- MS35266 REV C VALID NOTICE 2
|
SCREW, MACHINE-DRILLED FILLISTER HEAD, SLOTTED, CARBON STEEL, UNF-2A |
| SCREW, MACHINE-FILLISTER HEAD, SLOTTED | |
| SCREW, MACHINE-FLAT COUNTERSUNK HEAD 82 DEGREES CROSS RECESSED, BRASS, BLACK-CHEMICAL FINISH, UNF-2A | |
| SCREW, MACHINE-FLAT COUNTERSUNK HEAD, 82 DEG., CROSS-RECESSED, ALUMINUM ALLOY, ANODIC COATED, UNF-2A | |
| SCREW, MACHINE-FLAT COUNTERSUNK HEAD, CROSS-RECESSED, CARBON STEEL, PHOSPHATE COATED, NC-2A & UNC-2A | |
| SCREW, MACHINE-PAN HEAD, CROSS-RECESSED, ALUMINUM ALLOY, UNC-2A | |
| SCREW, MACHINE-PAN HEAD, CROSS-RECESSED, ALUMINUM ALLOY, UNF-2A | |
| SCREW, MACHINE-PAN HEAD, CROSS-RECESSED, CARBON STEEL, CADMIUM PLATED, UNC-2A | |
| SCREW, MACHINE-PAN HEAD, CROSS-RECESSED, CARBON STEEL, CADMIUM PLATED, UNF-2A (IN/MM) | |
| SCREW, MACHINE-TRUSS HEAD, SLOTTED | |
| SCREW, WOOD (14.2 INCH, ROUND HEAD HOT GALVANIZED POLE-LINE) | |
| SCREW, WOOD, FLAT HEAD, CROSS-RECESSED, STEEL AND BRASS | |
| SCREW, WOOD, FLAT HEAD, SLOTTED, STEEL AND BRASS | |
| SCREW, WOOD, ROUND HEAD, CROSS-RECESSED, STEEL AND BRASS | |
| SCREW, WOOD, ROUND HEAD, SLOTTED, STEEL AND BRASS | |
| SPIKES, TRACK, SQUARE SHANK, RAILROAD | |
| SUN AND INDUSTRIAL GOGGLES AND COMPONENTS | |
| TERMINAL, LUG, SOLDER TYPE, COPPER STAMPING, INSULATION GRIP, ONE HOLE | |
| TERMINAL, LUG, SOLDER TYPE, COPPER STAMPING, INSULATION GRIP, SLOTTED | |
| TERMINAL, LUG, SOLDER TYPE, COPPER STAMPING, ONE HOLE, FLAT | |
| TERMINAL, LUG, SOLDER TYPE, COPPER STAMPING, ONE HOLE | |
| TERMINAL, LUG, SOLDER TYPE, COPPER TUBING, TWO HOLE | |
| THINNER, PAINT, MINERAL SPIRITS; COLORS, CONTAINER SIZES, AND USE CHARACTERISTICS THEREOF | |
| TIRE, PNEUMATIC: INDUSTRIAL STRAIGHT SIDE, TRACTOR REAR AND TRACTOR FRONT | |
| TIRE, PNEUMATIC: LOW PLATFORM TRAILER, EARTHMOVER, GRADER, AND AMPHIBIOUS VEHICLE | |
| TIRE, PNEUMATIC: PASSENGER CAR, LIGHT TRUCK, TRUCK AND BUS | |
| TIRE, SOLID RUBBER: STANDARD AND CUSHION, INDUSTRIAL | |
| V - BEARING (SPRING, LOADED THROW OUT TYPE) | |
| V-BEARING (SPRING LOADED) | |
| VALVE, SAFETY RELIEF | |
| VIAL, LEVEL CIRCULAR, TYPE CA | |
| VIAL, LEVEL CYLINDRICAL, TYPE DA | |
| VIAL, LEVEL CYLINDRICAL, TYPE DB | |
| VIAL, LEVEL CYLINDRICAL, TYPE DC | |
| VIAL, LEVEL CYLINDRICAL, TYPE DR | |
| WASHER, AIRCRAFT HYDRAULIC PACKING BACKUP | |
| Washer, Craft Hydraulic Packing Backup | |
| WASHER, LOCK COUNTERSUNK, 80 DEG. 82 DEG., EXTERNAL TOOTH (IN/MM) | |
| Washer, Lock Countersunk, 80 Degrees, 82 Degrees, External Tooth (IN/MM) | |
| WASHER, LOCK, FLAT, HEAVY, INTERNAL TOOTH | |
| WASHER, LOCK, FLAT-EXTERNAL TOOTH | |
| WASHER, LOCK, FLAT-INTERNAL TOOTH | |
| WASHER, LOCK, SPLIT, HELICAL, LIGHT SERIES | |
| WASHER, LOCK-COUNTERSUNK, 100 DEG., EXTERNAL TOOTH (IN./MM) | |
| WASHER, LOCK-HELICAL SPRING, EXTRA DUTY (EXTRA-HEAVY) SERIES | |
| WASHER, LOCK-SPRING, HELICAL, REGULAR (MEDIUM) SERIES |
| << Prev | Next >> |