Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1280 1290 1300 1310 1320 1330 1340 1341 1342 1343 1344 1345 1346 1347 1348 1349 1350 1351 1352 1360 1370 1380 1390 1400 1410 1450 1500 1550 1600 1620
Product Name Notes
ADAPTER, STRAIGHT, PIPE TO TUBE MALE PIPE END, FLARELESS TYPE, HYDRAULIC
ADAPTER, STRAIGHT, PIPE TO TUBE, FEMALE PIPE END, FLARELESS TYPE, HYDRAULIC
Adapter, Straight, Pipe to Tube, Male Pipe End, Flareless Type, Hydraulic
ADAPTER, STRAIGHT, PIPE TO TUBE; MALE PIPE END, INVERTED FLARE TYPE
ADAPTER, STRAIGHT, TUBE TO BOSS 45 DEGREE, O-RING, FLARELESS TYPE, HYDRAULIC
ADAPTER, STRAIGHT, TUBE TO BOSS, LONG, O-RING, FLARELESS TYPE, HYDRAULIC
ADAPTER, STRAIGHT, TUBE TO BOSS, O-RING, FLARELESS TYPE, HYDRAULIC
BOLT WELDING FINE THREAD
BOLT, EYE, SHOULDER UNC-2A AND UNF-2A
BOLT, RIBBED SHOULDER, SINGLE END, SPINED, 7/16 AND 1/2 INCH
BOLT, RIBBED SHOULDER, SINGLE END, SPLINED, 3/4 INCH
BOLT, RIBBED SHOULDER. WHEEL MOUNTING SINGLE END, 3/4 INCH, EXTENDED LENGTH
BOLT, SHOULDER, WHEEL MOUNTING, SINGLE END, KEYED HEAD
BOLT, WELDING AND COARSE THREAD
BOLT, WELDING&COARSE THREAD
BUCKLE, SPRING ACTION
BUCKLE, TONGUELESS, 2-BAR
BUCKLE, TONGUELESS, I-BAR
BUCKLE, TOUNGELESS, I-BAR
BUSHING, PIPE, SHOULDER
BUSHINGS, PIPE-ALUMINUM, IRON OR STEEL
CAP, RIVET
CLAMP, WIRE ROPE, DOUBLE SADDLED, DOUBLE-GRIP, STEEL, TYPE III
CLIP, END, STRAP TYPE I, CLASS 1 AND CLASS 2
CLIP, END, STRAP-TYPE I, CLASS 1 AND CLASS 2
CLIP, SPRING TENSION
CROSS, TUBE, FLARELESS TYPE, HYDRAULIC
DRIFTPINS, BRASS
ELBOW PIPE TO TUBE 90 DEGREE, MALE PIPE END, FLARELESS TYPE, HYDRAULIC
ELBOW, PIPE TO TUBE 90 DEGREE, FEMALE PIPE END, FLARELESS TYPE, HYDRAULIC
ELBOW, PIPE TO TUBE, 45 DEGREE MALE PIPE END, FLARELESS TYPE, HYDRAULIC
Elbow, Pipe to Tube, 45 Degrees, Male Pipe End, Flareless Type, Hydraulic
ELBOW, PIPE TO TUBE, 90 DEG., FEMALE PIPE END, FLARELESS TYPE, HYDRAULIC
ELBOW, PIPE TO TUBE, 90 DEGREE, FEMALE PIPE END, FLARELESS TYPE, HYDRAULIC
ELBOW, PIPE TO TUBE, 90 DEGREE, MALE PIPE END, FLARELESS TYPE, HYDRAULIC
Elbow, Pipe to Tube, 90 Degrees, Male Pipe End, Flareless Type, Hydraulic
ELBOW, PIPE TO TUBE; 45 DEGREE, MALE PIPE END, INVERTED FLARE TYPE
ELBOW, PIPE TO TUBE; 90 DEGREE, MALE PIPE END, INVERTED FLARE TYPE
ELBOW, TUBE TO BOSS 45 DEGREE, O-RING, FLARELESS TYPE, HYDRAULIC
ELBOW, TUBE TO BOSS, 45 DEGREE, O-RING, FLARELESS TYPE, HYDRAULIC
Elbow, Tube to Boss, 45 Degrees, O-Ring, Flareless Type, Hydraulic
ELBOW, TUBE TO BOSS, 90 DEGREE, O-RING, FLARELESS TYPE, HYDRAULIC
Elbow, Tube to Boss, 90 Degrees, O-Ring, Flareless Type, Hydraulic
ELBOW, TUBE TO BOSS, BOSS ON BRANCH, O-RING, FLARELESS TYPE, HYDRAULIC
ELBOW, TUBE TO SWIVEL, 90 DEGREE, O-RING, FLARELESS TYPE, HYDRAULIC
Elbow, Tube to Swivel, 90 Degrees, Flareless Type, Hydraulic
ELBOW, TUBE, 90 DEGREE, BULKHEAD, FLARELESS TYPE, HYDRAULIC
ELBOW, TUBE, 90 DEGREE, FLARELESS TYPE, HYDRAULIC
Elbow, Tube, 90 Degrees, Bulkhead, Flareless Type, Hydraulic
Elbow, Tube, 90 Degrees, Flareless Type, Hydraulic
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEG STRAIGHT, CLASS 125
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEG., STRAIGHT, CLASS 125
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEGREE, STRAIGHT, CLASS 125
ELBOWS, PIPE, BRASS OR BRONZE, THREADED, 90-DEGREE, STREET, CLASS 125
ELBOWS, PIPE, STREET, BRASS OR BRONZE, THREADED, 90-DEG., STREET, CLASS 125
FILTER, LIGHT, OPTICAL INSTRUMENT (VARIABLE DENSITY) BINOCULAR TYPE
FITTINGS, HYDRAULIC TUBE, 37 DEGREES FLARED AND FLARELESS TYPE, LOCKNUT, ADJUSTABLE
FITTINGS, HYDRAULIC TUBE, FLARED 37 DEGREE AND FLARELESS TYPE, LOCKNUT, BULKHEAD
FITTINGS, HYDRAULIC TUBE, FLARED 37 DEGREE AND FLARELESS, STEEL; CAP ASSEMBLY, TUBE, FLARELESS TYPE, HYDRAULIC
FITTINGS, HYDRAULIC TUBE, FLARED 37 DEGREES AND FLARELESS, STEEL; CAP ASSEMBLY, TUBE, FLARELESS TYPE, HYDRAULIC
FITTINGS, HYDRAULIC TUBE, FLARED 37 DEGREES AND FLARELESS, STEEL; CAP ASSEMBLY
FITTINGS, HYDRAULIC TUBE, FLARELESS TYPE, 45 DEGREE ELBOW, TUBE TO BOSS, O-RING
FITTINGS, HYDRAULIC TUBE, FLARELESS TYPE, 90 DEGREE ELBOW, BULKHEAD
FITTINGS, HYDRAULIC TUBE, FLARELESS TYPE, 90 DEGREE ELBOW, TUBE TO SWIVEL
FITTINGS, HYDRAULIC TUBE, FLARELESS TYPE, NIPPLE, LARGE HEX, O-RING
FITTINGS, HYDRAULIC TUBE, FLARELESS TYPE, PLUG, MACHINE THREAD, O-RING
FITTINGS, HYDRAULIC TUBE, FLARELESS TYPE, TEE, TUBE TO BOSS ON BRANCH, O-RING
FITTINGS, HYDRAULIC TUBE, FLARELESS TYPE, TEE, TUBE TO SWIVEL, SWIVEL ON BRANCH
FITTINGS, HYDRAULIC TUBE, FLARELESS TYPE, TEE, TUBE TO SWIVEL, SWIVEL ON RUN
HOOK, HOIST OR SLING, DIRECT EYE
INSERT, SCREW \x96 THREAD, LOCKED IN, KEY LOCKED, HEAVY DUTY
INSERT, SCREW \x96 THREAD, LOCKED IN, KEY-LOCKED, EXTRA HEAVY DUTY
INSERT, SCREW \x96 THREAD, LOCKED IN, KEY-LOCKED, MINIATURE AND LIGHTWEIGHT
INSERT, SCREW THREAD - THREAD FORMING HOLE DIMENSIONS FOR AND INSTALLATION OF
INSERT, SCREW THREAD - THREAD FORMING
INSERT, SCREW-THREAD, LOCKED IN, KEY LOCKED, EXTRA HEAVY DUTY
INSERT, SCREW-THREAD, LOCKED IN, KEY LOCKED, HEAVY DUTY
INSERT, SCREW-THREAD, LOCKED IN, KEY LOCKED, MINIATURE AND LIGHTWEIGHT
INSERTS AND STUDS, LOCKED IN - KEY LOCKED, HOLE DIMENSIONS FOR AND ASSEMBLY OF
KEY MACHINE - G.B. HEAD
LAMP, INCANDESCENT, T \x96 11/4 SPECIAL SCREW BASE (956)
LAMP, INCANDESCENT, T-1 1/4 SPECIAL SCREW BASE (956)
Lamp, Incandescent, T-11/4 Special Screw Base (956)
LOCKNUT, ADJUSTABLE, 37 DEGREE FLARED AND FLARELESS TYPE, HYDRAULIC
LOCKNUT, ADJUSTABLE, 37 DEGREES FLARED AND FLARELESS TYPE, HYDRAULIC
LOCKNUT, BULKHEAD, 37 DEGREE FLARED AND FLARELESS TYPE, HYDRAULIC
LOCKNUT, BULKHEAD, 37 DEGREES FLARED AND FLARELESS TYPE, HYDRAULIC
LOOP, STRAP FASTENER (FOOTMAN'S LOOP)
NIPPLE, PIPE, EXTRA STRONG, BRASS OR COPPER
NIPPLE, PIPE, EXTRA STRONG, STEEL
NIPPLE, PIPE, STANDARD, STEEL
NIPPLE, TUBE, BULKHEAD, FLARELESS TYPE HYDRAULIC
NIPPLE, TUBE, BULKHEAD, FLARELESS TYPE, HYDRAULIC
NIPPLE, TUBE, BULKHEAD, REGULAR HEX, FLARELESS TYPE, HYDRAULIC
NIPPLE, TUBE, INVERTED FLARE TYPE
NIPPLE, TUBE, LARGE HEX, O-RING, FLARELESS TYPE, HYDRAULIC
NIPPLE, TUBE, REGULAR HEX, FLARELESS TYPE, HYDRAULIC
NIPPLE, TUBE, UNION, REDUCER FOR USE WITH O-RING, FLARELESS TYPE, HYDRAULIC
NUT SELF-LOCKING, HEXAGON-PREVAILING TORQUE, FOR CRITICAL INSTALLATIONS, 250 DEG. F, UNC-3B AND UNF-3B
NUT SELF-LOCKING, HEXAGON-PREVAILING TORQUE, GENERAL PURPOSE, 250 DEG. F, UNC-2B AND UNF-2B
NUT, PLAIN HEXAGON, PLASTIC NYLON
NUT, PLAIN, PLATE
NUT, PUSH-ON, STEEL
NUT, SELF-LOCKING, CAP-GENERAL PURPOSE, 250 DEG. F
Nut, Self-Locking, Cap-General Purpose, 250 Deg., F
NUT, SELF-LOCKING, SPLINE-GENERAL PURPOSE, 250 DEG. F
NUT, TUBE COUPLING, FLARELESS TYPE, HYDRAULIC
NUT, TUBE, COUPLING, FLARELESS TYPE, HYDRAULIC
PAD EYE WELDING
PIN, GROOVED, HEADLESS (HALF LENGTH REVERSE TAPER GROOVE) CORROSION RESISTANT STEEL
PIN, GROOVED, HEADLESS (HALF LENGTH REVERSE TAPER GROOVE) CORROSION-RESISTANT STEEL
PIN, GROOVED, HEADLESS (HALF LENGTH TAPER GROOVE) CORROSION RESISTING STEEL
PIN, SPRING-TUBULAR, COILED, STANDARD DUTY
PIN, STRAIGHT, STEEL-DRILL ROD
PIN, STRAIGHT-HEADLESS, DRILLED FOR COTTER PINS
PLUG TUBE, FITTING, THREADED, FLARELESS TYPE, HYDRAULIC
PLUG, MACHINE THREAD, O-RING, FLARELESS TYPE, HYDRAULIC
PLUG, MACHINE THREAD, O-RING
PLUG, TUBE FITTING, THREADED, FLARELESS TYPE, HYDRAULIC
REDUCER, TUBE, LARGE HEX, O-RING, FLARELESS TYPE, HYDRAULIC
RING, DEE - MEDIUM
Rivet, Solid - Tinner S
RIVET, SOLID - TINNER'S
RIVET, SOLID COUNTERSUNK HEAD BRASS OR COPPER
RIVET, SOLID, BUTTON HEAD, STEEL
RIVET, TUBULAR - FLAT HEAD
SCREW, EXTERNALLY RELIEVED BODY, PAN HEAD, CROSS RECESSED, CORROSION -RESISTING STEEL, UNC-2A
SCREW, MACHINE - STEEL HEXAGON HEAD, SLOTTED, UNF-2A AND UNC-2A
SCREW, MACHINE - STEEL, HEXAGON HEAD, SLOTTED, UNF-2A AND UNC-2A
SCREW, MACHINE, PAN HEAD, CROSS RECESSED, CORROSION RESISTING STEEL, UNF-2A
SCREW, MACHINE, PAN HEAD, CROSS-RECESSED, CORROSION RESISTANT STEEL, UNC-2A
SCREW, SHOULDER, SLOTTED-HEAD, CORROSION-RESISTING STEEL
SCREW, SHOULDER, SOCKET-HEAD, HEXAGON, CORROSION-RESISTANT STEEL
SCREW, TAPPING \x96 HIGH PERFORMANCE, ZONE HARDENED STRUCTURAL THREAD ROLLING, HEXAGON WASHER HEAD
SCREW, TAPPING HIGH PERFORMANCE, THREAD ROLLING, TYPES SF, SW AND TT, HEXAGON WASHER HEAD
SCREW, TAPPING-HIGH PERFORMANCE, THREAD ROLLING, TYPES SF, SW AND TT, FLAT COUNTERSUNK HEAD, CROSS-RECESSED
SCREW, TAPPING-HIGH PERFORMANCE, THREAD ROLLING, TYPES SF, SW AND TT, PAN HEAD, CROSS RECESSED
SCREW, TAPPING-HIGH PERFORMANCE, ZONE HARDENING, STRUCTURAL THREAD ROLLING, HEXAGON WASHER HEAD
SCREW, TAPPING-THREAD CUTTING, TYPE D, HEXAGON HEAD, SLOTTED
SCREW, TAPPING-THREAD FORMING, TYPE AB, FLAT 82 DEGREE COUNTERSUNK HEAD, CROSS-RECESSED
SCREW, TAPPING-THREAD FORMING, TYPE AB, HEXAGON HEAD, SLOTTED
SCREW, TAPPING-THREAD FORMING, TYPE AB, PAN HEAD, CROSS-RECESSED
SEAL, METALLIC, LEAD AND WIRE
SETSCREW-SQUARE HEAD, CUP POINT, CARBON STEEL
SLEEVE, SWAGING-WIRE ROPE
SLEEVES, CLINCHES, TUBE FITTING, FLARELESS TYPE, HYDRAULIC
SNAPHOOKS, FIXED LOOP
STREAMER, WARNING
STUD, LOCKED IN KEY-LOCKED, HEAVY DUTY
STUD, LOCKED IN KEY-LOCKED, LIGHTWEIGHT
STUD, SHOULDERED AND STEPPED: WHEEL MOUNTING
STUD, SHOULDERED: WHEEL MOUNTIN
STUD-PLAIN, GENERAL PURPOSE
TEE, PIPE TO TUBE, FEMALE PIPE ON BRANCH, FLARELESS TYPE, HYDRAULIC
TEE, PIPE TO TUBE, FEMALE PIPE ON RUN, FLARELESS TYPE, HYDRAULIC
TEE, PIPE TO TUBE, MALE PIPE ON BRANCH, FLARELESS TYPE, HYDRAULIC
TEE, PIPE TO TUBE, MALE PIPE ON RUN, FLARELESS TYPE, HYDRAULIC
TEE, PIPE TO TUBE; MALE PIPE - ON BRANCH, INVERTED FLARE TYPE
TEE, TUBE TO BOSS, BOSS ON BENCH, O-RING, FLARELESS TYPE, HYDRAULIC
TEE, TUBE TO BOSS, BOSS ON BRANCH, O-RING, FLARELESS TYPE, HYDRAULIC
TEE, TUBE TO BOSS, BOSS ON RUN, O-RING, FLARELESS TYPE, HYDRAULIC
TEE, TUBE TO SWIVEL, SWIVEL ON BRANCH FLARELESS TYPE, HYDRAULIC
TEE, TUBE TO SWIVEL, SWIVEL ON BRANCH, FLARELESS TYPE, HYDRAULIC
TEE, TUBE TO SWIVEL, SWIVEL ON RUN FLARELESS TYPE, HYDRAULIC
TEE, TUBE TO SWIVEL, SWIVEL ON RUN, FLARELESS TYPE, HYDRAULIC
TEE, TUBE, FLARELESS TYPE, HYDRAULIC
TURNBUCKLE, FLAT BODY, HOOK AND EYE (TYPE I, FORM 1, CLASS 6)
TURNBUCKLE, FLAT BODY, JAW AND EYE (TYPE I, FORM 1, CLASS 8)
TURNBUCKLE, FLAT BODY, JAW AND JAW (TYPE I, FORM 2, CLASS 7)
VALVE STEM, PURGING (WITH FILTER)
WASHER, BACK-UP, 37 DEGREE FLARED AND FLARELESS TYPE, HYDRAULIC
Washer, Back-up, 37 Degrees Flared and Flareless Type, Hydraulic
WASHER, FLAT (BURR)
WASHER, FLAT PLASTIC NYLON
WASHER, FLAT-PLASTIC (NYLON)
WASHER, LOCK-HELICAL SPRING, HI-COLLAR
WASHER, METAL, FLAT, PLAIN, RECTANGULAR

<< Prev Next >>