Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1280
1290
1300
1310
1320
1330
1338
1339
1340
1341
1342
1343
1344
1345
1346
1347
1348
1349
1350
1360
1370
1380
1390
1400
1410
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| "SEMITRAILER, VAN:" SHOP-DOUBLE SIDE DOORS, 6-TON, 2 WHEEL, M508C | |
| Acoustic Noise Measurement Procedure for Diagnostic Magnetic Resonance Imaging Devices | |
| ADAPTER, 37 DEGREE FLARE, FEMALE SWIVEL TO WELD SOCKET, 3/4-INCH TO 1-INCH | |
| ADAPTER, 37 DEGREE, FLARE TO \x93O\x94 RING BOSS, 45 DEGREE FLARE | |
| Adapter, 37-Degree Flare to ,O, Ring Boss | |
| ADAPTER, 37-DEGREE FLARE TO O-RING BOSS | |
| ADAPTER: 37 DEGREE FLARE, FEMALE SWIVEL TO WELD SOCKET, 3/4 INCH TO 1 INCH | |
| Adapter; 37-Degree Flare, Female Swivel to Weld Socket, 3/4-Inch to 1-Inch | |
| AIR CLEANER, INTAKE, DRY TYPE, FOR INTERNAL COMBUSTION ENGINES (CLASS I AND II) | |
| BAR, METAL, FLAT, COPPER BASE ALLOY 464 | |
| BAR, METAL, FLAT, COPPER BERYLLIUM ALLOY 172 | |
| BAR, METAL, FLAT, CORROSION RESISTANT STEEL, TYPE 303 SE | |
| BAR, METAL, FLAT, CORROSION RESISTANT STEEL, TYPE 303 | |
| BAR, METAL, FLAT, CORROSION RESISTANT STEEL, TYPE 416 | |
| BAR, METAL, FLAT, STEEL, CARBON 1045 | |
| BAR, METAL, FLAT, STEEL, CARBON, 1018 | |
| BAR, METAL, FLAT, STEEL, CARBON, 1020 | |
| BAR, METAL, FLAT, STEEL, CARBON, 1035 | |
| BAR, METAL, HEXAGON, COPPER BASE ALLOY 282 | |
| BAR, METAL, HEXAGON, COPPER BASE ALLOY 464 | |
| BAR, METAL, HEXAGON, CORROSION RESISTANT STEEL, TYPE 303 SE | |
| BAR, METAL, HEXAGON, CORROSION RESISTANT STEEL, TYPE 303 | |
| BAR, METAL, HEXAGON, CORROSION RESISTANT STEEL, TYPE 416 | |
| BAR, METAL, HEXAGON, STEEL, CARBON, 1018 | |
| BAR, METAL, HEXAGON, STEEL, CARBON, 1020 | |
| BAR, METAL, RECTANGULAR, TOOL STEEL, TYPE M2 | |
| BAR, METAL, RECTANGULAR, TOOL STEEL, TYPE TI | |
| BAR, METAL, ROUND, COPPER BASE ALLOY 464 | |
| BAR, METAL, ROUND, COPPER BASE ALLOY 482 | |
| BAR, METAL, ROUND, CORROSION RESISTANT STEEL, TYPE 303 SE | |
| BAR, METAL, ROUND, CORROSION RESISTANT STEEL, TYPE 303 | |
| BAR, METAL, ROUND, CORROSION RESISTANT STEEL, TYPE 416 | |
| BAR, METAL, ROUND, CORROSION RESISTANT STEEL, TYPE 430 F | |
| BAR, METAL, ROUND, STEEL, CARBON 1018 | |
| BAR, METAL, ROUND, STEEL, CARBON, 1018 | |
| BAR, METAL, ROUND, STEEL, CARBON, 1020 | |
| BAR, METAL, ROUND, STEEL, CARBON, 1035 | |
| BAR, METAL, ROUND, STEEL, CARBON, 1045 | |
| BAR, METAL, ROUND, STEEL, CARBON, 1141 | |
| BAR, METAL, ROUND, TOOL STEEL, TYPE M2 | |
| BAR, METAL, ROUND, TOOL STEEL,TYPE TI | |
| BAR, METAL, SQUARE, COPPER BASE ALLOY 464 | |
| BAR, METAL, SQUARE, CORROSION RESISTANT STEEL, TYPE 303 SE | |
| BAR, METAL, SQUARE, CORROSION RESISTANT STEEL, TYPE 303 | |
| BAR, METAL, SQUARE, STEEL, CARBON, 1018 | |
| BAR, METAL, SQUARE, STEEL, CARBON, 1020 | |
| BAR, METAL, SQUARE, STEEL, CARBON, 1035 | |
| BAR, METAL, SQUARE, STEEL, CARBON, 1045 | |
| BAR, METAL, SQUARE, TOOL STEEL, TYPE M2 | |
| BAR, METAL, SQUARE, TOOL STEEL, TYPE TI | |
| BELT, SEAT, PASSENGER TYPE, AUTOMOTIVE, COMMERCIAL VEHICLES | |
| BELTING, RUBBER COVERED: CONVEYOR, DITCHING MACHINE, DISCHARGE WITH CLEATS AND GUIDE STRIP, FULLY MOLDED | |
| BELTS, V: ENGINE ACCESSORY DRIVE (0.380 INCH WIDTH) | |
| BELTS, V: ENGINE ACCESSORY DRIVE (0.500 INCH NOMINAL WIDTH) | |
| BELTS, V: ENGINE ACCESSORY DRIVE (0.500 INCH WIDTH) | |
| BELTS, V: ENGINE ACCESSORY DRIVE (0.688 INCH WIDTH) | |
| BELTS, V: ENGINE ACCESSORY DRIVE (0.750 INCH WIDTH) | |
| BELTS, V: ENGINE ACCESSORY DRIVE (0.750 INCHWIDTH) | |
| BELTS, V: ENGINE ACCESSORY DRIVE (0.875 INCH WIDTH) | |
| BELTS, V: ENGINE ACCESSORY DRIVE (0.875 INCHWIDTH) | |
| BELTS, V: ENGINE ACCESSORY DRIVE (1.000 INCH WIDTH) | |
| BELTS, V: ENGINE ACCESSORY DRIVE (1.000 INCHWIDTH) | |
| BIT, BUTTON, ROCK DRILL, FOR DRIFTER DRILLS | |
| BIT, STAR, ROCK DRILL, X-TYPE, FOR DRIFTER DRILLS | |
| BRACKET ASSEMBLY, CAMOUFLAGE | |
| BRACKET, UNIVERSAL | |
| Cable Assembly, Special Purpose Electrical-Generator to Regulator, 25 and 40 AMP System | |
| Cap, Fuel Tank: Combat Vehicles, Spill-Proof | |
| CAP, FUEL TANK: COMBAT VEHICLES, SPILL\x96PROOF | |
| CARTRIDGE, ENGINE STARTING (ENGINE COLD STARTING AID) | |
| CHASSIS, TRAILER, MILITARY DESIGN, 1-1/2 TON, 2 WHEEL, M 492 | |
| CHASSIS, TRUCK, MILITARY DESIGN, M139, 5 TON, 6X6, 215 INCH WHEELBASE | |
| CHASSIS, TRUCK, MILITARY DESIGN, M44, 2-1/2 TON, 6X6, 154 INCH WHEELBASE | |
| CHASSIS, TRUCK: MILITARY MODEL M46A2C, 2 1/2 TON, 6X6, 190 INCH WHEELBASE, MULTIFUEL ENGINE | |
| CHASSIS, TRUCK: MULTIFUEL ENGINE, MILITARY DESIGN, M45A2G, 2-1/2 TON, 6X6, 154 INCH WHEELBASE | |
| CLAMP HALF; HYDRAULIC, 4-BOLT SPLIT FLANGE TYPE, 4,500, AND 5,000 PSI | |
| CLAMP, SPRING: HOSE (LOW PRESSURE) TYPE "E" | |
| COIL, IGNITION-24 VOLT DC (WITH INTERNAL BALLAST) | |
| COIL, IGNITION-24 VOLT DC (WITHOUT INTERNAL BALLAST) | |
| CONE, PROPELLER HUB, FRONT | |
| CONE, PROPELLER HUB, REAR | |
| CONTROL ASSEMBLY, PUSH-PULL: THROTTLE, ENGINE, RATCHET LOCK TYPE | |
| COUPLING, PIPE STRAIGHT (150 & 300 POUNDS) | |
| Coupling, Pipe Straight (150 and 300 Pounds) | |
| COVER, FITTED, VEHICULAR BODY - TOP | |
| CRANK, HAND; ENGINE STARTING, JAW TYPE FOR 160 CU. IN. AND BELOW, INDUSTRIAL ENGINES | |
| CUTTING EDGES, MOLDBOARD, SNOWPLOW | |
| Cylinder, Engine Starting (Engine Cold-Starting Aid) | |
| Determination of Slice Thickness in Diagnostic Magnetic Resonance Imaging | |
| DIMENSIONS OF UNITIZED MICROFILM CARRIERS AND APERATURES (APERATURE, CAMERA, COPY, AND IMAGE CONTROLS) | |
| DOLLY, TRAILER CONVERTER, 15 TON, 4 WHEEL, MILITARY DESIGN, M354 | |
| DRILL ROD SECTION, ROCK DRILL FOR DRIFTER DRILLS | |
| ELBOW, FLANGE TO HOSE, FIELD ATTACHABLE (REUSABLE), HYDRAULIC, PRESSURE TYPE, SCREW-ON, 4-BOLT SPLIT FLANGE, 90 DEG. BEND, LONG DROP, FOUR SPIRAL LIGHT WIRE REINFORCEMENT HOSE | |
| ELBOW, FLANGE TO HOSE, FIELD ATTACHABLE (REUSABLE), HYDRAULIC, PRESSURE TYPE, SCREW-ON, 4-BOLT SPLIT FLANGE, 90 DEG. BEND, SHORT DROP, FOUR SPIRAL LIGHT WIRE REINFORCEMENT HOSE | |
| ELBOW, TUBE TO HOSE, FIELD ATTACHABLE (REUSABLE), HYDRAULIC, SCREW-ON, PRESSURE TYPE, FEMALE, SWIVEL, 37 DEG. FLARE, 45 DEG. BEND, FOUR SPIRAL LIGHT WIRE REINFORCEMENT HOSE | |
| ELBOW, TUBE TO HOSE, FIELD ATTACHABLE (REUSABLE), HYDRAULIC, SCREW-ON, PRESSURE TYPE, FEMALE, SWIVEL, 37 DEG. FLARE, 90 DEG. BEND, SHORT DROP, FOUR SPIRAL LIGHT WIRE REINFORCEMENT HOSE | |
| ENGINE, GASOLINE, 2 CYLINDER, HORIZONTAL OPPOSED AIR COOLED, 14 HP | |
| ENGINE, GASOLINE, AIR-COOLED, INDUSTRIAL-TYPE, 4 CYCLE, 1-1/2 NET CONTINUOUS HP | |
| ENGINE, GASOLINE, AIR-COOLED, INDUSTRIAL-TYPE, 4 CYCLE, 10 NET CONTINUOUS HP | |
| ENGINE, GASOLINE, AIR-COOLED, INDUSTRIAL-TYPE, 4 CYCLE, 20 NET CONTINUOUS HP | |
| ENGINE, GASOLINE, AIR-COOLED, INDUSTRIAL-TYPE, 4 CYCLE, 3 NET CONTINUOUS HP | |
| ENGINE, GASOLINE, AIR-COOLED, INDUSTRIAL-TYPE, 4 CYCLE, 6 NET CONTINUOUS HP | |
| FITTING, TUBE, REDUCER: 37 DEGREE FLARE | |
| FITTINGS, HYDRAULIC TUBE, FLARED 37 DEGREE, ADAPTER TO 45 DEGREE O-RING BOSS | |
| FITTINGS, HYDRAULIC TUBE, FLARED 37 DEGREE, ADAPTER, FEMALE SWIVEL TO WELD SOCKET, 3/4 INCH TO 1 INCH | |
| FITTINGS, HYDRAULIC TUBE, FLARED 37 DEGREE, TUBE, REDUCER | |
| Flowchart Symbols and Their Use in Micrographics | |
| HDPE Solid Wall Conduit Model Specification Power and Communications Conduit and Casing | |
| HEADLIGHT ASSEMBLY-PEDESTAL MOUNTED: 24 VOLTS DC | |
| HEADLIGHT, BLACKOUT, 24-VOLT WATERPROOF | |
| HEADLIGHT, SERVICE, 24-VOLT, WATERPROOF | |
| HOOK, SWIVEL: TIRE CHAIN (SIZE "B") | |
| HORN, SOUND-WARNING, AIR-ACTUATED, ELECTRICALLY CONTROLLED, 12 OR 24 VOLT DC (DUAL) | |
| HOSE ASSEMBLIES; AIR (TYPE I) AND VACUUM (TYPE II) BRAKE 3/8 INCH NOMINAL DIAMETER | |
| Hose Assembly, Nonmetallic. Hydraulic and Pneumatic, High Pressure, Female 37 Degrees Flared Tube | |
| HOSE ASSEMBLY, NONMETALLIC: HYDRAULIC AND PNEUMATIC, HIGH PRESSURE, FEMALE 37 DEGREES FLARED TUBE | |
| HOSE ASSEMBLY, RUBBER: HYDRAULIC AND PNEUMATIC, MEDIUM PRESSURE, FEMALE 37 DEGREES FLARED TUBE | |
| HOSE ASSEMBLY, RUBBER: HYDRAULIC, PRESSURE TYPE, LENGTH MEASUREMENT | |
| HOSE ASSEMBLY: MEASUREMENT OF COUPLING ORIENTATION ANGLE | |
| HOSE, RUBBER, HYDRAULIC, PRESSURE TYPE, MINIMUM BEND RADIUS | |
| IMPREGNATION OF CASTINGS - THERMO CURE ACRYLIC POLYESTER WET VACUUM METHOD | |
| INSPECTION OF STORED SILVER-GELATIN MICROFORMS FOR EVIDENCE OF DETERIORATION | |
| LADDERS, VEHICLE BOARDING | |
| LIGHT, DOME: 24 VOLT DC | |
| Light, Dome: 24-Volt DC | |
| LIGHT, MARKER, CLEARANCE-BLACK | |
| MICROFICHE | |
| Microfilm Computer Assisted Retrieval (CAR) Interface Commands | |
| Micrographics - ISO Resolution Test Chart No. 2 - Description and Use (ISO 3334) | |
| MIRROR AND ARM ASSEMBLY: REAR VIEW | |
| Model Specification For Polyamide 11 (PA-11) Plastic Pipe, Tubing and Fittings for Fuel Gas Distribution Systems | |
| NUT, PLAIN - HEXAGON, FINISHED, LEFT HAND | |
| PATCH, PNEUMATIC TIRE REPAIR: UNCURED | |
| PINTLE ASSEMBLY, TOWING: 100,000 LBS. CAPACITY, MANUAL RELEASE | |
| PLUGS, PIPE-HEADLESS; ALUMINUM, IRON OR STEEL | |
| PULLEY, GROOVE, FRACTIONAL HORSEPOWER | |
| Recommended Practice - Monitoring Image Quality of Roll Microfilm and Microfiche Scanners | |
| RECOMMENDED PRACTICE FOR MICROFILMING PUBLIC RECORDS ON SILVER-HALIDE FILM | |
| RECOMMENDED PRACTICE FOR MONITORING IMAGE QUALITY OF APERTURE CARD FILM IMAGE SCANNERS | |
| Recommended Practice for Operational Procedures/Inspectio n and Quality Control of Duplicate Microforms of Documents and from COM | |
| Recommended Practice for Quality Control of Image Scanners | |
| Recommended Practice for the Expungement, Deletion, Correction, or Amendment of Records on Microforms | |
| REDUCER, MALE BY FEMALE AND FEMALE BY MALE QUICK DISCONNECT, CAM-LOCKING TYPE, TYPE XI | |
| REDUCER, PIPE RIGHT HAND THREAD (150 AND 300 POUNDS) | |
| REGULATOR, ENGINE GENERATOR: 24 VOLTS DC: 150-400 AMPERE, CARBON PILE | |
| RING, PISTON, MOLYBDENUM FACING: ENGINE TOP COMPRESSION | |
| Rotary Cameras for 16 mm Microfilm - Mechanical and Optical Characteristics | |
| SCREW CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT), HEAD DRILLED FOR LOCKING WIRE, STEEL, GRADE 5, CADMIUM PLATED, UNF-2A, PLAIN AND SELF-LOCKING | |
| SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT), HEAD DRILLED FOR LOCKING WIRE, ALLOY STEEL, GRADE 8, PHOSPHATE COATED, UNC-2A | |
| SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT), HEAD DRILLED FOR LOCKING WIRE, STEEL, CORROSION-RESISTING, PASSIVATED, UNC-2A | |
| SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT), HEAD DRILLED FOR LOCKING WIRE, STEEL, CORROSION-RESISTING, PASSIVATED, UNF-2A | |
| SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT), HEAD DRILLED FOR LOCKING WIRE, STEEL, GRADE 5, CADMIUM PLATED, UNC-2A, PLAIN AND SELF-LOCKING | |
| SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT), SHANK DRILLED FOR COTTER PIN, ALLOY STEEL, GRADE 8, PHOSPHATE COATED, UNC-2A | |
| SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT), SHANK DRILLED FOR COTTER PIN, ALLOY STEEL, GRADE 8, PHOSPHATE COATED, UNF-2A | |
| SCREW, CAP, HEXAGON HEAD (FINISHED HEXAGON BOLT), SHANK DRILLED FOR COTTER PIN, STEEL, GRADE 5, CADMIUM PLATED UNC-2A | |
| SCREW, CAP, HEXAGON HEAD, (FINISHED HEXAGON BOLT), SHANK DRILLED FOR COTTER PIN, STEEL, CORROSION RESISTING, PASSIVATED, UNC-2A | |
| SEAL, PLAIN ENCASED: SINGLE SEALING MEMBER, SPRING LOADED | |
| SEMITRAILER, LOWBED, 25 TON, 4 WHEEL, M172A1 | |
| SEMITRAILER, STAKE, 12 TON, 4 WHEEL, M127A2C | |
| SEMITRAILER, VAN-SUPPLY, 12 TON, 4 WHEEL, M129A2C | |
| SEMITRAILER, VAN: ELECTRONIC, 6 TON, 2 WHEEL, FLIGHT OPERATIONS CONTROL CENTER, M373A2C | |
| SEMITRAILER, VAN: ELECTRONIC, TACTICAL, 6 TON, 2 WHEEL, 26 FT, M348A2D | |
| SEMITRAILER, VAN: ELECTRONIC, TACTICAL, 6 TON, 2 WHEEL, 26 FT, M348A2F | |
| SEMITRAILER, VAN: ELECTRONIC, TACTICAL, 6 TON, 2 WHEEL, 26 FT, M348A2H | |
| SEMITRAILER, VAN: SHOP, 22 FOOT, MILITARY DESIGN, 2 WHEEL, 6 TON, M146 | |
| SETSCREW, FLUTED SOCKET, ALLOY STEEL, CADMIUM PLATED, NC-3A | |
| SETSCREW, FLUTED SOCKET, ALLOY STEEL, CADMIUM PLATED, UNC-3A | |
| SETSCREW, HEXAGON SOCKET, CUP POINT, ALLOY STEEL, CADMIUM OR ZINC, NC-3A AND UNC-3A | |
| SETSCREW, HEXAGON SOCKET, CUP POINT, ALLOY STEEL, CADMIUM OR ZINC, NF-3A AND UNF-3A | |
| SETSCREW, HEXAGON SOCKET, FLAT POINT, CORROSION RESISTING (CHROMIUM) STEEL, PASSIVATED, NC-3A AND UNC-3A | |
| SETSCREW, HEXAGON SOCKET, FLAT POINT, CORROSION RESISTING (CHROMIUM) STEEL, PASSIVATED, NF-3A AND UNF-3A | |
| SETSCREW, SLOTTED, CONE POINT, CORROSION RESISTING (CHROME-NICKEL) STEEL, PASSIVATED, NF-2A | |
| SETSCREW, SLOTTED, CONE POINT, CORROSION RESISTING (CHROMIUM) STEEL, PASSIVATED, NF-2A | |
| SETSCREW, SLOTTED, CUP POINT, CARBON STEEL, CADMIUM OR ZINC, NC-2A | |
| SETSCREW, SLOTTED, FLAT POINT, BRASS, UNCOATED, NF-2A | |
| SETSCREW, SLOTTED, FLAT POINT, CORROSION RESISTING (CHROME-NICKEL) STEEL, PASSIVATED, NF-2A | |
| SETSCREW, SLOTTED, FLAT POINT, CORROSION RESISTING (CHROMIUM) STEEL, PASSIVATED, NF-2A | |
| SETSCREW, SQUARE HEAD, CUP POINT, CARBON STEEL, CADMIUM OR ZINC, UNC-2A | |
| SETSCREW-HEXAGON SOCKET, CONE POINT, BRASS, BLACK OXIDE, UNF-3A | |
| SETSCREW-HEXAGON SOCKET, CUP POINT, CORROSION RESISTING (CHROME-NICKEL) STEEL, PASSIVATED, UNC-3A, PLAIN AND SELF-LOCKING | |
| SETSCREW-HEXAGON SOCKET, CUP POINT, CORROSION-RESISTING STEEL, PASSIVATED, UNF-3A, PLAIN AND SELF-LOCKING | |
| SETSCREW-HEXAGON SOCKET, FLAT POINT, BRASS, BLACK OXIDE, UNF-3A | |
| SETSCREW-HEXAGON SOCKET, FLAT POINT, CORROSION-RESISTING STEEL, PASSIVATED, UNC-3A, PLAIN AND SELF-LOCKING | |
| SETSCREW-HEXAGON SOCKET, FLAT POINT, CORROSION-RESISTING STEEL, PASSIVATED, UNF-3A, PLAIN AND SELF-LOCKING | |
| SETSCREW-HEXAGON SOCKET, HALF-DOG POINT, CORROSION-RESISTING STEEL, PASSIVATED UNC-3A | |
| SETSCREW-HEXAGON SOCKET, HALF-DOG POINT, CORROSION-RESISTING STEEL, PASSIVATED UNF-3A | |
| SHOE, SNOWPLOW | |
| STOP LIGHT - TAILLIGHT, VEHICULAR-24 VOLT, SERVICE STOP, SERVICE TAIL, BLACKOUT TAIL | |
| Stop Light-Tail-light, Blackout; Vehicle-24 Volt | |
| STOPLIGHT, VEHICULAR-BLACKOUT, 24 VOLT | |
| STOPLIGHT-TAILLIGHT, BLACKOUT; VEHICULAR, 24 VOLT | |
| STRIP, METAL, COPPER BERYLLIUM, ALLOY 170 | |
| STRIP, METAL, COPPER BERYLLIUM, ALLOY 172 | |
| SWITCH, VEHICULAR LIGHTS: 24 VOLT DC; (WATERPROOF) | |
| TEES, TUBE FLARE CONNECTIONS, REFRIGERATION | |
| TERMINAL, POST, SERVICE AND GROUND | |
| Test Procedure for Duplicating 35 mm Diazo Microfilm Aperture Cards | |
| TOWBAR, MOTOR VEHICLE: LIGHT, MEDIUM AND HEAVY DUTY (FOR VEHICLES 2 1/2 TO 50 TONS & HEAVIER) | |
| TOWBAR, MOTOR VEHICLE: LIGHT, MEDIUM AND HEAVY DUTY (FOR VEHICLES 2 1/2 TO 50 TONS AND HEAVIER) | |
| TRAILER, CABLE REEL, 3-1/2 TON, 2 WHEEL, M310 | |
| TRAILER, CARGO MILITARY DESIGN, M105A2, 1-1/2 TON, 2 WHEEL | |
| TRAILER, CARGO: 1/4 TON, 2 WHEEL, MILITARY MODEL M416 | |
| TRAILER, FLATBED, 10-TON, 4 WHEEL, M345 | |
| TRAILER, GUIDED MISSILE LAUNCHING CONTROL STATION, 4 WHEEL, M262A2 | |
| TRAILER, GUIDED MISSILE, TRACKING STATION, 4 WHEEL, M428A1 | |
| TRANSMITTER, LIQUID QUANTITY, FLOAT TYPE, ENGINE FUEL | |
| TRUCK TRACTOR: MULTIFUEL ENGINE, 2-1/2 TON, 6X6, 142 INCH WHEELBASE, MILITARY DESIGN, M275A2 | |
| TRUCK, CARGO: DROPSIDES, 5 TON, 6X6, 179 INCH WHEELBASE, MILITARY DESIGN, M54A2C | |
| TRUCK, CARGO: MILITARY MODEL M36A2 2-1/2 TON, 6X6, 190 INCH WHEELBASE, MULTIFUEL ENGINE | |
| TRUCK, CARGO: MILITARY MODEL, M35A2, 2-1/2 TON, 6X6, 154 INCH WHEELBASE | |
| TRUCK, CHASSIS, 2-1/2 TON, 6X6, M44A2 | |
| TRUCK, DUMP, 5 TON, 6X6, M51 | |
| TRUCK, DUMP, MULTIFUEL ENGINE, 2-1/2 TON, 6X6, 154 INCH WHEELBASE, MILITARY DESIGN, M342A2 | |
| TRUCK, PLATFORM, UTILITY: 1/2-TON, 4X4, M274A5 | |
| TRUCK, TANK: FUEL SERVICING, 2-1/2 TON, 6X6, 1200 GALLON, M49A2C | |
| TRUCK, TRACTOR, 5 TON, 6X6, M52) | |
| TRUCK, VAN: SHOP TYPE, MILITARY MODEL, M109A3 2-1/2 TON, 6X6, 154 INCH WHEELBASE | |
| Tube - Reducer, 37-Degree Flare | |
| TUBE-REDUCER, 37 DEGREE FLARE | |
| VALVE, PNEUMATIC TIRE: TUBELESS, CLAMP-IN, TRUCK, STD. BORE, STRAIGHT, VEHICULAR | |
| VALVE, PNEUMATIC TIRE: TUBELESS, SNAP-IN, STD. BORE, STRAIGHT, VEHICULAR | |
| WASHER, FLAT | |
| WASHER, LOCK, INTERNAL AND EXTERNAL TOOTH | |
| WINCH, DRUM, VEHICLE MOUNTING: BASIC, MECHANICALLY DRIVEN, 20,000 POUNDS CAPACITY | |
| Winch, Drum, Vehicle Mounting: Basic, Mechanically Driven, 45,000 Pounds Capacity | |
| WIRE, METAL, NONELECTRICAL, COPPER BERYLLIUM, ALLOY 172 | |
| WIRE, METAL, ROUND, NONELECTRICAL, TOOL STEEL, TYPE TI | |
| WIRE, NONELECTRICAL, HALF OVAL, COPPER BASE ALLOY 464 | |
| WIRE, NONELECTRICAL, HEXAGON, COPPER BASE ALLOY 464 | |
| WIRE, NONELECTRICAL, HEXAGON, COPPER BASE ALLOY 482 | |
| WIRE, NONELECTRICAL, HEXAGON, CORROSION RESISTANT STEEL, TYPE 303 | |
| WIRE, NONELECTRICAL, ROUND, COPPER BASE ALLOY 464 | |
| WIRE, NONELECTRICAL, ROUND, COPPER BASE ALLOY 482 | |
| WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT STEEL, TYPE 303 SE | |
| WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT STEEL, TYPE 303 | |
| WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT STEEL, TYPE 416 | |
| WIRE, NONELECTRICAL, ROUND, CORROSION RESISTANT STEEL, TYPE 430 F | |
| WIRE, NONELECTRICAL, SQUARE, COPPER BASE ALLOY 464 | |
| WIRE, NONELECTRICAL, SQUARE, CORROSION RESISTANT STEEL, TYPE 303 | |
| WIRE, NONELECTRICAL, SQUARE, STEEL, CARBON, 1018 | |
| WIRE, NONELECTRICAL, SQUARE, STEEL, CARBON, 1045 |
| << Prev | Next >> |